Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated The Shure UA221 Antenna Splitter/Combiner Kit includes two adapters that can be used as one-input, two-output or two-input, one-output passive antenna splitter/combiners for UC4, SLX4, ULXS4, ULXP4, U4S and U4D receivers. The Shure UA221 Antenna
- Connector Type: Audio / Video Connector
-
Audio Mixers and Consoles - Line And Mic Combiner/mixer, Passive; Product Range Whirlwind -- 95Y1874Supplier: Newark, An Avnet Company
Description: Line and Mic Combiner/Mixer, Passive; Product Range:-; Plug Type:
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Integrates inbound and outbound video signals plus an auxiliary signal such as digital cable.
- Connector Type: Audio / Video Connector
-
-
Supplier: Smiths Interconnect, a Molex company
Description: Smiths Interconnect supplies waveguide couplers, combiners and splitters for a variety of space, defense and air defense radar applications. These devices are designed to complement our waveguide isolators and terminations. Features & Benefits Our broad capability in the design and supply of
- EIA Waveguide Size (WR): 28 to 430
- Features: Combiner, Divider
- Component Type: Combiners / Dividers, Couplers, Transition Adapters
-
Supplier: MACOM
Description: MACOM’s power combiners and dividers are used in aerospace and defense, wireless, and wireline communications applications. These devices can also be used for broadband CATV applications. They are available in a variety of connectorized and surface mount packages. Available in subsets
- Frequency Range: 0 to 18,000 MHz
- Divider / Combiner Type: 0º, 180º Hybrid, 90º Hybrid
- 0º Power Divider Division:: 2-Way, 3-Way, 4-Way, 8-Way
- Package Type / Form Factor: Flat Pack (FPAK)
-
Supplier: Accuris
Description: Alarm systems Intrusion systems Part 2-4: Requirements for combined passive infrared and microwave detectors
-
Supplier: Accuris
Description: Alarm systems Intrusion systems Part 2-5: Requirements for combined passive infrared and ultrasonic detectors
-
Supplier: APITech
Description: Quadrature Hybrid/Combiner
-
Supplier: Accuris
Description: Alarm systems - Intrusion and hold-up systems - Part 2-4: Requirements for combined passive infrared and microwave detectors
-
Supplier: Accuris
Description: Alarm systems - Intrusion and hold-up systems Part 2-5: Requirements for combined passive infrared and ultrasonic detectors
-
Supplier: APITech
Description: From broadband directional couplers, to low loss crossover couplers and TEMlineTM hybrid Couplers, you will find that all models feature high power handling, multiple octave bandwidths and low loss and meet MIL-E-5400 Class 3 or equivalent screening. API Technologies' Directional Couplers feature
-
Description: IEC 62642-2-5:2010 is for combined passive infrared and ultrasonic detectors installed in buildings and provides for security grades 1 to 4 (see IEC 62642-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see IEC 62599-1).
-
Supplier: CSA Group
Description: IEC 62642-2-5:2010 is for combined passive infrared and ultrasonic detectors installed in buildings and provides for security grades 1 to 4 (see IEC 62642-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see IEC 62599-1).
-
Description: IEC 62642-2-4:2010 is for combined passive infrared and microwave detectors installed in buildings and provides for security Grades 1 to 4 (see IEC 62642-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see IEC 62599-1).
-
Supplier: JFW Industries, Inc.
Description: Power divider/combiner assemblies are typically used with custom RF test equipment. If you have a specific application for a power divider/combiner assembly, please send us a block diagram of your requirement. JFW does not change NRE's for new power divider combiner assembly
- Frequency Range: 800 to 3,000 MHz
- Insertion Loss: 0.7 to 2.3 dB
- Average Power: 5 watts
- Package Type / Form Factor: Connectorized
-
Supplier: CSA Group
Description: IEC 62642-2-4:2010 is for combined passive infrared and microwave detectors installed in buildings and provides for security Grades 1 to 4 (see IEC 62642-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see IEC 62599-1).
-
Supplier: JFW Industries, Inc.
Description: one divider port and eight combiner ports. Any signal from the divider port to a combiner port will have insertion loss (i.e. 3 dB nominal loss). Any RF signal from a combiner port to another combiner port will have isolation (i.e. 18 dB nominal loss).
- Frequency Range: 350 to 6,000 MHz
- Insertion Loss: 0.5 to 3 dB
- Average Power: 10 watts
- Isolation: 10 to 23 dB
-
Supplier: Richardson RFPD
Description: MACOM's MAPDCC0008 is an IC-based mono-lithic power splitter/combiner in a low cost SOW-16 plastic package. This device is ideally suited for applications where PCB real estate is at a premium and standard packaging for automated assembly and low cost are critical. Typical applications
- Frequency Range: 2,000 MHz
- Insertion Loss: 1 dB
- Isolation: 22 dB
- 0º Power Divider Division:: 4-Way
-
Supplier: Mega Fortris Americas Inc.
Description: transport in containers and trucks. The ISIS e-Seal Passive LC boasts a combination of solid materials: rust proof aluminium body, a strong steel cable combined with as mild steel bolt as an option and barrel moulded with poly carbonate material. The RFID Passive tag and circuitry is
- Applications: Cargo / Container, Truck Trailer
- Sealing Devices: Electronic Seal (E-seal)
-
Supplier: JFW Industries, Inc.
Description: Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive
- Frequency Range: 0 to 3,000 MHz
- Insertion Loss: 12 dB
- Average Power: 1 watts
- Operating Temperature: -40 to 85 C
-
Supplier: JFW Industries, Inc.
Description: Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive
- Frequency Range: 950 to 2,150 MHz
- Insertion Loss: 1.3 dB
- Average Power: 5 watts
- Operating Temperature: -40 to 85 C
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 2,000 to 4,000 MHz
- Insertion Loss: 0.4 dB
- Average Power: 30.000000000000004 watts
- Isolation: 20 dB
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 1,000 to 2,000 MHz
- Insertion Loss: 0.8 dB
- Average Power: 30.000000000000004 watts
- Isolation: 20 dB
-
Supplier: Emhiser Research, Inc.
Description: Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
- Frequency Range: 19.4 to 23.4 MHz
- Insertion Loss: 0.25 dB
- Isolation: 25 dB
- Divider / Combiner Type: 90º Hybrid
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 4,000 to 8,000 MHz
- Insertion Loss: 1 dB
- Average Power: 30.000000000000004 watts
- Isolation: 17 dB
-
Supplier: Wharfedale Pro
Description: The brand new stunning Titan™ 8 is the latest passive, two-way loudspeaker introduced by Wharfedale Pro. The Titan™ 8 combines the newest technologies, materials and design topology, including a titanium compression driver and heavy-duty cast-frame woofer, to ensure absolute accuracy, high
- Sound Pressure Level: 124 dB
- Nominal Input Power: 300 watts
- Impedance: 8 ohms
- Sensitivity: 96 dB
-
Supplier: Tele-Communication, Inc.
Description: Listen LA-80 Listen Technology LA-80 2-Way RF Antenna Combiner Lightweight Combines two incoming RF signals and combines them into one outgoing antenna source Passive (no power supply needed) Mountable Labeled for ease of use The LA-80 is a passive device (no power supply
-
Supplier: Visual Sound, Inc.
Description: Pro Co Sound, Inc. The MC2 is a portable, professional microphone combiner that combines the signals from 2 low-Z balanced microphones to 1 mixer input. The Pro Co TradeTools MC2 Mic Combiner passively combines the signals from two low-impedance microphone (or similar sources) into a
-
Supplier: Tele-Communication, Inc.
Description: Listen LA-82 Listen Technology LA-82 6-Way RF Antenna Combiner Lightweight Passive (no power supply needed) Mountable Labeled for ease of use Combines six incoming RF signals and combines them into one outgoing antenna source The LA-82 is a passive device (no power supply
-
Supplier: Tele-Communication, Inc.
Description: Listen LA-81 Listen Technology LA-81 4-Way RF Antenna Combiner Lightweight Passive (no power supply needed) Mountable Labeled for ease of use Combines four incoming RF signals and combines them into one outgoing antenna source The LA-81 is a passive device (no power supply
-
Supplier: Takex America, Inc.
Description: Description The PA-6800 series ceiling mount indoor PIR sensors combine a discreet compact appearance with outstanding performance at a low price. The sensor can be snapped in and out of the detachable base unit for easy installation in high places. Features super slim and compact design detachable
- Detection Range: 40 ft
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: Pulsar Microwave Corporation
Description: RoHS compliant, Custom frequency bands &optimized specifications available
- Frequency Range: 250 to 500 MHz
- Insertion Loss: 0.3 dB
- Average Power: 100 watts
- Isolation: 20 dB
-
Supplier: Pulsar Microwave Corporation
Description: RoHS compliant, Custom frequency bands &optimized specifications available
- Frequency Range: 5 to 1,500 MHz
- Insertion Loss: 1.5 dB
- Average Power: 25 watts
- Isolation: 20 dB
-
Supplier: Visual Sound, Inc.
Description: Mackie Designs, Inc. Looking for renowned Mackie sound quality in a portable, lightweight package? Want to instantly upgrade the sound of your existing powered mixer or amplifier without breaking the bank? Our C200 2-Way Portable Passive Loudspeakers put the superior clarity, wide dispersion,
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Frequency Range: 470 to 860 MHz
- Insertion Loss: 1.8 dB
- Average Power: 2,000.0000000000002 watts
- Operating Temperature: -5 to 45 C
Find Suppliers by Category Top
Featured Products Top
-
The CHW4312-QKA is a 2-way, 0 degree Wilkinson Power Splitter/Combiner designed for wideband operation from 22 to 34GHz. It supports many applications including phase array radar, 5G, as well as SATCOM and T&M. The circuit is manufactured (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Richardson RFPD -
PRODUCTS Our broad selection of pre-qualified space passive products for defense and commercial satellite customers allows us to provide high-reliability designs with shorter delivery and reduced cost. Search our Space Qualified Products (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
12.7 mm Engineered for reliability and performance, it’s the ideal solution for demanding RF systems where consistency matters. USA manufactured RF passive components Werbel Microwave delivers (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Sensata combines its world class position sensors, multi-axis controllers and expertise in other cockpit controls to provide inceptor solutions that adhere to the strict safety and reliability design requirements in order to achieve airworthiness certification and are ideal for advanced air (read more)
Browse Control Grips Datasheets for Sensata Technologies -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment offers eight models of 2-way power dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages.
(read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. Power Dividers KRYTAR’s power dividers are used to perform many functions, including splitting and combining (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
KRYTAR product line includes directional couplers and detectors, hybrids, power dividers/combiners, terminations, coaxial adapters and a power meter and power sensors. (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
KRYTAR 2-Way Power Divider: Model 6020080 2-Way Power Divider, 2-8 GHz
(read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
This new power divider, Model 7010400, offers the widest frequency coverage in a single package on the market and provides superior performance from L through Ka-Band. Targeting emerging wireless ultra-broadband designs, including 5G, and many test and measurement applications for electronic warfare (EW) systems and complex switch-matrix applications
(read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
This 2-way Power Divider offers high performance over the broadband frequency range of 7.125 to 15.35 GHz (C- through Ku-Bands) in a compact package. The new power divider offers the ultimate solution for designs and test and measurement applications including emerging mmWave and 6G markets.
(read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc.
Conduct Research Top
-
Passive intermodulation (PIM)
example is a communication system,. where transmission and reception paths are combined. In this case,. no distortion of the received signal by the transmission signal is. expected. Unfortunately, perfect linear components do not exist. Even passive components do not behave perfectly linearly
-
90 & 180 Degree Hybrid Coupler Primer
Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled
-
Return Loss and VSWR Measurement Methods
This app note describes the use of a TEGAM System IIA Power Sensor Calibration System (Figure 1) for SWR/Return Loss measurements. System IIA is a scalar measurement system whose principal function is power sensor calibration. However, when combined with a return loss bridge, it can be used
-
View from the Top - Microwave Product Digest Interview with Terry Jarnigan of Pasternack
communicate over longer distances. These will require a great number of the passive components in which Pasternack specializes, from coaxial cables, connectors, couplers, power dividers and combiners and other passive components low-noise, as well as small-signal and RF power amplifiers, to name
-
KRYTAR Directional Coupler Primer
Directional Couplers are passive devices used for sampling incident and reflected microwave power, conveniently and accurately, with minimal disturbance to the transmission line. Directional couplers are used in many different testing applications where power or frequency needs to be monitored
-
Novel Method for Instantaneous, Quantitative Measurement of Molecular Mixing in Gaseous Flows
emission is used to obtain information about the passive scalar, regardless of its molecular mixing state, whereas the phosphorescence emission from the same tracer displays mixing-state-dependant behavior and reveals the presence of molecularly unmixed fluid. By combining the information from both
-
Microprocessor-Controlled Prosthetic Leg
are creatures of habit - they tend to carry on moving in the way they're used to. All the solutions which have been tried to date, from wooden legs to high-tech prostheses using state-of-the-art materials, have worked in a purely passive way. Something that these devices all have in common
More Information Top
-
Broadband millimetre-wave passive spatial combiner based on coaxial waveguide
Experiments on the four-way passive combiner show that a minimum insertion loss of 0.7 dB has been achieved at about 29.5 GHz.
-
Transmit array of transistor amplifiers illuminated by a patch array in the reactive near-field region
element passive combiner , which includes the passive transmit array and illuminating and collecting arrays is 5.2 dB at the design frequency of 12.5 GHz.
-
Tree architectures for photonic switching
PS denotes passive splitters,while Pcis related to passive combiners .
-
Millileter-Wave Power-Combining Amplifier Using A Broadband Waveguide Combiner
The multi- way passive combiner developed is a parallel combiner that can combine large numbers of amplifiers in one step to provide high power output.
-
Channel Assignment for a Metro Hub Under Nonuniform Traffic
It real- izes nonuniform channel assignment for nonuniform traffic, and it avoids wave- length conflict because only the channels at distinct wavelengths are connected to each passive combiner .
-
Scalable Optical Switches With Large Port Count Based on a Waveguide Grating Router and Passive Couplers
Our basic switch design is composed of one WGR combined with passive combiners , and splitters as shown in Fig. 1 [11].
-
Tree-type photonic switching networks
PS denotes passive splitters, while PC is related to passive combiners .
-
Investigation of broadband power amplifier with high power‐combining efficiency
Figure 5 shows the measured and simulated insertion and return losses for the passive combiner .
-
Multicast Network with MMI-Based Optical Switches on Active Splitter/Active Combiner Structure
The MMI coupler is suitable for implementing passive splitter (PS) or passive combiner (PC) switching elements because of its properties [16].
Indicates content that may require registration and/or purchase.