Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Northrop Grumman Corporation
Description: first development and production installation of an ESA radar system, which permitted a shared radar aperture and timeline allowing one radar to perform both Automatic Terrain Following and navigation radar functions. Synthetic Aperture Radar (SAR) developed
-
Supplier: Integra Technologies, Inc.
Description: The high power pulsed radar transistor part number IB2729M170 is designed for S-Band ATC radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. While operating in class C mode this common base device supplies a minimum of 170 watts of peak pulse power under the
- Power Gain: 9.5 dB
- Operating Frequency: 2,700 to 2,900 MHz
- Output Power: 170 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: Qorvo
Description: Qorvo's CMD256 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 15 dB conversion loss at an output frequency of 34 GHz. The Fo isolation is 38 dBc. The CMD256 is a 50 ohm matched design eliminating the need for RF port
- Input Frequency Range: 14,000 to 20,000 MHz
- Output Frequency Range: 28,000 to 40,000 MHz
- Conversion Gain: -15 dB
- Form Factor: IC Chip
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Rotating Media Displays & TVs Medical Systems Radar Antennas Security Systems Material Handling Systems Video Surveillance Systems Marine Propulsion Systems Sensor Platforms Packaging Machines Semi-conductor industry Our advantage 1. Product advantage:
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: uninterrupted transmission of an optical signal while rotating along the fiber axis. The FORJ is widely used in missile guidance systems, robotic systems, remotely operated vehicles (ROVs), oil drilling systems, sensing systems, medical devices (OCTs), broadcasting and
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: optical equivalent of the electrical slip ring. It allows uninterrupted transmission of an optical signal while rotating along the fiber axis. The FORJ is widely used in missile guidance systems, robotic systems, remotely operated vehicles (ROVs), oil drilling systems, sensing
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: (ROVs), oil drilling systems, sensing systems, medical devices (OCTs), broadcasting and many other field applications where a twist-free fiber cable is essential. Our advantage 1. Product advantage: A single-channel multimode fiber optic rotary joint (FORJ), is passive and
-
Supplier: SPIE - Education
Description: and scattering) is followed by a system-level discussion of a variety of ground-, air-, and space-based remote sensing systems. Key equations are presented for predicting the optical resolution and signal-to-noise performance of passive and active sensing systems. Sensor
- Technology / Subject Expertise: Avionics / Radar, Instruments / Sensors, Photonics / Optics
- Type: Continuing Education Credit (CEU), Course
- Delivery: Off Site (Conference / Seminar), On-site / In Plant
-
Supplier: SPIE - Education
Description: This course provides a broad introduction to optical (near UV-visible) and infrared sensor systems, with an emphasis on systems used in defense and security. Topics include both passive imagers and active laser radars (lidar/ladar). We begin with a discussion of
- Industry: Aerospace / Defense
- Technology / Subject Expertise: Avionics / Radar, Instruments / Sensors, Photonics / Optics
- Type: Course
- Delivery: On-site / In Plant
-
Supplier: Northrop Grumman Corporation
Description: Northrop Grumman's AN/ALQ-218 Radar Warning Receiver / Electronic Support Measures / Electronic Intelligence (RWR/ESM/ELINT) Sensor System is the U.S. Navy's choice for airborne situational awareness and signal intelligence gathering. A passive, high performance SIGINT sensor
-
Supplier: Qorvo
Description: Qorvo's CMD271 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers 20 dB of gain with a corresponding output IP3 of +27 dBm and a noise figure of 1.8 dB at 8 GHz. The
- Frequency Range: 6,000 to 11,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 16.5 dBm
-
Supplier: Qorvo
Description: Qorvo's CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise
- Frequency Range: 4,000 to 8,000 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 15.5 dB
- Output Power( P1dB): 16 dBm
-
Supplier: Qorvo
Description: Qorvo's CMD283 is a broadband MMIC low noise amplifier die ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 27 dB of gain with a corresponding noise figure of 0.6 dB at 4 GHz.
- Frequency Range: 2,000 to 6,000 MHz
- Minimum Gain: 27 dB
- Maximum Gain: 27 dB
- Output Power( P1dB): 16 dBm
-
Supplier: Custom MMIC
Description: The CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and a saturated output power of
- Frequency Range: 26,000 to 28,000 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Output Power( P1dB): 37.5 dBm
-
Supplier: Custom MMIC
Description: The CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure
- Frequency Range: 4,000 to 8,000 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 15.5 dB
- Output Power( P1dB): 15.999999999999996 dBm
-
Supplier: SPIE - Education
Description: The focus of this course will be recent research results, technical challenges, and directions of Deep Learning (DL) based object classification using radar data (i.e., Synthetic Aperture Radar / SAR data). First, we will provide a short overview of machine learning (ML) theory. Then
- Industry: Aerospace / Defense
- Technology / Subject Expertise: Avionics / Radar, Photonics / Optics
- Type: Course
- Delivery: On-site / In Plant
-
Supplier: Custom MMIC
Description: The CMD190 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 33 to 45 GHz and delivers greater than 19 dB of gain with a corresponding noise
- Frequency Range: 33,000 to 45,000 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Output Power( P1dB): 4 dBm
-
Supplier: ELMA Electronic Inc.
Description: The SigPro1 OpenATR box is an OpenVPX™ based signal acquisition system intended for use in signal processing and recording applications such as data acquisition, radar, beamforming, and other high speed signal processing applications. Based on a Virtex™-6 series FPGA with high
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable
-
Supplier: Richardson RFPD
Description: MAAM26100 is a GaAs MMIC two stage high efficiency power amplifier. The MAAM26100 is a fully monolithic design which eliminates the need for external circuitry in 50-ohm systems. The MAAM26100 is ideally suited for driver amplifiers and transmitter outputs in UMTS applications, test
- Frequency Range: 2,000 to 6,500 MHz
- Maximum Gain: 19 dB
- Output Power( P1dB): 28 dBm
- Features: Other
-
Supplier: Richardson RFPD
Description: several operating conditions to meet system requirements. This product is dedicated to a wide range of applications, from military to commercial radar systems. The CHZ9012-QFA is proposed in low cost plastic package providing low parasitic and low thermal resistance. This
- Power Gain: 16 dB
- Output Power: 60 watts
- Operating Frequency: 2,700 to 3,400 MHz
- Features: Other
-
Supplier: Spectrum Microwave
Description: Many microwave subsystems such as Radar Warning Receivers, EW Simulation systems, and various types of Test Equipment employ adaptive filtering to select frequency bands of interest. Sage Laboratories switched filter banks are each tailored to specific customer requirements and use the
- Frequency (Fc): 10,000 MHz
- Bandwidth: 2,000,000 kHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Smiths Interconnect, a Molex company
Description: Smiths Interconnect supplies waveguide couplers, combiners and splitters for a variety of space, defense and air defense radar applications. These devices are designed to complement our waveguide isolators and terminations. Features & Benefits Our broad capability in the design and supply of
- EIA Waveguide Size (WR): 28 to 430
- Component Type: Couplers, Transition Adapters
-
Supplier: Infineon Technologies AG
Description: autonomous operation of the MMIC without any external microcontroller. An integrated frequency divider with a Phase-Locked Loop (PLL) provides VCO frequency stabilization. These features make the small-sized radar solution a compelling, smart, and cost-effective replacement for conventional
- Category: Development Board
- Features: Other
-
Supplier: Richardson RFPD
Description: transmission line. Detectors are housed in a miniature, surface mount, lead less plastic package. They require a small amount of bias for proper performance. The total bias current is less than 0.5 mA. Typical applications include power monitoring and leveling in Point-to-Point radios, IMS,
- Frequency Range: 6,000 to 18,000 MHz
-
Supplier: HG Optronics, Inc.
Description: and 1.34 μm wavelengths. Main applications: 1) Passive Q-switch for Radar and Ranging Er:Glass lasers @1,35µm 2) Passive Q-switch for Medical lasers @1,500 µm Advantages: 1) Rare excited absorption 2) High constant of Q-switch 3) High absorption section 4) Long excited lifetime
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.6948 n
- Surface Flatness: λ/10
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: SPIE
Description: The information in the second edition of this volume has been substantially expanded and updated to incorporate recent approaches to sensor and data fusion, as well as additional application examples. A new chapter about data fusion issues associated with multiple-radar tracking
-
Supplier: Richardson RFPD
Description: The WLSC (100um thick) capacitors target RF High Power applications for wireless communication (e.g: 5G), radar and data broadcasting systems. The WLSC capacitors are suitable for DC decoupling, matching network, and harmonic / noise filtering functions. The unique technology of
- Capacitance Range: 0.00047000000000000004 microF
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Airbus Group
Description: narrow silhouette, low radar infrared signature and passive weapon system, significantly reduce this helicopter’s vulnerability on the battlefield. Further enhancing survivability are the Tiger HAD’s ballistic protection, high crashworthiness and self-sealing tanks, and
-
Description: associated propagated errors. ISO/TS 19130:2010 provides detailed information for three types of passive electro-optical/infrared (IR) sensors (frame, pushbroom and whiskbroom) and for an active microwave sensing system [Synthetic Aperture Radar (SAR)]. It provides a framework
-
Supplier: Infineon Technologies AG
Description: radar system Cordless power tools and outdoor power equipment Electronic stability control General purpose motor drive - variating frequency and voltage Designers who used this product also designed with BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive
- Data Rate: 1,000 kbps
- Supply Voltage: 3.3 V, 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
-
Supplier: ToneCooling Technology Co., Ltd
Description: demands: Satellites & Avionics: Stabilize temperatures in onboard electronics exposed to vacuum and radiation. Jet Engine Systems: Cool auxiliary power units (APUs) and radar equipment. Military Drones: Manage heat in high-density propulsion and imaging systems. Key Benefits:
- Device: Thermo-Electric Cooler, Vapor Cooler
Find Suppliers by Category Top
Featured Products Top
-
Presented in partnership with the International Wireless Industry Consortium Accurate human modeling for simulation is increasingly vital for design and placement of passive and active sensing systems. In this webinar, we present a methodology for modeling radar (read more)
Browse Communications Software Datasheets for Remcom (USA) -
5o.com 54 to 74MHz VHF Band RF Coaxial Isolator is a high-performance passive component specially designed for radar systems. It precisely covers the 54-74MHz VHF band with sufficient bandwidth, featuring low insertion loss to ensure signal integrity and high isolation to effectively suppress (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Crane designs and manufactuers high-performance RF and IF components and millimeter-wave systems and subsystems for defense, space and commercial end-use customers. With over 60 years of experience, we’re proven on major military communication, electronic warfare, radar and satellite (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
Skyworks' PIN Limiter Diode Designer Guide features our new SKY16603-632LF fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
As a core passive component in microwave radio frequency systems, our C Band 5.0-6.0GHz Ferrite Coaxial RF Isolator (Model: 5002536056NK) is meticulously designed for high-stability microwave communication, radar, base station and other professional scenarios. Adopting (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
for radar, satellite and base station microwave systems. Model number:5o0016211818SK Frequency Range:8.0~18.0GHz Insertion Loss:0.8dB Isolation:16d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
performance, ideal for base station, radar and microwave communication systems to protect RF equipment. Model number:5o102528136SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military (read more)
Browse PIN Diodes Datasheets for Skyworks Solutions, Inc. -
specially designed for PCB onboard integration, high?power amplifier chains, low?altitude detection radar, satellite ground receiving equipment, and high?power IoT RF transmission systems. Leveraging the non?reciprocal transmission property of gyromagnetic ferrite materials, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
; optimizing port matching for radar and private?radio systems. As a widely?used passive component, it dissipates r Summary 5o2020003N30 is a 200W N?type coaxial attenuator from 5o.com operating (read more)
Browse RF Attenuators Datasheets for 5o.com
Conduct Research Top
-
High Power RF And Microwave Passive Considerations and Constraints
Figure 1 • For either weather or military radar, high power amplifiers often generate hundreds to thousands of watts of RF energy to the radar antennas or antenna arrays. Source: http://www.erh.noaa.gov/iln/research/ThunderstormProject/TSP.php. RF and Microwave passive components bear a burden
-
Passive Thermal Imaging and C-UAS Techniques
Counter-Unmanned Aerial Systems or C-UAS/C-UAVs are specific techniques designed to detect, track, interrupt, or even wreck the drones to prevent unauthorized trespass into certain areas. This article discusses the advantages and disadvantages of passive thermal imaging and other different
-
Common Frequency Band of Satellite Communication (C / Ku / KA band)
UIY Inc. specializes in RF and microwave passive components (RF isolator, circulator, attenuator, coaxial load, filter, etc.), integrating R &D, production, sales and service. The products are widely used in radar, instrument, navigation, microwave communication, mobile communication, space
-
How to Choose Diplexer or Circulator?
A Diplexer(duplexer) is a three-port passive radio frequency device that is a very common in communications, radar, and other sensing applications. Diplexer(duplexer) consists of two filters of different frequencies connected to an antenna. By using the frequency division function of high-pass
More Information Top
-
Bistatic Radars: Emerging Technology
Sensitivity and Coverage for Passive Radar Systems .
-
Principles of Modern Radar: Advanced techniques
While traditional monostatic radar systems like those commonly used to perform SAR and ISAR include both transmitters and receivers, passive radar systems contain only receivers.
-
Development of a passive VHF radar system using software‐defined radio for equatorial plasma instability studies
[5] There has been extensive investigation of passive radar systems as a means for tracking nongeophysical targets such as aircraft [e.g., Griffiths and Long, 1986].
-
c Copyright 2013
Laura Vertatschitsch
Passive Radar Systems and Applications . . . . . . . . . . . . . . . . . . . . .
-
Advances in Bistatic Radar
The SAIC-developed, HDTV-Based Passive Radar system currently uses one HDTV transmitter, which broadcasts a finite-length pseudo-noise (PN) waveform at 600–800 MHz and four receivers, which are deployed within short ranges (5–10 km) of the transmitter for range-only…
-
Crime Prevention in the 21st Century
Passive radar is sometimes referred to as parasitic or piggyback radar as unlike traditional radar system systems which transmit their own radio-frequency (RF) signals to interrogate targets of interest, passive radar systems make use of RF .
-
Network Radar Countermeasure Systems
China has equipped three Master baseline TDOA location system air passive detection equipment and four Master baseline TDOA location of a certain type of passive radar system .
-
Principles of Modern Radar: Volume 3: Radar Applications
[16] P.E. Howland (ed.), IEE Proceedings Radar, Sonar & Navigation on Passive Radar Sys- tems (Special Issue), Vol. 152, No. 3, June 2005.
-
Application of Near-Space Passive Radar for Homeland Security
Inspired by recent advances in near-space (defined as the region between 20km and 100km), this paper proposes a new passive radar system using opportunistic transmitter as an illuminator and near-space platform as a receiver.
-
Ambiguity Function Analysis for UMTS-Based Passive Multistatic Radar
Abstract—There has been a growing interest in passive radar systems in the research community over the last decade because of the several merits they offer, including ease of deployment, low cost, and non-detectability of the receivers.
Indicates content that may require registration and/or purchase.