Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TelephoneStuff.com
Description: jack Additional Port Information: - 258981 - PC Cable Tester (Standard) - 258991 - PC Cable Tester Pro (+ Firewire and USB) - 258991A - PC Cable Tester Pro ATA (+ Serial ATA)
-
Supplier: SFCable.com
Description: Multi-Function PC Cable Tester
-
Supplier: SFCable.com
Description: PC Cable Tester Pro with ATA
- Network Protocol: 10Base-T Ethernet
- Form Factor: Hand Held
- Equipment Type: Network Cable tester
-
-
Supplier: Newark, An Avnet Company
Description: PC CABLE TESTER ATA
-
Supplier: TelephoneStuff.com
Description: battery compartment and AC power jack Additional Port Information: - 258981 - PC Cable Tester (Standard) - 258991 - PC Cable Tester Pro (+ Firewire and USB) - 258991A - PC Cable Tester Pro ATA (+ Serial ATA)
-
Supplier: TelephoneStuff.com
Description: Test-i Multi-Function PC Cable Tester is specially designed multi-function cable tester that tests and analyzes a comprehensive range of PC connector types and the most commonly used flat cables. Features: - Identify open wires, short wires,
-
Supplier: TelephoneStuff.com
Description: working environment - With optional PC Cable Test Interface Unit, can be expanded to test the most commonly used PC data cables including multimedia cables, laptop PC cables, Ethernet cables, modular cables and even USB cables -
-
Supplier: Greenlee Textron, Inc.
Description: DATA/LINK ID, PHONE, PC APPLICATION 9 V BATTERY VOLTAGE CABLE-CHECK[TM] BRAND INCLUDES 9 V BATTERY, (2) RJ45 PATCH CORDS, DURABLE NYLON CARRYING CASE WITH BELT LOOP
- Test Features: Other
- Cable: Twisted Pair
-
Supplier: Microtest Corporation
Description: MICROTEST 8700 precise 4-wire cable tester offers 4-wire measurements, makes the impedance measurement more accurate and reduces the error value of the adapter plate. The highest DC voltage measurements could be up to 1500V. The highest AC voltage measurement could be up to 1000V. The
- Test Points: 64 to 256
- Test Resistance: 10,000,000 ohms
- Maximum Voltage: 1,500 volts
- Configuration: Benchtop
-
Supplier: Haida International Equipment Co., Ltd.
Description: PC Control Tensile Tester is used for a wide variety of materials for equipment static load, tensile, compression, bending, shear, tear, peel, such as mechanical performance test of mechanical strength testing machine, apply to the plastic sheet, pipe, profiles, plastic and rubber,
- Force / Load Capacity: 4,410 lbs
- Stroke / Travel: 47.24412 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Tradeport Electronics Group
Description: results and graphical plots. Integrated Job Management organizes test records as projects, shifts or sites. Complete diagnostics testing for troubleshooting. Store, report, and print cable records with included PC software. Upgradeable to any higher level LT 8000 Series cable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Material Hardness Tester PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile The material hardness tester PCE-2900 has been developed for hardness
-
Supplier: Albér
Description: of health. The Flash drive also doubles as an interim storage device until test data is saved permanently. Other features include a graphical reflective LCD display for better contrast, and new cables and clamps. Accurate Data in a Fraction of Normal Test Time The Cellcorder cell resistance
- Input Voltage: 90 to 264 volts
- Operating Temperature: 0 to 40 C
- Current Test Range: 5 to 50 amps
- Voltage Test Range: 0 to 16 volts
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Eagle Eye's IBEX-Ultra battery testing kit is the premier kit in Eagle Eye's IBEX-Series portable battery tester line. The IBEX-Ultra is the fastest battery tester in the industry today, providing measurement results in just three seconds. The IBEX-Ultra has an internal storage of
- Input Voltage: 11.1 volts
- Voltage Test Range: 0.1 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
-
Supplier: Softing Industrial Automation GmbH
Description: stand-alone mode. Optionally, also PROFIBUS PA network can be analyzed. In addition, the PROFIBUS Tester 5 supports the export of test results for advanced analysis. Test PROFIBUS Cable, Signals, and Data, All-In-One Handheld Tester Combination of PROFIBUS signal tester,
- Number of Ports: 1
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer, Network Cable tester
- Features: Other
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument PC interface cable and software Test leads 6 AAA batteries Checks battery condition in seconds while the battery is in service On-line testing without shutting down battery Built-in datalogger stores up to 999 tests Simultaneously measures
-
Supplier: Softing Industrial Automation GmbH
Description: detection of cable faults Defined and documented network status before machine startup Identification of logical network problems through test of active network components Qualification of Passive Network Components Support of 4 wire industrial network cables Full color wiremap
- Number of Ports: 2
- Equipment Type: Network / LAN Analyzer, Network Cable tester
- Features: Other
- Port Type: RJ-45
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-228LIQ E nvironmental tester For pH value, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC The environmental tester PCE-228 is a
-
Supplier: Fuji Impulse America Corp.
Description: and the attached software. No special skill or knowledge is required to operate this tester. Simply set either the average or maximum lower limit of peel strength to judge the test result of your sealed product meets the required condition. PTT-100 can be connected to the PC with USB
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Mile-X Equipment, Inc.
Description: replaceable PC Interface Port – allows for field updateable software IR Compatible – allows optional infrared wireless printer Readout Display – backlit for low light conditions, easy to view data in direct sunlight (4 x 20 character display) Security Cable Connection – protects
-
Supplier: Transcat, Inc.
Description: USB interface to connect to the PC Color touch-screen display Help on-line Internal memory and Cloud Storage (trough iOS or Android device) Rechargeable NiMH batteries (external battery charger) Each Unit Includes MacroTest G1 PT400 : Touch pen KITGSC5 : Set 4 cables + 4 alligator
-
Supplier: TSI Incorporated
Description: The PortaCount® Respirator Fit Tester 8040 is a quantitative respirator fit tester. It features intelligent touchscreen solutions that support respiratory protection programs from training through compliance. The Best Fit Test is now the Fastest PortaCount® Respirator Fit Tester
-
Supplier: TSI Incorporated
Description: The new PortaCount® Respirator Fit Tester is a quantitative respirator fit tester. It features intelligent touchscreen solutions that support respiratory protection programs from training through compliance. The Best Fit Test is now the Fastest PortaCount® Respirator Fit Tester
-
Supplier: Quiktron, Inc.
Description: modified RapidRun connector that connects to the display end of the runner, and an RJ45 adapter cable that connects to the input of a common network cable tester (#26846). Instructions For Use: - Attach the modified RapidRun connector to the display end of the PC runner
- Cable Length: 1 ft
- Features: Other
- Connector Type: RJ-45
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 10 m / 32.8' cable length and 5.5 mm / 0.22"
- Tube or Sheath Diameter: 5.5 mm
- Working Length: 10 m
- Field of View: 67 degrees
- Minimum Focus Distance: 15 mm
-
Supplier: InspectorTools
Description: Tests insulation of wires, cables, transformers and electrical motors Comes as a complete kit including test leads and PC software Selectable test voltages 250V, 500V and 1000V Programmable timer to perform the Dielectric Absorption Ratio Test Sensitive Ohmmeter for checking resistance
-
Supplier: Unigraf
Description: enumeration. Test USB-C connector pins soldering and assembly quality with a single cable insertion High level API for easy integration Automated tests for USB-C™ Support EPR function test up to 240W Source and Sink USB4 mode check function Unique Electrical Tests UTC-274’s Electrical Test
- Features: Specialty / Other
-
Supplier: GL Communications, Inc.
Description: GL's enhanced PacketCheck™ is a comprehensive PC based Ethernet / IP test tool with BERT and Throughput testing abilities. It is very easy to use as a general purpose network performance analysis tool for 10Mbps, 100Mbps and 1Gbps LANs and WANs. Throughput up to 800 Mbps can be easily tested.
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: a button: sensor ID, date, time and pressure values Long battery life USB interface for data transfer to a PC A user defined configuration can be done at the instrument or when using a PC operating VacuGraphTM software, connected to the VD8TC with a USB cable The VD8TC includes
- Vacuum Range: 0.0009999999989638293 to 9.998999999999118 torr
- Operating Temperature: 41 to 122 F
- Features: Digital, Other
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Softing Industrial Automation GmbH
Description: and lowest signal levels of all devices No PC or notebook needed for testing the bus Internal storage of test data for later transfer to PC Detailed test reports in Microsoft Excel or text format
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Materials Strength Tester/computer universal test machine have a intelligence computer test system for universal testing.the operator will be get the date from the pc window like curve process, multi-sensor support, image interface, flexible data process and powerful system function.
- Force / Load Capacity: 11,025 lbs
- Test Speed: 0.0003937007874015742 to 11.811023622047225 in/min
- Display / User Interface: Computer Interface
- Mechanical Test: Universal
-
Supplier: Foundrax Engineering Products, Ltd.
Description: The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic–LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx) -BRINtronic-PC fully
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: ValueTronics International, Inc.
Description: The 35340 is a cable from Megger. Features: For use with BITE2 and BITE2P Battery Impedance Testers Connects BITE2/2P receiver to PC for downloading stored data Length: 6 ft. (1.8 m) The Megger 35340 is a communication cable.
-
Supplier: ACCES I/O Products, Inc.
Description: 10, 100, and 1000 Onboard DC/DC converter enables operation from a single +5V power supply Extended temperature operation (-40°C to + 85°C) RoHS Available. Please contact us for ordering information The 104-AIO16A is a high-performance 16-bit resolution PC/104 board which provides speeds up
- Number of ports: 16
- Features: Other
- Technology: PC/104
Find Suppliers by Category Top
Featured Products Top
-
connecting the tester to an external PC using an Ethernet cable. This eliminates the need for complex software installations and ensures compatibility with different PC configurations. Remote Control and Logging: The MT8862A supports remote control and frame capture logging for troubleshooting connection (read more)
Browse Network Test Equipment Datasheets for Anritsu Company
Conduct Research Top
-
Smart Computing Article - Your PC Won't Start
Some power supplies have switches that let you cut power to your system. Make sure you haven t turned off your power supply. See if your computer s power supply has an on/off switch that lets you kill power to the PC without removing the cable. This button, located on the back of your computer
More Information Top
-
FireWire
39001 - PC CABLE TESTER PRO ATA .
-
Prokit's Industries Co., Ltd.
3PK-NT012 - PC Cable Tester W/o USB/1394 Test Port .
-
Cable Test
PK-NT013 - PC Cable Tester With Optional USB/1394 Test Port .
-
Cable Test / Cable Testers
PK-NT013 - PC Cable Tester With Optional USB/1394 Test Port .
-
Browse All, Electronix
PC CABLE TESTER .
-
Computer, Electronix
PC CABLE TESTER .
-
Test Equipment, Electronix
PC CABLE TESTER .
-
Tools, Electronix
PC CABLE TESTER .
-
Testers / Network / Wire Cable Test
PK-NT013 - PC Cable Tester With Optional USB/1394 Test Port .
-
Network Test / Testers / RJ45
PK-NT013 - PC Cable Tester With Optional USB/1394 Test Port .
Indicates content that may require registration and/or purchase.