-
Supplier: Richardson RFPD
Description: flat frequency response up to >10kHz. The model820M1 accelerometer features a stable piezo-ceramic crystal inshear mode with low power electronics, sealed in a fully hermeticLCC package. The PE technology incorporated in the 820M1 accelerometer hasa proven track record for offering the
-
Supplier: OMEGA Engineering, Inc.
Description: The 2-channel OMB-DBK4 dynamic signal-input card enables OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate inputs from piezoelectric transducers, such as accelerometers or microphones, as well as from various other dynamic signal sources. Each
- Analog Input Channels: 2 #
- Input Impedance: 0.15 Mohms
- Type: Butterworth
- Features: DC Voltage Input, Input Module
-
Supplier: Sensor Platforms, Inc.
Description: No Description Provided
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Operating Temperature: -40 to 185 F
- Inputs: Accelerometer Input, LVDT / RVDT Input, Timer / Clock Input
-
-
Supplier: Encore Electronics, Inc.
Description: The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling,
- Low Pass Cutoff Frequency: 12 kHz
- High Pass Cutoff Frequency: 0.005 kHz
- Bandwidth: 80 kHz
- Number of Poles: 6, 8
-
Supplier: OMEGA Engineering, Inc.
Description: provide signal conditioning. The conditioned analog signal is routed to the A/D module via the backplane. This is dramatically different from comparable systems which place A/D measurement electronics on each module. The advantage of the iNET-400 topology is cost. After the 1st module
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Operating Temperature: 34 to 113 F
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: provide signal conditioning. The conditioned analog signal is routed to the A/D module via the backplane. This is dramatically different from comparable systems which place A/D measurement electronics on each module. The advantage of the iNET-400 topology is cost. After the 1st module
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Low Pass Cutoff Frequency: 0.006 to 4 kHz
- Gain Range: 1 to 64 #
-
Supplier: OMEGA Engineering, Inc.
Description: provide signal conditioning. The conditioned analog signal is routed to the A/D module via the backplane. This is dramatically different from comparable systems which place A/D measurement electronics on each module. The advantage of the iNET-400 topology is cost. After the 1st module
- Operating Temperature: 33.8 to 113 F
- Features: Accelerometer Input, DC Current Input, DC Voltage Input, Data Acquisition Instrument / System, I/O Module, Other, Other Input, RTD Input, Strain Gauge / Bridge Input, Thermistor Input, Thermocouple Input
- Architecture: Analog (RC)
- User Interface: Computer Programmable
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Electro Optical Components, Inc.
Description: PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – mode in which photodiode becomes the source of photocurrent. PD photocurrent is
- Features: Current-to-Voltage Converter, DC Current Input, Other Input
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Dataforth Corporation
Description: The 8B isoLynx® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx® SLX200 and the miniature-sized SensorLex® 8B isolated signal conditioning modules to provide a compact, low cost solution for wide
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: Dataforth Corporation
Description: Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t
- Accuracy: 0.05 % FS
- Bandwidth: 0.75 kHz
- Common Mode Rejection Ratio: 90 dB
- Operating Temperature: -4 to 149 F
-
Supplier: Electro Optical Components, Inc.
Description: For this reason, FEMTO designed a complete and easy-to-use lock-in board at a very attractive price. All settings for sensitivity, time constant and phase shift can be selected either manually by front-panel switches or remotely by a PC via the digital interface. Additional signal filters can
- Maximum Output: 10 volts
- Bandwidth: 120 kHz
- Input Impedance: 1 Mohms
- Output Impedance: 50 ohms
-
Supplier: RS Components, Ltd.
Description: Isolator,digital,150Mbps,2.5kV,SOIC16W
- Analog Input Channels: 4 #
- Features: DC Current Input
- Form Factor: Printed Circuit Board (PCB)
- Signal Conditioning: Signal Isolator
-
Supplier: Dexter Research Center, Inc.
Description: Features: Available in three amplifier gains: 300, 500 and 1,000, this PCB includes a LM20 temperature sensor and 1.25V voltage reference. Although sized for single channel TO-5 packages, this amplifier is electrically compatible with all Dexter Research Center detectors, providing convenient
- Analog Input Channels: 1 #
- Gain Range: 1 to 1,000 #
- Bandwidth: 0.0159 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: Acromag, Inc.
Description: 16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset
- Analog Input Channels: 32 #
- Accuracy: 0.005 % FS
- Operating Temperature: -40 to 185 F
- Resolution: 16 bits
-
Supplier: Electro Standards Laboratories
Description: computer and then used as a stand-alone intelligent LVDT digital signal conditioner with an analog output. Features: Dual Channel 2-pt mV/V Calibration 6-pt Linearization Calibration Scalable +/-10V Analog Output 16-bit Analog Output Direct to PC with RS232 Data 24-Bit Resolution
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: also has an LED display utility for quick and easy checkout of the sensors and signal conditioner operation. Jumper select the channel of interest and observe the output voltage level as +10V, +5V, ZERO, -5V or -10V. This inherently makes the product more serviceable and vastly more
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Fredericks Company - Televac
Description: electronics are highly configurable and provide the user with an output signal proportional to tilt. These electronics can be used with any of our TrueTILTTM, glass, or ceramic tilt sensors. For users requiring special features, The Fredericks Company can design and manufacture electronics
- Operating Temperature: -40 to 185 F
- Outputs: Current Output, Frequency Output, Voltage Output
- Features: DC Voltage Input, Other Input
- Application: Medical / Biomedical, Seismic / Geotechnical, Vehicular
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single and dual axis electrolytic tilt sensors, the SA40111 Ultra-Dual is capable of providing data
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Fredericks Company - Televac
Description: Mini Signal Conditoner Assy with 0717-4318-99 Dual Axis Sensor & RS232
- Operating Temperature: -40 to 185 F
- Outputs: Current Output, Frequency Output, Voltage Output
- Application: Medical / Biomedical, Seismic / Geotechnical, Vehicular
- User Interface: None
-
Supplier: ACCES I/O Products, Inc.
Description: be used to condition low-level signals at the remote site and wiring that carries those signals can be kept short to minimize chances for noise pollution. One or two AIM-16P's can be used with Model RAG128 in a RIDACS system as described in the REMOTE ACCES section of this web site.
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: Fredericks Company - Televac
Description: The 1-6200-008 RS-485 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor's range. Frederick's
- Analog Input Channels: 1 #
- Digital I/O Channels: 2 #
- Operating Temperature: -40 to 185 F
- Inputs / Channels: 1 #
-
Supplier: OTEK Corporation
Description: The SCT has an integral 5-28VDC / DC to DC converter. The 4-20mA transmitter accepts 0-1 VDC full scale signal from your sensor convert it to a 4-20mA process signal. The unit is ideal for logic power 5V systems where 24V is not available. Its high efficiency DC-DC converter requires ~
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input, Voltage-to-Frequency Converter
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: D-TACQ Solutions
Description: The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent
- Analog Input Channels: 16 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 80,000 kHz
- Resolution: 14 bits
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Piezo-Metrics
Description: temperature range Set-points and event handling using digital inputs and 2 x SPCO relays The UAB universal input digital signal conditioner & controller is a very flexible digital signal conditioning system. Presented in an OEM modular PCB format, for use with a wide
-
Supplier: D-TACQ Solutions
Description: 16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to 1MHz.
- Analog Input Channels: 32 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
- Features: Analog-to-Digital Converter, CompactPCI, Data Acquisition Computer Board, Output Module, TTL
-
Supplier: Piezo-Metrics
Description: 4-20mA and 0-10VDC IP65 / NEMA4 ABS bulkhead mountable case with cable glands The model LVDT or RVDT Amplifier / Signal Conditioner provides a convenient and flexible solution to the measurement of displacement or position (linear or angular) when using Linear Variable Differential
-
Supplier: Gantner Instruments, Inc.
Description: Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 122 F
- Inputs: Accelerometer Input, Strain Gauge / Bridge Input
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular
-
Supplier: D-TACQ Solutions
Description: signals Integral Gigabit Ethernet with output to front panel, no RTM required. Compatible with ACQ196 RTM for DIO32 and AO16 expansion options. External clock, trigger, internal clock. PXI compatible clock and trigger lines. Multiple boards can be ganged together. Ships with 1GB DDR memory on
- Analog Input Channels: 32 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 65,000 kHz
- Resolution: 14 bits
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale 20-bit resolution High thermal stability Shunt calibration, software selectable Single or dual channel versions Bipolar Isolated output
- Maximum Output: 10 volts
- Input Impedance: 100 Mohms
- Common Mode Rejection Ratio: 90 dB
- Operating Temperature: 35 to 105 F
-
Supplier: Trans-Tek, Inc.
Description: synchronous demodulator converts the AC voltages from the secondary coils to a DC voltage, where the output is amplified and filtered. A standardized ±5 VDC output signal is adjustable by manipulating an integral trim pot and can be used as an input to most A/D cards. The small size of this
- Form Factor: Printed Circuit Board (PCB)
Find Suppliers by Category Top
Featured Products Top
-
Dataforth can utilize a large portfolio of over 1000 different signal conditioning modules addressing a wide range of functions such as but not limited to Accelerometer (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
When standard off the shelf signal conditioning solutions will not do the job, Dataforth design and engineering team is ready to help with customized signal conditioning products meeting your needs. Dataforth can utilize a large portfolio of over 1000 different signal conditioning (read more)
Browse Datasheets for Dataforth Corporation -
Each Dataforth 5B module provides a single channel of isolated analog input or output. Input modules interface to all types of external sensors, then filter, isolate, amplify, and convert the input signals to high (read more)
Browse Datasheets for Dataforth Corporation -
displacement. Thanks to the integrated real-time FFT analysis, the condition of a machine can be analyzed and determined during the measurement. The PCE-VM 20 vibration meter can evaluate and display signals from IEPE standard piezoelectric vibration sensors (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
on a 16 bits digital signal can generate up to 1 Mb per second which makes raw data transfer critical to existing Industrial IoT infrastructures often offering data bandwidth limited to 100kb or less per second. Moreover, 90% or more of raw data are waisted information for condition monitoring (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal. (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
-drift internal reference and reference buffer, the AD4854 allows the SoftSpan range of each channel to be independently configured to match the application signal swing, thereby minimizing additional external signal conditioning. To further maximize the single-conversion dynamic range, the AD4854 incorporates (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
. High-Fidelity Analog Amplification: Programmable gain from 1 to 100 V/V with low nonlinearity (±0.012%), ensuring accurate signal conditioning for precision sensing (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
More Information Top
-
The random vibration effects on dissolution testing with USP apparatus 2
Accelerometers (model 370A02) and PCB capacitive accelerometer signal conditioner (445A101), PCB Piezotronics Inc., 3425 Wal- den Avenue, Depew, New York 14043.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40563/32170038-MIT.pdf?sequence=2
For the Sundstrand and PCB accelerometers , signal conditioners were already available.
-
Identification of Cable Forces on Cable-Stayed Bridges: A Novel Application of the MUSIC Algorithm
… accelerometers were used to measure cable motion for the 32 downstream stays; data was taken for 5 min at a sampling rate of 160 Hz using a VXITech/Agilent 1432A 16 channel digitizer in conjunction with a PCB 478A16 capacitive accelerometer signal conditioner .
-
Directional Wave Propagation in a Highly Nonlinear Square Packing of Spheres
The accelerometers required a signal conditioner ( PCB 481A02) before being connected with the data acquisi- tion board (NI BNC-2110 and NI PCI-6123 with simul- taneous sampling rate up to 500 kS/s).
-
Acute vibration reduces Aβ nerve fiber sensitivity and alters gene expression in the ventral tail nerves of rats
Vibration levels were monitored with 353B15 accelerometers and 482A20 signal conditioners ( PCB Piezotronics, Depew, New York).
-
Delamination detection in smart composite beams using Lamb waves
The second channel (CH2) was connected to the accelerometer via a signal conditioner ( PCB 480E09).
-
Passive acoustic emissions from particulates in a V-blender.
Vibrations from acoustic emissions were measured using PCB Piezotronics accelerometers with ICP signal conditioners .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8235/50200001-MIT.pdf?sequence=2
The SigLab® system, with Dell laptop, FFT box, PCB signal conditioners , and ICP accelerometers , is shown in figure 5-4.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8682/modalanalysisact00john.pdf?sequence=1
accelerometers , a PCB Piezotronics signal conditioner for the impulse hammer, a PC .
-
Development of piezoelectric energy harvesting modules for impedance-based wireless structural health monitoring system
The acceleration of the blade is measured using Model 352A60 PCB accelerometers and a Model 480B21 signal conditioner .
Indicates content that may require registration and/or purchase.