-
Supplier: Newark, An Avnet Company
Description: RP Guide rail 4HP, grey, for PCB 160mm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: GUIDE RAIL GRAY FOR PCB 220MM
- Guide Mounting: Press-in Card Guide
-
Supplier: OKW Enclosures, Inc.
Description: Versatile standard DIN rail enclosures Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails. six sizes (2 to 12 modules wide) according to DIN 43880, unit 1; four sizes (2, 4, 6 & 9 modules wide) with low profile; NEW: four
- Length / Height: 3.2283482 to 3.543309 inch
- Width/Diameter: 0.88582725 to 6.20079075 inch
- Depth: 1.2204731 to 4.4881914 inch
- Material: ABS
-
-
Supplier: Allied Electronics, Inc.
Description: RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V
-
Supplier: Allied Electronics, Inc.
Description: RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V
-
Supplier: Allied Electronics, Inc.
Description: RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V
-
Supplier: Allied Electronics, Inc.
Description: RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V
-
Supplier: RS Components, Ltd.
Description: Industrial PCB Relay, DPDT, 24V, 6A
- Coil Resistance: 823 ohms
- Operating Temperature: -13 to 122 F
- Mounting: DIN Rail
- Poles: Double Pole (DP)
-
Supplier: METCASE
Description: includes flat top and base panels, two side extrusions and the rear panel Internal guide rails for PCBs and chassis plates Removable rear panel Front panel (accessory) recessed in bezel for locating keypads or labels Internal guide rails for PCBs and chassis
- Length / Height: 1.73 to 5.22 inch
- Width/Diameter: 19 inch
- Depth: 6.59 to 14.47 inch
- Rack Height: 1 to 3 U
-
Supplier: TEKO Enclosures, Inc.
Description: FEATURES: Miniature extruded aluminum enclosures with dished end panels Ideal for hand-held or portable electronics Simple assembly by eight self-tapping screws Anodized finish: silver or black extrusion with mid gray or black end panels Internal guide rails for PCB's Rubber
- Length / Height: 2.677 inch
- Width/Diameter: 1.693 inch
- Depth: 0.906 inch
- Material: Aluminum
-
Supplier: Altech Corp.
Description: when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
- Maximum Current: 8 amps
- Maximum AC Switching Voltage: 400 volts
- Maximum DC Switching Voltage: 250 volts
- Maximum AC Switching Power: 2,000 VA
-
Supplier: ELMA Electronic Inc.
Description: mount complete with cover plates possible Panels and modules can be mounted from the front or the back Adaptation kits available for mounting modules Fitting of telescopic rails or guide rails only possible for 81 HP (upon request only) Can be employed as a desktop case or sub
- Mounting Type: DIN Rail Mounting, Desktop
- Type: Modular Enclosures, Rack Enclosures
- Shape: Rectangular
-
Supplier: Rolec Enclosures Inc.
Description: IP 54 aluDISPLAY is a modern and versatile range of display and command enclosures available in three standard widths. The enclosures are ideal for electronic controls and operating units with flat displays and modules. The attractive design has many useful features including extruded guide
- Length / Height: 7.08 to 11.81 inch
- Height: 7.08 to 11.81 inch
- Material: Aluminum
- Type: Electronic and Instrument Enclosures, Operator Interface Enclosures
-
Supplier: OKW Enclosures, Inc.
Description: display and operating elements (sizes 3.780" x 1.890" to 5.669" x 5.669") PCB guides on two or all four internal faces protection class < IP 40
- Length / Height: 2.84 to 5.67 inch
- Width/Diameter: 1.89 to 5.67 inch
- Material: ABS
- Mounting Type: DIN Rail Mounting
-
Supplier: OMEGA Engineering, Inc.
Description: Air Flow on an individual or Multiple Component’s Temperature and PCB Response and Reliability Heat Sink Characterization: natural or Forced Convection Sensor Calibration with Calibrated Flow Sensor (Sold Separately) Multiple PCB Testing: Test Actual or Simulated PCBs for
-
Supplier: OKW Enclosures, Inc.
Description: versions recessed front lid for membrane keypads, displays, controls or product labels pre-molded openings for security tags screw bosses and guides for the vertical and horizontal installation of PCBs and mounting plates direct wall mounting or external wall mounting brackets optional
- Length / Height: 6.3 to 12.44 inch
- Width/Diameter: 6.54 to 15.35 inch
- Depth: 3.15 to 6.57 inch
- Height: 6.3 to 12.44 inch
-
Supplier: TE Connectivity
Description: [.079 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 100 Operation/Application Circuit Application : Signal For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Other Comment : Kit includes 2 guide rails, 1 connector cover assy., 1 backer plate
- Current Rating: 0.5 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: PACE
Description: Designed for today"s PCBs, ThermoFlo Rework Systems can safely install and remove a wide variety of CSPs, FCs, PBGAs, CBGAs, MLFs, LCCs, and other SMDs. The PC based software is so advanced that creating profiles has never been easier! The PC software guides the operator through an
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: PACE
Description: today"s PCBs, ThermoFlo Rework Systems can safely install and remove a wide variety of CSPs, FCs, PBGAs, CBGAs, MLFs, LCCs, and other SMDs. The PC based software is so advanced that creating profiles has never been easier! The PC software guides the operator through an intuitive
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: Infineon Technologies AG
Description: DSC allows excellent thermal performance with two paths for heat dissipation (bottom through PCB + top through exposed clip and heatsink). About 30% of the heat generated on the MOSFET die is transferred through the top and less heat is transferred to the PCB. Thus, either the
- rDS(on): 0.004 ohms
- TJ: -55 to 175 C
- VGS(off): 2.2 to 3.8 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: OMEGA Engineering, Inc.
Description: Component’s Temperature and PCB Response and Reliability Heat Sink Characterization of Natural or Forced Convection Sensor Calibration with Optional Calibrated Sensors Multiple PCB Testing: Test Actual or Simulated PCBs for Thermal and Flow Distribution* The WT-3106 and WT-3107
-
Supplier: OMEGA Engineering, Inc.
Description: comes with a graphical user interface to automate the wind tunnel operation. The WT-3115 test section can be accessed from the top door or sides for mounting and repositioning of boards, components and sensors. Internal rail guides provide an easy mechanism to install test specimens of
-
Supplier: PowerFilm, Inc.
Description: Cap-XX devices to run your IoT device without battery. See Quick Start Guide for details on configuring storage element type and other board options. Panel Specifications Indoor Series LL200-2.4-37 1000 lux: 0.462mW 0.220mA 2.1V 200 lux: 0.07W 0.044mA 1.6V Classic Application MPT2.4-21 100%
- Category: Development Suite / Kit
Find Suppliers by Category Top
Featured Products Top
-
stability, and long-term reliability. Selecting the right device requires balancing output current, topology, quiescent current, and safety qualification. This guide compares three key devices from (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
example of this. Three sizes of wall-mount kit are available in the range of accessories. STEP 2: HOW WILL YOU MOUNT YOUR COMPONENTS? EASE OF ACCESS This is very important for installation and maintenance. PCBs that slide in and out on guide rails are faster to install (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
incorporating unique 'comfort-handles' and rack mounting ears Robust case body assembly includes flat top and base panels, two side extrusions and the rear panel Internal guide rails for PCBs and chassis plates Removable rear panel Front panel (accessory (read more)
Browse Rack Enclosures Datasheets for METCASE -
panel (accessory) and removable rear panel are both recessed to protect keypads, displays, connectors and switches. The internal chassis is pre-punched for three, five, seven or nine PCB guide rails: circuit boards slide in and out for quick and easy installation, inspection and maintenance (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
for PCBs and chassis. UNIMET-PLUS has front and rear bezels; PCBs slide in and out on four snap-in polyamide guide rails for faster installation. Both models are available in six sizes: UNIMET, 9.05” x 7.48” x 1.96” to 13.77” x 10.23” x 5.90”; UNIMET (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
. Removing the U-shaped top allows rapid access to the electronics. PCBs slide in and out of guide rails in the removable chassis/assembly extrusions. Anodized front and rear panels are supplied (along with four push-in non-slip rubber feet for the base). The front panel is recessed to protect (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
poles Offered with PCB sockets, DIN rail sockets, and (read more)
Browse Safety Relays Datasheets for Altech Corp. -
fixing screws. The rear panel screws are not covered for easier access. TECHNOMET SL offers swift access to the PCBs. Its wraparound top cover slides over the chassis and is located on hook-profiled rails on the underside. A single PCB can be installed on four pre-fitted M3 pillars in the (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
. These smart aluminium enclosures feature a modern, cohesive design. Diecast front and rear bezels fit flush with the main case body for a smooth appearance. Inside, there are M3 PCB pillars on the rear panel. M3 holes and guide rails in the assembly extrusions accommodate internal plates. All (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
. Custom fixings and inserts can be specified. There are already M4 threaded earthing pillars on every panel as standard. The assembly extrusions have M3 holes and guide rails for internal plates, and the customizable rear panel has M3 PCB mounting pillars as standard. Accessories include (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
20 . 01
1) Specific coding between the fixing bracket and the pcb guiding rail .
-
TEKAL 3SP - Extruded Aluminum Keypad Enclosures
Three internal PCB guide rails are provided inside the case extrusion, and recessed areas on the top and base allow membrane keypads or product labels to be fitted easily.
-
OKW Enclosures - M5930035-AL - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Internal guide rails for PCB ’s and chassis plates .
-
Thermal design of a closed cabinet with a heat exchanger for inner air cooling
For example, the ventilation punch hole rate ) at the top of the cabinet was set at 0.3, the slit rate ) of the guide rail at the PCB unit was set at 0.5, and the punch hole rate ) of the power…
-
Extended Range of Extruded Aluminium Enclosures
TEKAL cases also feature internal guide rails for mounting PCBs , and a recessed area on the top and bottom, which can be used for mounting membrane keypads or product labels.
-
Versatile Metal ‘DISSIPATOR’ Enclosures from TEKO
The side extrusions include guide rails for mounting PCBs or chassis plates.
-
Miniature Aluminium Enclosures
The case extrusion includes a series of internal guide rails for the PCBs .
-
Miniature Extruded Aluminium Enclosures with Sealed End Panels
The case extrusion includes a series of internal guide rails for the PCBs .
-
Aluminium instrument cases allow for fast installation
The case extrusion includes a series of internal guide rails for mounting the PCBs .
-
19in Plug-in units from Schroff feature slide-in cover plates for quicker assembly
excellent ventilation, the perforated cover plates can accept guide rails for mounting additional PCBs .
Indicates content that may require registration and/or purchase.