Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: UL Standards & Engagement
Description: non-isolated source are given in Annex L. Hand-held electric tools, which can be mounted on a support or working stand for use as fixed tools without any alteration of the tool itself, are within the scope of this standard and such combination of a hand-held
-
Supplier: CSA Group
Description: atmosphere (dust, vapour or gas); - tools used for preparing and processing food; - tools for medical purposes; NOTE 1 IEC 60601 series covers a variety of tools for medical purposes. - tools intended to be used with cosmetics or pharmaceutical products; - heating
-
Supplier: Schmersal Inc.
Description: Two hand controls require operators to use both hands to initiate a machine cycle or control action. Used for operating single-stroke equipment and other applications where it is desired to keep both of the operator's hands safe from a hazardous area during machine operation.
-
-
Supplier: DRUM-MATES Inc.
Description: pharmaceutical, cosmetic and laboratory chemicals, acids, alkalis, solvents, and other sanitary, corrosive or hazardous materials. All wetted parts are made from 316 stainless steel and Teflon, enabling this nozzle to handle the broadest range of dispensing applications, providing careful
-
Supplier: Portescap
Description: sensors Slotless 2 poles Compact design Low iron losses at high speed High efficiency Proprietary high efficiency coil design High power density package 3 phases High speed optimized Applications Clinical Diagnostics Dental Hand Tools Miniature Pumps Pharmaceutical Dispensing
- Other DC Voltage: 24 VDC
- Torque Constant: 0.9204 in-oz/amp
- Continuous Current: 7.1 amps
- Continuous Torque: 0.40619469026548655 In-lbs
-
Supplier: Portescap
Description: sensors Slotless 2 poles Compact design Low iron losses at high speed High efficiency Proprietary high efficiency coil design High power density package 3 phases High speed optimized Applications Clinical Diagnostics Dental Hand Tools Miniature Pumps Pharmaceutical Dispensing
- Other DC Voltage: 24 VDC
- Torque Constant: 0.734904 in-oz/amp
- Continuous Current: 5.2 amps
- Continuous Torque: 0.23716814159292024 In-lbs
-
Supplier: ARDE Barinco, Inc.
Description: base that rotates the mixing vessel, or mechanical rotation of the dual mixing tools themselves. Medium-size models have a free-swivelling base that lets the media's own viscosity create the rotation. The smallest, hand-held models are light enough to be moved around manually.
- Capacity: 3.342013656804607 cubic feet
- Motor Power: 1.5 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: VACUUBRAND, Inc.
Description: The smooth surfaces allow easy cleaning of the system. Also avialable it the BVC Control model, with an unbreakable 4l PP bottle. Performance features powerful and long-lasting chemistry diaphragm pump for universal economical use extremely compact, space saving and low noise and thus the ideal
- Ultimate Operating Vacuum: 112 torr
- Pumping Speed: 0.4 to 0.5 CFM
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary
- Mounting: Benchtop
-
Supplier: Deca Vibrator
Description: The TV Stainless Steel Pneumatic Turbine Vibrator is comprised of a body section, one end plate having a right hand thread, and a detachable foot. Vibration is produced by the centrifugal force of the positive and negative unbalanced moments in the rotor. The rotor is supported on two heavy
-
Supplier: Alfa Laval Inc.
Description: Sanitary ball valves feature a full-bore design that enables full fluid flow with minimal pressure drop, making them ideal for handling viscous liquids or liquids containing particles in the food, beverage, chemical and pharmaceutical industries. Reliable full-flow performance Alfa Laval
- Valve Size: 0.9842525 to 4.00000216 inch
- Pressure Rating: 0 to 232 psi
- Media Temperature: 39 to 140 F
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: American Casting & Manufacturing Corp.
Description: with wire. Made with styrene or acetal plastic and stainless steel locking plunger. Wire is available loose or pre-inserted. The PSW97 is a great alternative to lead or aluminum seals. Available with cut wires up to 36" or separate spools of wire. SEALING PROCEDURE No tools necessary, simply
- Applications: Airplane, Cargo / Container, Chemical / Pharmaceutical, Rail Car, Truck Trailer, Utility Meter / Government
- Features: Disposable, Markable, Reusable
- Sealing Devices: Wire Loop Seal
-
Supplier: GEA Process Engineering Inc.
Description: Although new technologies like single-pot processing are becoming more and more important in pharmaceutical industry, the planetary mixer is still often used for basic operations of mixing and blending. Niro offers you a complete range of Collette planetary mixers, from lab-scale to large
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: thanks to closed grinding chamber Precisely adjustable pestle pressure and optimum scraper kinematics Removal and installation of mortar bowl and pestle requires no tools (bayonet quick catch) Reproducible pestle adjustment without tools even during grinding Preliminary comminution
- Capacity: 0.00035314670637870096 to 0.006709787421195317 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: ASTM International
Description: informatics tools, (3) quality personnel, (4) information technology personnel, (5) laboratory informatics tools vendors, (6) instrument vendors, (7) individuals who shall approve laboratory informatics tools funding, (8) laboratory informatics applications support specialists,
-
Supplier: TEGAM, Inc.
Description: for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and
- Fahrenheit Scale: -418 to 3,213 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Description: takes into consideration the specific organizational context as well as first-hand knowledge of users' work practices and allows all stakeholders -- users, management, and staff -- to participate in the process. Participatory IT Design is a guide to the theory and practice of this process
-
Supplier: TEGAM, Inc.
Description: Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input K, J, T, E, B, N, R & S The Model 932B is a dual channel digital thermometer compatible with type K, J, T, E, B, N, R & S thermocouple probes to
- Fahrenheit Scale: -418 to 3,308 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability, Performs Self-test or Diagnostics, Records Min/Max Values, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: TEGAM, Inc.
Description: Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Single Input K, J, T, E, B, N, R & S The Model 931B is a single channel, digital, data logging thermometer compatible with type K, J, T, E, B, N, R & S
- Fahrenheit Scale: -418 to 3,308 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability, Performs Self-test or Diagnostics, Records Min/Max Values, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Solid Manufacturing Solutions, Inc.
Description: intended to ever be robust enough to actually use in a fully functional prototype assembly. When rapid prototypes are evaluated and approved, then they can be hand finished to a higher level of quality and used as a master pattern for a mold. Silicone molds can be made from the master pattern
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Capabilities: Ceramic Manufacturing, Chemical Milling, Die Cutting, Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Fiberglass Fabrication, Foam Fabrication, Forging, Gear Manufacturing, Glass Fabrication, Laser Processing, Machining, Metal Casting, Mold Making, Molding, Optical
- Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
- Features: North America, Southern US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
proudly manufactures all their products by hand in their warehouse in West Boylston, Massachusetts. By visiting booth S3410, you can view some of Lowell’s newest products and enter a mystery shipment raffle to win free tools, Lowell brand swag, and other prizes (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
wrench, your company deserves the right balance between cost and efficiency. Our custom hand tools make tough jobs easier for design engineers, waterworks engineers, and utility linemen. We’re proud to distribute reliable hand tools to help linemen nationwide. We’ve been increasing (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Tools Lowell Corporation offers the best hand tools in the industry. Whether you need a strap wrench or socket wrench set, you’ll want the right balance between cost and efficiency. Our custom hand (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation offers the best hand tools in the utility, pipeline, and waterworks industries. Whether you need a strap wrench or a roller clutch, you’ll want the right balance between cost and efficiency. Our laser marker machines make tough jobs easier with waterworks engineers and (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
) center gear openings from 3/8" to 1-3/4" Heavy duty stamped steel construction Ideal replacement for valve hand wheel Also available in a 33” socket type model (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
training staff on the intricacies of Lowell tools showcases why J.L. Matthews is a partner that will go above and beyond to get your products in the hands of the people who need them. With so many similarities and common goals, working with J.L. Matthews as one of our primary distribution partners has (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
collection at the Linemen’s Supply website! https://linemenssupply.com/collections/lowell The Best Power Lineman Tools Since 1869 Lowell Corporation offers the best hand (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
AutomationDirect now offers KNIPEX pliers that are professional-grade hand tools engineered for electricians, panel builders, plumbers, maintenance technicians, and automation professionals. This new lineup includes the industry-renowned Cobra water pump pliers, with pushbutton adjustment and (read more)
Browse Hand Tools Datasheets for Automationdirect.com -
power lineman wrench, you’ll want the right balance between cost and efficiency. Our custom hand tools make tough (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
American Wrench Manufacturer American wrench manufacturers specializing in ratchet technology, such as lineman tools, are plentiful, but Lowell Corporation stands out. With an impressive 150-year legacy of producing top-notch hand tools, we are a clear choice for anyone who needs reliable (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Tech Transfer: Don't Fumble the Hand Off
By Angelo De Palma, Ph.D., Contributing Editor Every pharmaceutical process experiences one or more technology transfers during its lifetime. Each time, critical process knowledge moves from one group or organization to another. Whether a transfer occurs according to the most exquisitely planned
-
Embracing Risk
control, etc. are designed to minimize the possibility of making a bad decision. We have hedged our bets by adding more and more infrastructure to ensure that the proper oversight and decision-making personnel are involved in our quality practices. On one hand, embracing risk would seem, at best
-
Fake Products, Real Dangers
Fake Products, Real Dangers. Plastics and Security Industries Join to Battle Bogus Goods. The word 'bootleg' probably conjures up images of harmless backwoods moonshiners, dodging the law to carry on a lost craft handed down through generations. Similarly, mention the word "counterfeit
More Information Top
-
Federal Register > Wednesday, February 14, 1996 > [61 FR 5802] Country of Origin Marking: Review of Laws, Regulations, and Practices
As requested by the Committee, the Commission in its investigation will focus on the industries producing electronics, steel, pharmaceuticals , hand tools , and frozen vegetables; other industries where information is available will be studied as well.
-
Addressing the Global Scope of Intellectual Property Crimes and Policy Initiatives
On a more sophisticated and organized level, counterfeiters and pirates are also trading on names and logos often associated with products like razor blades, shampoos, pharmaceuticals , foods, hand tools , auto parts, airline parts, light bulbs, film, skin lotions, laundry detergent, insecti- cides…
-
Federal Register > Tuesday, October 28, 2014 > [79 FR 64166] Notice of Petitions by Firms for Determination of Eligibility To Apply for Trade Adjustment Assist...
The firm manufactures hand tools and filters for the pharmaceutical , cosmetic, and packaging industries.
-
THE YEAR IN TRADE 2009
He added that further tariff initiatives were proposed for other sectors, including bicycles and related parts, fish and fish products, forest products, gems and jewelry, hand tools , industrial machinery, pharmaceuticals and medical equipment, raw materials, sports equipment, and toys.
-
Steroid Analysis
In addition to the above uses of LC for the analytical investigation of bulk steroids and steroid formulations, it is a useful tool also in the hands of pharmaceu- tical technologists to investigate drug release from various formulations and devices for controlled…
-
Thermal and structural characterization of two polymorphs of Atovaquone and of its chloro derivative
…the powders, as well as allowing quantification of the different species, by conventional or full pattern quantitative analysis [21]; therefore, the joint use of suitable equipment and data analysis procedures constitute valuable tools in the pharmaceutical chemist’s hands , which greatly benefit from…
-
Handwriting process variables among elderly people with mild Major Depressive Disorder: a preliminary study
Mergl et al. (26) also suggest- ed that analysis of hand movements is a sensitive tool for recording differential pharmaceutical effects on hand - motor function in depression.
-
Suspicion cases of vaccinating complications after the infection protection law and suspicion case of side effects after the pharmaceutical law of the 1.1.2001...
Combining, can be inferred: an important tool for monitoring of the pharmaceutical safety was given to The F PEI with existing reporting obligations in the hand that can generate the signals over possible risks.
-
INVITED ABSTRACTS
It is envisioned that the ability to evaluate toxicological profiles of new systems at early development stages will be a very powerful tool in the hands of research sci- entists and pharmaceutical companies trying to bring successful nanomedicines to the market.
-
Hand-motor dysfunction in depression: characteristics and pharmacological effects.
II: Computer-aided analysis of hand movements is a sensitive tool for the registration of differential pharmaceutical effects on hand -motor function in depression.
Indicates content that may require registration and/or purchase.