-
Supplier: MACOM
Description: MACOM's MSPD Series Integrates an SRD reference frequency multiplier, coupling capacitors and a Schottky diode microwave sampler / phase detector in a 0.075” by 0.100” hybrid. They are used to phase lock microwave oscillators up to 22 GHz to a much lower reference
- Input Frequency Range: 500 to 22,000 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: PHASE FREQ DETECTOR, 2GHZ, -40 TO 85DEGC; Clock IC Type:Phase Frequency Detector; Frequency:2GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PHASE FREQUENCY DETECTOR 2.1GHZ SOIC8; Clock IC Type:Clock Buffer; Frequency:2GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: RF POWER DETECTOR, 8GHZ, DSBGA-6; Frequency Min:50MHz; Frequency Max:8GHz; Input Power Min:-40dBm; Input Power Max:5dBm; Sensitivity:-; RF IC Case Style:DSBGA; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5V; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF POWER DETECTOR, 2GHZ, WSON-6; Frequency Min:450MHz; Frequency Max:2GHz; Input Power Min:-30dBm; Input Power Max:0dBm; Sensitivity:-; RF IC Case Style:WSON; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: The VMMK-3213 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 6 to 18 GHz with typical insertion loss of 0.4 dB. The detector is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip
- Input Frequency Range: 6,000 to 18,000 MHz
- Maximum DC Output Voltage: 559 millivolts
- Maximum DC Offset Output Voltage: 62 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: The VMMK-3113 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 2 to 6 GHz with typical insertion loss of 0.3 dB. The detector is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip
- Input Frequency Range: 2,000 to 6,000 MHz
- Maximum DC Output Voltage: 829.9999999999999 millivolts
- Maximum DC Offset Output Voltage: 62 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: The VMMK-3313 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 15 to 33 GHz with typical insertion loss of 0.5 dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package
- Input Frequency Range: 15,000 to 33,000 MHz
- Maximum DC Output Voltage: 1,070 millivolts
- Maximum DC Offset Output Voltage: 62 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: The VMMK-3413 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 25 to 45 GHz with typical insertion loss of 0.8 dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package
- Input Frequency Range: 25,000 to 45,000 MHz
- Maximum DC Output Voltage: 674 millivolts
- Maximum DC Offset Output Voltage: 63 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Newport MKS
Description: The 1414 High Speed Fiber-Optic Detector shows a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. This near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with peak responsivities of
- Receiver Rise Time: 0.014 ns
- Bandwidth: 0 to 25,000 MHz
- Features: Other
-
Supplier: Richardson RFPD
Description: 2.7GHz RF / IF Gain Phase Detector
- Frequency Range: 0 to 2,700 MHz
- dBm Measurement Range: 10 dBm
-
Supplier: Quarktwin Technology Ltd.
Description: RF Detector IC General Purpose 24.125GHz Module
- Input Frequency Range: 24,125 MHz
- Features: Other
-
Supplier: APITech
Description: API Technologies' Inmet Zero Bias Schottky Detectors available up to 4 GHz, SMA-M/F models. For use in lab applications, power monitoring and circuit leveling.
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QEA series broadband detectors cover the frequency range of 18 to 170 GHz in nine waveguide bands. These detectors provide an output voltage which is directly proportional to the power level of an RF signal without needing any external DC bias. They are
- Input Frequency Range: 18,000 to 170,000 MHz
- Power Level: 16.989700043360187 to 20 dBm
- Package Type: Connectorized
- Connectors: SMA
-
Supplier: Newport MKS
Description: The 1414-50 High Speed Multimode Fiber-Optic Detector has a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. The high-sensitivity near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode
- Receiver Rise Time: 0.014 ns
- Bandwidth: 0 to 25,000 MHz
- Features: Other
-
Supplier: Richardson RFPD
Description: The PFD1K is a high frequency phase frequency detector with fully differential inputs and outputs. It features dual 7 bit programmable high speed prescalers which allow the PFD1K to operate up to 40 GHz for the reference and voltage controlled oscillator input frequency. The 8
- Supply Voltage: 3.3 volts
- Features: Other
-
Supplier: Transcat, Inc.
Description: spectrum analysis capability and the 7.45us 100% POI! 9 kHz to 3.2 GHz Ultra-Real technology Frequency: up to 6.5 GHz Displayed average noise level (DANL): <-165 dBm (typical) Phase noise: <-108 dBc/Hz (typical) Level measurement uncertainty: <0.8 dB Min. RBW 1 Hz EMC filter and
- Frequency Range: 3,200,000 kHz
-
Description: PHASE FREQUENCY DETECTOR (8GHZ)
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: 20GHZ PHASE FREQ. DETECTOR
-
Supplier: Transcat, Inc.
Description: spectrum analysis capability and the 7.45us 100% POI! 9 kHz to 3.2 GHz Ultra-Real technology Frequency: up to 6.5 GHz Displayed average noise level (DANL): <-165 dBm (typical) Phase noise: <-108 dBc/Hz (typical) Level measurement uncertainty: <0.8 dB Min. RBW 1 Hz EMC filter and
- Frequency Range: 3,200,000 kHz
-
Supplier: Transcat, Inc.
Description: Offset Phase Noise Level Measurement Uncertainty <1.0 dB 10 Hz Minimum Resolution Bandwidth Up to 3.2 GHz Tracking Generator (DSA832E-TG) Advanced Measurement Functions (Opt.) EMI Filter & Quasi-Peak Detector Kit (Opt.) VSWR Measurement Kit (Opt.) PC Software (Opt.) Optional RF
- Frequency Range: 9 to 3,200,000 kHz
-
Supplier: DigiKey
Description: "Phase Frequency Detector IC 2GHz 1 8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 2,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Phase Detector General Purpose 22GHz E50
-
Supplier: Qorvo
Description: Qorvo's QPA1022 is a packaged, high performance power amplifier fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). Covering 8.5 - 11.0 GHz, the QPA1022 provides > 4 W of saturated output power and 24.5 dB of large-signal gain while achieving 45% power-added efficiency.
- Frequency Range: 8,500 to 11,000 MHz
- Minimum Gain: 24.5 dB
- Maximum Gain: 24.5 dB
- Amplifier Type: Power Amplifier
-
Supplier: Skyworks Solutions, Inc.
Description: Doppler shift corrections. Reference crystals or oscillators up to 50 MHz can be used with the SKY72310-11. The crystal frequency is divided down by independent programmable dividers (1 to 32) for the synthesizer. The phase detector can operate at a maximum speed of 50 MHz, which
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: KRYTAR, Inc.
Description: GHz this Monopulse Comparator provides ±0.6 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±20 degrees. This Monopulse Comparator exhibits Insertion Loss of <9 dB with Maximum VSWR of 1.8 and Isolation of >22 dB. Average Power rating is 20 watts with a Peak of 3 kW.
- Input Frequency Range: 2,000 to 8,000 MHz
- Power Level: 43.01029995663981 dBm
- LO/RF Isolation: 22 dB
- Package Type: Connectorized
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 134950-MC100EP140DG Packaging: Tube/Rail Type: Phase Frequency Detector Number of Circuits: 1 Mounting: SMD (SMT) Input: NECL, PECL Output: ECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating:
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 2,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: ValueTronics International, Inc.
Description: Measurement range: 0.2 to 350 W Frequency range: 25 MHz to 1 GHz SWR (referenced to 50Ω): 1.03 Insertion Loss up to 0.3 GHz: 0.8 dB Insertion Loss up to 0.5 GHz: 0.15 dB Insertion Loss up to 1 GHz: 0.2 dB Measurement uncertainty at 20 to 25°C: 6 % max. of reading, plus
- Frequency Range: 1,000 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 052519-SY100EP140LZG TR Packaging: Reel - TR Type: Phase Frequency Detector Number of Circuits: 1 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVECL, LVPECL PLL: No Categories: Integrated Circuits Status: Obsolete(EOL)
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 2,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 207757-MC100EP140DR2G Packaging: Reel - TR Type: Phase Frequency Detector Number of Circuits: 1 Mounting: SMD (SMT) Input: NECL, PECL Output: ECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating:
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 2,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: ValueTronics International, Inc.
Description: High Frequency L Input Power (w/ opt. 201): +7 dBm to +10 dBm The Agilent 70420A is a MMS Baseband Phase Noise Test Set Module that contains phase detectors and phase-lock loop circuitry. The Agilent 70420A Phase Noise Test Set is the primary 4-slot component of
-
Supplier: Richardson RFPD
Description: The ADF4157 is a 6 GHz fractional-N frequency synthesizer with a 25-bit fixed modulus, allowing subhertz frequency resolution at 6 GHz. It consists of a low noise digital phase frequency detector (PFD), a precision charge pump, and a programmable reference divider. There
- Category: Development Board
-
Supplier: ValueTronics International, Inc.
Description: Agilent HP N5500A Phase Noise Test Set is part of the Keysight Agilent HP E5505A Phase Noise Measurement System. The Keysight Agilent HP N5500A performs phase noise measurements with the addition of baseband analyzers and software. Carrier frequencies range from 50 kHz to 1.6
-
Supplier: Richardson RFPD
Description: dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency that can achieve ultralow in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4377 generate frequencies from 800 MHz to 12.8 GHz. The ADF4377 integrates all
- Frequency Range: 800 to 12,800 MHz
- Phase Noise (@ 10kHz): -123 dBc/Hz
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The RSA3045 is a 4.5 GHz spectrum analyzer from Rigol. Features: 4.5 GHz Ultra-Real technology Displayed average noise level (DANL): <-161 dBm (typical) Phase noise: <-102 dBc/Hz (typical) Level measurement uncertainty: <1.0 dB 4.5 GHz tracking generator Min. RBW 1 Hz EMC
- Frequency Range: 4,500,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
multiple microwave bands, from 0.5 to 40 GHz. A KRYTAR Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
angular beamforming with excellent functionality and simplicity of use. • Ultra-Broadband Coverage? • 0.5 to 40 GHz Frequency? • Excellent Phase Imbalance • Excellent (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers, terminations, coaxial adapters, bias tees, and Butler matrices, monopulse comparators and beamformers. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements. (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
ULTRA4100400K, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.9 dB; Phase Imbalance is ±8 degrees; Isolation is >15 dB; Maximum VSWR: 1.65; and Insertion (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
for both commercial and military applications. The KRYTAR product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers, terminations, coaxial adapters, bias tees, and Butler matrices, monopulse comparators and beamformers. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements. (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
24.0 GHz (C- thru K-Bands) with 18.0 dB Isolation and ±0.4 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±6 degrees. The 2-way divider exhibits Insertion Loss of 1.25 dB across the full frequency range. Maximum VSWR is 1.6. Input power rating is 10 watts with 2 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
, Model 300407125, delivers exceptional versatility from 0.4 to 7.125 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB; Phase (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces four New BUTLER Matrix models with broadband frequency coverage from 0.5 to 8.0 GHz. A Butler Matrix is a beamforming network used to feed a phased array of (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
10 kHz - 625 MHz phase detector frequency integer mode - 250 MHz phase detector frequency fractional mode - 25-bit fixed, 49-bit combined fractional modulus - 4 GHz reference input frequency - Typical −95 dBc PFD spurs APPLICATIONS - Wireless infrastructure - Test and measurement - Aerospace and defense (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
−239 dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency that can achieve ultralow in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4377 generate frequencies from 800 MHz to 12.8 GHz. The ADF4377 integrates all necessary power supply (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD
More Information Top
-
Experimental and theoretical investigation of systems with potential for terabit capacity
S. Kawanishi, H. Takara, M. Saruwatari, T. Kitoh, ”Ultrahigh-speed phaselocked loop-type clock recovery circuit using a travelling-wave laser diode amplifier as a 50 GHz phase detector ”, Electronics Letters, Vol. 29, No. 19, pp. 1714-1716 (1993).
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1796/1/Carr_John_P_200904_PhD.pdf
2.2 2.5 GHz phase detector response and implementation . . . . . . . . .
-
Synchronous all‐optical code‐division multiple‐access networks
Kitoh: Ultrahigh- speedphaselocked-loopp-rypeclock recovery Circuit Using a tmV- elling-wave laser diode amplifier as a 50 GHz phase detector . “ .
-
High-precision optical metrology system for the SMART-2 mission as precursor for the DARWIN satellite constellation
OPLL 50 GHz phase detector .
-
New photonic asynchronous-transfer-mode switch with optical signal processing and code-division multiple access
S. Kawanishi, H. Takara, M. Saruwatari, and T. Kitoh, ‘‘Ultrahigh- speed phaselocked-loop-type clock recovery circuit using a travelling- wave laser diode amplifier as a 50 GHz phase detector ,’’ Electron. Lett. 29, 1714–1716 Sep. 1993 .
-
A low-noise microwave signal source
Amplifier 0.1 GHz Phase detector Amplitude detector .
-
Detailed author index
C A Multi- GHz Phase Detector with Auto-Zeroing Scheme for Self-Calibrated Quadrature Generation Bialkowski, Marek E.
-
All-optical signal processing in ultrahigh-speed optical transmission
Kawanishi et al., "Ultrahigh-speed Clock RecoveryCircuit using a Traveling-WaveLaser Diode Amplifier as a 50 GHz Phase Detector ." .
-
All-optical signal processing for terabit/second optical transmission
[75] S. Kawanishi, H. Takara, M. Saruwatari, and T. Kitoh, “Ultrahigh-speed clock recovery circuit using a traveling-wave laser diode amplifier as a 50 GHz phase detector ,” presented at the Topical Meeting on Optical Amplifiers and Their Applications ’93, postdeadline …
-
Static Phase Offset in a Multiplying Phase Detector
A 6.5 GHz phase detector fab- ricated in a standard 0.18 m CMOS technology is used for the study.
Indicates content that may require registration and/or purchase.