-
Supplier: TEGAM, Inc.
Description: Phase Sequence Indicator 115-700V, 50-60 Hz TEGAM's Phase Sequence Indicators instantly and clearly identify ABC line terminals to reduce cost and down time during equipment installations and routine maintenance operations. There is no more guess work and no more damage
- Form Factor: Handheld
- Features: Other
-
Supplier: Time Mark Corporation
Description: The Model 259 3-Phase Monitor is designed to protect individual 3-phase equipment and motors, or in conjunction with shunt trip breakers. When correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition (phase loss, phase
- Voltage Sensing Range: 450 to 600 volts
- Frequency Sensing Range: 60 Hz
- Supply Voltage Range: 575 volts
- Operating Temperature: -20 to 131 F
-
Supplier: Radwell International
Description: VOLTAGE INDICATOR, VOLTAGEVISION SERIES, WITH FLASHING LEDS AND BEZEL MOUNT, 3 PHASE, 4 WIRE, NEMA 4, 1.2 W, 1000 VDC, 750 VAC, -20 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 750 volts
-
-
Supplier: Renesas Electronics Corporation
Description: ISL6336, ISL6336A is compliant with Intel’s VR11.1 specification. Features include a pin (IMON) for current monitoring and a Power State Indicator (PSI#) input pin to initiate a proprietary phase dropping and diode emulation scheme for higher efficiency at light load by dropping
- Output Voltage (Volt): 0.5 to 1.6 volts
- Input Voltage (VIN): 3 to 12 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: ValueTronics International, Inc.
Description: The PSI-700 is a phasing tester from Megger. Features: Rotation Indicator Easy to Use Indicates A, B or C phase The Multi-Volt PSI-700 ia a rugged, lightweight instrument used to determine the phase sequence or phase rotation of a three-phase system. It will also
-
Supplier: Time Mark Corporation
Description: The Model 200 3-Phase Voltage Unbalance Monitor is designed to continuously monitor a three-phase line for unbalanced voltage conditions. This device will only energize the relay if an unbalance exists. Zero volts on all three phases is considered a balanced condition. This
- Voltage Sensing Range: 488.75 to 613.75 volts
- Supply Voltage Range: 575 volts
- Operating Temperature: -20 to 131 F
- Features: Automatic Reset, Visual Indicator
-
Supplier: Grace Engineered Products, Inc.
Description: ▶ A Permanent Electrical Safety Device that is easy to install on grounded metallic electrical enclosures (Type 4, 4x and 12) without the need for additional wiring when used with R-3W series voltage indicators. ▶ Allows workers to quickly and safely validate electrical energy from outside
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Display: LED Indicator
- Features: Other, Warning Indicator Light
-
Supplier: SOCOMEC
Description: (up to 30 minutes) enables standard PC tasks and configuration to be saved. - 2 sockets protected against overvoltage alone for use with less critical applications and high absorption consumers (e.g. laser printers). Easy to use • Operating mode indicated by means of the smart LED indicator
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.6 to 0.8 kVA
- Runtime at Full Load: 15 to 20 minutes
- Number of "Backed Up" Electrical Outlets: 6
-
Supplier: Time Mark Corporation
Description: The Model 275 Single Phase Current Monitor is designed for monitoring alternating current in the range of 1-5 amps, at 50 to 400 Hz. The Model 275 provides a contact transfer when the set current level is exceeded for a period longer than the time delay. The OVER-CURRENT indicator
- Measuring Range: 1 to 5 amps
- Input Voltage: 24 to 120 volts
- Frequency Range: 400 Hz
- Accuracy: 1 %FS
-
Supplier: Renesas Electronics Corporation
Description: output current monitoring, and a Power State Indicator (PSI#) pin for phase dropping and higher efficiency during light load states. An 8-bit VID input is used to select the desired output voltage from the VR11 DAC table. A circuit is provided for remote voltage sensing,
- Output Voltage (Volt): 0.5 to 1.6 volts
- Input Voltage (VIN): 5 to 12 volts
- Features: Other
-
Supplier: Larson Electronics LLC
Description: Portable light tower with two 1000 watt metal halide flood light fixtures mounted on a 2 wheel cart with adjustable, telescoping fixture support. - Height adjustment ranges from 7 feet to 12 feet. - Illuminates 98,000 square feet with 220,000 lumens and beam reaching 200 feet in
-
Supplier: Surge Suppression Incorporated
Description: Residential/Light Commercial Panel Protection Series (Type 2, 10kA)
- Operating Temperature: 176 F
- Voltage Protection Rating (VPR): 600 to 1,200 volts
- Nominal Discharge Current: 10 kA
- Mode of Protection: 10-Mode
-
Supplier: Renesas Electronics Corporation
Description: output current monitoring, and a Power State Indicator (PSI#) pin for phase dropping and higher efficiency during light load states. An 8-bit VID input is used to select the desired output voltage from the VR11 DAC table. A circuit is provided for remote voltage sensing,
- Output Voltage (Volt): 0.5 to 1.6 volts
- Input Voltage (VIN): 5 to 12 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: output current monitoring, and a Power State Indicator (PSI#) pin for phase dropping and higher efficiency during light load states. An 8-bit VID input is used to select the desired output voltage from the VR11 DAC table. A circuit is provided for remote voltage sensing,
- Output Voltage (Volt): 0.5 to 1.6 volts
- Input Voltage (VIN): 5 to 12 volts
- Features: Other
-
Supplier: Larson Electronics LLC
Description: Portable light tower with 1000 watt metal halide flood light fixture mounted on a 2 wheel cart with adjustable, telescoping fixture. Click Here for a Related Article on the WAL-C-1XM - Height adjustment ranges from 7 feet to 12 feet. - Illuminates 23,000 square feet with 110,000 lumens
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIN RAIL MOUNT RELAY, SINGLE PHASE, INDUCTIVE LOAD/ BUILT IN VARISTOR, 4-32VDC, 24-575 VAC, 25 AMP OUTPUT, RED INDICATOR CONTROL LIGHT. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 25 amps
- Motor Voltage: 575 volts
- Features: AC Motor Starter, DC Motor Starter
- AC Motor Phase: Single Phase Motor
-
Supplier: Radwell International
Description: SURGE SUPPRESSOR, 120 VAC, 50 / 60 HZ, 1 PHASE, TVSS, LD LIGHT INDICATOR, DINRAIL MOUNTING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Electronic load relay, for direct driving of equipment in the 3-phase network, with light indicator and protection circuit, output: 110-550 V AC/3 x 9 A
- Continuous Current: 0.15 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 68 to 140 F
- Overload Protection: Solid State
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO DRIVE, INPUT: 1 PHASE 120/240 VAC 50/60 HZ, OUTPUT: 120/240 VAC 0-400 HZ, LIGHT INDICATORS. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 240 volts
-
Supplier: Tripp Lite by Eaton
Description: indicators controls the source of power to connected equipment between Utility and UPS. Set the switch to UPS during normal operation and connected equipment will receive full-time conditioned power from the UPS. Set the switch to Utility to momentarily power connected equipment from the
- Power Rating: 1,440 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: PHOENIX CONTACT USA
Description: Electronic load relay, for direct driving of equipment in the 3-phase network, with light indicator and protection circuit, output: 110-440 V AC/3 x 9 A
- Continuous Current: 0.15 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 68 to 140 F
- Overload Protection: Solid State
-
Supplier: Grace Engineered Products, Inc.
Description: ▶ A Permanent Electrical Safety Device that is easy to install on grounded metallic electrical enclosures (Type 4, 4x and 12) without the need for additional wiring when used with R-3W series voltage indicators. ▶ Allows workers to quickly and safely validate electrical energy from outside
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Display: LED Indicator
- Features: Other, Warning Indicator Light
-
Supplier: Grace Engineered Products, Inc.
Description: ▶ A Permanent Electrical Safety Device that is easy to install on grounded metallic electrical enclosures (Type 4, 4x and 12) without the need for additional wiring when used with R-3W series voltage indicators. ▶ Allows workers to quickly and safely validate electrical energy from outside
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Display: LED Indicator
- Features: Other, Warning Indicator Light
-
Supplier: PHOENIX CONTACT USA
Description: Electronic reversing load relay, for direct driving of equipment in the 3-phase network, with light indicator and protection circuit, output: 110-550 V AC/3 x 9 A
- Continuous Current: 0.15 amps
- Motor Voltage: 24 volts
- Operating Temperature: 68 to 140 F
- Overload Protection: Solid State
-
Supplier: Tripp Lite by Eaton
Description: indicators controls the source of power to connected equipment between Utility and UPS. Set the switch to UPS during normal operation and connected equipment will receive full-time conditioned power from the UPS. Set the switch to Utility to momentarily power connected equipment from the
- Power Rating: 2,400 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: indicators controls the source of power to connected equipment between Utility and UPS. Set the switch to UPS during normal operation and connected equipment will receive full-time conditioned power from the UPS. Set the switch to Utility to momentarily power connected equipment from the
- Power Rating: 3,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, CSA, UL
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: automatically 50 or 60Hz. Current injected in phase with the voltage.
- Current Leakage Range: 5 to 999 milliamps
- Display: Digital Meter
- Safety Agency Rating: IEC
- Testing Method: Manual
-
Supplier: Allied Electronics, Inc.
Description: Features Helps Eliminate Mixed Technology PC Board Processing Unique Patented Low Part Count Design Compatible with Automatic Placement Equipment Compatible with Infrared and Vapor Phase Solder Processes Black Housing Enhances Contrast Ratio Housing Material Meets UL94V-0 Flammability Rating
-
Supplier: Lutron Electronics Co., Inc.
Description: " DUPLEX WITH LED INDICATOR LIGHT TYPE LIGHT ALMOND COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Features: Duplex
- Grounding: GFCI
-
Supplier: Allied Electronics, Inc.
Description: Features Helps Eliminate Mixed Technology PC Boards Unique Patented Low Part Count Design Compatible with Automatic Placement Equipment Compatible with Infrared and Vapor Phase Solder Processes Black Housing Enhances Contrast Ratio 2 mm LED Size Saves Space, Allows 0.100" Spacing Housing
-
Supplier: Allied Electronics, Inc.
Description: the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator. Features Hinged Disconnect Lever Blown Fuse Indicator Specifications Fuse Size: UK5 â€" 5 Ã- 20, 5 Ã-
-
Supplier: Allied Electronics, Inc.
Description: the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator. Features Hinged Disconnect Lever Blown Fuse Indicator Specifications Fuse Size: UK6.3 â€" 6.3 Ã- 32
-
Supplier: Legrand
Description: 120/240 VAC, 3 Wire and Ground, Single Phase Light Duty TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P&S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any
- Features: Audio and Video Applications, Computer Rooms, Other, SPD, Telecom Applications, Visual Indicators / LEDs
- Connection: Screw Down Terminals
- Standards: UL, UL 1449 Third Edition
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Reznor
Description: temperature limit control Pressure switch to verify vent flow Integrated circuit board with LED diagnostic indicator light 24-volt control voltage transformer Insulated indoor cabinet with return airflow from bottom to top Vertical discharge outlet with duct flange Corner
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Electrocube, Inc.
Description: aircraft and land-based defense facilities. How do Electrocube single phase and multiple phase current transformers (CTs) work? The donut-shaped, single phase instrument transformers and the 3+hole block, multiphase instrument transformers can be installed as a permanent part of
- Type / Applications: Commercial
- Transformer Category: Current Transformer
Find Suppliers by Category Top
Featured Products Top
-
The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented (read more)
Browse Datasheets for Osborne Industries, Inc. -
Designed for use with NT/NH series fuse links Seat-and-cover, half-sealed construction with a front inspection window for fuse and indicator status Available in single, three-phase, or four-phase abreast configurations (S/T/F suffix) Compact (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Industrial applications, to selectively detect battery electrolyte vapor, an indicator of thermal events. Powered by cutting-edge Honeywell proprietary gas sensing technology, BES LITE detects gases that are typically released during the initial phase of thermal runaway. This advanced detection (read more)
Browse Batteries Datasheets for Powell Electronics, Inc. -
, within the limits of the output voltage adjustment range. Overload/Short Circuit Protection: Foldback current limiting with automatic recovery. Overvoltage Protection: Latches power supply OFF, reset by momentarily removing AC input power. Red indicator lights to indicate latchup (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Federal Register > Tuesday, April 6, 2010 > [75 FR 17529] High-Voltage Continuous Mining Machine Standard for Underground Coal Mines
Final paragraph (e)(1) requires a grounded- phase indicator light on any ungrounded, three-phase power circuit onboard the machine to alert the machine operator when a grounded-phase condition occurs.
-
Federal Register > Friday, July 16, 2004 > [69 FR 42812] High-Voltage Continuous Mining Machines
Proposed paragraph (e) would require a grounded- phase indicator light when three-phase, ungrounded power circuits are used onboard the continuous mining machine.
-
Toward remote sensing with broadband terahertz waves
From left to right: amplitude/phase selection switch with amplitude/ phase indicator light emitting diode (LED); an LCD display; increment/decrement rocker switch for adjustment of phase and amplitude, and phase lock indicator LED.
-
Code of Federal Regulations > Title 30 - Mineral Resources > Mine Safety and Health Administration > [30 CFR Part 75] Mandatory Safety Standards-Underground Co...
When a grounded- phase indicator light circuit is used and it indicates a grounded-phase fault, the following corrective actions must be taken: .
-
Code of Federal Regulations > Title 30 - Mineral Resources > Mine Safety and Health Administration > [30 CFR Part 18] Electric Motor-Driven Mine Equipment and ...
(3) Have a test circuit for the grounded- phase indicator light circuit to assure that the circuit is operating properly.
-
Delata system voltage question. - Self Help Forums
They require using phase indicator lights at the transformer to show that the phases are powered.
-
Federal Register > Tuesday, December 17, 2013 > [78 FR 76383] Notice of Passenger Facility Charge (PFC) Approvals and Disapprovals
Upgrade medium intensity approach light system and runway alignment indicator lights phase II.
-
Optical sensors for the BioprozeSS‐Kontrolle
Becomes thereto a immobilized so-called indicator phase at the light guide-end.
-
The effects of feedback lighting on the circadian drinking rhythm in the diurnal new world primate Saimiri sciureus
during the active periods of diurnal and nocturnal animals, Kramm [19711argued that parametric light effects were more precise phase indicators than light transitions for these diurnal animals.
-
Pulse Synchronization System (PSS)
Once this cable is in place, a "correct" phase rotation indicator light is operative and must be illuminated for proper pump rotation.
Indicates content that may require registration and/or purchase.