Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR FACED OR UNFACED RIGID CELLULAR PHENOLIC THERMAL INSULATION
-
Supplier: Accuris
Description: Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
-
Supplier: ASTM International
Description: This specification covers faced or unfaced rigid cellular phenolic thermal insulation. Insulations in the form of boards shall be faced or unfaced, while tubular forms shall be unfaced. This specification does not apply to field expanded cellular phenolic materials.
-
-
Supplier: Accuris
Description: INSULATION, PLASTIC, LAMINATED, THERMOSETTING, PAPER-BASE, PHENOLIC-RESIN (PBG)
-
Supplier: Accuris
Description: INSULATION, PLASTIC, LAMINATED, THERMOSETTING, PAPER-BASE, PHENOLIC-RESIN (PBM)
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A line of water-soluble thermosetting phenol-formaldehyde resins specifically designed to meet individual insulation customer needs such as low emissions, cost-effectiveness, good recovery and strength.
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Norplex-Micarta
Description: NP631 is a hot-punching thermoset composite material offering excellent electrical properties and low moisture absorption. NP631 is used for punched parts for high-voltage switches, gears, and other insulation applications requiring high electrical strength in areas of high humidity and
-
Supplier: Norplex-Micarta
Description: RT325 is composed of a fine weave cotton reinforcement combined with a phenolic resin system enhanced with a self lubricating graphite modifier. With mechanical properties similar to NEMA LE. RT325 is suitable for a variety of mechanical applications, but should not be used in electrical
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A line of patented, formaldehyde-free, water-soluble thermosetting resins specifically designed to meet individual customer needs for insulation in residential, commercial and industrial (C&I) construction.
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® MW is a lightweight, highly resilient blanket type thermal insulation made of fine, flame-attenuated glass fibers bonded with a thermosetting phenolic resin. It is specifically designed for use in convection microwave ovens where temperatures do not exceed
- Overall Thickness: 0.375 to 0.75 inch
- Features: Other
-
Supplier: Norplex-Micarta
Description: NP629 (NEMA XX) is a paper based phenolic that is a machining grade with less robust electrical properties than those of NP630. This product meets the requirements of MIL-I-24768/11, Type PBG. Designed for electrical insulation, the product can be used in dry or high humidity
- Use Temperature: 266 F
- Water Absorption: 2 %
- Tensile Strength (Break): 11,500 to 13,500 psi
- Industry: Electronics
-
Supplier: Norplex-Micarta
Description: NP313 is composed of cotton fabric combined with a phenolic resin system that has been enhanced with a molybdenum disulfide powder to reduce wear. NP313 is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when
- Use Temperature: 293 F
- Coeff. of Thermal Expansion (CTE): 10 to 13.333333333333332 µin/in-F
- Water Absorption: 1.95 %
- Tensile Strength (Break): 9,000 to 11,000 psi
-
Description: foil, plastic or metal films or sheets, mineral coatings, paper, cardboard or other materials. It is not applicable to materials used for the thermal insulation of pipes and vessels, for impact sound absorption or for acoustical insulation. It covers the following cellular materials
-
Supplier: CSA Group
Description: foil, plastic or metal films or sheets, mineral coatings, paper, cardboard or other materials. ISO 4898:2018 is not applicable to materials used for the thermal insulation of pipes and vessels, for impact sound absorption or for acoustical insulation. ISO 4898:2018 covers the following
-
Supplier: AENOR
Description: Thermal insulation products for buildings - Factory made phenolic foam (PF) products - Specification
-
Supplier: AENOR
Description: Thermal insulation products for buildings - Factory made phenolic foam (PF) products - Specification
-
Supplier: DigiKey
Description: Auto Power Socket Cigarette Lighter Assembly 12V 10A Phenolic Insulation, Lockable
-
Supplier: AENOR
Description: Thermal insulation products for buildings - Factory made products of phenolic foam (PF) - Specification.
-
Supplier: AENOR
Description: Thermal insulation products for building equipment and industrial installations - Factory made phenolic foam (PF) products - Specification
-
Electrical Connectors - connector,rf coaxial,uhf in-series adapter,straight jack to jack -- 70142679Supplier: Allied Electronics, Inc.
Description: Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military
-
Supplier: Allied Electronics, Inc.
Description: Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military
-
Supplier: Allied Electronics, Inc.
Description: Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended for commercial use only. Military
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9418 UHF Male to Double Banana Plug Adapter has a black molded nylon housing, banana plugs in a plated brass frame with sickle silver springs that fit standard 0.166” diameter sockets and UHF Male connector in Phenolic insulation, plated contact, and brass housing with a tarnish
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Male / Plug
- Connector Type: UHF / PL259
-
Supplier: Win Source Electronics
Description: Rating: 250V Current Rating: 10A Material - Insulation: Phenol Formaldehyde (Phenolic) Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 105°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand
- Voltage Rating: 250 volts
- Current Rating: 10 amps
-
Supplier: Allied Electronics, Inc.
Description: Reducing Adapter, Plug Connector Type Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but are intended
-
Supplier: Appleton Electric
Description: POLE GROUNDING STYLE CONTACT MATERIAL BRASS INSULATION BLOCK MATERIAL FIBERGLASSREINFORCEDPHENOLIC
- Voltage Rating: 250 to 600 volts
- Current Rating: 60 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Thermal Rating: 75VA@ 30oC ambient 50VA@ 55oC ambient Other voltages and ratios available. Contact factory for information. Durable and Cost-Effective Phenolic Housing, UL rated 94--VD Model 2660 Accuracy ± 0.6% at 7.5VA, 60Hz Confirms to ANSI C57.13 and applicable IEC Standards.
- Accuracy: 0.6 % F.S.
- Primary Voltage (Ratio) Range: 120 to 600 volts
- Secondary Voltage (Ratio) Range: 120 volts
- Burden: 7.5 VA
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1021323-5-1437382-5 Packaging: Bulk Pitch: 0.630" (16.00mm) Color: Black Number of Rows: 2 Wire Gauge: 6-14 AWG Voltage Rating: 600V Current Rating: 65A Material - Insulation: Phenol Formaldehyde (Phenolic), Glass
- Voltage Rating: 600 volts
- Current Rating: 65 amps
-
Electrical Connectors - Connectors, Interconnects - Terminal Blocks - Barrier Blocks -- 1332136-M-10Supplier: Win Source Electronics
Description: Manufacturer: Curtis Industries Win Source Part Number: 1332136-M-10 Category: Connectors, Interconnects>Terminal Blocks>Barrier Blocks Packaging: Bulk Pitch: 0.500" (12.70mm) Features: Flange Number of Rows: 2 Wire Gauge: 14-22 AWG Material - Insulation: Phenol Formaldehyde (Phenolic)
- Current Rating: 15 amps
-
Supplier: Buckaroos, Inc.
Description: Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant.
- Pipe Size: 1 inch
- Support Type: Pipe Support
-
Supplier: Buckaroos, Inc.
Description: Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant.
- Pipe Size: 16 inch
- Support Type: Pipe Support
-
Supplier: Buckaroos, Inc.
Description: Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant.
- Pipe Size: 4.5 inch
- Support Type: Pipe Support
-
Supplier: Buckaroos, Inc.
Description: Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant.
- Pipe Size: 3 inch
- Support Type: Pipe Support
-
Supplier: Newport MKS
Description: The TS-510 is a calibrated NTC 10 kΩ leaded thermistor with a baked on phenolic coating for durability and long-term stability. These have solid nickel 30 AWG wires with Teflon insulation to provide insulation when assembled in a heat sink or plate with a lead length of 3 inches
-
Supplier: SAE International
Description: actually relatively few engineering materials suitable for use as a caliper piston, and designs tend to be limited to steel, aluminum, and engineered plastics (phenolic composites). The lattermost - phenolic composites - has been of especial interest recently due to mass savings and
Find Suppliers by Category Top
Featured Products Top
-
How Insulation Materials Improve Energy Efficiency Insulation materials have the potential to transform the energy efficiency of equipment and processes for the better. There are a variety of different (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
A deep dive into silicone-based insulation materials In power generation, petrochemical processing, metal fabrication, and other heavy industrial applications, (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Insulating Lithium Batteries with Coated Fabric Insulation Lithium batteries are used to power a wide range of technologies, from electric vehicles to grid (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
fabrics are commonly used in applications such as spacecraft airbags, aircraft cargo covers, insulation pads, and engine covers. Polyurethane (PU) Coated Fabrics Polyurethane-coated fabrics offer a versatile combination of durability and flexibility, making them suitable for (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
How Does Thermal Insulation Thickness Affect Heat Loss? Controlling the thermal insulation of a specific space, or even the properties of a product, can optimize their use of (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
The Benefits of Removable Insulation Blankets In industrial environments where high-temperature processes are the norm, effective thermal insulation is essential not only for (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Resistant Coated Fabrics from Mid-Mountain Mid-Mountain Materials Mid-Mountain Materials, Inc is an insulation manufacturer providing heat resistant fabrics and thermal insulation that provide environmental protection, emissions (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
What Makes CERMEX® So Efficient in Thermal Insulation Systems? Managing extreme heat in industrial environments isn’t just a technical challenge. It’s a (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
WHY CHOOSE CERAMIC INSULATION BLANKETS? Ceramic insulation blankets are used across several industries in many heat processing applications. These blankets are produced with ceramic fibers of various chemical (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Storage Tank Insulation Tips for Maintaining Temperature and Reducing Energy Loss A storage tank’s performance and efficiency are closely (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Phenolic Insulation: A Wise Choice For Chilled Water Piping
Insulation is a critical component in chilled water systems. Piping that carries water at below-ambient temperatures creates a strong vapor drive toward the pipe. In other words, ambient air - which is at higher vapor pressure - tries to push moist air toward the insulated pipe surface, where vapor
More Information Top
-
Phenolic Resins: A Century of Progress
The use of headspace-GC (HS-GC) or HS-GC-MS has also been helpful in the identification of odors in phenolic insulation resins.
-
Advanced Building Materials and Sustainable Architecture
In China, although there has been some production of phenolic insulation board business, but in wall insulation use has not achieved the popularity.
-
21PF overpacks: Phenolic-foam induced corrosion
All three used phenolic insulation as part of the position themselves properly on the metal surface, .
-
Frontiers of Green Building, Materials and Civil Engineering II
In this research, two buildings were constructed using phenolic insulation along with considerations of various experimental elements and condition.
-
Advanced Materials, ICAMMP 2011
Aiming to solve the plate-cutting difficulties on new phenolic insulation board production line, this study designed a synchronous fixed-length system.
Indicates content that may require registration and/or purchase.