-
Supplier: Avins USA, Inc.
Description: Phosphor Bronze 5%
- Specifications: CDA
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Description: Flat, Shaped and Round Wire APPLICATIONS Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs DESCRIPTION Phosphor Bronzes between 0.5 and 11 % tin and 0.01 to 0.35 % phosphorous. The addition of tin increases the
- UNS Number: 54,400
- Tensile Strength (UTS, Break): 45,000 psi
- Yield Strength (YS): 22,000 psi
- Elongation: 45 %
-
Supplier: Accuris
Description: PHOSPHOR BRONZE STRIP
-
-
Supplier: Accuris
Description: Phosphor Bronze Castings
-
Supplier: Accuris
Description: Phosphor Bronze - Strip Sheet
-
Supplier: Accuris
Description: SPRING WIRE Phosphor Bronze
-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- AISI / AA / CDA Grade: 510
- Overall Width / OD: 0.188 to 17 inch
- Overall Thickness: 0.002 to 0.064 inch
- Tensile Strength (UTS, Break): 43,000 to 114,000 psi
-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- AISI / AA / CDA Grade: 511
- Overall Width / OD: 0.188 to 17 inch
- Overall Thickness: 0.002 to 0.064 inch
- Tensile Strength (UTS, Break): 56,000 to 109,000 psi
-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- AISI / AA / CDA Grade: 519
- Overall Width / OD: 0.188 to 17 inch
- Overall Thickness: 0.002 to 0.064 inch
- Tensile Strength (UTS, Break): 48,000 to 117,000 psi
-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- AISI / AA / CDA Grade: 521
- Overall Width / OD: 0.188 to 17 inch
- Overall Thickness: 0.002 to 0.064 inch
- Tensile Strength (UTS, Break): 53,000 to 122,000 psi
-
Supplier: Allied Electronics, Inc.
Description: Single A-Type Universal Serial Bus Sockets Specifications Shell: Phosphor bronze. Insulator: Thermoplastic, UL 94 V-O. Contacts: Phosphor bronze. Plating: Contact area — gold flash over nickel; solder tails — tin over nickel. Electrical Characteristics&tab;&tab;&tab;
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: National Bronze & Metals Inc.
Description: C52400 Phosphor Bronze "10% D" ASTM B139, QQ-B750 Typical Uses for C52400 Phosphor Bronze "10% D": INDUSTRIAL: Heavy Bars and Plates, Fittings, Expansion Plates for Bridges
- UNS Number: 52,400
- AISI / AA / CDA Grade: 524
- Overall Width / OD: 0.1875 to 6 inch
- Overall Thickness: 0.1875 to 6 inch
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Newark, An Avnet Company
Description: ST ADAPTER (PHOSPHOR BRONZE SLEEVE)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM
- Inside Diameter: 0.515 inch
- Outside Diameter: 1.188 inch
- Thickness / Working Height: 0.15 inch
- Number Size: 1/2"
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Allied Electronics, Inc.
Description: Threaded Banana Plug, 15 A Current Rating, Phosphor Bronze Spring Fits standard 0.16in., 4mm diameter jack Threaded stud for mounting in conductive or insulating panels Threaded banana plug furnished with 6–32 hex nut and solder lug.
-
Supplier: National Bronze & Metals Inc.
Description: C54400 Phosphor Bronze "B-2" "Free Cutting" ASTM B139, ASTM B140, QQ-B-750 C54400 Phosphor Bronze is the finest bearing alloy that the industry has to offer. It is an extremely machinable alloy that is equalled by few in the wrought metal industry as a bearing alloy. When
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Electrodes and Electrode Materials - Contact, Solder, Phosphor Bronze; Product Range Edac -- 24T2120Supplier: Newark, An Avnet Company
Description: CONTACT, SOLDER, PHOSPHOR BRONZE; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Receptacle, D-Subminiature; Receptacle;25; Full Metal; Phosphor Bronze
-
Supplier: Allied Electronics, Inc.
Description: Receptacle, D-Subminiature; Receptacle;9; Plastic; Phosphor Bronze; Vertical
-
Supplier: Newark, An Avnet Company
Description: MLX TERM SOCKET 18-20 PHOSPHOR BRONZE
-
Supplier: Newark, An Avnet Company
Description: CONTACT, WIRE WRAP, PHOSPHOR BRONZE; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Wire Wrap; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
-
Supplier: Components Corporation
Description: and scope probes; above board heights are dramatically reduced and technicians need no longer fear puncture wounds when involved in circuit "Trouble Shooting." Formed from a phosphor bronze alloy, TP-103 test points fit in the same hole diameters formerly occupied by wrap posts. No
- Maximum Current: 2 amps
- Mounting Holes diameter: 0.04 inch
- Features: Plated Holes
- Standards / Compliances: REACH, RoHS Compliant
-
Supplier: NBK America LLC
Description: Non-Magnetic. Excellent fatigue resistance, corrosion resistance, and abrasion resistance.
- Length: 0.9842525 inch
- Material: Bronze / Copper Base Alloy
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: ASTM International
Description: This specification establishes the requirements for round, square, and flat phosphor bronze wires of UNS Alloy Nos. C51000, C52100, and C52400 for general and spring applications. The material for manufacture shall be a casting billet of such purity and soundness as to be suitable for
-
Supplier: Cole-Parmer
Description: • For handheld use in the field or lab • Removable screens allow you to easily exchange the mesh size for different applications Polypropylene sieve set includes four screen holders, a receiving pan, a sieve cover, and eight phosphor bronze screens (25, 35, 45, 60, 80, 120, 170, and
-
Supplier: ESAB Welding and Cutting Products
Description: Features This bare filler rod produces high strength deposits on phosphor bronze materials. Can be used to join copper and brasses, overlay on cast iron or steel, and join dissimilar metals. Superior for maintenance, repair and fabrication. Use with 100% Argon or 25%/75% Argon/Helium
- Tensile Strength (UTS): 65,000 psi
- Yield Strength: 37,000 psi
- Elongation: 50 %
- Welding Filler Types: Copper / Copper Alloy
-
Supplier: Utmel Electronic Limited
Description: 1.00mm Wire to Board Connector (SH) Terminals, Phosphor Bronze Prepunched and Tinned
- Voltage Rating: 125 volts
- Current Rating: 1 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: MOLEX 16-02-0107Contact, C-Grid, SL Series, Pin, 24 AWG, 22 AWG, Crimp, Phosphor Bronze
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Utmel Electronic Limited
Description: 2.00mm Wire to Board Connector (JST PAD) Terminal, Phosphor Bronze Punched and Tinned
- Voltage Rating: 150 volts
- Current Rating: 2 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: 1.50 mm Wire to Board Connector (Molex 87421) Terminals, Phosphor Bronze Punched and Tinned
- Connector Type: Wire-to-Board Connector
Find Suppliers by Category Top
Featured Products Top
-
. Retainers are manufactured of Phosphor Bronze. Surface Mount versions are supplied with Gold Plate, Thru-Hole Mount version is supplied with a Tin-Nickel Plate. (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
, Green, Blue, Gray and Violet. 3 styles manufactured by Keystone. Miniature type test points are made from .010"(.25) dia. Phosphor Bronze with Silver or Matte Tin (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
. This holder is ideal for circuit back-up power and will accept all major manufacturers’ batteries. Manufactured with Nickel Plated Phosphor Bronze contacts in a PBT, UL rated 94V-0 base, (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Adam Tech’s HCT Series High Current Terminals are designed for reliable, high-current connections between wires and PCBs, supporting up to 250A. Made from C3604 brass or phosphor bronze with matte tin or tin plating, they provide excellent conductivity and corrosion resistance. Press (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
manufacturers. Equipped with heat resistant Nylon housings, the entries are suited for traditional soldering and reflow processing. Surface Mount types feature Gold-plated Phosphor Bronze contacts assuring low contact resistance and superior solder joints where lead-free soldering or reflow (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
most vacuum and mechanical pick-and-place assemblies. Manufacture is with .008"(.20 mm) thick Phosphor Bronze, Gold plate over a glass-filled LCP base, rated UL 94V-0. Polystyrene carriers, meeting ANSI/EIA-481 standards, are utilized for tape and reel parts with 13.0 inch reels to hold 250 parts on 24 (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
for retaining cells securely under severe shock and vibration in high-density applications for PCB requirements. These new surface mount holders are polarized and compact in design. Manufactured with dual-spring, Gold-plated Phosphor Bronze contacts and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
to a printed circuit board (PCB). Using these new retainers allows users to solder simultaneously in a single reflow cycle, which can save time, reduce costs, and decrease thermal stress on the board. Manufactured from Phosphor Bronze with Tin-plate, these retainers ensure easy (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Lightweight and durable, these high strength battery holders incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Compatible with all soldering and reflow operations, the new battery retainers are manufactured of Phosphor Bronze with a matte tin finish to accommodate (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Index to Illustrations
… 54—Summary of S-N Diagrams, MinimumCurves FIGS. 55 to 70—Effect of Variation in Tin Content on Various Mechanical Prop- erties FIGS. 71 to 82—Effect of Variation in Tin Content on Mechanical Properties of Various Tempers of Phosphor Bronze Strips FIGS. 83 to …
-
Page 2. Semiconductor parts with 771 in root number
1.00mm (.039) Pitch, PCI Express* Connector, 230 Circuits, Nylon 4/6 Glass-filled, Black Housing, Phosphor Bronze , 0.38??m (15??
-
ZCACA2001P276
· Copper-tin alloys ( phosphor bronzes ), which · Copper-aluminum .
-
Page 4. Semiconductor parts with 087 in root number
1.00mm (.039) Pitch, PCI Express* Connector, 230 Circuits, Nylon 4/6 Glass-filled, Black Housing, Phosphor Bronze , 0.38??m (15??
-
Page 4. Semiconductor parts with 715 in root number
1.00mm (.039) Pitch, PCI Express* Connector, 230 Circuits, Nylon 4/6 Glass-filled, Black Housing, Phosphor Bronze , 0.38??m (15??
-
Materials for Springs
2.4.3 Phosphor Bronze and Nickel Silver . . . . . . . . . . . . . . . . . .
-
http://www.mouser.com/catalog/supplier/library/AVXShortForm.pdf
LCP GF UL94V-0 Phosphor bronze , Contact Material .
-
Beryllium Copper in Instrument Design
Secondly, it has to be appreciated that beryllium copper offers very much higher elastic and fatigue strengths than those of the older non-ferrous spring materials such as phosphor bronze and nickel silver, and yet has an elastic modulus no higher than …
Indicates content that may require registration and/or purchase.