Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: Kepo Electronics has focused on electroacoustics for 20 years with rich practical experience to develop buzzers, sensors, transducers, alarms, etc. for various industries. The products are small in size, light in weight, thin in thickness, low in power consumption, good in reliability, and low in
-
Description: test methods and test conditions for measuring the durability of a DUT under temperature and humidity conditions and applied voltages. It further applies to evaluations of converse piezoelectric properties in piezoelectric thin films formed primarily on silicon substrates, i.e.,
-
Description: specifies test methods and test conditions for measuring the durability of a DUT under temperature and humidity conditions and applied voltages. It further applies to evaluations of direct piezoelectric properties in piezoelectric thin films formed primarily on silicon
-
-
Supplier: Accuris
Description: Semiconductor devices - Micro-electromechanical devices Part 37: Environmental test methods of MEMS piezoelectric thin films for sensor application
-
Description: piezoelectric devices. This document applies to piezoelectric thin films fabricated by MEMS process
-
Supplier: CSA Group
Description: piezoelectric devices. This document applies to piezoelectric thin films fabricated by MEMS process
-
Supplier: Accuris
Description: Semiconductor devices -- Micro-electromechanical devices -- Part 30: Measurement methods of electro-mechanical conversion characteristics of MEMS piezoelectric thin film
-
Supplier: Accuris
Description: Semiconductor devices - Micro-electromechanical devices Part 30: Measurement methods of electro-mechanical conversion characteristics of MEMS piezoelectric thin film
-
Supplier: Accuris
Description: Semiconductor devices \x96 Micro-electromechanical devices Part 36: Environmental and dielectric withstand test methods for MEMS piezoelectric thin films
-
Description: physical sensors. Piezoelectric sensors covered herein are those applied to the detection and measurement of physical quantities such as force, pressure, torque, viscosity, temperature, film thickness, acceleration, vibration, and tilt angle.
-
Supplier: CSA Group
Description: IEC 62884-2:2017(E) specifies the methods for the measurement and evaluation of the phase jitter measurement of piezoelectric, dielectric and electrostatic oscillators, including dielectric resonator oscillators (DROs) and oscillators using a thin-film bulk acoustic resonator (FBAR)
-
Supplier: RS Components, Ltd.
Description: Film Sensor Piezoelectric 80Hz
- Agency Approvals: RoHS Compliant
-
Supplier: Xidas IOT
Description: store energy harvested As listed above, The Xidas EHM-UNIV-1 is a small, turn-key surface mount module designed to capture small amounts of harvested energy from sources such as photovoltaic cells, piezoelectric, electromechanical, and thermoelectric generators, and continuously trickle
- Output Voltage: 3.3 volts
- Life Time: 10 years
- Vibration Range: 0.5 g
- Frequency: 20 to 60 Hz
-
Supplier: Newport MKS
Description: measurement range of 0.1 to 1000 Torr Full Scale, the sensor is ideal for a wide range of applications including semiconductor manufacturing, thin film coatings, freeze-drying, analytical instruments, medical devices, automotive and aerospace. The Series 902B Piezo transducer is based on a
- Type: Gauge
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: TPL, Inc.
Description: ceramic capacitors (MLCC), monolithic ceramic capacitors, ceramic tapes, polymer composites, polymer-ceramic composites, electrode pastes and piezoelectric devices. TPL’s Barium Strontium titanate thin films and composites are finding application into a wide range of broadband RF and
- Material Type: Barium Titanate (BT)
- Performance Features: Composite / Ceramic Matrix
- Features: Other, Piezoelectric Ceramic, Powder / Aggregate (Grain / Grog)
-
Supplier: Festo Corporation
Description: Sensor versions: piezoresistive pressure sensor or metal thin-film pressure sensor Measured variable: relative pressure Operating medium: liquid media and gaseous media Seal-free: pressure measuring cell and interfaces in stainless steel Protection: IP67
- Working Pressure Range: 29.00754 psi
- Operating Temperature: 32 to 176 F
- Signal Output: Analog Current
- Media: Gas, Liquid
-
Supplier: Newport MKS
Description: measurement range of 0.1 to 1000 Torr Full Scale, the sensor is ideal for a wide range of applications including semiconductor manufacturing, thin film coatings, freeze-drying, analytical instruments, medical devices, automotive and aerospace. The Series 902B Piezo transducer is based on a
- Features: Digital, Other
- Pressure Measurement: Gauge
- Sensor Technology: Piezoelectric
-
Supplier: Gelest, Inc.
Description: Additional Properties Surface Tension (mN/m) 24 Application With Pb(OAc)2 forms Pb5Ge3O11 piezoelectric films useful in second harmonic generation.1 Reference 1. Boulton, J. et al. In Sol-Gel Optics II, MacKenzie, J. Ed. SPIE Proc., 1992, 1758, 292. Safety Packaging Under Nitrogen
- Flash Point: 233.6 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
- Type: OrganoMetallics
-
Supplier: Electronic Concepts, Inc.
Description: Electronic Concepts leads the way to a new era of smaller metallized film capacitors. Now a combination of excellent electrical characteristics and compactness is offered the equipment designer in a size comparable to a ceramic CK05 capacitor. Besides the superior electrical characteristics
- Capacitance Range: 0.001 to 1 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 30 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: COMSOL, Inc.
Description: formulations exist for electrostatic actuation, piezoelectrics, microfluidics, thin film damping, FSI, joule heating with thermal expansion, two-phase flow, and others. Lumped parameter extraction and connection to external electrical circuits via SPICE netlist is made easy. Built upon
- Operating System: Chrome, Linux, MAC, Windows
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Use: Professional
- Source Code: Proprietary
-
Supplier: Xidas IOT
Description: The Xidas EHM-UNIV-1 is a small, turn-key surface mount module designed to capture small amounts of harvested energy from sources such as photovoltaic cells, piezoelectric, electro-mechanical and thermoelectric generators, and continuously trickle charges storage elements like rechargeable
- Regulated Output Voltage (Volt): 1.5 to 3.6 volts
- Output Current (IOUT): 0 to 1 amps
- Operating Temperature: -40 to 125 C
- Output Voltage Type: Adjustable
-
Supplier: NOSHOK, Inc.
Description: closed (N.C.) switching functions High overpressure protection Highly resistant to mechanical shock and vibration Proven sputtered thin film and diffused semi-conductor technology provides unparalleled accuracy, stability, and service life Digital switching through internal signal conditioner
- Working Pressure Range: -14.5 to 15,000 psi
- Switch Point Range: -14.5 to 15,000 psi
- Accuracy: 1 ±% FS
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Intermediate for sol-gel perovskites.1 Intermediate for lead magnesium niobates.2 Intermediate for acentric piezoelectric LiNbO3 films.3 Forms ferroelectric films in
- Boiling Point: 287.6 F
- Flash Point: 165.2 F
-
Supplier: ASME
Description: materials, magneto-strictive materials, electro-strictive materials, dielectric materials, hydrophobic materials are discussed. Cutting-edge, technology-based, additive-manufactured, multifunctional thin film and thick film, self-cleaning multifunctional thin film, antiviral
-
Supplier: ASME Standards and Certification
Description: materials, magneto-strictive materials, electro-strictive materials, dielectric materials, hydrophobic materials are discussed. Cutting-edge, technology-based, additive-manufactured, multifunctional thin film and thick film, self-cleaning multifunctional thin film, antiviral
-
Supplier: Indium Corporation
Description: component industry regarding emerging OLED displays, as it provides superior mobility for the thin film transistors the control the display pixels.
- Purity: 99.99 to 99.999 %
- Features: All Non-Metals, Metalloids (B, Si, Ge, etc.), Oxides
- State of Matter: Powder
-
Supplier: MTI Instruments Inc.
Description: Nuclear heat exchanger vibration Research & Development Amplitude Piezoceramic, 1-3 PZT / polymer composite and PVDF film Research & Development Displacement Piezoelectric stack motion
- Operating Distance: 0.0200000108 to 0.1400000756 inch
-
Supplier: SAE International
Description: contact modeling, lubricant film thickness prediction, lubricant rheology, starvation, and asperity contact are discussed extensively. Current prediction capabilities of friction and wear in the main tribological contacts are presented and new research directions are pointed out. Part II of
-
Supplier: ASTM International
Description: (Alternative names for QCM are quartz crystal oscillator, piezoelectric crystal oscillator, or thin film evaporation monitor.) 1.4 This test method is not sufficient to specify the corrosion process which may be occurring in a chamber, since a variety of pollutant gases and
-
Supplier: SAE International
Description: from an out-of-autoclave uniaxial carbon/epoxy prepreg (CYCOM 2x-5320-1/T650). Delamination damage in the composite layups is introduced by insertion of mold release wax films during fabrication. A shaker-table fixture was used for the vibration testing of all beams in a vertical cantilever
-
Supplier: 3X Ceramic Parts Company Limited
Description: achieve working state through cascading. The main application fields of SiC furnace tubes are engineering processing materials in solar power generation industry, semiconductor industry and piezoelectric crystal industry, which are used for cutting 3-12 inch monocrystalline silicon,
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
Find Suppliers by Category Top
Featured Products Top
-
technology and linear motor technology, PI's solutions are at the forefront of supporting applications like overlay metrology, thin film metrology, edge placement error (EPE) metrology, and automated optical inspection (AOI (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for PI (Physik Instrumente) L.P. -
, air bearing stages float on a thin, pressurized film of air. This eliminates mechanical friction, wear, stiction, vibration, and particle generation, while improving straightness, flatness, velocity stability, and long-term repeatability. The result is a precision linear slide engineered for (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
The MeasureReady™ M91 FastHall™ measurement controller is a revolutionary, all-in-one instrument that delivers significantly higher levels of precision, speed, and convenience to researchers involved in the study of electronic materials.
(read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc.
Conduct Research Top
- Piezoelectric Film Properties
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Piezoelectric rackets add professional oomph Aging tennis star Andre Agassi and upstart Sebastien Grosjean made it to the quarterfinals of the French Open this past week on a gritty combination of sweat, determination and piezoelectric technology. With crossed fingers, developers back PCI Express
More Information Top
-
Electroceramic-Based MEMS
Muralt reviews this topic and compares such transducers based on piezoelectric films [PMUT] to the better known capacitive type miniaturized ultrasonic transducers [CMUT]. r The use of thick films is advantageous in some applications due to functional reasons and in some cases …
-
Piezoelectric and Acoustic Materials for Transducer Applications
1999) Thickness mode material constants of a supported piezoelectric film .
-
Chemical Solution Deposition of Functional Oxide Thin Films
24, piezoelectric films are of interest as they can be used to act upon or sense the surrounding environment.
-
MEMS Materials and Processes Handbook
The piezoelectric films detailed in Chapter 5 are an important part of MEMS technology, serving as both sensor and actuator elements.
-
Multifunctional Polycrystalline Ferroelectric Materials
They are higher than those of lead-free pie- zoelectric films when they are deposited on Si substrates [44, 45].
-
Multilayer Integrated Film Bulk Acoustic Resonators
Since various piezoelectric films can be deposited on a lot of substrates and the highly developed thin film technologies can grow piezoelectric films with high uniformity and controlled properties on the substrates, the new film BAW devices, called thin film acoustic wave …
-
Piezoelectric MEMS sensors: state-of-the-art and perspectives
Piezoelectric materials are high energy density materials that scale very favorably upon miniaturization and that has led to an ever-growing interest in piezoelectric films for MEMS applications.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1826/1/Thesis%20Silvana%20Corkovic.pdf
Therefore, stresses and strains generated by the piezoelectric film are influenced by the substrate constraint, resulting in usually lower effective piezoelectric coefficients than those for the unclamped material.
-
http://etd.auburn.edu/bitstream/handle/10415/2151/Draft%20of%20disseration_Junghyun%20park_materials_modified1.pdf?sequence=2
The geometry change in cantilever shape distributed the strain on piezoelectric film and improved the output power ~40% higher than that of the rectangular shape due to nonlinear piezoelectric properties.
-
Abstract book
The high electromechanical coupling coefficient is an important factor for developing acoustic and electronic devices and also MEMS techniques, so the piezoelectric films with high piezoelectricity are expected to be fabricated.
Indicates content that may require registration and/or purchase.