-
Supplier: KEYENCE
Description: LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and
- Range: 0.03 to 4.72 inch
- Resolution: 0.00004 inch
- Speed: 1,200 Samples/sec or Scans/sec
- T/R Separation: 11.81 to 39.37 inch
-
Description: applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress,
- Range: 0 to 25 inch
- Graduation / Resolution: 0.00001 inch
- Resolution: 0.00001 inch
- Range / Travel: 0 to 25 inch
-
Description: accommodate each operator's needs GageCal® control software - Microsoft Windows® based software reduces data entry, eliminates transcription errors, and speeds up measurements of your digital Super Micrometer. GageCal automatically enters tolerances for rings, plugs, pins, threads
- Range: 0 to 11 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 11 inch
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces. Interchangeable ball anvil-spindle tips for various gear modules (0.5 - 5.25) are optional. With Ratchet Stop for constant force. Supplied in fitted plastic case Range 25-50mm
- Features: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces. Interchangeable ball anvil-spindle tips for various gear modules (0.5 - 5.25) are optional. With Ratchet Stop for constant force. Supplied in fitted plastic case Range 50-75mm
- Features: Micrometer
-
Description: applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API, NPT, NPTF, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME,
- Range: 0 to 25 inch
- Graduation / Resolution: 0.00000025 to 0.0000005 inch
- Resolution: 0.00000025 to 0.0000005 inch
- Range / Travel: 0 to 25 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights 0-25mm ±4um 400g IP65 water/dust protection (324 series) Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces With a standard bar except 0-25mm and 0-1†model Interchangeable ball anvil-spindle tips for various gear modules (0.5
- Features: Micrometer
-
Supplier: Marposs Corp
Description: DESCRIPTION It's ideal for the off-line, manual measurement of a wide range of ground or turned parts, with different shape and size, such as electric motor shafts, ground or turned parts, gage pins, piston pins and hydraulic components. BENEFITS No error due to the hysteresis
- Features: Micrometer, Optical
- Gaging Technology: Optical - Laser
-
Description: The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF,
- Range: 0 to 10 inch
- Graduation / Resolution: 0.000001 inch
- Resolution: 0.000001 inch
- Range / Travel: 0 to 10 inch
-
Supplier: Marposs Corp
Description: diameter and the ovality of hard metal blanks, ground pins or cylinders It checks tolerances by comparing the actual dimensions to the programmed limits. Measurement reports are printed out. Simple and effective statistics are performed on measured data. All results are stored in the memory
- Features: Micrometer, Optical
- Gaging Technology: Optical - Laser
-
Supplier: Marposs Corp
Description: DESCRIPTION It is ideal for the off-line checking of drill bits, end mills, cutting tools, toothed pulleys, small gears. In addition it can be also used to check the diameter and the ovality of hard metal blanks, ground pins or cylinders. SUPER-MECLAB+.T ideal for the lab: most performing,
- Features: Micrometer, Optical
- Gaging Technology: Optical - Laser
-
Supplier: Micro-Epsilon Group
Description: optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to the receiver
- Range: 0.01968505 to 1.8110246 inch
- Resolution: 0.0000393701 inch
- Speed: 2,500 Samples/sec or Scans/sec
- T/R Separation: 3.93701 to 78.7402 inch
-
Supplier: Marposs Corp
Description: DESCRIPTION It is ideal for the off-line, manual measurements of a wide range of ground or turned parts with different shapes and sizes, such as electric motor shafts, ground or turned parts, gage pins, piston pins, hydraulic components. NO-VAR technology: no measuring drift due to
- Features: Micrometer, Optical
- Gaging Technology: Optical - Laser
-
Supplier: Newport MKS
Description: The LH-1TZ lens mount provides 1.5 mm of fine, z-axis focusing adjustment for 1.0 in. (25.4 mm) lenses. A micrometer driven parallel flexure mechanism delivers 1.7 μm of focusing sensitivity for applications in spatial filtering, fiber collimation, fiber alignment or interferometry. It is
- Clear Aperture: 22.900000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Maximum Thickness: 7.000000000000001 mm
- Mount Type: Lens Holder
-
Supplier: Meyer Gage Company, Inc.
Description: These pins have the same features as our Class Z pins but with a .00004 tolerance limit and a .00002 roundness limit. They are great for your inspection needs or when you want to maximize your GO/NOGO tolerance limit. They're also a great way to calibrate measuring equipment,
- Range: 0.076 to 0.5 inch
- Plug Size / Diameter: 0.076 to 0.5 inch
- Set Range: 0.076 to 0.5 inch
- Gage / Instrument Type: Bore Gage, Depth Gage, Gage Block / Master, Go - No Go / Functional, Pin / Plug Gage
-
Supplier: KEYENCE
Description: LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and
- Range: 0.01 to 1.57 inch
- Resolution: 0.00001 inch
- Speed: 1,200 Samples/sec or Scans/sec
- T/R Separation: 4.73 to 7.87 inch
-
Supplier: MTI Instruments Inc.
Description: indication via a digital output pin. Features Sealed Membrane Keypad Color LCD Display Selectable Computation Mode Set Tolerance and Process Limits via Keypad Preset Thickness or Tare Functions PLC and Computer Modbus Interface Programmable I/O (4 Inputs, 3 Outputs) Industries & Applications
- Range: 0 to 1.574804 inch
- Graduation / Resolution: 0.0000150393782 inch
- Resolution: 0.0000150393782 inch
- Mounting / Loading Options: Automatic / Inline
-
Supplier: Meyer Gage Company, Inc.
Description: Offers the same "features" as our Class Z pin gages but with .00004" tolerance limit and .00002" roundness limit. These pins are perfect for critical inspection needs or when you want to maximize your GO/NOGO tolerance limits. They're also a great way to calibrate measuring equipment,
- Range: 0.011 to 0.06 inch
- Plug Size / Diameter: 0.011 to 0.06 inch
- Set Range: 0.011 to 0.06 inch
- Gage / Instrument Type: Bore Gage, Depth Gage, Gage Set / Tool Kit, Go - No Go / Functional, Pin / Plug Gage
-
Supplier: Newport MKS
Description: housing. The slim design minimizes the space used when upgrading a manual stage or optical mount to a motorized solution. Replaces Micrometer Drives on Manual Stages TRA actuators offer a similar form-factor as micrometer drives, allowing them to be used to upgrade manual stages with
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: Newport MKS
Description: used when upgrading a manual stage or optical mount to a motorized solution. Replaces Micrometer Drives on Manual Stages TRA actuators offer a similar form-factor as micrometer drives, allowing them to be used to upgrade manual stages with ease. The TRA6 models provide 6 mm travel and
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SENSOR PROBE, PENCIL PROBE, MODEL: H25, MEASURING RANGE: -2500/+2500 MICROMETERS, 5-PIN CONNECTION . FREE 2 YEAR RADWELL WARRANTY
-
Description: Strip, Foil, Wire, AMS 5504, AMS 5505, ASTM A-240 APPLICATIONS Cutlery, hardware, micrometer parts, compressor parts, valve parts for oil fields, fasteners, springs, pins, gauge parts, gun clips DESCRIPTION Type 410 is a martensitic stainless steel that provides good corrosion
- Tensile Strength (UTS, Break): 65,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 20 %
- UNS Number: 41,000
-
Supplier: Flexbar Machine Corporation
Description: internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer,
-
Supplier: Flexbar Machine Corporation
Description: internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball System you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer,
-
Supplier: Flexbar Machine Corporation
Description: internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer,
-
Supplier: Flexbar Machine Corporation
Description: internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer,
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron Precision performs modifications and develops prototype linear bearings quickly and cost effectively. Through holes, dowel pins, special threads or locations, slots, and changes to height, width, length and travel are available to conform to whatever special need your application
- Device Type: Ball Slide, Crossed Roller Slide
- Features: Double Carriage
- Drive Type: Handwheel/Crank, Lead Screw/ACME Screw, Micrometer, Motor Mounts only (No Motor)
- Orientation: Horizontal, Inverted, Vertical
-
Description: The MX80M stages are offered as free travel or micrometer driven units with 25 mm or 50 mm travel. They include innovative tooling features to make mounting and precision alignment quicker and easier. A hardened steel master reference surface is provided along the side of the stage to allow
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Base Length: 3.149608 inch
- Base Width: 3.149608 inch
- Base Height: 0.9842525 inch
-
Supplier: SPIROL
Description: adjustable temperature setting with Hi-Low temperature lock-out for optimal melt and fow of plastic Micrometer style insertion depth adjustment and individually adjustable heat tips for precise positioning of the Inserts or Compression Limiters in the part Pneumatic operation, with pressure
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: Zaber Technologies, Inc.
Description: locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required. Like all of Zaber's products, the X-NA Series is designed to be 'plug and play' and very easy to
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: LPKF Laser & Electronics North America
Description: adjustment by micrometer screw. With mechanical resolution of less than 1 μm, repeat accuracy of ± 5 μm, and precision of ± 20 μm for double sided alignment, these compact benchtop ProtoMat circuit board plotters enable rapid prototype PCB milling with traces as small as 4 mil (0.1mm) and
- Number of Axes: 3
- X-Axis Travel: 9 inch
- Y-Axis Travel: 12 inch
- Spindle Speed: 30,000 rpm
-
Supplier: Zaber Technologies, Inc.
Description: locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required. Like all of Zaber's products, the X-NA Series is designed to be 'plug and play' and very easy to
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Jet Edge
Description: earth magnets, vacuum, and/or cable tensioner. The self-propelled cutting and beveling carriage accurately follows the track assembly using positive engagement drive pins. The pneumatic delivery system meters the abrasive from the hopper to the cutting head. The micrometer controlled
- Jet Pressure: 55,000 psi
- Abrasive Grain / Media Flow: 3 lbs/min
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Cart / Hand Truck, Portable Machine
-
Supplier: MicroSense, LLC
Description: micrometers up ± 2 millimeters. High accuracy – 0.02% full scale linearity is typical, with no cyclical error or hysteresis Use with any grounded, conductive target - material or surface finish has no effect on accuracy Very stable – essentially zero thermal dissipation from the sensor head A
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Zaber Technologies, Inc.
Description: making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required.
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
External Supermicrometer® Model C The Supermicrometer Model C is the most popular bench micrometer in the world that can measure just about any manufactured precision part or gage such as pins, plugs, and all types of threads (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The Laser Micrometer to Check Small Shafts and Ground Components MECLAB The MECLAB.X Bench Top Laser Micrometer is a high precision instrument for ultra-high accuracy diameter measurements (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0.05 micron). It is suitable for virtually all ID and OD (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Sales Support or Virtual Demonstrations Universal Supermicrometer - Model 501, 504 The definitive bench micrometer, the Universal (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
(NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Burner Rig for Small Particle Erosion Testing of Thermal Barrier Coatings
shows the corresponding thickness curves measured to within 12.7 lm (0.0005 in.) at the specimen center using both a pin mi- crometer and a flat micrometer.
-
Effect of Bending Variables on the Characteristics of EN-AW5018 Tubes for Subsequent Hydroforming
Thickness was measured using a digital pin micrometer to accuracy within .
Indicates content that may require registration and/or purchase.