-
Supplier: Boston Gear
Description: Overview Boston Gear pinion wire is a type of spur gear with a face width of 4 feet, no hub, and no bore. The gear teeth are drawn (formed not generated) over the full length of the pinion wire. Most commonly, pinion wire is cut to the specific length
- Number of Teeth: 6 to 18
- Pressure Angle: 14.5°
- Design: English
- Gear Type: Gear Stock / Pinion Wire
-
Description: The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal
- Number of Teeth: 30
- Pitch Diameter: 15 mm
- Pressure Angle: 20°
- Material: Brass
-
Description: The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal
- Number of Teeth: 8
- Pitch Diameter: 6.4 mm
- Pressure Angle: 20°
- Material: Brass
-
-
Description: The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal
- Number of Teeth: 6
- Pitch Diameter: 4.8 mm
- Pressure Angle: 20°
- Material: Brass
-
Description: The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal
- Number of Teeth: 17
- Pitch Diameter: 0.354 inch
- Pressure Angle: 20°
- Design: English
-
Supplier: Hymark/Kentucky Gauge
Description: AC reversible motor offers a wide selection with reliable performance, forward or reverse operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC Certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with pinion
- Continuous Torque: 0.390265486725664 to 4.18017699115044 In-lbs
- Shaft Speed: 900 to 1,650 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Hymark/Kentucky Gauge
Description: pinion shaft, GN or GX model).
- Continuous Torque: 0.355575221238938 to 5.81061946902655 In-lbs
- Shaft Speed: 1,100 to 1,650 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Radwell International
Description: COMPACT ROTARY ACTUATOR, RACK & PINION ,SINGLE SHAFT,SIZE 20,90 DEGREE ROTATION ANGLE,AIR CUSHION,AUTO-SWITCH 3 WIRE 3M LEADS. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
- Actuator Type: Rack and Pinion Actuator
-
Supplier: Chevron Lubricants
Description: For open gears, wire ropes, cables; girth and pinion gears on rod and ball mills, rack and pinion gears on shovel dipsticks.
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: SAE International
Description: wheel and the front wheels. This paper proposes a bilateral control method of steering wheel torque drive/pinion angle feedback, which is disaccustomed of controlling steering wheel block and steering actuator as master-slave plants. The pinion angle, steering wheel angle and its
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from stock full-length drawn or
- Number of Teeth: 29
- Length: 65 mm
- Material: Carbon / Alloy Steel
- Gear Type: Gear Stock / Pinion Wire
-
Supplier: Radwell International
Description: INDUCTION MOTOR, WORLD K SERIES, PINION SHAFT, 70 MM FRAME, 3 X 1 FT LEAD WIRES, CONTINUOUS, 6 WATT OUTPUT, SINGLE PHASE FREQUENCY, 220-230 VAC, 50/60 HZ, THERMAL PROTECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BUG-O Systems, Inc.
Description: the vertical and horizontal plane. A built in torch trigger contactor allows the operator to activate the wire feeder from a switch on the top of the Drive unit.
- Features: Ground Teeth
- Preload: Mechanical Preload
- Gearing: Straight Tooth
-
Supplier: National Bronze & Metals Inc.
Description: Connectors, Electronic Connectors, Wire Brushes, Electronic and Precision Instrument Parts, Fuse Clips FASTENERS: Lock Washers, Fasteners, Cotter Pins INDUSTRIAL: Bellows, Textile Machinery, Perforated Sheets, Chemical Hardware, Truss Wire, Springs, Sleeve Bushings, Diaphragms, Clutch
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- CDA Grade: 510
- UNS C Number: 51,000
-
Supplier: Bodine Electric Company
Description: Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up) Contact us for specific gear ratios. Three
- Other Output Power: 0.0005 HP
- Continuous Current: 0.069 amps
- Continuous Torque: 6.25 In-lbs
- Gearbox Ratio: 900 : 1
-
Supplier: Grob, Inc.
Description: When custom spur gears are required for your project, call Grob Inc. We manufacture a variety of standard cold rolled bar stock and custom cold rolled stock, either to our specifications or to yours. Simply upload your drawing through our website and we™ll contact you with a solution for custom
- Metal: Aluminum, Steel, Steel - Stainless
- Industries: Automotive, General Industrial, Heavy Transportation, Machine Tool, Marine, Medical / Pharmaceutical, Military, Motion Control
- Operations: Broaching
- Capabilities: Design and Development, Production Manufacturing, Prototypes, Reverse Engineering
-
Supplier: National Bronze & Metals Inc.
Description: bent, formed, blanked, and stamped. Typical Uses for C54400 Phosphor Bronze "B-2" "Free Cutting": ELECTRICAL: Electrical Connectors INDUSTRIAL: Bushings, Gears, Pinions, Shafts, Valve Parts, Sleeve Bearings, Thrust Bearings, Screw Machine Products, Bearings, Thrust Washers
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- CDA Grade: 544
- UNS C Number: 54,400
-
Supplier: Technic, Inc.
Description: Sidearm Hoists are designed so that only the work boom travels over the tanks thereby minimizing the potential for bath contamination during operation. Mounted to a single sided support structure the rack/pinion drive motor and controls provide a smooth and stable movement over the processing
- Load Capacity: 100 to 1,000 lbs
- Maximum Lift Speed: 200 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support moving carriage and to
-
Supplier: Parco Scientific Company
Description: Objectives are achromatic, parcentered and parfocaled Post mounted head rotates 180º and is adjustable for various working distances Upper and lower LED illumination with on/off switch mounted on base Rack and pinion focusing with safety stop and tension adjustment Includes a black and white
- Total Magnification: 10 to 30 X
- Application: Biological / Life Science
- Grade: Student
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support moving carriage and to
-
Supplier: DORMA Group
Description: feature/function considerations. The TS93 in Contur Design, with the extra efficient cam and roller technology, can be used on larger doors, while the 8900 rack and pinion closer offers a narrow projection for less cost. When value engineering is a concern, the 8600 meets the need. Patented
-
Supplier: GEEPLUS Inc.
Description: Encoders Can be added to provide position feedback, and can provide relative or absolute position information. • Lead-wire Modification Longer or shorter lead-wires, cable (with outer sheath), or addition of connectors are common modifications. Different lead-wire material is
- Shaft Size: 1.6535442 inch
- Features: Brushless, Torque Motor
- Motor Type: DC Motor, DC Servomotor
- Shaft Orientation: In-line, Single-ended
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors Benefits •· Zero
-
Supplier: Titan Tool Supply, Inc.
Description: high. Body: Rack & Pinion focusing arrangement & adjustable to 6" height above the base plate. Binocular Tube: Inclined at 45 Degree with diopter adjustment and variable adjustment for inter-pupillary distance. Eyepieces: Super Wide Field, 10X are standard, optional are 20X purchased as
- Total Magnification: 10 to 80 X
- Field of View: 3.809997942601111 to 17.779990398805186 mm
- Working Distance: 38.09997942601111 to 169.92590824000956 mm
- Grade: Benchtop, Research
-
Supplier: BUG-O Systems, Inc.
Description: positions. The system includes rack & pinion drive and the wheels are secured within the V groove in the sides of the rail. These features allow travel in any plane, even upside down. When utilized for straight line cutting and beveling with an oxy-fuel torch, this unit includes everything
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Single-phase
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Oxyfuel / Oxyacetylene, Plasma Arc, Welding Equipment
-
Description: Location 19 13. Material-Hoist Wire Rope and Sheaves 19 13.1 Wire Rope Factor of Safety 19 13.2 Wire Rope Inspection 20 13.3 Wire Rope Removal and Replacement 21 13.4 Wire Rope Installation 22 13.5 Drums and Sheaves 22 14. Wire Rope Fastenings 23 14.1
-
Supplier: Titan Tool Supply, Inc.
Description: adjustment for focusing through a rack and pinion with a travel of approximately 2.500". The reticle can be rotated 360 Degrees and adjusted for individual eyesight by turning the top adjusting screw on the eyepiece. Possible Uses: It can be used as an inexpensive Toolmakers Microscope by
- Magnification: 10 to 20 X
- Type / Mounting: Arm / Boom / Clamp
- Applications: Assembly, Electronics Manufacturing, Industrial Inspection
- Features: Illuminated
-
Supplier: Titan Tool Supply, Inc.
Description: adjustment for focusing through a rack and pinion with a travel of approximately 2.500". The reticle can be rotated 360 Degrees and adjusted for individual eyesight by turning the top adjusting screw on the eyepiece. Possible Uses: It can be used as an inexpensive Toolmakers Microscope by
- Total Magnification: 20 to 100 X
- Grade: Benchtop
- Application: Measuring / Toolmaker, Metallurgical
- Features: Monocular
-
Description: UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer Model C is also the industry standard, 3-Wire Thread Measuring System. The External Supermicrometer® Model C measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators
- Range: 0 to 25 inch
- Graduation / Resolution: 0.00001 inch
- Resolution: 0.00001 inch
- Range / Travel: 0 to 25 inch
-
Supplier: Master Metal Engineering (MME)
Description: runs of castings or diametrical parts to more complex milling, drilling, tapping, and boring operations performed in block or plate type work. Other in-house capabilities include O.D., jig, and surface grinding, gear cutting, internal broaching, wire EDM, and honing. Along with nearby and
- Industries: Aerospace, Agricultural, Automotive, General Industrial, Heavy Transportation, Medical / Pharmaceutical, Power Generation
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Powder Metal, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Gear Shaving, Heat Treating / Hardening, Hobbing, Lapping / Honing
-
Description: on Winding Drums 63 25.8 Splicing and Replacement of Suspension Rope 63 25.9 Wire Rope Fastenings 63 25.10 Inspection of Wire Ropes 63 25.11 Removal and Replacement of Wire Ropes 64 26. Inspections and Tests of Personnel Hoists 65 26.1 Acceptance Inspections and Tests 65 26.2
Find Suppliers by Category Top
Featured Products Top
-
form, pinion and rear shaft extension are common modifications. • Encoders Can be added to provide position feedback, and can provide relative or absolute position (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
% duty cycle motor with thermal overload protection, declutching manual override with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Supermicrometer® Model C: Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
News Wire, the fluoroelastomer market size is estimated to grow to $2 billion by 2030. Their excellent chemical and heat resistance has driven market growth in various industries. Initially created for seals and O-rings in aerospace hydraulics, 60% of fluoroelastomers are now (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
- Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock - Exclusive Electrolimit® tailstock offers adjustable pressure from 2 to 48 ounces (50 to (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
significantly higher levels of productivity when compared to single point comparators or bench micrometers. Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
comparators or bench micrometers. Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
https://www.sdp-si.com/ss/pdf/81001183.pdf
PINION WIRE • 64 PITCH .
-
https://www.sdp-si.com/ss/pdf/80501025.pdf
All pinion wire has unfinished ends.
-
Polariscopes: A few typical forms of early instruments in the South Kensington museum
This spur wheel engagesbit11 a pinion I), mounted on the upper end of a length of pinion wire E, which engages nith a sheath I:so ;IS to rotate it, and at the same time leave . I:iK. IO.
-
Gears - Spur Bevel Helical & Miter Gears, Worm, Anti-backlash Gears from SDP/SI
… eStore offers: Spur Gears, Helical Gears, Miter Gears, Worm Gears, Worms, Anti-backlash Gears, Anti-backlash Worms, Bevel Gears, Gear Clamps, Cluster Gears, Replacement Gears, Differential End Gears, Composite Spur Gears, Flexiracks, Gear Hubs, Dial Hubs, Racks, Pinion Wire and Pinion Shafts.
-
Spur Gears Bevel Gears Helical Gears Miter Gears Worm Gears Worms From SDP/SI
Pinion Wire & Spur Gear Stock .
-
CERAMIC ABSTRACTS
The de- livery nozzles of the burners are made by inserting toothed wheels cut from pinion wire in circular holes drilled in the tube.
-
Gear Manufacturing Services
• Gear stock/ pinion wire is a length of rod with gear teeth already furnished for custom width machining.
-
Metric Gears
Any type of gear can be a metric gear, including spur gears, hypoid gears, differential end gears, worm drives and worm wheels, gear stock or pinion wire , racks and pinions, and miter and bevel gear sets.
-
https://www.sdp-si.com/ss/pdf/79001179.pdf
20° Pressure Angle BRASS & STEELEXTRUDED14-1/2° & 20° PRESSURE ANGLE Pinion Wire - 32 & 24 Pitch .
-
https://www.sdp-si.com/ss/pdf/79001177.pdf
Pinion Wire - 64 Pitch .
Indicates content that may require registration and/or purchase.