Products/Services for Pinnacle Firewire PCI Driver
-
PCI Products - (251 companies)PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial...Product TypeTechnologyForm Factor -
FireWire® Products - (54 companies)FireWire products use an interface standard developed by Apple Computer and adopted by the IEEE for very fast digital data transfers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission of data... -
FireWire® Connectors - (99 companies)IEEE 1394 connectors are used to connect FireWire (R) devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission... -
Device Drivers - (88 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL... -
PCI Express Products - (100 companies)PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace. PCI Express products (PCIe products) cover... -
Driver Bits - (75 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
LCD Drivers - (120 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...
-
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
Gate Drivers - (225 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
-
IC PCI Bridges - (53 companies)PCI bridges are semiconductors that expand the number of slots available on PCI devices. An IC PCI bridge is an electronic device or chip that connects a device with a particular PCI protocol to another PCI type, or to another device...
Product News
-
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
PCI Express Series - support Gen 5 (32 GT/s) Markets & Applications. - Datacenter. - High-performance computing. - Artificial intelligence. - Test & Measurement. - Automotive. - Servers. - Storages. - Workstations. - Embedded systems. - Industrial computers. - Routers. - Desktop PCs (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Amphenol Communications Solutions
PCI-SIG, EDSFF, OCP Compliant, High-speed Cables Amphenol Communications Solutions is pleased to announce the release of its high-speed cable solutions with options to meet PCIe (R), EDSFF, OCP specifications, and power shelf requirements. In close collaboration with the PCI-SIG association, the PCIe (R)DirectAttached (R) cable riser solution eliminates PCB trace and vias and supports up to PCIe 5.0 32Gb/s. The EDSFF cable assemblies meet E1 and E3 specifications, OCP cable assemblies meet OCP NIC 3.0 specifications, and the power shelf cable... (read more)Browse Cable Assemblies Datasheets for Amphenol Communications Solutions -
Automationdirect.com
Megapro multi-bit drivers Megapro multi-bit drivers are versatile screwdrivers designed to house a set of common or specialized screwdriving bits for a variety of industrial applications (read more) -
S.I. Tech, Inc.
What is a Bit-Driver? A Bit-Driver (R) is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Nexperia B.V.
Motor Driver Evaluation Kit Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor controllers, gate drivers, MOSFETs and motors to be used. In addition, each board provides convenient test points for power, motor drive, and sensing signals to aid with development and testing with Nexperia 's LFPAK56... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
DigiKey
MediPlas™ Reactor and MediPlas Driver In the medical segment, EPCOS' MediPlas system is best suited for sterilization and disinfection. Appliances with MediPlas Reactors and MediPlas Drivers can reduce the concentration of pathogens in contact with contaminated surfaces like medical equipment, masks, and tubing. The applications do not require expensive vacuum equipment or toxic chemicals, making their use cost effective and environmentally friendly. Medical devices and equipment can be sterilized easily and effectively... (read more) -
Win Source Electronics
ULN2003AIPWR Motor Driver Array supports high-density PCB designs. Reduced BOM Cost by consolidating multiple driver channels into a single device. Proven Reliability with extensive use in industrial and embedded applications. Typical Applications. Relay control modules. Stepper motor drivers. Solenoid control systems. Industrial automation equipment. Instrumentation and embedded controllers. ULN2003AIPWR offers a cost-effective and proven solution for multi-channel load driving, enabling reliable control of relays, motors... (read more)Browse Darlington Transistors Datasheets for Win Source Electronics -
Qorvo
72V BLDC Controller & Driver 72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O. Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and Vds Sensing... (read more)Browse Motor Controllers Datasheets for Qorvo
-
DRIVER NEEDED: Pinnacle Systems DRIVER FOR BOOSTER 2B 1.0 (Windows XP Professional) [Firewire / 1394] - Free Drivers Download | Request and Support Forums
Re: DRIVER NEEDED: Pinnacle Systems DRIVER FOR BOOSTER 2B 1.0 (Windows XP Professional) [ Firewire / 1394]. .... any driver for this device, you just have to put it in a pci slot and restart…
-
DRIVER NEEDED: Pinnacle Systems Booster 2 B 2.2 (Windows XP Professional) [Firewire / 1394] - Free Drivers Download | Request and Support Forums
Re: DRIVER NEEDED: Pinnacle Systems Booster 2 B 2.2 (Windows XP Professional) [ Firewire / 1394]. .... This is not a Video/Graphics card, it's a PCI IEEE 1394 FireWire controller.
-
DRIVER NEEDED: D-Link Systems SSC 350F (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Elitegroup Computer Systems cmi 8338a/ pci (Windows XP Professional). .... DRIVER NEEDED: Pinnacle Systems DRIVER FOR BOOSTER 2B 1.0 (Windows XP Professional) [ Firewire / 1394] .
-
Other Device Request Board - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: OPTI Q-TEC 412u USB CARD (Windows ME) [ PCI / ISA]. .... DRIVER NEEDED: Pinnacle Systems Booster 2 B 2.2 (Windows XP Professional) [ Firewire / 1394] .
-
Learning VirtualDub: The complete guide to capturing, processing and encoding digital video
Other samples of FireWire cards include: Mercury FireWire PCI card (3 external FireWire ports and 1 internal FireWire port), D-LINK 1394 (3 FireWire Ports w 2 USB Ports), and ATI All In One Combo (3 FireWire Ports w 2 USB Ports). .... video encoding and decoding: ATI All-In-Wonder RADEON 9700 PRO 8X and Pinnacle DC1000 are examples .... However, there are a lot of problems with the supplied software as well as with the drivers .
-
DRIVER NEEDED: Foxconn ms-7061 ver 1.0 (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Foxconn 845 SERIES 46XP219 122504 (Windows XP Professional) [ PCI / ISA]. .... DRIVER NEEDED: Pinnacle Systems DRIVER FOR BOOSTER 2B 1.0 (Windows XP Professional) [ Firewire / 1394] .
-
Input Device (mouse, etc.) Request Board - Page 11 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Pinnacle Systems TV tuner pci card (Pinnacle PCTV Stereo) (Windows 2000 Workstation) [PCI / ISA]. .... DRIVER NEEDED: Pinnacle Systems DRIVER FOR BOOSTER 2B 1.0 (Windows XP Professional) [ Firewire / 1394] .
-
Standby Problem
Soundblaster Ensoniq PCI audio. .... Pinnacle Firewire Controller. .... Driver Terrier .
-
Procomp SpeedDemon 400P Firewire problem w/ Win XP
I have Firewire card Procomp SpeedDemon 400P. .... Using Pinnacle Studio sw ir do memory dump w/ driver _irql_not_less_or_equal. .... 2. changed PCI slots to avoid shared IRQ.
-
Graphics / Video Adapter Request Board - Page 58 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: geforce go 6150 (Windows XP Professional) [ Firewire / 1394]. .... DRIVER NEEDED: Pinnacle Systems DC 30 (Windows XP Home) [ PCI / ISA] .
Indicates content that may require registration and/or purchase.