Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MiTek Inc
Description: Cubic Designs Pipe Racks are pre-engineered, manufactured steel industrial pipe rack systems. They are ideally suited for manufacturing and processing plants that require facility service connections between production and ancillary equipment, especially when quick and clean
- Type: Bar Rack, Racking
- Category: Industrial
- Material: Steel
-
Supplier: Inductotherm Group
Description: The Radyne Line Pipe Heating Systems facilitate pre-heating (prior to FBE coating) and induction drying of API grade line pipe and high quality water pipe. The system supports many standard sizes of line pipe, ranging from 8 in. [200 mm] to 120 in. [3 m] in
- Heating Capacity: 5 to 7,000 kW
- Output Power: 5 to 7,000 kW
- Features: Drying
- Heater Type: Induction Heater
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: brackets with nylon bearings and one center bracket with nylon bearings. If a weldment including pipe is desired, with exact specifications for size and location of parts.This lock can be supplied as a complete weldment using 1" schedule 40 pipe or it can be supplied as a kit of parts
- Lock Type: Cam Lock
-
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: This lock can be supplied as a complete weldment using 1" schedule 40 pipe or it can be supplied as a kit of parts for welding in the field. Supplied with two large brackets with nylon bearing, one center bracket with nylon bearings, two keepers, two cams, one handle, and one hasp. The top
- Lock Type: Cam Lock
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: This lock can be supplied as a complete weldment using 1" schedule 40 pipe or it can be supplied as a kit of parts for welding in the field. Supplied with two large brackets with nylon bearing, one center bracket with nylon bearings, two keepers, two cams, one handle, and one hasp. The top
- Lock Type: Cam Lock
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays Carriage with hardened double ball bearings Magnetic linear encoder for direct measuring LED controller, displays in 0.001in/0.01mm (LCD available for fractional) Linear error compensation, 100 points Control stand (free standing) 3,000
- Cutting Capacity: 0.25 to 12.75 inch
- Power Source: AC Power
- Cutting type: Dry
- Operation: Free Standing
-
Manifolds and Manifold Systems - Fully Automated Gas Cabinet Gas Rack Gas Delivery Systems JW-300-GRSupplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pressure holding HPN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT drain pipe 1/2” MVCJ Pneumatic air source CDA driver, 1/4″ SWG Operation interface 7″ color touch screen/buttons Optional *Weight Scale *Panel heating *Excess Flow Switch *Ethernet communication module *CGA Guarder
- Application: Gas
-
Supplier: Southland Equipment Service
Description: Arms design "buttons" the arm into place. Load with either lift truck or manually. Ideal for efficient storage and organization of pipe, tubing, lumber, bar stock or any long, awkward items. Available in standard single or double column units in 7' and 10' heights. Choose either starter or
- Capacity: 1,000 lbs
- Type: Racking
-
Supplier: Underground Devices
Description: The Multi-Mount Cable Support Arm is the complete nonmetallic cable support system. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Multi-Mount is non-conductive and will never rust or corrode. Grounding and insulators are no longer
- Maximum Load: 200 to 350 lbs
- Features: Other / Specialty
- Support Type: Pipe Support
-
Supplier: Miller Fall Protection / Honeywell
Description: Xenon Permanent Overhead Horizontal Lifeline Systems are custom engineered systems designed to be used if the application requires the lifeline to be positioned overhead beyond the user’s reach. Whether it’s along a rooftop, inside an arena or high atop a suspension bridge, the Xenon
- Type: Lifeline Systems
-
Supplier: Optimal Handling Solutions
Description: Medium Duty Cantilever Racks are ideal for manual loading: open design allows easy forklift accessibility Store bar stock, pipe, tubing, lumber, and other light hard-to-stock itmes that must be kept off the floor Arms are adjustable up and down the full length of the upright To adjust, align
-
Supplier: Optimal Handling Solutions
Description: Medium Duty Cantilever Racks are ideal for manual loading: open design allows easy forklift accessibility Store bar stock, pipe, tubing, lumber, and other light hard-to-stock itmes that must be kept off the floor Arms are adjustable up and down the full length of the upright To adjust, align
-
Supplier: Inductotherm Group
Description: The Alpha™ Rack and Pinion Accelerator upgrade is the ideal solution for tube and pipe producers seeking improved operational performance. Designed to significantly improve repeatability of cut length tolerance, the installation will improve mill productivity and reduce maintenance. The
- Technology: Servo (Driven / Control)
-
Supplier: Optimal Handling Solutions
Description: Medium Duty Cantilever Racks are ideal for manual loading: open design allows easy forklift accessibility Store bar stock, pipe, tubing, lumber, and other light hard-to-stock itmes that must be kept off the floor Arms are adjustable up and down the full length of the upright To adjust, align
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Water and Direct Expansion (Air, Water, or Glycol) cooling methods Wide range of cooling capacities for small, medium, and the largest applications Top and bottom pipe and power connections 100% front and rear service access Highest cooling capacity in the industry - up to 75 kW per unit
- Application: Commercial, Data Center Cooling, Telecommunications
- Type: Ductless, Precision Cooling
- Phase: Single Phase, Three Phase
- Features: Thermostatic Control
-
Supplier: Optimal Handling Solutions
Description: Medium Duty Cantilever Racks are ideal for manual loading: open design allows easy forklift accessibility Store bar stock, pipe, tubing, lumber, and other light hard-to-stock itmes that must be kept off the floor Arms are adjustable up and down the full length of the upright To adjust, align
-
Supplier: Hy-Safe Technology
Description: EZ-Line™ is the most user friendly horizontal lifeline system on the market today. It is fast and easy to install, remove and store! EZ-Line’s innovative retractable design allows the user to quickly and efficiently set-up the system in only seconds and dismantle it just as quick. The
-
Supplier: BUG-O Systems, Inc.
Description: The Piper Bug Pipe Welding System from Bug-O Systems is a digitally controlled programmable welding travel carriage integrated with Lincoln Electric® Invertec® V350-PRO Power Source. The Piper Bug features a positive rack and pinion drive system and a digital control box
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Gas Torch, MIG (GMAW), Multi-process, Stick (SMAW), TIG (GTAW), Welding Equipment
- Features: Other Arc or Resistance Welders, Water Cooled
-
Supplier: FLEXIM AMERICAS Corp.
Description: The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to the G704 stationary gas flow meter, its
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: Evident Scientific
Description: screening coverage of pipe wall. Cost effective solution for pipe integrity management programs. In-service inspection (no production shutdown). UltraWave LRT System The UltraWave LRT system excites low-frequency ultrasonic waves that propagate in the axial direction of
- Instrument Type: Flaw Detection
- Features: General Corrosion Detection, Other, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Evident Scientific
Description: screening coverage of pipe wall. Cost effective solution for pipe integrity management programs. In-service inspection (no production shutdown). UltraWave LRT System The UltraWave LRT system excites low-frequency ultrasonic waves that propagate in the axial direction of
- Instrument Type: Flaw Detection
- Features: General Corrosion Detection, Other, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: FLEXIM AMERICAS Corp.
Description: Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems The FLUXUS® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Eaton | Power Quality
Description: medium, and large applications Top or bottom pipe and power connections 100% front and rear service access Highest cooling capacities in the industry – up to 73 kW per unit Adapts to all major rack manufacturers racks and data center containment systems Casters included to easily move
- Cooling Capacity: 51,177.07267144319 to 262,708.9730467417 BTU/hr
- Voltage: 230 VAC
- Application: Commercial, Data Center Cooling, Telecommunications
- Type: Enclosure, Precision Cooling
-
Supplier: ToneCooling Technology Co., Ltd
Description: Design: Liquid cooling systems are often more compact, allowing for higher density installations and better space utilization in data centers and other environmentsh 4. Enhanced Performance: These systems support higher operating temperatures per rack, which can improve overall
-
Supplier: L-com, Inc.
Description: system to the HD IP surveillance system. Multi-channel Long Reach Power over Ethernet To support the enterprises in easily building a multi-channel and centrally-controlled Long Reach PoE system, the LRP-822CS works with the Long Reach PoE Extenders, LRP-101CE, via its 8 BNC
- Number of Ports: 8 #
- Network Media: Coaxial
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: L-com, Inc.
Description: system to the HD IP surveillance system. Multi-channel Long Reach Power over Ethernet To support the enterprises in easily building a multi-channel and centrally-controlled Long Reach PoE system, the LRP-1622CS works with the Long Reach PoE Extenders, LRP-101CE, via its 16 BNC
- Number of Ports: 16 #
- Network Media: Coaxial
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Description: Get up-to-code with the research-based 2010 NFPA 13. Put powerful sprinkler strategies into your hands with NFPA 13, Standard for the Installation of Sprinkler Systems -- the best practices for system design, installation, water supplies, and equipment. Industry experts and researchers
-
Supplier: ToneCooling Technology Co., Ltd
Description: of overheating and system downtime. 2. Data Centers In data centers with dense server racks, the TC-AMD AM4 2U-M62 cooler offers an efficient solution for cooling multiple high-performance systems. Its 2U form factor allows it to fit comfortably into 2U chassis, offering enhanced heat
-
Supplier: ToneCooling Technology Co., Ltd
Description: space-efficient design. Whether deployed in enterprise data centers, high-performance computing systems, or industrial environments, the TC-AMD SP3 2U-P21 ensures that your AMD SP3 processors maintain optimal performance while preventing thermal throttling or overheating. TC-AMD SP3 2U-P21
-
Supplier: Youngstown Barrel & Drum Co.
Description: All Categories > Aerosol Can Disposal > Aerosolv Can Disposal > Ultra-Drain Plugs® > Ultra-Drain Seals® > Ultra-Spill Pallet P4® > Ultra-Utility Tray, Flexible Model® > Ultra-Pipe Drip Diverter® > Ultra-Rack Sump® > Item # 2396 UT
-
Supplier: Asahi/America, Inc.
Description: Available for purchase only Features Ergonomic and safe Optimized for cleanrooms Suitable for pipe rack installation with integrated remote weld unit (horizontal and vertical weld positions) Suitable for all AGRU piping systems (on request also for PFA pipes and tubing) Suitable
-
Supplier: ASTM International
Description: coupons which are mounted on pipe plugs and exposed to the water flowing in piping in municipal, building, and industrial water systems using a side stream corrosion specimen rack. 1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are
-
Description: fire escapes, window frames, pumps, safety markings, wood floors, railings, steel support structures, blowers, pipe racks, pipe identification, channels and bracing Conforms to AWWA D102-03, OCS #1 Acceptable for use in high performance architectural applications. Suitable for use in
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: McElroy Manufacturing, Inc.
Description: Rack or from a free standing oscillating coil payoff system. The strip is guided through the forming rollers which shape the fin so as to uniformly expand the outer edge, resulting in a helical shape that curls around the tube. This rolling process locates more fin material near the base of
-
Supplier: J&S Machine, Inc.
Description: Standard Functions: • One axis numerical controlled of bending-axis by encoder / hydraulic valves • Bending angle controlled by micro encoder, provides ± 0.1 tolerance • Mitsubishi PLC ( Programmable Logic Control ) system • Provides 200 programs memory, each program with 20 angles (bends) •
- Max. Round Size: 3 inch
- Max. Bending Angle: 0 to 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
Find Suppliers by Category Top
Featured Products Top
-
Purge PN2,1/4”MVCJ High pressure holding HPN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT drain pipe 1/2” MVCJ Pneumatic air source (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
THE CHALLENGE Following stamping, and before finishing, the automotive manufacturer washes the wheels. They then hang the wheels six at a time, three in the front and three in the back, on a vertical rack hung from a chain (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
External Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
square pipes, 150° hinges, and lock rods for a reliable 19 inch cabinet with door lock system. Door opening angle can be fixed using stoppers. Modular Design: Removable top and bottom panels, height-adjustable castors with Fuma brand bearings (optional), and lifting (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Brochure - External Supermicrometer Model PC The Standard of Accuracy New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. The External Supermicrometer® Model C measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
distortion in the flow profile. Check your specific piping condition against the examples shown below. In order to achieve accurate and repeatable performance, install the flow meter using the recommended number of straight-run pipe diameters upstream and downstream of the sensor. The chart below shows
More Information Top
-
Breakthroughs in Casing Running Efficiency Utilizing Modern Pipe Handling Technology
Abstract As the Drilling Industry demands continuous improvement in both safety and efficiency, many newbuild rigs in the recent newbuild cycle have turned to automation in the form of Varco Systems advanced Pipe Racking Systems (PRS).
-
Materials Engineering and Automatic Control
[6] LIU Wen-qing: Research of pipe racking system for the drilling platform [D].
-
JU2000 - Efficiency by Design
The innovative use of both an automated vertical and horizontal pipe racking system , potentially providing the rig design with a smaller, lighter derrick structure and increased efficiency, will be illustrated.
-
Pipe-Racking Systems: Are They Cost Efficient?
Incremental annual sav- ings for automated pipe racking systems : $250,000 x two positions=$500,000/yr.
-
Seismic and geologic investigations of the Sandia Livermore Laboratory site and structural investigations of the Tritium Research Facility
The first is the corridor pipe rack system , includ ing the supporting elements of the pipe rack.
-
Automated Pipe Handling: A Fresh Approach
Abstract A new generation pipe racking system has been developed which combines the functions of traditional power pipe racking systems with the functions of remote controlled floor mounted iron roughnecks into one machine for automated pipe handling.
-
The Evolution of Automation in Drilling
In 1949, Byron Jackson Company developed a prototype of a three-arm pipe racking system .
-
GLOMAR HULL 456 CLASS Ultra-Deepwater Drillship
The Hull 456 Class drillfloor is outfitted with a Varco PRS- 4I vertical pipe racking system , and is capable of racking 13- 5/8” through 3-1/2” tubulars.
-
Innovative Approach In Slim Hole Drilling
The main innovative features concern the hoisting equipment and the automatic pipe handling including a vertical pipe racking system .
-
The Application of Robotics to the Drilling Process
Basically, these machines combine pipe racking systems or mechanisms with torquing-spinning de- vices to automate the complete pipe handling pro- cess associated with a round trip.
Indicates content that may require registration and/or purchase.