-
Supplier: Gems Sensors & Controls
Description: Temperatures up to 280°F (139°C) Pressures up to 150 psi (10 bar) Up to 20ft (6.09 m) of Continuous Visual Indication The 2” (51 mm) Schedule 40 pipe design is ideal for use on chemical storage tanks, or with almost any liquid where temperature and pressure requirements are
- Measuring Range: 228 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 280 F
- Column Height: 228 inch
-
Supplier: Seetru Limited
Description: maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing. Suitable for a wide range of pressures and temperatures, the
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 302 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Seetru Limited
Description: safety vent valve will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tank or into the tank vent pipe. Open circuit connection is only allowable when it is possible for the
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 212 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their enhanced
- Features: Thermistor
-
Supplier: Conax Technologies
Description: Conax Technologies stainless steel pipe clamp assemblies assist in obtaining accurate readings of outside pipe temperatures. They can be used wherever direct immersion probes are impractical or undesirable or where extreme corrosion is a problem. – Outside application leaves
- Diameter or Width Range: 0.375 to 6 inch
- Probe Features: Available as an Assembly
- Probe Configuration: Clamp or Strap Sensor
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413bar) Up to 232℃ (450℉) SS316,Carbon Steel Pipe thread 1/2 - 3/4 inch Standard gauge valve, longer body gauge root valve, and extended 4" long body for pipe insulation are standard Grafoil packing for high temperature available Non-rotating globe
- Valve Size: 0.2 inch
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 100 F
-
Supplier: U.S. Plastic Corporation
Description: applications and consult factory for recommendations. Utilization of Plast-O-Matic gauge guards offers the added advantage of protection against clogging of instruments caused by suspended solids or highly viscous fluids. Materials Construction: Gauge Guard housings are molded of
-
Supplier: HydraCheck Inc.
Description: The direct gauge adaptors are designed to connect to an M16x1.5 (Test 15) pressure test nipple safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is an M16x1.5 connection. The opposite end comes in a variety of connections – Pipe, ORB, Metric,
- Fitting Type: Coupling
- Connection Type: Threaded
-
Supplier: SensorsONE, Ltd.
Description: element. Various sizes of sanitary clamp and dairy pipe process connection can be provided depending on the sizes of pipe to which the sensor is being fitted. For high temperature processes it is possible to select the cooling element option which allows the sensors to be used
- Pressure Measurement: Absolute
-
Supplier: Telatemp Corporation
Description: Use new high-temperature probes to take the temperature in tight places. Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature. Probes are tightly packed with powdered MgO in 12 or 25"L sheaths. Type J and
-
Supplier: Telatemp Corporation
Description: Use new high-temperature probes to take the temperature in tight places. Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature. Probes are tightly packed with powdered MgO in 12 or 25"L sheaths. Type J and
-
Supplier: Transcat, Inc.
Description: for oxygen service PA >>Accessory Enclosed: Mounting bracket, wall/pipe, 316L Product Highlights Accurate measurement of the process value even in the case of changing process temperature Process safety assured with small flush mounted process connections in hygienic applications For
- Pressure Measurement: Gauge
-
Supplier: SensorsONE, Ltd.
Description: The DS 201p flush membrane electronic pressure switch is designed specifically for measuring high viscosity media at high pressures and when needed also at high temperatures. The contact diaphragm is welded to the end of the connecting thread so that the pressure switch can be installed so
- Pressure Measurement: Absolute
-
Supplier: Weiss Industries, Inc.
Description: Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Industry Served: Automotive, Food Processing, General Purpose, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical
- Capabilities: Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Threading, Welding / Brazing
-
Supplier: Anti-Seize Technology
Description: gauges Seals pipes including 3" and larger Lubricates and prevents corrosion, seizing, and galling Low-locking strength provides for disassembly Easy adjustment up to 16 hours after assembly Not volatile or flammable DEF (Diesel Exhaust Fuel) Compatible Applications: Most metal
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 1,000 psi
- Cure / Technology: Anaerobic, Single Component System
- Industry: Building / Construction
-
Supplier: Anti-Seize Technology
Description: gauges Seals pipes including 3" and larger Lubricates and prevents corrosion, seizing, and galling Low-locking strength provides for disassembly Easy adjustment up to 16 hours after assembly Not volatile or flammable DEF (Diesel Exhaust Fuel) Compatible Applications: Most metal
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 1,000 psi
- Cure / Technology: Anaerobic, Single Component System
- Industry: Building / Construction
-
Supplier: Anti-Seize Technology
Description: gauges Seals pipes including 3" and larger Lubricates and prevents corrosion, seizing, and galling Low-locking strength provides for disassembly Easy adjustment up to 16 hours after assembly Not volatile or flammable DEF (Diesel Exhaust Fuel) Compatible Applications: Most metal
- Use Temperature: -65 to 400 F
- Cure / Technology: Anaerobic, Single Component System
- Industry: Building / Construction
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: AST-SEAL™ Std (Standard Grade) is a general-purpose pipe sealant providing an instant permanent seal that cures in the absence of air to lock threads securely. Withstands temperatures from -65° to 300°F (-54° to 149°C) continuous, 375°F (191°C) intermittent. Not for oxygen use.
- Use Temperature: -65 to 300 F
- Tensile Strength (Break): 1,000 psi
- Cure / Technology: Anaerobic, Single Component System
- Industry: Building / Construction
-
Supplier: ASTM International
Description: jacketing over pipe insulation up to a pipe size of 48 in. NPS and does not encompass system design. This practice does not cover the installation of metal jacketing on rectangular ducts or around valves and gauges. It excludes the installation of spiral jacketing on cylindrical
-
Supplier: Columbia Research Labs, Inc.
Description: RTD which provides accurate temperature measurements at the exact point of sensor mounting. Similar devices have been utilized to monitor rocket body expansion. They can also be used in many industrial and military applications involving pipe expansion measurements, explosive body
- Operating Temperature: -65.2 to 257 F
- Gage Factor: 1.025
- Nominal Resistance: 1000

- Construction: Electrical Resistance
-
Supplier: Oil-Rite Corp.
Description: atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. Dimensions: A Sight
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws vertically into a tapped hole on the top of a reservoir. Dimensions: A Sight Opening 9 1/2" B Total
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. Dimensions: A Sight
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws vertically into a tapped hole on the top of a reservoir. Dimensions: A Sight Opening 3 1/2" B Total
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Cole-Parmer
Description: • High-Temperature Thermocouple Probes Designed for Multiple Bends in any Environment • Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature. • Response Time: 0.3 – 1.5 seconds or greater • Type K and J
- Sensed Temperature: -250 to 1,290 F
- Sensitive Length: 12 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • High-Temperature Thermocouple Probes Designed for Multiple Bends Ideal for any Environment • Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature. • Response Time: 1.5 seconds or greater • Type K and J feature
- Sensed Temperature: -250 to 1,690 F
- Sensitive Length: 25 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • High-Temperature Thermocouple Probes Designed for Multiple Bends in any Environment • Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature. • Response Time: 0.3 – 1.5 seconds or greater • Type K and J
- Sensed Temperature: -328 to 500 F
- Sensitive Length: 12 inch
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • High-Temperature Thermocouple Probes Designed for Multiple Bends Ideal for any Environment • Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature. • Response Time: 1.5 seconds or greater • Type K and J feature
- Sensed Temperature: 32 to 825 F
- Sensitive Length: 25 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: PMC Engineering LLC
Description: PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
-
Supplier: Fluidwell bv
Description: actual temperature and measuring unit. Very large 26mm (1") high digits for temperature. Selectable on-screen engineering units: °C - °F - K. Number of digits for temperature: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto
- Operating Temperature: -40 to 176 F
- Display Type: Digital
- Device Category: Instrument
- Material: Liquid
-
Description: temperature drift. Mounting and usage is easy, M10 or 5/8- UNF mounting thread or pipe welding can be selected. Automatic or manual reset can be selected Competitive price Applications The pressure switch is widely used in refrigeration systems, air-conditioners, oil pumps, air pumps,
- Working Pressure Range: 21.7555259035795 to 442.362360039451 psi
- Operating Temperature: -31 to 248 F
- Pressure Measurement: Gauge
-
Supplier: PMC Engineering LLC
Description: PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: PMC Engineering LLC
Description: PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PDA 1L Manometer for relative and differential pressure / Pitot tube adaptable to pressure gauge / MAX MIN function / Data logger The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure measurement of gasses in the range
- Working Pressure Range: 0.290073678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Differential, Gauge
-
Supplier: Fluidwell bv
Description: ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.
- Operating Temperature: -40 to 176 F
- Accuracy: 0.05 ±% FS
- Display Type: Digital
- Device Category: Instrument
Find Suppliers by Category Top
Featured Products Top
-
pressure measuring functions. This gives the user more than 16 units. Furthermore, the differential pressure gauge measures in addition to the differential pressure, the temperature, flow velocity and volume flow. In addition, the maximum and minimum differential pressure can be displayed in the two (read more)
Browse Pressure Gauges Datasheets for PCE Instruments / PCE Americas Inc. -
(high temperature and high pressure resistance), and carbon steel (non corrosive environment) We can process various threads according to customers, including straight pipe threads, tapered pipe threads, etc., and meet the requirements of the go no-go gauge. Years of experience and sophisticated equipment will provide customers with cost-effective solutions. (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Remove any sharp edges from the pipe that may puncture the plug. Attach the inflation pressure source hose and the pressure monitoring hose with gauges. Purge the pressure monitor hose of water, if necessary, to assure accurate gauge readings. Insert the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution, Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
, measuring instruments, and gauges. Our climate controlled Quality Laboratory, NIST calibrated masters and gage calibration equipment, coupled with our commitment to measurement excellence will provide low uncertainty and accurate results. Ring gauge calibrations and calibrations of Pratt & Whitney (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. 4. Connection Types ANSI Flange:Designed for high-pressure applications (150 PSI to 2500 PSI depending on flange class). Widely used in high-temperature applications, industrial and large-scale systems, large pipe diameters, and corrosive or harsh environments. BSP Female (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
temperatures of exhaust gases. It is now firmly established that the structural integrity of the scrubber and associated pipework (e.g. SOx scrubber discharge water line) need to be regularly checked for signs of corrosion. Ultrasonic thickness gauging is a simple, cost-effective, and reliable (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
– Operating speed 0~100 rpm 0~100 rpm Operating temperature -20°C ~ +80°C -20°C ~ +80°C Operating (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
gauge isolation valve (non-wetted) are brass. Fasteners are stainless steel. For other material or connection requirements, please consult factory. How it Works: Pulsation Dampener and Surge Suppressor (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Benefits Record environmental data Evaluate your Constant Temperature Room - Check air temperature regulation - Check air temperature uniformity Evaluate thermal (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc.