-
Supplier: RS Components, Ltd.
Description: PowerLED PIR700W PIR Sensor
- Features: Other
- Mounting: Wall Mount
-
Supplier: VAST STOCK CO., LIMITED
Description: Photoelectric Sensors Photoelectric Motion Sensor 6M Distance
-
Supplier: Takex America, Inc.
Description: Description With a mounting height up to 3.5m coupled with a creep zone of less than 1m, we can offer 30m x 30m high-density coverage (PIR-30WE) or 50m x 3m curtain coverage (PIR-50NE). Using the highest quality mirrored optics coupled with twin pyros, TAKEX offer the most professional long-range
- Detection Range: 100 ft
- Features: Outdoor Use
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
-
Supplier: Hubbell Incorporated
Description: SENSOR TYPE 4.72 INCH L X 2.76 INCH W X 1.1 INCH D SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION CEILING/WALL MOUNTING PASSIVE INFRARED SENSOR TYPE OUTPUT VOLTAGE RATING 24 VDC COVERAGE 16 X 80 FT OPERATING TEMPERATURE 0 TO 100 DEG F
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: Dexter Research Center, Inc.
Description: Thermacon - Concealed Passive Infrared Motion Sensor A concealed passive infrared (PIR) motion sensor that detects the presence of natural body heat and activates a relay. Relay activation begins when the detection area is entered and remains on for the duration of the preset relay
- Detection Range: 8 to 11 ft
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: Newark, An Avnet Company
Description: PIR Infared Measurement Sensor Module; Product Range:-; External Depth:203mm; External Length:358mm; External Width:254mm
-
Supplier: Newark, An Avnet Company
Description: PIR MOTION SENSOR, 5M, BLACK ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: PIR MOTION SENSOR, 5M, WHITE ROHS COMPLIANT: YES
-
Supplier: Dexter Research Center, Inc.
Description: Thermacon - Concealed Passive Infrared Motion Sensor A concealed passive infrared (PIR) motion sensor that detects the presence of natural body heat and activates a relay. Relay activation begins when the detection area is entered and remains on for the duration of the preset relay
- Detection Range: 9 to 11 ft
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: Pepperl+Fuchs SE
Description: Presence detector using infrared heat radiation for detecting people, detection range 1.8 m x 2.6 m, max. installation height 5 m, black housing, relay contact output, screw terminals
-
Supplier: Newark, An Avnet Company
Description: GRAVITY DIGITAL PIR SENSOR ROHS COMPLIANT: YES
-
Supplier: Legrand
Description: Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, Gray 180-degree PIR Coverage Built in light level sensor LED detection indicator Dual-voltage model; 120/277 VAC 1-inch deep back body and flying leads for easy installation Time delay adjustment
- Features: Adjustable Sensitivity, Wall Switch
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: TO-5 Human Body Sensing Sensor ROHS
-
Supplier: Optex FA
Description: No Description Provided
- Operating Distance: 0 to 472.4412 inch
- Operating Temperature: -13 to 131 F
- Output Load: DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Win Source Electronics
Description: Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 758363-SFH325-Z Manufacturer Homepage: www.osram.com RoHS State: Request Verification Reference case: SMD Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
- Features: Photoelectric Sensors
-
Supplier: Ningbo Best Group Co., Ltd.
Description: FEATURES Japan Nicera Dual Element PIR Sensor MCU processing Auto temperature compensation Pulse count optional Alarm output N.C./N.O. Optional LED ON&OFF optional High Density SMT Design, high EMI/RFI immunity
- Detection Range: 39.3701 ft
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: Win Source Electronics
Description: Name: SFH 325 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.7080 Other Part
- Features: Photoelectric Sensors
-
Supplier: EMX Industries, Inc.
Description: The Infrared Photoeye Sensor IRB-325 is an external entrapment protection, device-type B1, non-contact sensor for use with automatic gate operators. The IRB-325 produces a detection signal when the infrared beam is broken. Benefits include: UL 325 compliant Long range Powder coated
- Operating Distance: 72 to 780 inch
- Operating Temperature: -40 to 170 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Electrical Output: Current
-
Supplier: Acme Chip Technology Co., Limited
Description: MSP430F2013 PIR DEMO BOARD
- Category: Development Board
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TFF325 , 50 in-lb , Reaction Torque Sensor , Standard , Material - 2024-T4 , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
- Maximum Torque: 50 In-lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Electrical Output: Analog Voltage
-
Supplier: ifm efector inc.
Description: Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced inventory due to wide range of
- Measurement Range: 0.4724412 inch
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: Det-Tronics
Description: The PointWatch PIR9400 Infrared detector offers the lowest cost of ownership for detection of hydrocarbon combustible gases and vapors. It is virtually maintenance free and will detect gas concentrations within the 0 to 100% LFL range with a corresponding 4-20 mA output signal. Benefits include
- Number of Channels: 1
- Response Time: 3.4999999999999982 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
-
Supplier: Embedded Data Systems
Description: There are many types of iButtons, some are used for simple identification, some contain nonvolatile memory, and others incorporate sensors like temperature and humidity. Regardless of type, all iButtons are enclosed in rugged stainless steel cans, have guaranteed unique serial numbers, and
- Operating Temperature: -4 to 129.2 F
- Data Acquisition: Datalogger / Recorder
- Features: Other
- Host Connection: RS232/422/485, USB
-
Supplier: Finder S.p.A. con unico socio
Description: Type 18.01 PIR movement detectors for indoor installation – wall mount. 1 NO 10 A. Output is electrically common to the supply voltage Small size Equipped with Light Dependent sensor and delay time Switch off delay adjustment Can be used in any position for movement detection Wide detection
- Type: Passive Infrared, PIRs
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1012241-SFH 325-4-Z Category: Sensors, Transducers>Optical Sensors - Phototransistors Series: SIDELED Package: Tape & Reel (TR) Orientation: Side View Standard Package: 2,000 Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current -
- Phototransistor Type: Phototransistor
-
Supplier: IC Realtime, LLC
Description: This realistic motion detector camera is for viewing images in a home or office without allowing anyone to know they are being monitored. It is easy to install and integrated into an ICR DVR system. It comes with a 3.7mm pinhole lens and a 1/3" SHARP CCD sensor. Note: This is not a working
- Horizontal Resolution: 420 lines
- Operating Temperature: 14 to 113 F
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 250PSIG 1/4NPT .02A
- Working Pressure Range: 250 psi
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
- Measurement Type: Gauge
-
Supplier: DigiKey
Description: ADXL325 iMEMS® Accelerometer, 3 Axis Sensor Evaluation Board
- Signal Type: Analog
- Features: Other
-
Supplier: DigiKey
Description: NCS36000, PCA9655E Passive Infrared (PIR) Sensor Pmod™ Platform Evaluation Expansion Board
-
Supplier: Custom Silicon Solutions, Inc.
Description: PIR Motion Detector This IC senses the signal from a passive infrared (PIR) sensor to serve as a motion detector in security systems. The analog section provides the sensor amplifier, low pass filter and window comparator functions. The digital section includes logic to minimize false
-
Supplier: Finder S.p.A. con unico socio
Description: Type 18.21 PIR movement detectors for indoor installation – particularly suitable for ceiling mount. 1 NO 10 A. Features include: Output is electrically common to the supply voltage Small size – Equipped with Light Dependent sensor and delay time Switch off delay adjustment Can be used in any
- Type: Passive Infrared, PIRs
-
Supplier: Powell Electronics, Inc.
Description: MINI RETRACTABLE SENSOR CABLE
- Category: Element / Chip
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Sensor Development Tools PmodISNS20
-
Supplier: Finder S.p.A. con unico socio
Description: Type 18.31 PIR movement detectors for indoor installation – false ceiling mount. 1 NO 10 A. Features include: Output is electrically common to the supply voltage Small size Equipped with Light Dependent sensor and time delay Wide detection angle Available in version 18.31-0031 with
- Type: Passive Infrared, PIRs
Find Suppliers by Category Top
Featured Products Top
-
Type 18.01 PIR movement detectors for indoor installation – wall mount. 1 NO 10 A. Output is electrically common to the supply voltage Small size Equipped with Light (read more)
Browse Motion and Occupancy Detectors Datasheets for Finder S.p.A. con unico socio -
TE Connectivity's LUMAWISE Endurance S offers Zhaga and Z10 receptacles, motion sensors, and push-in wire connectors. Designed for smart, energy-efficient infrastructure with IP-rated protection, flexible mounting, and industry (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
stainless steel Primary Applications: Encoder/Sensor Connections: Protect delicate measurement devices from shaft (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
, UL 325, our standard for automatic garage doors, which includes requirements for an inherent reversal system and either an electric eye or edge sensor to protect people and pets from entrapment under a closing door. This standard is referenced in the (read more)
Browse Codes, Standards, and Regulations Datasheets for UL Standards & Engagement
More Information Top
-
Solar‐powered ZigBee‐based wireless motion surveillance: a prototype development and experimental results
The pyroelectric PIR325 sensor available from Glolab Corporation, which is used for design, has two sensing elements connected in a voltage bucking configuration.
-
MicroSensors Systems: detection of a dismounted threat
The PIR325 sensor has two sensing elements connected in a configuration intended to cancel erroneous output signals caused by vibration, temperature changes and sunlight.
-
Pyroelectric infrared sensor for intruder detection
[1] Datasheet of PIR325 sensor of Glolab Company.
-
GSM Controlled Robotics
Figure 4 shows the 5 volts from the regulator is further filtered through R2, C2 and fed to pin 1 of the PIR325 Pyroelectric sensor .
-
Low-frequency signals detection and identification as a key point of software for surveillance and security applications
For all presented records PIR325 pyroelectric infrared (PIR) sensor and FL 65 (Focal Length=0.65 inches) long range single element Fresnel Lense were used [6].
-
Information Systems, E-learning, and Knowledge Management Research
Therefore, the study plans to connect the Zigbee node with the PIR325 infrared sensing unit to make wireless infrared sensor and have it installed in the tool box.
-
Knowledge Management, Information Systems, E-Learning, and Sustainability Research
Therefore, the study plans to connect Zigbee node with PIR325 infrared sensing unit to make wireless infrared sensor , and then install it in the tool box.
-
Human-tracking systems using pyroelectric infrared detectors
3.1 Detector Characterization We use a dual-element, current-mode pyroelectric detector PIR325 obtained from Glolab Corporation.14 Using the ex- perimental setup shown in Fig. 2, the step response and the field of view of the sensor was obtained.
-
A Higher Capability Sensor Node Platform Suitable for Demanding Applications
There is little Detections are provided by the passive infra-red (PIR) sensor datahtraic most of which soeditraf to suprt networ (Glolab PIR325 ).
-
Biometric tracking with coded pyroelectric sensor clusters
SENSOR CONSTRUCTION We use a dual element PIR325 detector from Glolab Corporation,6 which is widely used commercially and …
Indicates content that may require registration and/or purchase.