Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: IN-LINE FLOW SENSOR, 4INCH PIPE SIZE, PITOT AVERAGING TUBES, 200PSIG/13.78BAR PRESSURE MAX, STAINLESS STEEL MATERIAL, 1/4INCH MALE/FEMALE NPT CONNECTIONS, ISOLATION BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Armstrong International
Description: Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a
- Gas Volumetric Flow Rate: 16.6666666666667 to 1,000 SCFM
- Operating Pressure: 50 psi
- Media Temperature: 70 F
- Media Temperature Range: 70 F
-
Supplier: CSA Group
Description: ISO 7194:2008 specifies velocity-area methods for measuring flow in swirling or asymmetric flow conditions in circular ducts by means of current-meters of Pitot static tubes. ISO 7194:2008 specifies the measurements required, the precautions to be taken, the
-
-
Description: ISO 7194:2008 specifies velocity-area methods for measuring flow in swirling or asymmetric flow conditions in circular ducts by means of current-meters of Pitot static tubes. ISO 7194:2008 specifies the measurements required, the precautions to be taken, the
-
Supplier: Cole-Parmer
Description: measurements in to one meter, without having to resort to expensive special application tools. You can define duct shape and size for maximum accuracy. Meter is supplied with convenient colored hoses and a piTot tube for proper pressure measurement, or use meter
- Operating Temperature: 32 to 122 F
-
Supplier: Powell Electronics, Inc.
Description: Primary Element Flow Meters: Pitot Tube
-
Supplier: Cole-Parmer
Description: • Ideal in difficult-to-reach locations where a vane anemometer won''t fit. • Simultaneous display of Pressure, Air Velocity or Air Flow plus Temperature •
0.7252psi range • 5 selectable units of pressure measurement • Max/Min/Avg recording and Relative time stamp • Data hold and Auto -
Supplier: DigiKey
Description: AVERAGING PITOT TUBE FLOW SENSOR
- Operating Temperature: 32 to 199.94 F
- Process Media Type: Gas, Liquid
-
Supplier: Mid-West Instrument
Description: Equal area double averaging pitot tube, low permanent pressure loss
- Pipe Diameter: 1 inch
- Operating Pressure: 15 psi
- Features: Differential Pressure Meter, Insertion Type, Other
- Process Media Type: Gas, Liquid, Steam
-
Supplier: Mid-West Instrument
Description: Equal area double averaging pitot tube, low permanent pressure loss
- Pipe Diameter: 0.5 inch
- Operating Pressure: 15 psi
- Features: Differential Pressure Meter, Insertion Type, Other
- Process Media Type: Gas, Liquid, Steam
-
Supplier: Mid-West Instrument
Description: Equal area double averaging pitot tube, low permanent pressure loss
- Pipe Diameter: 1 inch
- Operating Pressure: 15 psi
- Features: Differential Pressure Meter, Insertion Type, Other
- Process Media Type: Gas, Liquid, Steam
-
Supplier: OMEGA Engineering, Inc.
Description: FL-30000 Series flow meters use a pitot tube pickup and a hard-edged float design to provide a convenient and economical means of measuring water flow in a closed pipe system. A one-piece, impact-resistant machined acrylic body offers the strength and long service
- Pipe Diameter: 1 to 8 inch
- Media Temperature Range: 190.4 F
- Liquid Volumetric Flow Rate: 5 to 1,900 GPM
- Operating Pressure: 150 psi
-
Supplier: Accuris
Description: Measurement of fluid flow in closed conduits \x97 Part 2: Velocity area methods \x97 Section 2.3 Methods of flow measurement in swirling or asymmetric flow conditions in circular ducts by means of current-meters or Pitot static tubes
-
Supplier: Transcat, Inc.
Description: Please call for calibration pricing if ordering the kit with a pitot tube. Product Highlights Powerful meter provides differential and static pressure, air velocity and flow readings Convenient colored hoses help proper interpretation of pressure readings Easy to use
- Type: Gauge
-
Supplier: InspectorTools
Description: Testo 511 absolute pressure meter incl. protective cap, batteries and calibration certiificate Measures absolute pressure, e.g. for absolute pressure compensation in flow velocity measurements with a Pitot tube Calculation of barometric air pressure Barometric altitude
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Mid-West Instrument
Description: 316 stainless steel welded flow element, anti-blowout protection
- Pipe Diameter: 18 inch
- Operating Temperature: -20 to 300 F
- Operating Pressure: 1,550 psi
- Features: Differential Pressure Meter, Insertion Type, Other
-
Supplier: Badger Meter
Description: The Model PFB approved Fire Pump System features a round pitot tube. It is a primary flow sensor designed to produce a differential pressure that is proportional to the flow. It is a highly reliable averaging pitot tube which generates a pressure
- Operating Pressure: 0 psi
- Operating Temperature: 0 to 180 F
- Process Media Type: Liquid
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: the differential pressure gauge, with optional pilot pitot tubes, can determine the flow velocity or volume flow in pipes.
- Working Pressure Range: 29.0073678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Differential, Gauge
-
Supplier: Cole-Parmer
Description: Pitot tube (not included).
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HVAC 2 is a high-velocity multifunction anemometer with a pitot tube. This portable anemometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. The pitot tube allows access through tiny openings to take
- Weather Component Sensed: Measures Temperature, Senses Wind Speed
- Device Classification: Sensor System
-
Supplier: SAE International
Description: these two standard methods for air flow measurement are limited by the number of accurate pressure readings by the Pitot tube. In this paper, a new approach is presented for wind tunnel calibrations. This approach is based on a limited number of dynamic pressure measurements and
Find Suppliers by Category Top
Featured Products Top
-
Maintenance headaches are a thing of the past with the CentriFlow® Mass Flow Meter. Designed for rugged industrial environments, this flow meter eliminates moving parts and sensor fouling — saving your team time and (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Did you know our new S-Flow Flow Meter contributes to energy savings and production process solutions? It's perfect for Semiconductor Manufacturing with our clamp-on, compact design for small pipes. Learn more! More About Fuji Electric Did you know that (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of flows – from 1.0 GPM to 100 GPM (3 (read more)
Browse Flow Meters Datasheets for HydraCheck Inc.
Conduct Research Top
-
Flow Measurement
of the building in order to measure flow? (At 10 /kWh and continuous operation, a 1.65 psi pressure drop in a 1000 gpm flow will cost $1000 per year in electrical costs.) Another differential pressure type device is the averaging pitot tube. It typically operates on a lower pressure drop, which introduces
More Information Top
-
Investigation of technology for the monitoring of UF/sub 6/ mass flow in UF/sub 6/ streams diluted with H/sub 2/
Figure 11 is a diagram showing how the pitot tube flow meter might be applied in high velocity process gas streams.
-
A comparative study of flow rate characteristics of an averaging Pitot tube type flow meter according to H parameters based on two kinds of differential pressu...
A new averaging Pitot tube flow meter that has a shape similar to an Annubar® type flow meter was designed and its flow rate charac- teristic was evaluated.
-
The methodologies and instruments of vehicle particulate emission measurement for current and future legislative regulations
The typical configuration of pitot tube flow meter is shown in figure 20.
-
Journal of Propulsion and Power > Mixing of an acoustically pulsed air jet with a confined crossflow
The total mass-flow-rate, pitot tube flow meter was cali- brated over the full operation range.
-
Performance Test Results of a New On Board Emission Measurement System Conformed with CFR Part 1065
The CO2, NOx, THC and CO instantaneous mass emission values of OBS-2200 shown in figure 7 have been calculated from measuring concentration from each analyzer and exhaust flow rate measured by Pitot tube flow meter .
-
Diesel Exhaust Particulate Sampler for On-board PM Measurement
A pitot tube flow meter is applied to measure the exhaust flow.
-
Effect of vapor condensation on forced convection heat transfer of moistened gas
The flow rate of air, steam and cooling water are changed by regulating valves and is measured by pitot tube flow meter , vortex shedding flow meter and rotameter, respectively.
-
The On-Board PM Mass Calibration for the Real-Time PM Mass Measurement
A pitot tube flow meter measures engine exhaust flowrate and sends the flow signal to the PFSS for proportional control on the dilution air control system.
-
PM Emissions from Light-Duty Diesel Vehicles Retrofitted with Diesel Particulate Filters
A standalone Horiba Pitot tube flow meter was installed on the transfer line and measured real-time exhaust flows for the emission rate calculation on the 1230PM.
-
Theoretical and experimental studies of a surface acoustic wave flow sensor
Traditional mechanical flow sen- sors, such as Venturi flow meters [1]–[3] and pitot tube flow meters [4]–[6], do not require power supplies and have simple structures. however, the readouts of these tradi- tional flow sensors are not compatible …
Indicates content that may require registration and/or purchase.