-
Supplier: Mencom Corporation
Description: Mencom Cable Glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68-5 Bar (comparable to NEMA 6P). The glands have a wide clamping range.
- Mounting Size: 0.709 to 0.984 inch
- Opening Diameter: 0.709 to 0.984 inch
- Features: Cable & Wire, Other
-
Supplier: Weidmuller
Description: Cable glands for professional use in industrial applications which meet the highest demands in terms of quality and safety. They are available made from polyamide, polystyrene and brass.
- Mounting Size: 0.25590565 to 1.7322844 inch
- Opening Diameter: 0.3149608 to 0.7086618 inch
- Features: Cable & Wire, Other
- Material: Nylon / Polyamide
-
Supplier: Ensto USA
Description: Cable gland, plastic : Cable gland set: 4 x M20, 2 x M25, 1 x M32
- Features: Cable & Wire, Other
-
-
Supplier: SAB North America
Description: Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray.
- Mounting Size: 0.197 to 0.394 inch
- Number of Wires: 6 #
- Number of Elements: 6 #
- Features: Cable & Wire
-
Supplier: SAB North America
Description: Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray.
- Mounting Size: 0.118 to 0.256 inch
- Number of Wires: 6 #
- Number of Elements: 6 #
- Features: Cable & Wire
-
Supplier: SAB North America
Description: Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray.
- Mounting Size: 0.709 to 0.984 inch
- Number of Wires: 6 #
- Number of Elements: 6 #
- Features: Cable & Wire
-
Supplier: SAB North America
Description: Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray.
- Mounting Size: 0.512 to 0.709 inch
- Number of Wires: 6 #
- Number of Elements: 6 #
- Features: Cable & Wire
-
Supplier: Eldon Enclosures
Description: Traditional cable fittings. Known for excellent strain relief even while providing a high protection class. Plastic lock nuts for fixation are included in the delivery.
- Frame Material: Plastic
-
Supplier: Newark, An Avnet Company
Description: PLASTIC GREY CABLE GLAND, M20; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Limit Switch Gland Adaptor Plastic Pg11
- Features: Cable & Wire
-
Supplier: BOXCO Inc.
Description: Material : Polyamide 66, Sealing : NBR Color : Grey white (RAL 7035), Black (RAL 9005) Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.
- Opening Diameter: 1.4566937 to 1.7322844 inch
- Features: Cable & Wire, Other
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND, PG16, PLASTIC, 13MM; Product Range:Han-Compact Series; Thread Size - Metric:-; Cable Gland Material:Thermoplastic; Gland Colour:Black; Cable Diameter Min:9mm; Cable Diameter Max:13mm; IP / NEMA Rating:- RoHS Compliant: Yes
-
Supplier: Phoenix Mecano Inc.
Description: This plastic cable gland is molded in polyamide. BFK cable glands feature integrated strain relief blades that guarantee the cable is held firmly in the cable gland. BFK is also equipped with anti-bend protection to reduce the risks of
- Mounting Size: 20.4 inch
- Number of Wires: 1 #
- Opening Diameter: 0.2755907 to 0.4724412 inch
- Number of Elements: 1 #
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND M20 BLACK PLASTIC
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND M25 BLACK PLASTIC
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Product introduction: 1. Material: pa66(ul approved) 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: plastic cable gland reducer is widely used in wire and cable managements, to adjust gland thread. 6.
- Opening Diameter: 1.5 inch
- Features: Cable & Wire
- Material: Polyester (PET / PBT)
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Air Vent Cable Gland = Ventilation Cable Gland M20x1.5 Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With this design it will save cost to add extra hole for vent. Application: Outdoor LED lighting Automotive Telecommunication
- Features: Cable & Wire
-
Supplier: R. STAHL, Inc.
Description: Explosion protection type "increased safety" Degree of protection IP68 As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm EMC with earthing cones Short connecting thread Long connecting thread The
- Mounting Size: 0.4724412 to 2.4803163 inch
- Opening Diameter: 0.2755907 to 1.8897648 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -40 to 167 F
-
Supplier: Davies Molding, LLC
Description: Features and Benefits ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland
- Opening Diameter: 0.4724412 inch
- Temperature Range: -22 to 248 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Davies Molding, LLC
Description: Features and Benefits ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland
- Temperature Range: -22 to 248 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Davies Molding, LLC
Description: Features and Benefits ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland
- Opening Diameter: 1.12204785 inch
- Temperature Range: -22 to 248 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Weidmuller
Description: An economical plastic cable gland, such as you often find in industrial applications. With their soft rubber seal, they offer a secure fit for the cable and a good IP protection degree (IP 54). In addition, the nickel-plated brass gives you good corrosion protection from
- Mounting Size: 0.1968505 to 1.8503947 inch
- Opening Diameter: 0.1968505 to 0.393701 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: RS Components, Ltd.
Description: RS PRO EGL 21 -5 Cable Gland Locknut
- Type: Locknut
- Material: Nylon, Plastic
- Features: Other Plastic
-
Supplier: R. STAHL, Inc.
Description: Version Ex e II Degree of protection IP68 Usable for portable equipment For flexible connecting cable
- Mounting Size: 0.6299216 to 2.4803163 inch
- Opening Diameter: 0.7480319 to 2.6771668 inch
- Pressure Rating: 145.0377 psi
- Temperature Range: -4 to 158 F
-
Supplier: Schmersal Inc.
Description: cable gland M20 Plastic
- Features: Cable & Wire
-
Supplier: Essentra Components
Description: Locknuts and Sealing Washers for Cable Glands are available to accessorise all of the range's nylon and brass cable glands
- Type: Locknut
- Material: Nylon, Plastic
-
Supplier: Galco Industrial Electronics
Description: Extended Thread Black Plastic Cable
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, cable gland material: PA, PA, external cable diameter 19 mm ... 28 mm, shielding: no, connecting thread: Bayonet B plastic, color: black
- Opening Diameter: 0.7480319 to 1.1023628 inch
- Temperature Range: 104 to 212 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Eldon Enclosures
Description: Gland plates suitable for leading through cables as well as different types of tubing. To be installed directly to the adapter gland plate AFA02 / AFA04.
- Frame Material: Plastic
-
Supplier: PHOENIX CONTACT USA
Description: EVO plastic cable gland with bayonet locking, for housing series D, size M20, cable diameter: 7 - 13 mm.
- Opening Diameter: 0.2755907 to 0.5118113 inch
- Temperature Range: 104 to 212 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Accuris
Description: Specification for Plastic Compound NSN 5975-99-735-5042 for Cable Glands
-
Supplier: PHOENIX CONTACT USA
Description: EVO plastic cable gland with bayonet locking; size M40, with filler plug
- Temperature Range: 86 to 212 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Eldon Enclosures
Description: Two-component grommet with membrane seal and cable anchorage. The installation does not require tools, it is self-adjusting to its surrounding wall thickness and click-fixed in place. Because of its compact design it only extends 5.7 mm outside the enclosure on which it is mounted. The
- Cable Diameter: 0.2755907 to 0.4330711 inch
- Circular Hole Diameter: 0.80708705 inch
- Frame Material: Plastic
-
Supplier: PHOENIX CONTACT USA
Description: Pg16 half screw connection, plastic, comprising rubber seal with one hole and a pressure screw, for type 1 housing, cable: 5 - 8 [mm]
- Opening Diameter: 0.1968505 to 0.3149608 inch
- Temperature Range: 68 to 212 F
- Features: Cable & Wire
-
Supplier: Allied Electronics, Inc.
Description: Lever Coupling Mechanism, Female RJ45 (Back) Contact Terminal, -40 to +85°C Operating Temperature, Connector Sealed against fluids and dusts Shock, vibration and traction resistant No cabling operation in field This RJF EZ plug is connected in to a receptacle, using a quick user-friendly lever
Find Suppliers by Category Top
Featured Products Top
-
OKW now offers CONNECT fast-assembly handheld plastic enclosures with optional integrated cable glands, making it easier to install power and data cables. Cost-effective CONNECT is ideal for network technology, building services, safety engineering, IoT/IIoT, medical devices, analytical (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
@milvent.com. Manufacturing Capability Shenzhen Milvent Technology Co., Ltd. was founded in 2013 and specializes in the R&D, production, and sales of waterproof and ventilation solutions, including breather plugs, pressure relief valves, ventilation cable glands, and battery pack exproof valves (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
ROLEC’s technoBOX plastic enclosures can now be specified with accessories including front plates, hinges, case feet, mounting plates, supporting rails, cable glands, and external mounting brackets (that can be rotated by 90°). Smart, robust technoBOX (IP 66) is ROLEC’s (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
. Stylish technoDISC (IP 66, IP 67) is based on a wristwatch shape. Long, curved sides complement the round central operating area, with two short flat sides for cable glands. Inside there are screw pillars in the base and lid for PCBs, mounting plates and assemblies. Lid retaining straps are available as (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
total of 24 different selectable sizes in 2 colour types can be chosen from. Optional accessories to compliment the enclosure range from pole mount brackets to cable glands and protective vents. By utilizing our customization services, you can customize the enclosure (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
ROLEC has launched technoDISC – a unique round plastic enclosure for industrial electronics. It is based on the firm’s successful aluDISC diecast aluminum housings. The new technoDISC cases are UV-stable and sealed to IP 66 (IP 67 optional), making them ideal for Industry 4 (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
NEMA and IP plastic box can be customized via High Speed CNC Milling Machine. At TAKACHI, fitting cable gland thread hole milling is also performed via our CNC milling machine. (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
– safeguarding the electronics with IP 66 (IP 67 optional) ingress protection. ROLEC based technoDISC’s shape on a wristwatch, with a round recessed area on the lid for a membrane keypad or front plate. Two of the sides are flat to accommodate cable glands and interfaces. All the lid and mounting (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
plugs, pressure relief valves, ventilation cable glands, and battery pack exproof valves. 1,000+ product types available for selection Manufacturing facilities in Dongguan, Guangdong, with offices in Shenzhen Custom solutions available even at small order quantities (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
, including breather plugs, pressure relief valves, ventilation cable glands, and battery pack exproof valves. 1,000+ product types available for selection Manufacturing facilities in Dongguan, Guangdong, with offices in Shenzhen Custom solutions available even at (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Plastic Cable Gland (CE,ROHS,PAHS,REACH,SGS,IP68) from Yueqing Sino Cable Gland Factory, China
Related Searches : cable gland, nylon cable gland, metal cable gland, cable glands, plastic cable gland .
-
Cable Glands Manufacturers, Cable Glands Product Catalogs Directory
Related Searches : cable gland, nylon cable gland, metal cable gland, cable glands, plastic cable gland , cable connector, cable accessory, cable lug, cable tie More...
-
Residential, Commercial and Industrial Electrical Systems: Network and Installation, Volume 2 > Cable Terminations and Joints
V-Tec Ex and Ex l (A2Pe) Increased Safety EEx e Plastic Cable Gland (Zones 1 and 2) (Courtesy: Olex Cables, New Zealand .
-
Cable Glands Exporters, Cable Glands Selling Leads
[ Related Keywords : cable gland, nylon cable gland, plastic cable gland , polyamide cable gland ] .
-
nylon cable gland - offers from nylon cable gland manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : cable gland, Nylon Cable Gland, plastic cable gland ] .
-
gland - offers from gland manufacturers, suppliers, exporters & wholesalers
• Plastic Cable Gland .
-
Underwater SLAM for Structured Environments Using an Imaging Sonar
Their end caps are sealed with conventional O-ring closures while the electrical connections with other hulls or external sensors are made with plastic cable glands sealed with epoxy resin.
-
cable gland ( Page 13 ) - offers from cable gland manufacturers, suppliers, exporters & wholesalers
• Plastic Cable Gland .
-
Spelsberg els UK's cable glands alternative said to be 90% faster to fit
All three are push-fit designs and so are very quick to install, taking 90% less time than a conventional cable gland, they also provide ingress protection to IP67 and cost also considerably less than a traditional plastic cable gland .
-
Safety Switches: NM Design, Type 1
Cable glands ( plastic .
Indicates content that may require registration and/or purchase.