Products & Services

See also: Categories | Featured Products | More Information
  • Supplier: DME Company

    Description: These deburring tools come in a wide selection of handles, blade holders and blades to provide flexibility for all applications. With adjustable blades that swivel 360°, they are great for steel, aluminum, copper, brass, cast iron, stainless steel and plastics. The ergonomic mango

    • Application: General Purpose Deburring
    • Type: Manual Deburring Tool, Tool Kit / Set

  • Description: Cleans, deflashes and deburrs tools and parts for the rubber, plastics, die casting, powdered metal and electronics industries.

    • Applications: Blasting, Peening, Tumbling / Mass Finishing

  • Description: deburring round and oval tube ends, square or rectangular tubing, irregular shaped profiles made of stainless steel, steel, aluminum, brass as well as composites, plastic materials, with max. diameter 210 mm..

    • Type: Deburring Machine
    • Power Source: Electric Motor / Vibrator
    • Mounting: Floor Mounted / Stationary (Machine Tools)
    • Materials Abraded: Metals / Metalworking

  • Description: The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr, polish, port and grind a wide variety of materials including metal, plastic and wood. This air angle die grinder

    • Rotary Speed: 20,000 rpm
    • Power: 0.25 HP
    • Power Source: Air / Pneumatic
    • Applications / Materials Abraded: Automotive, Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking

  • Supplier: C & M Topline

    Description: application. They also can supply you with any number of shaped plastic or ceramic finishing media for your specific application. Contact C & M Topline to fill your specific needs today!

    • Mounting: Bench, Floor Mounted / Stationary (Machine Tools)
    • Type: Deburring Machine
    • Spindle Options / Orientation: Horizontal, Vertical, Vibratory / Oscillatory
    • Materials Abraded: Metals / Metalworking

  • Description: Custom Molded Rubber, Plastic & TPE Products Da/Pro Rubber, Inc. is a leading custom manufacturer of precision rubber, TPE and plastic molding products, serving the OEM (Original Equipment Manufacturers) market since 1960. The proprietary Da/Pro Process automatically adjusts for rubber

    • Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
    • Features: Bonding, East Asia / Pacific Only, North America, Northeast US Only, Southern US Only, Southwest US Only, United States Only
    • Molding Type: Compression Molding, Film Insert Molding (FIM), Thermoplastic Injection Molding

  • Description: We approach every customer project with a clean slate and match the requirements of the job with the most efficient process. If an automated process is warranted, no problem. If a manual or semi-automated approach makes more sense, no problem. Through precision injection molding we eliminate

    • Supplier Capability: Assembly Services, Custom Compounding, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Prototype / Market Entry Molding, Reel to Reel Molding, Tool / Mold
    • Features: North America, Other, Southern US Only, United States Only
    • Molding Type: Thermoplastic Injection Molding

  • Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,

    • Capabilities: Abrasive Blasting / Shot Peening, Buffing / Polishing, Deburring / Deflashing, Hard Coating / Treatment, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Sanding / Grinding, Surface Hardening
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Features: Midwest US Only, North America, Northeast US Only, Southern US Only, Specialty / Other, United States Only
    • Services: Refinishing

  • Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,

    • Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic Cleaning
    • Capabilities - Recoating: Abrasives / Superabrasives, Ceramic Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Features: Midwest US Only, North America, Northeast US Only, Southern US Only, Specialty / Other, United States Only

  • Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
    • Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,

  • Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM

    • Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Porosity / Surface Sealing, Protective, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Oxygen Cleaning, Passivation, Peening, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
    • Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
    • Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium

  • Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently

    • Services: Abrasive / Blasting, Anodizing, Buffing / Polishing, Deburring / Deflashing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, Passivation, Pickling / Chemical Deburring, Research & Development, Sanding / Grinding
    • Capabilities: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Spray Coating, Thermal Spraying, Thin Film Coating
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
    • Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Other, Southern US Only, Southwest US Only, Specialty / Other, United States Only

  • Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same standards at

    • Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
    • Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood

  • Description: No Description Provided

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Stripping / Coating Removal
    • Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Hardfacing, Painting, Powder Coating, Screen Printing / Selective Coating, Spray Coating
    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, Process Equipment, Security / Safety, Steel / Metal Mills, Vessels (Tanks / Reactors)

  • Description: Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs.

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Industrial Gases Processing
    … cryogenic grinding (e.g. for homogenization and recycling) (see Example F below) cool rubber and plastic moulds for cryogenic deflashing (e.g. in mechanical … … below) cool rubber and plastic hoses to produce reinforced … … I below) cool extrusion tools for chemical manufacturing in …
  • Encyclopedic Dictionary of Polymers
    Deflashing \di-▐ flash-eŋ\ n The removal of flash or rind left on molded plastic articles by spaces between the mold-cavity edges. … use of dry or wet abrasive belts, and hand methods using knives, scrapers, broaching tools , and files.
  • International Encyclopedia of Robotics: Applications and Automation Volume 2 Complete Document
    The robot loads inserts and com- pression molding charges, unloads molding machines, and per- forms many secondary operations such as spraying paint, stain, and plastic resins and trimming, degating, deflashing , drilling, palletizing, and packaging (1). Usually, robots for these operations are equipped with multiple-hand tooling .
  • Concerning on Mold Flash Issues of IC Plastic Packaging--《Electronics & Packaging》2009年07期
    … flash is a kind of quality issue which is usually found during the IC plastic molding process. How to avoid the mold-flash and how to deflash are the common research subject for all the assembly molding engineers, plating engineers, materials suppliers and also tooling manufacturers.
  • ZASMHBA0003487
    … and/or vacuum to remove most of the air, to ensure seating on the tool , and to prevent … A mold having a core that is long in relation to the wall thickness. deflashing . A finishing technique used to remove the flash (excess, unwanted material) on a plastic molding. deflection temperature …
  • Walnut Shells (Versatile Soft Abrasive Media) – Applications and Uses
    Walnut Shells for Cleaning, Deflashing and Polishing … or wheel blast operations to remove grease, dirt, and grime from valves, engines, molds, turbines, and tools . It can clean metals and plastics without damaging surfaces.
  • Modern Plastics Handbook > Finishing, Assembly, and Decorating
    Therefore, it is critical to contact the plastic supplier for specific recommendations as to cutting tool configurations, working speeds, and cooling procedures. Deflashing .
  • Automotive Plastic Use Increases
    of GE Plastics ' Transportation Marketing and Technology Depart- ment, "Both the molding process and engineering materials … The molding process eliminates labor- intensive secondary operations like post-mold curing, deflashing , sanding, filling, drilling, routing … Injection molding also features substantially low- er tooling costs than steel, and a molding cycle that is …
  • A simple plastic part cost estimator using Microsoft(R) Excel
    Costs for metal parts manufactured in house should be calculated in the same manner as they are for plastic parts, including consideration of costs for tooling , machine investment, profit and other costs that are covered for plastic parts in this workbook. For example, parts may go to another supplier for deflashing , priming and painting, and the cost for …
  • >SAS
    Other advantages of the EOAT and articulating robot package include improved gate cutting, deflashing and interfacing with … Specialists in robotic end-of-arm tooling and gripper systems, sprue nippers, CNC degating systems, and insert mold tools, for manufacturing and plastics industries.