Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Description: Over the past five decades, we have consistently delivered a finished product that exceeds our customers' expectations. We specialize in custom plastic fabrication and plastic extrusions, and therefore do not carry any stock shapes. Your custom plastic product begins with

    • Size Capabilities: 0.25 to 20 inch
    • Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Specialty Packaging
    • Capabilities: Co-Extrusion, Hot Extrusion
    • Secondary Operations: Cutting, Drilling/Punching, EDM Cutting, Embossing, Printing / Labeling, Tape/Adhesive Application

  • Supplier: Pexco

    Description: Custom Extrusion Design Services Pexco’s engineering team provides comprehensive design support: Material selection and optimization Cross-sectional design and CAD modeling Prototype development and testing Design for manufacturability (DFM) analysis Tool and

    • Size Capabilities: 0.125 to 30 inch
    • Materials: ABS, Nylon / Polyamide, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Extrusion Methods: Co-Extrusion, Cross Head Extrusion

  • Description: Capabilities and Expertise Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise Heavy wall rigid pipe in diameters to 12”—when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide

    • Size Capabilities: 0.25 to 20 inch
    • Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Capabilities: Co-Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
    • Secondary Operations: Cutting, Drilling/Punching, Machining, Printing / Labeling, Tape/Adhesive Application, Welding

  • Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded

    • Size Capabilities: 0.02 to 3.5 inch
    • Services: Assembly Services, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Extrusion Methods: Cold Extrusion, Hot Extrusion
    • Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Pipe, Sheet, Tubing / Hose

  • Description: pressurize, control and inject the gas in a Super Critical Fluid (SCF) state The MTM unit, which mixes polymers and gas in a single phase solution A proprietary state-of-the-art Die design to optimize cell formation

    • Machine Type: Plastic Extrusion Machine

  • Description: CDS’s expertise allows building equipment to the customer’s exact specifications. Our knowledge of plastics and rubber materials ensure accurate design for your application requirements. CDS manufactures die tooling for your plastic extrusion application: Window

  • Description: FROM CONCEPT TO CUSTOMER PLASTIC SHEET EXTRUSION quality never takes a break. Efficient production depends on material availability. Plastic Ingenuity's in-house extrusion provides complete flexibility and control of scheduling, manufacturing, and quick turn-arounds to

    • Size Capabilities: 0.0075 to 56 inch
    • Capabilities: Co-Extrusion, Hot Extrusion
    • Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Secondary Operations: Drilling/Punching, EDM Cutting, Grinding, Heat Treating / Stress Relieving, Machining, Printing / Labeling, Water / Abrasive Jet Cutting, Welding

  • Description: No Description Provided

    • Features: Canada Only, North America
    • Capabilities: Co-Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
    • Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production
    • Secondary Operations: Drilling/Punching, Printing / Labeling

  • Description: By partnering with QTI Design & Prototype, we can add to your in-house development team by providing quick-turn prototypes built on our production equipment. Our designers will review your drawings and suggest modifications to help reduce cost, improve ease of development, and will keep your

    • Industry / Application: Aerospace / Avionics, Automotive, Consumer / Retail, Electronics / Semiconductors, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech, Telecommunications
    • Additional Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering
    • Capabilities: Die Cutting, Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Laser Processing, Machining, Metal Casting, Mold Making, Molding, Plastic Fabrication, Printed Circuit Board (PCB) Fabrication, Sheet Metal Fabrication, Stamping, Tool and Die Manufacturing, Welding and
    • Features: Midwest US Only, North America, United States Only

  • Description: From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design Engineering & CAD Design Support Complete In-house Tooling Capabilities Integrated Fabrication Capabilities Dual Cross Head &

    • Size Capabilities: 0.005 to 15 inch
    • Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
    • Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
    • Capabilities: Co-Extrusion, Cross Head Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion

  • Description: A Profile Extrusion Company Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets. With thirty years of experience, you can be sure to get the best

    • Size Capabilities: 10 inch
    • Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application
    • Extrusion Methods: Co-Extrusion
    • Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Sheet, Tubing / Hose

  • Description: SUCCESS! Plastic, Polymer, Elastomer, Additive Testing Services Rheology, Thermal, Chemical, Analytical, Mechanical, Physical Polymer Consulting, Expert Witness, Information Services Quality Assurance / Quality Control Programs Pilot Laboratory Production & Extrusion Services

    • Services: Design Assistance / Review, Die / Tool Fabrication, Prototype / Short Run
    • Features: North America, Northeast US Only, Other, United States Only
    • Materials: Plastics / Polymers

  • Description: sheet stock. Extruded plastic sheet users can choose from a wide range of options: A variety of material types of extruded plastics , including Nylon (6 & 66), acetal, HDPE, LDPE and polypropylene, plus others on request Varied forms of extruded plastics , from sheets and strips

    • Size Capabilities: 0.75 to 38 inch
    • Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Grinding, Heat Treating / Stress Relieving, Machining, Welding
    • Capabilities: Co-Extrusion, Hot Extrusion
    • Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging

  • Description: Sinpolene MBW1282 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250C. With its high pigment loading, Sinpolene MBW1282 offers high colouring

    • Melt Flow Index (MFI): 30 g / 10 minutes
    • Type: Extrusion Grade Resin, Film Grade Resin, Thermoplastic
    • Filler: Mineral
    • Form / Shape: Pellets

  • Description: and medical equipment. with the continuous improvement of PEEK synthesis and processing technology, the high performance materials obtained by chemical modification, blending and composite filling have expanded its application field. PEEK is suitable for injection molding, extrusion molding,

    • Services: Design, Test / Inspect
    • Capabilities: Machining
    • Features: Other, South Asia Only
    • Materials: PEEK

  • Description: whiteness * Low die deposit Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Uses Film Masterbatch Sheet Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

    • Melt Flow Index (MFI): 30 g / 10 minutes
    • Type: Film Grade Resin, Thermoplastic
    • Filler: Mineral
    • Form / Shape: Pellets

  • Description: whiteness * Low die deposit Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet

    • Melt Flow Index (MFI): 30 g / 10 minutes
    • Type: Film Grade Resin, Thermoplastic
    • Filler: Mineral
    • Form / Shape: Pellets

  • Description: configure the machine to best fit your product size & quantity. Custom extrusion dies and control systems provide exact material control for your part shape. Our blow molding plants run 24 hours, 7 days/week to meet your changing demand. Our manufacturing plants produce virtually zero

    • Industry: Appliances, Automotive, Building and Construction, Chemicals / Materials, Consumer, Electrical / Electronics, Food and Beverage, General Industrial, Medical, Packaging, Telecommunications, Transportation Services, Utilities
    • Supplier Capability: Assembly Services, Custom Compounding, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool
    • Molding Type: Blow Molding
    • Features: Bonding, Graphics, Midwest US Only, North America, Other, United States Only

  • Description: easy and cost-effective method in which low volumes of molded or extruded rubber parts can be made. By streamlining the "CAD model-to-prototype" process you can reduce your lead times, while helping to validate your design and ensure proper fit, form and function in its real environment.

    • Industry / Application: Aerospace / Avionics, Automotive, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech, Telecommunications
    • Features: Canada Only, East Asia / Pacific Only, North America
    • Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
    • Capabilities: Die Cutting, Extrusion, Machining, Molding, Plastic Fabrication

  • Supplier: Vo-Tech, Inc.

    Description: Vo-Tech offers our customers Prototype Machining as one of the many services we specialize in. Milling or Turning: Prototype or low quantity production manufactured to print specifications Engineering assistance to help with product design/functionality for customers with limited resources -

    • Industry / Application: Agriculture / Forestry, Automotive, Building / Construction, Consumer / Retail, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care
    • Additional Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
    • Capabilities: Electrical and Electromechanical Assembly, Extrusion, Forging, Machining, Metal Casting, Mold Making, Plastic Fabrication, Tool and Die Manufacturing, Tube and Pipe Bending, Welding and Fabrication
    • Features: Midwest US Only, North America, United States Only

  • Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded

    • Industry: Aerospace, Automotive, Building / Construction, Electronics, General Industrial, Medical / Food (FDA, USDA)
    • Chemical System: Butyl Rubber, Silicone
    • Form / Shape: Film / Sheet, Shim Stock
    • Features: Other, Specialty / Other

  • Description: manufacturing costs than screw-machined parts, die casting and aluminum extrusions. We can often implement special design features, such as hemmed or coined edges, without incurring additional machining costs. Our Tubular Stamping Process - Features & Benefits Our team can

    • Services: Assembly Services, Engineering / Design Assistance, High Volume Production
    • Stamping Capabilities: Blanking / Piercing, Deep Drawing, Fine Blanking
    • Secondary Operations: CNC Machining, Coiling / Spring Making, Painting / Powder Coating, Tool Making, Welding
    • Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Plastic, Precious Metals

  • Supplier: Vanpro Inc.

    Description: Vanpro offers precision machining, sub-assembly, project management, and contract manufacturing services to a broad and diverse market range. Medical Equipment, Semiconductor, Outdoor Power Equipment, Recreational, Packaging Equipment, and Defense are all markets that have benefitted from our

    • Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Building / Construction, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
    • Additional Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering
    • Capabilities: Extrusion, Forging, Machining, Metal Casting, Molding, Plastic Fabrication, Sheet Metal Fabrication, Stamping, Tool and Die Manufacturing, Welding and Fabrication
    • Features: Midwest US Only, North America, Other, United States Only

  • Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded

    • Industry: Aerospace, Automotive, Building / Construction, Electronics, General Industrial, Medical / Food (FDA, USDA)
    • Chemical System: Butyl Rubber, Silicone
    • Form / Shape: Extruded Profile, Hollow / Tubular Stock
    • Features: Other, Specialty / Other

  • Description: No Description Provided

    • Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Industrial / Commercial, Instruments / Sensors, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
    • Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Reverse Engineering
    • Capabilities: Die Cutting, Extrusion, Foam Fabrication, Machining, Mold Making, Molding, Plastic Fabrication, Sheet Metal Fabrication, Stamping, Welding and Fabrication
    • Features: North America, Northeast US Only, United States Only

  • Description: We proof your product idea through prototyping in a 3-dimensional model to evaluate ergonomics, size, functionality, durability and manufacturability. Prototypes can also provide tools for consumer response studies, channel partner presentations, packaging design, management reviews,

    • Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Building / Construction, Consumer / Retail, Energy / Utility, Industrial / Commercial, Instruments / Sensors, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
    • Capabilities: Ceramic Manufacturing, Die Cutting, Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Foam Fabrication, Gear Manufacturing, Glass Fabrication, Laser Processing, Machining, Metal Casting, Mold Making, Molding, Optical Manufacturing, Plastic Fabrication, Powder Metal
    • Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
    • Features: Midwest US Only, North America, Other, United States Only

  • Supplier: Dwyer Omega

    Description: Designed for superior thermal performance in harsh industrial environments, OMEGA's new SSRDIN/SSR3PH relay is the most advanced DIN rail solid state relay in its range. The epoxy-free design eliminates stress on internal components, preventing damage to the encapsulant during load failure.

    • Input (Pick-up) Voltage Range: 4 to 280 volts
    • Dropout Voltage: 1 volts
    • Input Current Range: 0.006 to 0.019 amps
    • Maximum Current: 30 amps

  • Description: design projects require multiple prototype phases with incremental changes improving the design and getting more refined after each prototype build phase. There is always a point where the Engineer / Designer and the inventor will have to collaborate and compromise in order to move

    • Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
    • Capabilities: Ceramic Manufacturing, Chemical Milling, Die Cutting, Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Fiberglass Fabrication, Foam Fabrication, Forging, Gear Manufacturing, Glass Fabrication, Laser Processing, Machining, Metal Casting, Mold Making, Molding, Optical
    • Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
    • Features: North America, Southern US Only, United States Only

  • Description: and 2 EDM Sinker machines we have the capacity to handle your requests. Wire EDM is an ideal process for prototyping and production runs because it requires no wait for expensive tooling to be built. We have the software to translate virtually every type of CAD file and can program your

    • Industry / Application: Aerospace / Avionics, Automotive, Chemicals / Raw Materials, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
    • Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey
    • Capabilities: Electrical and Electromechanical Assembly, Extrusion, Machining, Mechanical Assembly, Plastic Fabrication, Sheet Metal Fabrication, Welding and Fabrication
    • Features: North America, Northeast US Only, United States Only

  • Description: Goodwill Precision Machinery (GPM) is a subsidiary (established in 2004) of Advance Team Combine (HK) Limited founded in Hong Kong, China in 1998. This high-tech company's primary business includes subcontracting of precision machining of mechanical parts and R&D of non-standard mechanical

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding


Conduct Research Top

  • Plastics Consultancy Network - Profile and sheet extrusion
    line begins with the hopper which holds the plastic material (in either powder or granule form). The hopper continuously feeds the material to a heated barrel which contains a rotating screw. This screw transports the polymer to the die head and simultaneously the material is heated, mixed

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire