Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NBK America LLC
Description: The grip is made of phenol resin. It is highly durable. There are two types of the lever part material. LRG----Made of steel LRGS----Made of stainless steel
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Fluted Grip Knobs by ELESA® provide a comfortable ergonomic grip for controlling, positioning, and tightening your application. Features, Benefits, & Product Specifications: Material: Polyamide-Based (PA) Technopolymer Finish: Black Matte Insert: Brass with a Threaded Blind
- Features: Choice of Colors and/or Finishes, Grips, Other
- Knob Type: Fluted Knob
- Knob Material: Plastic
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Knurled Grip Knobs by ELESA® are ideal for use on precision instruments or to perform adjustment operations. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Glossy Black Insert: Black Oxide Steel
- Features: Choice of Colors and/or Finishes, Grips, Knurled, Other
- Knob Material: Plastic
-
-
Supplier: Imao-Fixtureworks
Description: Features The type is perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Technical Information Working temperature : Between - 30°C and 130°C
- Diameter / Width: 0.6299212598425197 to 1.2598425196850394 inches
- Height: 0.5118110236220472 to 0.8661417322834646 inches
- Features: Choice of Colors and/or Finishes
- Knob Type: Fluted Knob
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Fluted Grip Knobs with Stud by ELESA® provide a comfortable ergonomic grip for controlling, positioning, and tightening your application. Their threaded stud allows them to be mounted in threaded holes. Features, Benefits, & Product Specifications: Material: Polyamide-Based
- Features: Choice of Colors and/or Finishes, Grips, Other
- Knob Type: Fluted Knob
- Knob Material: Plastic
- Mounting Type: Stud
-
Supplier: Newark, An Avnet Company
Description: DIE ASSEMBLY #4 PLASTIC GRIP
-
Supplier: R. S. Hughes Company, Inc.
Description: Forcep - Straight - Miniature - Plastic Grips (Length: 3.5)
-
Supplier: Imao-Fixtureworks
Description: Features A setscrew hole is provided on the side of the knob for installation. Resistant to acids, alkalis and greases. KGP, KGI with a indicator and graduations. (laser-processed)
- Diameter / Width: 1.062992125984252 to 1.5748031496062993 inches
- Height: 1.1811023622047243 to 2.047244094488189 inches
- Bore / Insert Diameter: 0.23622047244094488 to 0.47244094488188976 inches
- Features: Choice of Colors and/or Finishes, Knurled
-
Supplier: Newark, An Avnet Company
Description: VACUUM PICKUP WAND, PLASTIC GRIP; Lifter Type:Vacuum Pick-Up Tool; Length:-; External Diameter:-; Product Range:- RoHS Compliant: NA
-
Supplier: Advanced Technology Products
Description: 1/4" NPT W/5" NOZZLE PLASTIC PISTOL GRIP
- Air Line Connection: 1/4" NPT
- Nozzle: Extended Angled
- Style: Straight / Lever
-
Supplier: R. S. Hughes Company, Inc.
Description: Red Steer 21005 LG CANVAS 8 OZ. PLASTIC GRIP DOTS - LG
-
Supplier: MOCAP LLC
Description: Material: Vinyl Stocked Material: Vinyl (Various Colors) Flexible Yet Durable - Won't Split, Tear or Shred Grips Feature either a Round End (RFVG) or a Flat End (FFVG) Printable Stretches for a Snug Fit but Won't Split, Tear or Shred
- Material: EVA, Vinyl
- Features: Tear-tab
-
Supplier: Accuris
Description: Knobs, Control, Round, Plastic (with Fluted Grip)
-
Supplier: R. S. Hughes Company, Inc.
Description: Red Steer 22005KS LG CANVAS 10 OZ. PLASTIC GRIP DOTS - LG
-
Supplier: Accuris
Description: KNOBS, CONTROL, ROUND, PLASTIC (WITH FLUTED GRIP)
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the
- Material: Aluminum, Plastic
- Features: Other
- Style: Solid
-
Supplier: Newark, An Avnet Company
Description: M20 Black Plastic Cord Grip for 6-12mm
-
Supplier: Newark, An Avnet Company
Description: Scotch-Grip Plastic Adhesive, 1 qt
-
Supplier: GIMATIC S.p.A.
Description: Magnetic grippers are used for gripping ferro-magnetic objects. These grippers are frequently used in the plastic injection moulding sector to place inserts on EOATs.
-
Supplier: Gray Tools Canada Inc.
Description: Side Cutting Flush Cut (For Plastic) With Vinyl Grips
- Jaw Length: 7.5 inch
- Type: Diagonal
-
Supplier: Reid Supply
Description: Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine,
- Knob Type: Clamping / Torque Knob
- Features: Grips, Indicator / Pointer, Knurled, Other
- Knob Material: Plastic
-
Supplier: AGS Automation Greifsysteme Schwope GmbH
Description: AGS Automation's Gripper with Jaws, also known as GZA grippers, are designed to grip the sprue, which is the leftover plastic that is removed from a molded component. These grippers are commonly used in the plastic injection molding industry to remove the sprue
- Style: Angular, Parallel
- Actuation: Electric
-
Supplier: Robotiq
Description: Ability to handle a wide range of applications and are ideal for picking up uneven and even workpieces made of different materials, such as cardboard, glass, sheet metal (dry) and plastic. Customizable bracket and unique air nodes providing manufacturers full control over their Gripper
-
Supplier: Plastic Bottle Corporation
Description: BIG GRIPPER HDPE, 1 Liter size, mold #233201, neck #28-400 Applications: Carafe, Decanter, Household, Pet Care,
- Volume Capacity: 0.264172 gallons
- Height: 10.255 inch
- Width / Diameter: 3.42 inch
- Container Type: Bottle / Jar
-
Supplier: R. S. Hughes Company, Inc.
Description: The Erem tapered diagonal shear cutting plier is sold 1 per pack and is another quality product from Erem. Has a cutting capacity for soft wire: 20 awg and cutting length of 3/4 in. The overall length measures 5 in. Additional, and potentially important, information was collected about this
-
Supplier: Reid Supply
Description: Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine,
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
- Knob Material: Plastic
-
Supplier: Reid Supply
Description: Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine,
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
- Knob Material: Plastic
-
Supplier: Coval Vacuum Technology Inc.
Description: Applications: handling of cardboard boxes, plastic or metal parts
- Actuation: Pneumatic
-
Supplier: MOCAP LLC
Description: NEW Grip Paks provide individual packaging for end mills, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display. The fins featured inside the base/plug of our Grip Paks provide excellent gripping of the shank and the easy opening cap
- Material: Plastic
- Container Type: Tube
-
Supplier: Reid Supply
Description: Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to
- Features: Other
- Shape / Application: Round, Round Handle or Hand Grip (Cap Style Only)
- Material: Vinyl
-
Supplier: MOCAP LLC
Description: NEW Grip Paks provide individual packaging for end mills, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display. The fins featured inside the base/plug of our Grip Paks provide excellent gripping of the shank and the easy opening cap
- Material: Plastic
- Container Type: Tube
-
Supplier: MOCAP LLC
Description: NEW Grip Paks provide individual packaging for end mills, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display. The fins featured inside the base/plug of our Grip Paks provide excellent gripping of the shank and the easy opening cap
- Material: Plastic
- Container Type: Tube
-
Supplier: Southco
Description: Economy and efficiency are the hallmarks of this versatile latch design for lightweight applications. Installation is simple, with single round-hole panel preparation and a press-fit retainer clip. Grip adjustment is quick and versatile, with set-screw positioning and long shaft options
- Latch Types: Cam Latch
- Operation: Knob
- Features: Other
- Materials: Plastic
-
Supplier: Mecmesin Corporation
Description: particularly well suited for peel testing of thin plastic films. Capacity 200N (20kgf, 44lbf) Applications Used for peel and tensile testing of: Thin film Tissue Woven yarn
- Force / Load Capacity: 44.96 lbs
- Operation: Mechanical
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Southco
Description: Economy and efficiency are the hallmarks of this versatile latch design for lightweight applications. Installation is simple, with single round-hole panel preparation and a press-fit retainer clip. Grip adjustment is quick and versatile, with set-screw positioning and long shaft options
- Latch Types: Cam Latch
- Operation: Knob
- Features: Other
- Materials: Plastic
Find Suppliers by Category Top
Featured Products Top
-
process. MOCAP flexible vinyl plastic caps, plugs, grips and high temperature vinyl masking products are molded using proprietary vinyl dip molding processes developed by MOCAP to produce the most cost-effective, high quality flexible vinyl products available. The vinyl dip molding process allows (read more)
Browse Datasheets for MOCAP LLC -
, Type: Standard no hub coupling Heavy duty no hub coupling Flexible coupling Flexible tees&elbows Flexible caps Drain&trap connector Tubular drain pipe connector Dishwasher drain connector Hose grip clothes (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
: Insert molding integrates metal or functional parts directly into plastic components, improving strength and reducing assembly steps (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
TACK GEL is a high-performance gel that offers excellent cushioning for shock protection and strong self-adhesive properties. Its strong adhesion allows you to secure items and prevent them from falling over, without damaging floors or equipment. It contains no plasticizers, so it (read more)
Browse Datasheets for Links-Japan, LLC -
finger nub grips. Round vinyl grips are available in traditional round straight wall style. Also available are finger nub versions of round vinyl grips. Dip Molded Vinyl Plastic (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Dip Molded Vinyl Plastic Grips The vinyl dip molding process produces flexible PVC grips and allows you to specify length, wall thickness, color, surface texture, and material hardness with no additional tooling charges. (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
and measurements of a zipper on a plastic bag needs to be taken in-process as the material is dispensed from a roll and prior to the cutting and heat sealing progress. Measurements needed are height of the zipper whilst zipped, and the gripped. A readout is also required at the gauging location to (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in stainless steel resist rust and corrosion. (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Universal plastic enclosure with protective silicone protextors which functions both as an anti-slip grip and impact protection. Available in 11 sizes and selectable in 18 different color combonations. Suiteable for measuring instruments, wireless communication devices, portable controller, data logger and so on. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Rubberized Cord Grip Option Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
Conduct Research Top
-
FIPA in Action: New Gripper System for Supplier in the Automotive Industry
Lightweight construction using plastic parts is becoming increasingly important in the automotive industry. Handling these usually fragile components requires the use of custom gripper systems with suction cups and grippers that add stability to the overall removal process.
-
Custom Electrical Connectors, Corrosion-Resistant for a Submerged Environment
A company that manufactures pool & spa pumps, filters and accessories had tried various types of cord grips for use with their in-ground pool large and small underwater lights. Standard aluminum cord grips were too large and rusted. Plastic & nylon grips morphed causing the connector to expand
-
Quality Control Using Digital Probes
The position and measurements of a zipper on a plastic bag needs to be taken in-process as the material is dispensed from a roll, prior to the cutting and heat sealing process. Measurements needed are height of the zipper whilst zipped and the gripper.
More Information Top
-
Science and Technology Review, December 1998
Fabrication Method for Miniature Plastic Gripper .
-
Flexible disassembly tools
Here the application of the plastic gripper Fig. 6 is intended.
-
Industry News: Process Technology (November-December 2011)
Modular, lightweight, carbon fiber-reinforced plastic gripper can flexibly grasp and handle aircraft components.
-
Science and technology review, July/August 1997
Miniature Plastic Gripper and Fabrication Method .
-
Robots are coming to aircraft assembly | EurekAlert! Science News
IMAGE: This modular, lightweight,carbon fiber reinforced plastic gripper is able to flexibly grasp and handle aircraft components.
-
Advanced Bimanual Manipulation
For instance, plastic materials recently developed for SLA and FDM are beginning to offer ac- ceptable performance and costs allowing the production of complex joint shapes (as it is remarked by the introduction of plastic grippers obtained though FDM within the robotic …
-
ICIAM/GAMM 95 Numerical Analysis, Scientific computing Computer Science
Setting the ratio to zero even allows a jump in the normal direction as intended for example for the back face and the claws of the plastic gripper element shown in Figure 4mjddIe.
-
Mechanical Properties of Mechanical Actuator for Treating Ischemic Stroke
W.J. Benett, P.A. Krulevitch, A.P. Lee, M.A. Northrup, and J.A. Folta, Fabrication Method for Miniature Plastic Gripper , U.S. Patent No. 5783130 (1998).
-
Photothermal properties of shape memory polymer micro‐actuators for treating stroke *
Fabrication method for miniature plastic gripper .
-
Shape memory polymer therapeutic devices for stroke
WJ Benett, PA Krulevitch, AP Lee, MA Northrup, and JA Folta, Fabrication Method for Miniature Plastic Gripper , U.S. Patent No. 5783130, 1998.
Indicates content that may require registration and/or purchase.