-
Supplier: Newark, An Avnet Company
Description: PLASTIC IMPELLER
-
Supplier: Continental Fan Manufacturing, Inc.
Description: TEK Impellers combine precision injection molding techniques with modern high strength plastics to produce a wheel that is stronger than steel, yet half its weight. These durable, backward curved airfoil impellers deliver fan performance approaching aerodynamic perfection. TEK
- Outside Diameter: 18 inch
- Type: Closed Radial Vane
- Features: Other
- Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: Features: These Centrifugal Fans Have Backward Curved Blades, Offering an Extremely Good Aerodynamic Efficiency Impeller Completely Made of Plastic PA 6.6 Injection Molded Round Sheet Metal Plate Wiring Connection: Red = +; Blue = –; White = Tach Output; Yellow = Speed Control
-
-
Supplier: Allied Electronics, Inc.
Description: EBM 220 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of
-
Supplier: ORION Fans
Description: Frame Diecast Aluminum Impeller UL94V-O Thermoplastic Connection 2x Lead wires Motor AC, Shaded Pole, Impedance and themal protection. CAPACITOR INCLUDED
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE impeller is great at standing up to chemicals, high heat, and wear. We make it with high-purity polytetrafluoroethylene (PTFE)—so it’s a solid choice for chemical processing, pharma manufacturing, food & beverage, and water treatment work.Key Features: Good Chemical Resistance: PTFE
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Allied Electronics, Inc.
Description: EBM 225 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of
-
Supplier: Allied Electronics, Inc.
Description: Backward curved motorized impellers feature extremely long blades with high hydraulic efficiency. Features: PA 6 Plastic Impellers Maintenance-Free Ball Bearings Clockwise Rotation as Seen from Intake Side Class B Insulation Lead Wire Connections
-
Supplier: U.S. Plastic Corporation
Description: chemical resistance of phenolic plastic and 316 stainless steel shaft these pumps are used to pump plating solution, lab solutions, pharmaceuticals, weak acids, alkalies, liquid fertilizers, and more. Limit model 97019 to liquids with viscosity less than 50 SSU. Ports: 3/4 inch garden hose
- Pump Type: Flexible Impeller Pumps
-
Supplier: Mixer Direct
Description: The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit
- Number Of Blades / Vanes: 4
- Outside Diameter: 24 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit
- Number Of Blades / Vanes: 4
- Outside Diameter: 9 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit
- Number Of Blades / Vanes: 4
- Outside Diameter: 30 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit
- Number Of Blades / Vanes: 4
- Outside Diameter: 40 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Johnson Pump, An SPX Brand
Description: pumps and with a pressure switch for deck wash applications. Features • Oil-resistant impeller • Self-priming • Easy maintenance • Handle debris (bilge pumping)
- Maximum Discharge Flow: 3.96 GPM
- Discharge Size: 0.5 inch
- Pump Type: Bilge / Ballast Pumps, Flexible Impeller Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW FTW series dual stage blowers are used in industrial applications to meet the need for high pressure in moderate capacities. The FTW is a dual stage centrifugal corrosion resistant FRP (Fiberglass Reinforced Plastic) blower with two impellers for high static pressure
- Air Flow Rate: 5,500 SCFM
- Static Pressure: 90 in H2O
- Media Temperature: 14 to 176 F
- Maximum Diameter (Fan or Blower Wheel): 21 to 27 inch
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 2 inch
- Maximum Discharge Flow: 140 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Clark Solutions
Description: The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow
- Pipe Diameter: 0.5 to 8 inch
- Media Temperature Range: 130 F
- Liquid Volumetric Flow Rate: 0.28 to 4,700 GPM
- Operating Pressure: 175 psi
-
Supplier: Fläkt Woods Group SA
Description: Espada duct fans are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air in-line with the axis of the impeller. The Espada is often used as bathroom extract and in hydroponic applications where humidity is high. It has a light
- Air Flow Rate: 1,377.2733 SCFM
- Static Pressure: 3.613174507196197 in H2O
- Maximum Diameter (Fan or Blower Wheel): 3.93701 to 13.9763855 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Chicago Blower Corporation
Description: The versatile Chicago fiberglass reinforced plastic(FRP) fan is offered in all three impeller designs and in sizes to fit all commonly used duct diameters. While arrangement 9 is considered standard, arrangements 1,4, and 8 are available on most series and sizes to better suit the
- Air Flow Rate: 102,000 SCFM
- Static Pressure: 434.7871674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 9 to 70 inch
-
Supplier: Savino Barbera Srl
Description: of pump guarantees safe operation and the least possible maintenance. The pair of magnets in fact makes up the pump-motor connection: the shaft-motor magnet transmits rotary motion to the other magnet coupled to the impeller. The liquids pumped must necessarily be clean, without the presence
- Horsepower: 0.160826446188338 HP
- Maximum Discharge Flow: 13.208599999999999 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: Xylem Applied Water Systems
Description: Flow rate: up to 5.9 USgpm, maximum head 30ft (13psi) Self-priming from dry up to 1.5m (4.9ft) Use where corrosion resistant phenolic or glass-filled expoxy material, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products. Model No.: 12290 Series Easy
- Maximum Discharge Flow: 5.8 GPM
- Maximum Discharge Pressure: 17 psi
- Media Temperature: 180 F
- Horsepower: 0.167 HP
-
Supplier: Assured Automation
Description: the impeller. A driving magnet transmits the movement of the impeller to a driven magnet located within the sealed register. The magnet is connected to a gear train which translates the impeller rotations into volume totalizers displayed on the meter’s register dial face. The
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: Chicago Blower Corporation
Description: multitude of standard models, custom Chicago fans can be fabricated to meet unique requirements, including alternate plastic resin formulations and exotic metal high-pressure impellers.
- Air Flow Rate: 68,000 SCFM
- Static Pressure: 409.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 60 inch
-
Supplier: U.S. Plastic Corporation
Description: Voltage: 115 VAC 60 Hz, 1 Ph-Impeller: Neoprene-Shaft Seal-Mechanical Carbon/Nitrile: Shaft Material-Epoxy Encap SS: Motor-3/4 HP TEFC 1750 rpm: Size-9-1/4 x 9 x 16-1/2: Weight-35.0 lbs
-
Supplier: Rosenberg USA
Description: Aluminum housing, plastic impeller, ball bearings
- Air Flow Rate: 540.3 SCFM
- Static Pressure: 0.9900000000000001 in H2O
- Maximum Diameter (Fan or Blower Wheel): 9.4094539 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ORION Fans
Description: Frame Steel, painted black Impeller Reinforced Plastic and Metal plate Power Connection 2x lead wires
-
Supplier: Finish Thompson, Inc.
Description: which prevents aeration, micro-bubbles and the release of fugitive emissions. Multiple impellers enable a small footprint with smaller motors. These pumps offer excellent corrosion resistance and are available in a various impeller combinations. The pump models below have multiple
- Discharge Size: 1 inch
- Horsepower: 1.4742424233931 to 3 HP
- Maximum Discharge Flow: 61 GPM
- Maximum Discharge Pressure: 80 psi
-
Supplier: Radwell International
Description: CENTRIFUGAL PUMP, SERIES 200, POLYETHYLENE PLASTIC CONSTRUCTION, POLYETHYLENE PLASTIC IMPELLER, SINGLE PHASE, 115 VAC, 13 GPM, MAXIMUM HEAD 9.7 FEET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Xylem Applied Water Systems
Description: distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 10,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liquid contact
- Maximum Discharge Flow: 18.48 GPM
- Maximum Discharge Pressure: 43.51131 psi
- Discharge Size: 0.75 inch
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
-
Supplier: ORION Fans
Description: Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection Terminals Motor Capacitor dirve, impedance and thermally protected
-
Supplier: Xylem Applied Water Systems
Description: distributer). Handles hard and soft solids (max 5mm diameter) without clogging. Non pulsating flow Handles viscosities up to 10,000 centiPoise High chemical resistance Epoxy plastic No metal parts in liguid contact Fits IEC standard motor B3/B14, frame 80
- Maximum Discharge Flow: 18.48 GPM
- Maximum Discharge Pressure: 43.51131 psi
- Discharge Size: 0.75 inch
- Pump Type: Flexible Impeller Pumps, Self-Priming Pump
-
Supplier: ORION Fans
Description: Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
-
Supplier: Xylem Applied Water Systems
Description: 80 Size Epoxy Motor Pump Unit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-5xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles
- Maximum Discharge Flow: 21.8 GPM
- Maximum Discharge Pressure: 21.755655 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Hydromatic by Pentair
Description: The Hydromatic® Sewage Ejector pump/basin packages are specifically designed to meet the demands of residential wastewater and sewage applications. The systems includes the Hydromatic Model SKV40, 4/10 HP, 115 volt sewage ejector, 2” solids handling, 2” NPT discharge. The SKV40 can handle
- Maximum Discharge Flow: 80 to 180 GPM
- Discharge Size: 2 inch
- Media Temperature: 120 to 140 F
- Horsepower: 0.4 to 0.5 HP
-
Supplier: Pelonis Technologies, Inc.
Description: Impeller: Plastic/Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Sleeve RoHS Compliant
- Air Flow Rate: 471 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5.7480346 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
Find Suppliers by Category Top
Featured Products Top
-
9733 series DC blower features/benefits: Size: 97mm x33mm compact size Impeller: 12V/24V/48V Impeller: Reinforced Plastic PBT, Class UL94V-0) Life: 50,000 hours (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
New Ecofit high-efficiency E-Series backward-curved impellers are now available in both 115 and 230-V models in the popular 250-mm (9.85-in) size. The new 250x50R impellers offer significant increases in airflow (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
housing and impeller of the 125D-A are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and RoHS compliant. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and vibration. About (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
airstreams, FRP fans—fiberglass reinforced plastic—are often the ideal choice. Offering superior durability and cost-effectiveness compared to metal fans, FRP fans excel in harsh environments where maximum corrosion resistance is required. This guide explores five reasons why FRP fans are (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
airflow to be directed in a particular direction. The performance of AC centrifugal fans is measured by parameters such as airflow rate, static pressure, and power consumption. These parameters can be affected by factors such as the size and shape of the impeller, the speed of (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp.
More Information Top
-
Determining Pump Wear and Remaining Life From Electric Submersible Pump Test Curves
Fig. 9 shows a pump test where the plastic impellers have been heated and deformed.
-
http://www.ndt.net/article/wcndt2004/pdf/in-process_ndt-nde/576_blessing.pdf
Figure 5 shows the original part - a plastic impeller – the projection data and the voxel model.
-
ZOELLER Pumps - Grainger Industrial Supply
• Plastic Impeller .
-
ZOELLER products - Grainger Industrial Supply
• Plastic Impeller .
-
Development of compressor for ultra micro gas turbine
At the first step, plastic impellers were manufac- tured to investigate the completed configurations.
-
A Branched Pore Model Analysis for the Adsorption of Acid Dyes on Activated Carbon
A six-bladed, flat, plastic impeller pro- vided good mixing in the vessel.
-
CR4 - Thread: Sump Pump Motor Speed Control?
If you most reduce the noise you have to bring out the sumo pump (money), uncouple the pump end, dismantle the pump and change the worn off metal impellers to a new one or more precisely change to plastic impellers .
-
Motorized Impeller Accessories - Fans, Motors & Thermal Management from Allied Electronics
Aluminum alloy housing, plastic impeller , ball bearing, 28AWG wire leads .
-
Energy-Efficiency Improvement Opportunities for the Textile Industry
21 Replacement of the existing Aluminium alloy fan impellers with high efficiency F.R.P (Fiberglass Reinforced Plastic ) impellers in humidification fans and cooling tower fans .
-
An Innovative Active Liquid Heat Sink Technology for CPU Cooling System
… presented as the following (Fig. 4, 5): a) At the bottom of the system, the 50 x 50 x 10mm Active-Liquid-Heat-Sink is made of copper. b) Inside the pumping chamber, there is a plastic impeller c) Connected to the …
Indicates content that may require registration and/or purchase.