Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tri-Mation Industries
Description: Plastic Processing Automation That Reshapes Your Manufacturing Capabilities We specialize in developing plastic processing automation systems that enable plastic part production or systems in any volume or level of complexity required. Our plastic
- Capabilities: Assembly
- Services: Design, Test / Inspect
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Accuris
Description: Additive manufacturing - Material extrusion-based additive manufacturing of plastic materials, Part 2: Process equipment
-
Supplier: Accuris
Description: Lining of vessels and equipment for chemical processes. Plasticized PVC sheet
-
-
Supplier: Accuris
Description: Additive manufacturing - Material extrusion based additive manufacturing of plastic materials Part 2: Process equipment
-
Supplier: ASTM International
Description: 1.1 This document describes a method for defining requirements and assuring component integrity for plastic parts created using material extrusion based additive manufacturing processes. It relates to the process, equipment and operational parameters. Processes include all material
-
Supplier: Accuris
Description: Additive manufacturing \x97 Material extrusion-based additive manufacturing of plastic materials \x97 Part 2: Process equipment
-
Supplier: AMPP Resources
Description: assurance, shop qualification, handling, shipping, and installation of furan laminate equipment. It explains differences between furan-reinforced thermoset plastic (RTP) equipment and polyester and vinylester RTP equipment. 1986 by MTI, 8-1/2” x 11”, softbound, 5 tables,
-
Supplier: ASME Standards and Certification
Description: This Standard applies to stationary reinforced thermoset plastic corrosion resistant vessels used for the storage, accumulation, or processing of corrosive or other substances at pressures not exceeding 15 psig external and/or 15 psig internal above any hydrostatic head. Table of
-
Supplier: ASME
Description: This Standard applies to stationary reinforced thermoset plastic corrosion resistant vessels used for the storage, accumulation, or processing of corrosive or other substances at pressures not exceeding 15 psig external and/or 15 psig internal above any hydrostatic head. Table of
-
Supplier: Leister USA
Description: High welding speed Process-optimized nozzle Maintenance-free, brushless blower Practical tape mounting Easy to exchange counter-pressure roller
- Output Power Capability: DC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
- Features: Three-phase
-
Supplier: CoorsTek
Description: CoorsTek supplies a wide range of low inertia, lightweight pulleys that provide vibration-free performance required for high-speed processing. Pulley flanges are available in plastic materials that are non-conductive, will not corrode, are not affected by most wire drawing solutions,
- Features: Other
- Application: Process Equipment / Converting
-
Supplier: Plastic Technologies, Inc. (PTI)
Description: The PTI Material Development Group provides customized processing and material evaluation services to customers engaged in the development of new polymeric packaging materials. Our production laboratory is outfitted with specialized equipment to simulate production in a laboratory
- Chemicals Processed: Biochemicals / APIs, Catalysts / Initiators, Chemical Agents / Additives, Foods / Beverages, Monomers & Intermediates, Pigments / Dyes, Polymers
- Form: Bulk Solids / Granules, Nanomaterials, Powders
- Services Offered: Compounding, Formulation or Synthesis, Inspection & Analytical Testing, Material Processing, Powder Processing, Process Development Services, Process Optimization, Research and Development, Technology & Licensing, Toll Processing Services, Training / Consulting
- Features: Europe Only, Midwest US Only, North America, Other, Specialty / Other, United States Only
-
Supplier: Tooling Technology
Description:
Hot Plate Welding is widely used for plastic part assembly with high strength weld requirements. FPM Tooling & Automation has manufactured automated hot plate systems for single layer and multi layered fuel tanks, including multiple parts per weld cycle. Our Experience has resulted in
- Process Capability: Welding Equipment
-
Supplier: Ritmo America, LLC
Description: and it’s possible to save it and transfer the data thanks to an USB storage device. The butt fusion machine is also able to weld twin-wall PE and PP sheets. Weldable materials: HDPE, PP, PVDF, PVC Weldable plastic thickness: 1/8" ÷ 2"; 3 ÷ 50 mm the indicated maximum thickness can be welded
- Features: Automated (Robot / CNC)
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Leister USA
Description: Worldwide the smallest hand tool with digital display of set and actual temperature Fatigue-free working thanks to its ergonomic handle Heating element protection Cooled heating element tube Exact temperature control thanks to micro processor
- Features: 115 / 120V 60 Hz, Single-phase
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: GEA Process Engineering Inc.
Description: GEA Avapac downline equipment includes solutions to meet the varied needs of powder packing facilities. Once the filled bag is closed, it is passed to the downline equipment for processing and quality checks before being palletized. The downline equipment can be specified
-
Supplier: Total Plastics, Inc.
Description: Cream Formulated to withstand the high temperatures frequently occurring during food and beverage processing, Norprene® Food Process Tubing will outlast and outperform virtually all other food grade tubings. Even following extended exposure to heat and ozone, Norprene® Food Process Tubing
- Outside Diameter / Size: 0.1875 to 1 inch
- Maximum Inside Diameter / Size: 0.0625 to 0.75 inch
- Wall Thickness: 0.0625 to 0.125 inch
- Temperature Range: -75 to 275 F
-
Supplier: Custom Processing Services, Inc.
Description: Processing for compounding and extruding. Upstream value-added services can include intricate pre-mixing and blending. Pellets, strands and extrudates can then undergo further downstream processing such as grinding, micronizing, screening and packaging, all performed on the Custom
- Materials: Acrylic, Fiberglass, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane
- Services: High Volume Production
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Leister USA
Description: Screw extruder with barrel heater and integrated hot air blower for preheating welding seams Compact housing design reduces noise and guarantees optimal cooling for the electronics and drive Terminal with illuminated graphic display and operating keys suitable for construction sites Microprocessor
- Features: 208-230 / 240V 60 Hz, Single-phase
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Toray Industries (America), Inc.
Description: Toyo Plastic Seiko Co., Ltd. is manufacturing and marketing materials for cut and shaved processing (rods, boards and sheets) made of super engineering plastics (such as PAI, PEEK and PPS) with excellent resistance to heat, chemicals and wear. The materials are widely used in
- Industry: Medical / Food (FDA), Semiconductor / IC's
- Type: Molding Resin, Thermoplastic
-
Supplier: Osborne Industries, Inc.
Description: dicyclopentadienes (DCPD). Osborne molds custom parts and components for leading OEMs across a variety of industries, including: Heavy construction equipment and machinery Utility vehicles and equipment Military Agriculture equipment Wastewater treatment Chlor-alkali and
- Industry: Agricultural / Forestry, Building and Construction, Chemicals / Materials, Environment, General Industrial, Government, Marine, Medical, Metals and Mining, Military / Law Enforcement, Packaging, Petroleum / Oil & Gas, Rail / Mass Transit, Transportation Services, Utilities
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Bonding, North America, Other, United States Only
- Molding Type: Reaction Injection Molding (RIM), Resin Transfer Molding (RTM), Structural Foam Molding, Thermoset Cast, Thermoset Injection Molding, Vacuum Assist Resin Transfer Molding (VARTM)
-
Supplier: ITW Medical
Description: control. Cavity pressure transducers are used to help monitor and control the injection process, and sensors are tied into automation for improved quality control. Post Injection Molding Automation Post molding automation is a key asset of ITW Medical. Assembly equipment, vision system
- Supplier Capability: Clean Room Molding, Design Assistance, Prototype / Market Entry Molding
- Industry: Medical
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Imao-Fixtureworks
Description: Designed for use on machines or equipment where frequent cleaning is required for hygienic reasons. Knobs with a stainless-steel insert or stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Working temperature : Between -20°C
- Diameter / Width: 0.984251968503937 to 3.3464566929133857 inches
- Height: 0.8267716535433071 to 2.1653543307086616 inches
- Features: Choice of Colors and/or Finishes
- Knob Type: Five Arms / Lobes (Stars Knob)
-
Supplier: Jaygo, Inc.
Description: Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw Processors
- Capacity: 106 to 118 cubic feet
- Motor Power: 20 to 40 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing, Plastic / Rubber Processing
-
Supplier: McKey Perforating Company, Inc.
Description: PVC, polypropylene and other plastics, while avoiding the pitfalls that the perforated plastics process can bring. No oil contamination - McKey operates a selection of plastic-only equipment,designed to run in an oil free setting for minimum compromise of finished
-
Supplier: Leister USA
Description: Basic AT Compact is an air-cooled and especially compact laser system. It is designed for integration into production lines and manufacturing cells. The 19�-housing of a depth of 500 mm includes a fiber-coupled laser module (single-emitter high-power laser-diodes) with an optical power of 40W,
- AC Input Voltage: 208-230 / 240V 60 Hz
- Features: Automated (Robot / CNC), Programmable / Recall
- Equipment Type: Complete System
- Process Capability: Laser Welding
-
Supplier: GF Piping Systems
Description: leg was reduced to an absolute minimum, and thus, purity was increased at the same time. Standard equipment, like a lockable handwheel, a two-colored indicator, and an interface for a self-adjusting limit switch, set new standards in terms of user-friendliness.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 240 psi
- Features: Bolt Flange, Butt Weld, Socket Weld / Solder, Union
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Imao-Fixtureworks
Description: Features The type is perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Technical Information Working temperature : Between - 30°C and 130°C
- Diameter / Width: 0.6299212598425197 to 1.2598425196850394 inches
- Height: 0.5118110236220472 to 0.8661417322834646 inches
- Features: Choice of Colors and/or Finishes
- Knob Type: Fluted Knob
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EAST-WEST CORRECTION IC, PDIP8, MINI, POWER, PLASTIC, DIP-8 Product overview: TDA8145 from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Operating Temperature: 32 to 158 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SPECIALTY CONSUMER CIRCUIT, PQFP80, PLASTIC, QFP-80 Product overview: STV2050ATR from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Operating Temperature: 50 to 158 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: Briefly Introduce: These series of Tensile Testing Equipment With Electric is used to test tension, compression, shearing force, adhesion, peeling force, tear strength...etc. of specimen, semi-product and finished product in the field of rubber, plastic, metal, nylon, fabric, paper,
- Force / Load Capacity: 4,410 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Tensile
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Boston Gear
Description: They are resistant to moisture and chemicals and will not contaminate their surroundings. Quiet operation enhances the work environment. Excellent load and wear ratings at a low cost. Sample Applications Conveyor rollers Textile machinery Home appliances Office equipment Food
- Bushing Type: Sleeve
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description: Tensile Testing Equipment are widely used to test tension, tear strength. Peeling force, compression, shearing force, adhesion, three-point bending...etc. in the field of metal, rubber, plastic, nylon, leather, shoe making, fabric, insulator, electric appliance.
- Force / Load Capacity: 1,102.5 lbs
- Test Speed: 0.0003937007874015742 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: Terra Universal, Inc.
Description: An economical controlled processing environment for a wide range of manufacturing and testing operations Dual-gasketed side doors and a fully gasketed back permit introduction of small and large equipment Optional gas purge controls automatically establish a Class 1 particle-free
- Number of Glove Ports: 2 to 4
- Main Chamber Width: 35 to 59 inch
- Main Chamber Depth: 25 inch
- Main Chamber Height: 24 inch
Find Suppliers by Category Top
Featured Products Top
-
flying-optics-based CO2 and fiber laser systems that can engrave and/or cut wood, acrylic, metal, plastic, fabric, rubber and many other materials. Epilog specializes in developing laser systems that create unprecedented marking and cutting quality on all types of products. The company produces versatile and reliable systems that are affordable and easy to use. For more information, visit www.epiloglaser.com. (read more)
Browse Laser Processing Equipment Datasheets for Epilog Laser Corp. -
Epilog Laser Launches Epilog Pulse: New App allows users to control equipment through Mac operating systems. Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting (read more)
Browse Laser Processing Equipment Datasheets for Epilog Laser Corp. -
create plastic products custom-molded for your specific equipment needs. One of the first steps in creating a custom-molded plastic part is considering how the product will be used so that the right material and molding process can be selected. Factors like heat resistance, strength, stiffness, and (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Selecting the Right Process Heater When Working with Plastics and Rubber Processing plastics and rubber involves several important factors that impact the quality, efficiency, and cost effectiveness of the manufacturing process. Some of these key factors are (read more)
Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
1/4" and more of diametric runout thrust motion thermal growth & shrinkage repeated pressure/vacuum cycles abrasive products exotic chemistry MECO seals are installed as factory equipment on new, Coperion Werner & Pfleiderer ZSK (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Cutting Tool Engineering magazine is highly focused for machinists and offers insight for developing new, competitive manufacturing methods. This article featuring the manufacture of three plastic medical parts describes some of the industry solutions (and secrets) to machining these (read more)
Browse Datasheets for Protomatic, Inc. -
Understanding Plastic Melt Temperaturefor Packaging and Processing Reaching the plastic melt temperature is a crucial step in the plastic packaging and processing industries, as it allows manufacturers to mold, shape, or extrude (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc. -
Plastic & Composite Molding Material & Process Comparison Chart (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
DP range of Digital Spring Push Probes as a solution to control the plastic bag zip lock quality during manufacturing. The position and measurements of a zipper on a plastic bag needs to be taken in-process as the material is (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
We make unique Cri-plastMP™ compounds to meet your specific application, process and tooling needs. While many compounders produce some Fluoro-material compounds, this has been our area of expertise and passion for over 40 years. We don’t just compound materials (read more)
Browse Specialty Polymers and Resins Datasheets for Cri-Tech, Inc.
Conduct Research Top
-
Integrating Plastic Process Simulation into the Corporate Structure: Marketing and Management Implications
Computer-Aided Engineering analyses are powerful tools for diagnostics and troubleshooting of the injection molding process. However many organizations do not take advantage of these technologies because they do not fit neatly into the corporate structure. Often consultants are used on an ad hoc
-
ADwin for Plastic Injection Molding Process Monitoring
CAS DataLoggers is here to show you how the ADwin Data Acquisition product monitors & controls the plastic injection molding process by maintaining quality & a controlled shot injection.
-
Design of Plastic Gear and General Considerations of Plastic Gearing
Plastic gears are continuing to displace metal gears in a widening arena of applications. Their unique characteristics are also being enhanced with new developments, both in materials and processing. In this regard, plastics contrast somewhat dramatically with metals, in that the latter materials
-
What Is Plastic Extrusion?
Have you ever wondered how composite windows, vinyl fencing, or freezer gaskets are made? These products and many others are produced using a high-volume manufacturing process called plastic extrusion.
-
Plastic Sheets for Food Industry
EMERCO can deliver plastic sheets that come into direct touch with food to suit the special requirements of the food machinery sector in terms of safety and performance. The severe standards of food processing necessitate special materials and solutions.
-
Molded Plastic Gear Design
plastic gear transmission components. The importance of designing plastic gears so the dimensional requirements match with the material and process capabilities cannot be overemphasized. Proper plastic gear design, with the primary focus on getting the geometry of the gear pair right, requires
-
Multiple Core Plastic Extrusion
Plastic extrusion is a popular manufacturing process that involves melting resin pellets and pushing them through a die to create a continuous plastic profile or shape. However, this process can be limited to producing parts that are only capable of the limits of the single material being extruded
-
Design of Plastic Gears
Plastic gears are continuing to displace metal gears in a widening arena of applications. Their unique characteristics are also being enhanced with new developments, both in materials and processing. In this regard, plastics contrast somewhat dramatically with metals, in that the latter materials
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
This family of resins can be processed on almost all conventional plastic processing equipment including, but not limited to, injection, injection blow molding, injection stretch blow molding, extrusion, extrusion blow molding, extrusion stretch blow molding, profile extrusion, pipe extrusion, tubing extrusion, and …
-
Encyclopedic Dictionary of Polymers
It has groups that interact with ▶ American National Standards Institute to pro- mulgate standards for safe operation of plastics processing equipment and machinery and for certain plastics products such as pipe.
-
Main trends in standardization and normalization of equipment for plastics processing
On the basis of comprehensive fundamental investigations the design of punified and standardized con- structions of parts, units and members of plastics processing equipment was elaborated, providing for ag- gregation, which is the highest state of standardization.
-
Reinforced Plastics
Reinforced plastic processing equipment other than reinforced plas- tic vessels and pipes is used in many industries.
-
End-of-life vehicle recycling : state of the art of resource recovery from shredder residue.
The final plant was designed to handle the shredder residue of a medium-sized shredder (≈ 20,000 tons/yr), automated where possible to increase throughput over a manual pilot plant, and to include ancillary plastic processing equipment to produce product in a …
-
A thermal process control laboratory
A 16 amp rectifier (SCR) controller for a 115 volt power source will cost around $105 from Plastics Process Equipment [5].
-
China - Guidance Catalog for Industrial Structure Adjustment (2011 Version) Issued by the National Development and Reform Commission March 27, 2011 and Effecti...
… polyethylene pipe of molecular weight ≥ 200 ten thousand and plate produce 8, dynamic plasticization and technical application of plastic stretch rheology plasticization and equipment manufacture; applied electromagnetism induction heating and plastic processing of servo driving system equip 9 and application to …
-
Re-engineering Manufacturing for Sustainability
Table 3 Statistics for plastic processing equipment and disposal equipment.
Indicates content that may require registration and/or purchase.