Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Brazed Aluminum Plate-fin Heat Exchangers
-
Supplier: Accuris
Description: Plate Heat Exchangers for General Refinery Services - Part 2 - Brazed Aluminum Plate-fin Heat Exchangers
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries - Plate-type heat exchangers - Part 2: Brazed aluminium plate-fin heat exchangers
-
-
Supplier: CSA Group
Description: ISO 15547-2:2005 gives requirements and recommendations for the mechanical design, materials selection, fabrication, inspection, testing, and preparation for shipment of brazed aluminium plate-fin heat exchangers for use in petroleum, petrochemical and natural gas
-
Description: ISO 15547-2:2005 gives requirements and recommendations for the mechanical design, materials selection, fabrication, inspection, testing, and preparation for shipment of brazed aluminium plate-fin heat exchangers for use in petroleum, petrochemical and natural gas
-
Supplier: Accuris
Description: THE STANDARDS OF THE BRAZED ALUMINIUM PLATE-FIN HEAT EXCHANGER MANUFACTURERS\x92 ASSOCIATION
-
Supplier: IHS ESDU
Description: ESDU 97006 is one of a group of Data Items relating to the selection and costing of heat exchangers. Its objective is to provide the process engineer with a simple and rapid method of obtaining rough cost estimates of industrial-scale plate-fin heat
-
Supplier: Aggreko
Description: 1000 sqft Heat Exchanger Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell &
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Supplier: Aggreko
Description: 500 sqft Heat Exchangers Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell &
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Supplier: Aggreko
Description: 2000 sqft Heat Exchangers Heating and cooling streams in a process plant is a basic and essential process operation. For this reason, process plants contain potentially hundreds of heat exchangers. Features Large fleet of standard, refinery-grade Shell & Tube, Shell &
- Technology: Air-Cooled, Plate, Shell and Tube
- Application / Industry: Power Generation
-
Supplier: Armstrong International
Description: Armstrong Duralite™ plate fin heating coils are available in Return-Header design in one- or two-row configurations and Return-Bend design in two or more rows. Liquid coils are made of 5/8" OD copper tube. Cooling coils can be built from two to 12 rows and with double, full or half
- Primary Material: Aluminum, Copper, Stainless Steel, Steel
- Features: Other
- Technology: Plate
-
Supplier: Dry Coolers, Inc.
Description: temperature industrial gas streams, the RepoTherm will extract heat from the gas and create hot water or steam as needed to improve the efficiency of your boiler system. Pumps, heat exchangers and temperature controls are optionally available to complete the system. Dry Coolers
-
Supplier: Dana Holding Corporation
Description: Long® stacked plate coolers offer high durability and can stand alone or be integrated with other components as required. The plate-and-fin design, which employs fins between oil channels, provides high heat transfer performance and low air-side pressure drop. Both
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling
- Technology: Shell and Tube
-
Supplier: IHS ESDU
Description: manufacturers are tabulated as a function of heat load, operating pressure and the types of single-phase and boiling/condensing cold- and hot-side fluids for the following types of exchangers: shell-and-tube, double-pipe, printed circuit, plate- fin, air-cooled and welded
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. • Compressors scroll hermetic type. • Double suction centrifugal fans. • Air side heat exchanger with seamless copper tubes and plate type
- Application: Commercial, Residential
- System: Heat Energy Recovery
-
Supplier: Solid State Cooling Systems
Description: This liquid cold plate has a high efficiency, plate-fin design, and interior can be Teflon®-coated for corrosion resistance.
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Connection Options: NPT
- Technology: Plate
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with propeller fans and hermetic scroll compressors. • Scroll compressors. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with axial fans and hermetic scroll compressors. Heat pumps with hydraulic kit. • Compressor scroll. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat
-
Supplier: AENOR
Description: Petroleum, petrochemical and natural gas industries - Plate-type heat exchangers - Part 2: Brazed aluminium plate-fin heat exchangers (ISO 15547-2:2005) (Endorsed by AENOR in January of 2006.)
-
Supplier: Thermocold Costruzioni Srl
Description: ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric heater. • Air side heat exchanger high efficiency finned coils with seamless copper tubes expanded
-
Supplier: Inductotherm Group
Description: being heated. Closed Loop Water Cooling Tower The water cooling tower is comprised of two main sections; an air cooled heat exchanger and a closed loop pumping section. The heat transfer coil is fabricated from seamless copper tubing with mechanically expanded full fin
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Supplier: Marlo Heat Transfer Solutions
Description: hot water, brine solutions, refrigerants or steam applications. Industrial process coils feature continuous plate type fins and staggered tube arrangements offering the best engineering balance between heat transfer, air flow resistance, strength and maintenance. Each industrial
-
Supplier: Alfa Laval Inc.
Description: oil, air compressors etc). Standard configuration Coil An innovative coil design provides excellent heat transfer. In standard execution radiators are fitted with smooth copper tubing and industrial power fins for long lasting performance. Available in different fin thicknesses,
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Chemical Processing, Food and Beverage Processing
-
Supplier: Greenheck
Description: Fluid Coils Custom designed chilled and hot water coils are available in 5/8-, 1/2-, and 3/8-inch OD copper tubes with aluminum or copper fins. Casing options include flanged, slip and drive, end plates only, and inverted side plate flanges in galvanized, stainless steel, and
- Primary Material: Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser), Steam
-
Supplier: Rego Electronics Inc.
Description: from source to a secondary cooling surface allows for large, more optimally designed radiators rather than small, inefficient fins mounted directly on the heat source. Liquid Cooling Rego’s Liquid Cooling is mainly focused on the design of the liquid block modules along with water
- Device: Liquid Cooler/Cold Plate
-
Supplier: Kaeser Compressors, Inc.
Description: maintenance design and the minimal pressure loss heat exchanger system. With their compact footprint they are exceptionally versatile and are ideal for locations where space is at a premium. Lower pressure differential The dryer's stainless steel plate heat
- Drying Capacity: 12 to 159 SCFM
- Maximum Pressure: 232 psi
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
Supplier: Visual Sound, Inc.
Description: using F.E.A. simulators and the necessary heat transfer to the dissipative structure has been improved. The heat sink concept has been further improved by using an air-diffractor that offers high thermal capacity and has been designed to force air moved by the dust cap through the
-
Supplier: Xoxide
Description: heat dissipating fins, creating a functional radiator frame. Using the enclosure's exterior frame as the radiator gives the TD01 a tremendous amount of surface area in which to conduct heat exchange with the surrounding air without any use of fans, making this liquid cooling
Find Suppliers by Category Top
Featured Products Top
-
The HEXNOVAS Compabloc Type Welded Plate Heat Exchanger is a compact, high-efficiency solution designed for demanding chemical and petrochemical applications. Featuring a fully welded plate pack without gaskets, this heat exchanger is ideal for handling aggressive, corrosive, and high (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Pillow Plate Heat Exchanger (also known as Dimple Plate Heat Exchanger) is designed for efficient thermal exchange in applications involving viscous, fouling, or particulate-laden fluids. Manufactured using laser welding technology, the pillow plates create a highly (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS gasketed plate heat exchangers (GPHE) use openable plate technology. Choose a standard industrial, sanitary, or semi-welded cassette construction according to your media, hygiene, refrigerant containment, cleaning, and operating requirements (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Gasketed Plate Heat Exchanger (GPHE) is designed to deliver high-efficiency heat transfer with maximum flexibility for a wide range of industrial and commercial applications. The unit consists of corrugated plates sealed with gaskets, allowing easy disassembly for cleaning (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
USUSTK introduces a custom copper tube-fin liquid-to-air heat exchanger designed to transfer heat from a circulating liquid loop to forced airflow. Copper tubes carry the cooling liquid through the core, while densely arranged copper fins increase the air-side heat (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Plate and Shell Heat Exchanger (PSHE) is a fully welded heat exchanger designed for high pressure and high temperature applications where traditional gasketed plate heat exchangers are not suitable. By combining the thermal efficiency of plate heat exchangers with the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
Conduct Research Top
-
Aluminum Corrosion Resistance for Cold Plates and Plate-Fin Heat Exchangers
Aluminum cold plates and plate-fin heat exchangers are commonly used for liquid cooling in military and aerospace applications because of their light weight and high performance. There are many factors to consider when designing these cold plates and heat exchangers: thermal performance, size
-
Fins for Cooling Success
devices such as heat exchangers and cold plates.
-
Kays and London's Colburn and Friction Factors
Since it was first published in 1955, the book Compact Heat Exchangers, by Kays and London, has been considered one of the best references for heat exchanger and cold plate design. Kays and Londonâ s Colburn and friction factors have probably been used by thousands of thermal engineers over
More Information Top
-
Flow and heat transfer enhancement in tube heat exchangers
1998) Performance characteristics correlation for round tube and plate finned heat exchangers .
-
A review on the thermal hydraulic characteristics of the air-cooled heat exchangers in forced convection
In the previous studies discussed, it can be noted that the heat transfer and pressure drop characteristics of the plate fin heat exchanger have been investigated with the fin spacing as the only parameter and the effect of other geometrical parameters have …
-
Index
… 8-5/4.3.8-6 Branches, mechanical design aspects, 4.1.8-1/4.1.8-2 Brauner, N., 2.3.5-1/2.3.5-40 Brazed plate exchanger, 4.4.2-5 Brazing in plate fin heat exchanger construction, 4.4.3 …
-
Advances in Transport Phenomena 2011
Zhang, L.W., Balachandar, S., Tafti, D.K., Najjar, F.M.: Heat transfer enhancement mechanisms in in-line and staggered parallel- plate fin heat exchangers .
-
Extended Surface Heat Transfer
The performance of one- and two-row plate fin heat exchangers was investigated by Rosman et al. (1984), and Baliga and Azrak (1984) reported on their studies of laminar fully developed flow and heat transfer in triangular plate fin ducts.
-
http://dspace.mit.edu/bitstream/handle/1721.1/17026/54495585-MIT.pdf?sequence=2
Unit-cell of plate fin heat exchanger .
-
Application of genetic algorithms in design and optimisation of multi‐stream plate–fin heat exchangers
plate fin heat exchanger OMC .
-
Heat transfer augmentation in a plate‐fin heat exchanger using a rectangular winglet
Vasudevan R, Eswaran V, Biswas G. Winglet-type vortex generators for plate fin heat exchangers using triangular fins.
-
Numerical analysis of filmwise condensation in a plate fin-and-tube heat exchanger in presence of non-condensable gas
Rosman EC, Carajilescov P, Saboya FEM (1984) Performance of one and two row tube and plate fin heat exchangers .
-
Heat Transfer Handbook Complete Document
An exchanger built up with plates and fins as in Fig. 11.16 is a plate fin heat exchanger .
Indicates content that may require registration and/or purchase.