Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precision Surfacing Solutions
Description: Lapping/Polishing Machines The small 2000 series machines are designed to Lap and Polish components on a 5 carrier format (40 mm Max component size) The components are placed in off-set position in the carrier to ensure full coverage of the lapping plate. The mid-range
- Power: 1.00516528867711 to 14.742424233931 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Single-Phase, Three-Phase
- Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Finishing
- Power Source: Electric Motor / Vibrator
-
Supplier: SpeedFam Corporation
Description: The SpeedFam Polishing Systems are the most advanced in the world. They are available in systems for Mechanical Hard Polishing or Pad Type Soft Polishing. With endless options, these systems can be configured to meet your every process requirement. They are available with Hard
- Applications / Materials Abraded: Ceramics / Glass, Cleaning / Surface Preparation, Metals / Metalworking
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Automation / Material Handling: None / Manual
- Type: Polisher / Polishing Lathe
-
Supplier: Precision Surfacing Solutions
Description: between two rotating plates. The machine consists of a heavy-duty base which houses both the polishing plate and the swing arm drive systems. The Polishing plate has a polishing pad (type dependent on material to be processed) bonded directly to its
- Power: 2.9484848467862 to 7.37121211696551 HP
- AC Voltage & Phase: 50 Hz / International Power
- Applications / Materials Abraded: Ceramics / Glass, Ophthalmic / Optical, Wet Finishing
- Power Source: Electric Motor / Vibrator
-
-
Supplier: SpeedFam Corporation
Description: The SpeedFam Polishing Systems are the most advanced in the world. They are available in systems for Mechanical Hard Polishing or Pad Type Soft Polishing. With endless options, these systems can be configured to meet your every process requirement. They are available with Hard
- Applications / Materials Abraded: Ceramics / Glass, Cleaning / Surface Preparation, Metals / Metalworking
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Automation / Material Handling: None / Manual
- Type: Polisher / Polishing Lathe
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster 48 air bearing optical polishing machine is designed for production of large area high quality plano optics, or where high outputs are required. The machine has a 48 inch (1219 mm) optical pitch annular lap, and three work stations that can be reciprocated. As with
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Ceramics / Glass, Ophthalmic / Optical, Wet Finishing
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Automation / Material Handling: None / Manual
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: • Dimensions - 11.5” H x 6” W x 8” L • Exceeds industry standards for end-face geometry • High precision, lower cost polish plates allow for lower tool-up cost • For high yield rate, FIS recommends the use of a 2-step process featuring ‘One-step’ film.
-
Supplier: Precision Surfacing Solutions
Description: popular model 12 and 15 machines but features a steel weldment base instead of cast aluminium. A scaled-up lapping plate, conditioning rings and convenient “wrap-around” worktable combine to form a unique package. (The model 20 is the largest bench-mounted machine in the USA
- Power: 1 to 1.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Single-Phase, Three-Phase
- Mounting: Bench
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16026, Polishing Comparator Maching Method:
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16026-CAL, Polishing Comparator Available with long form
-
Description: Aluminum Nitride (AlN) is a suitable material to utilize when high thermal conductivity and electrical insulation are required, making it perfect for use in thermal management and electrical applications. Furthermore, AlN is a popular alternative to Beryllium Oxide (BeO) in the semiconductor
- Material Type: Aluminum Nitride
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: J&S Machine, Inc.
Description: Multitask grinding machine type DUO is among our range of special grinding machines that are suitable for different jobs or for special applications on tubes and profiles (such as grinding, deburring, drilling and notching). It has been designed to make two different types of jobs:
- Type: Cylindrical / External (OD), Surface Grinder
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Applications / Materials Abraded: Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Trace-A-Matic
Description: generation, space/rocket, and transportation markets. We possess state-of-the-art machine tools, cutting tools, and the latest CNC manufacturing processes to cut complex part geometry and intricate metal parts that meet or exceed the most critical tolerances. Our machine shop services
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Trace-A-Matic
Description: CNC Machine Shop Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas, power
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: space/rocket, and transportation markets. We possess state-of-the-art machine tools, cutting tools, and the latest CNC manufacturing processes to cut complex part geometry and intricate metal parts that meet or exceed the most critical tolerances. Our machine shop services include CNC
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Cocker-Weber Brush Company
Description: detailing, prep work, sliding, applying and spot cleaning as well as other applications.Plate Glass Transporter Description 3" x 4-1/2" plastic base 1" long nylon tufts designed to replace rubber wheels used in edge polishing machines for laminated and plate glass
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other,
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: 3X Ceramic Parts Company Limited
Description: processing methods mainly include: grinding machine and ceramic carving and milling machine. Both of these two machine tools need more professional masters to complete. Firstly, the zirconia ceramic top gear piece is cut with a grinder, and the shape of the top gear is slowly
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
-
Supplier: United Technologies Corporation
Description: RIM MATERIAL APPLICATION PUSHBUTTON PANELS, INDUSTRIAL AND COMMERCIAL MACHINES, OEM EQUIPMENT 690 MODEL
-
Description: ceramic lapping, polishing, and water jet cutting. Because of its low specific weight, great hardness, and good toughness, it is an excellent material for body and vehicle armor. Boron carbide is also widely employed in nuclear reactors as control rods, shielding materials, and neutron
-
Description: ceramic lapping, polishing, and water jet cutting. Because of its low specific weight, great hardness, and good toughness, it is an excellent material for body and vehicle armor. Boron carbide is also widely employed in nuclear reactors as control rods, shielding materials, and neutron
- Specialty Ceramic Type: Boron Carbide
- Shape / Form: Plate / Board (e.g., Fiberboard), Tile
- Features: Specialty Ceramic
-
Supplier: Allied Electronics, Inc.
Description: 30 A, 1000 V, #10-32 Thread, UL Recognized, Larger Stud Single Assembly 5-Way® Binding Posts Designed for making rapid connections to ground, these binding posts are made of nickel plated and polished finely machined brass. Their functional design complements other standard size hex nut 5-WAY®
-
Supplier: CRC Chrome
Description: Plastic & Rubber Molds Improved Appearance of Parts Unique PROPERTIES of Hard Chrome Plating Hard Chrome is usually applied because of its hardness, measuring in the range of 850-100 HV (65-70 Rockwell c scale of hardness). This increases the service life of machine parts. Hard Chrome can
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Capabilities: Buffing / Polishing, Mirror Finishing
- Features: North America, Northeast US Only, United States Only
-
Supplier: METZ CONNECT USA Inc.
Description: Features: MM g50/125 µm With plug connector mounted to one side Front plate polishing by machine Secondary coating 900 µm Primary coating 250 µm 100% tested with test report
-
Description: commercial use (IEC 60335-2-69); - road sweepers; - machines designed for use on slopes with a gradient exceeding 20 %; - machines equipped with a power take-off (PTO); - machines designed for use in corrosive or explosive environments (dust, vapour or gas); - machines
-
Supplier: UL Standards & Engagement
Description: - machines designed for use on SLOPES with a gradient exceeding 20 %; - machines equipped with a power take-off (PTO); - machines designed for use in corrosive or explosive environments (dust, vapour or gas); - machines designed for picking up hazardous dusts (as defined
-
Supplier: AERO Manufacturing Company
Description: plate Gusset plates are fully welded directly underneath the sink for support Polished to a # 4 blended finish
-
Supplier: Abrisa Technologies
Description: in the visible wavelength range. It also has a fire-polished surface and offers high chemical stability. Features High transmission Excellent surface quality Can be thermally or chemically strengthened Applications Large area LCD covers Cover panes for copying machines Front covers for
- Length: 66.00003564 inch
- Width / O.D.: 28.00001512 inch
- Thickness / Wall Thickness: 0.03543309 to 0.393701 inch
- Max Use Temperature: 724 C
-
Supplier: Master Metal Engineering (MME)
Description: Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Honing, Milling, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
Find Suppliers by Category Top
Featured Products Top
-
The FSW (Friction Stir Welded) liquid cold plate is engineered for high-performance thermal management, providing efficient heat dissipation for high-power electronic (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
machining, drawing the bar or flat plate customize, Equipment: 0-300T stamping machines, robotic welding mechanical arm,Co2 welding machine, oil-pressure machine, CNC lathe, CNC milling, laser cutting, cnc bending machine, shot blasting machine, broaching machine, powder (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Produce sheet metal chassis parts, which can be used for slot machines, ATM machines, solar power box, the electron Terminal,casino machine box,Communications cabinets The application of sheet metal parts in ATM is mainly (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Replacing Metals With Hard Materials Why Hard Materials Vs. Metals? Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
Our SWI Series Sleeve-Web® provides the same protection against physical damage to exterior surfaces of machined, polished, plated, coated or threaded metal parts as our Standard Duty strength SW Series Sleeve-Web® (read more)
Browse Cordage, Rope, and Webbing Datasheets for Caplugs -
rear) for touchscreens and displays; a set of opening tools; hardboard protection plates, adhesive foils and anti-slide feet for desktop use. OKW can supply SMART-PANEL fully customized. Services include CNC machining, printing, laser marking, RFI/EMI shielding and installation/assembly of accessories. (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
chromed bar, high precision & cold-drawn tube. We are equipped with 18 centerless grinders, 5 polish machines, 10 CNC turning controlled machines, and 3 cylindrical grinder for the bars project. 4 sets hydraulic hard (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. IK 08 (impact) and IP 66/IP 67 (ingress) protection make SOLID-BOX ideal for plant and machine construction, HVAC, Io (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Automation: customized ceramic mounting and structural parts. Manufacturing Process The production process includes alumina powder preparation, ceramic forming, high-temperature sintering, precision machining, surface grinding, polishing, and quality inspection (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
sintering CNC ceramic machining Diamond grinding and polishing Precision porous structure processing Advanced ceramic processing technologies are used to achieve uniform pore distribution (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
Products & Services 2
Portable Plate Discharge Systems for Ultrapure Processing Follower Plate-Discharge systems are typically used to push viscous materials from a mix can when a mixing cycle is over. This manufacturer now offers a sanitary line of portable plate discharge systems, mounted on caster wheels. The systems
-
Laser Facilitates Quicker, Thicker Cutting
, turret punch presses, single-end punches, drills, saws and plate rolls. The company performs multiple operations, including welding-mig, tig, stick, spot and submerged-grinding, sanding, polishing, custom finishing and machining (milling, turning, tapping and inspection). These considerable in-house
-
New LVP Increases Output by 50%
(mig, tig, stick, spot and submerged), grinding, sanding, polishing, custom finishing and machining (milling, turning, tapping and inspection). The extensive in-house capabilities allow Tornqvist to offer customers quick turnarounds, which earns the company a lot of repeat business.
More Information Top
-
Machines for spinning and polishing centrifuge separator plates
The plate polishing machine polishes two plates at once, one inside, the other out.
-
Precision Manufacturing
Preston, F. W., 1927, “The theory and design of plate polishing machines ,” J. Soc.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/5531/1/Johannes_W_G_Treiber_Thesis_2011.pdf
Prior to testing, the cutting edges of each coupon were polished to final toler- ances on a plate polishing machine with 400 grit silicon carbide abrasive paper.
-
ZCP2009ISTFA130
References [1] Preston, F. W., "The Theory and Design of Glass Plate Polishing Machines ", J. Soc.
-
An experimental study on the correlation of polishing force and material removal for bonnet polishing of cobalt chrome alloy
1927) The theory and design of glass plate polishing machine .
-
Technologies for thermal management of mid-IR Sb-based surface emitting lasers
Once the metal bonding is complete, the GaSb substrate is removed, firstly by mechanical polishing down to 80–100 μm thickness, in a single- plate polishing machine using various roughness abrasive pads and diamond suspensions and secondly by selective chemical etching.
-
Control instruments for operating monitoring in the plywood industry
Meterzghler far the plate grinding machine .
-
Advanced Optics Using Aspherical Elements
F.W. Preston, “The Theory and Design of Plate Glass Polishing Machines ,” J. Glass Tech., Vol. 11, pp. 124 (1927).
-
http://dspace.mit.edu/bitstream/handle/1721.1/8860/48747547-MIT.pdf?sequence=2
Preston, F.W., 1927, "The Theory and Design of Plate Glass Polishing Machines ," J. Soc Glass Technology, Vol. 11, pp. 214-256.
-
OSA | Edges in CNC polishing: from mirror-segments towards semiconductors, paper 1: edges on processing the global surface
F. W. Preston, “The theory and design of plate glass polishing machines ,” J. Soc.
Indicates content that may require registration and/or purchase.