Products/Services for Plcd Sensor

  • Torque Sensors-Image
    Torque Sensors - (204 companies)
    Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...
    Temperature Compensation
    Torque Sensor Type
    Technology
  • Pressure Sensors-Image
    Pressure Sensors - (1184 companies)
    Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers...
  • Gas Sensors-Image
    Gas Sensors - (601 companies)
    Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
  • Tilt Sensors-Image
    Tilt Sensors - (161 companies)
    Tilt sensors measure tilt angle with reference to the earth 's ground plane. How to Select Tilt Sensors. Tilt sensors are devices that produce an electrical output that varies with angular movement. They are sometimes referred to as inclinometers...
  • Vision Sensors-Image
    Vision Sensors - (165 companies)
    Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement...
  •  
    Vibration Sensors - (253 companies)
    Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration. Vibration sensors are sensors for measuring, displaying, and analyzing linear velocity, displacement and proximity, or acceleration. Vibration...
  •  
    Proximity Sensors - (1104 companies)
    Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas. Proximity sensors are non-contact devices which detect the presence of nearby objects. They may employ one of a variety of sensing...
  •  
    Level Sensors - (1154 companies)
    Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point. Level sensors are used to detect liquid or powder levels, or interfaces...
  •  
    Sensor Accessories - (42 companies)
    Sensor accessories including mounts, sensor cables and sensor adapters are components specifically engineered for holding/positioning sensors or connecting sensors to sensor systems or instruments. Sensor accessories including mounts, sensor cables...
  •  
    Rotary Position Sensors - (216 companies)
    Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement. Rotary position sensors provide...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire