Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lapp Tannehill
Description: Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 12 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Box
- North American (AWG): 22 AWG
- International (mm2): 22 mm2
- Rated Voltage: 0.3 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 18 AWG 3 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
- Rated Voltage: 0.3 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 3 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel
- North American (AWG): 22 AWG
- International (mm2): 22 mm2
- Rated Voltage: 0.3 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
-
Supplier: Lapp Tannehill
Description: Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 10 Conductor, Stranded Construction, Low Smoke PVC White Jacket, 1000 ft Reel
- North American (AWG): 22 AWG
- International (mm2): 22 mm2
- Rated Voltage: 0.3 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300 volts Applications Power limited circuits
- Number of Conductors: 10 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 75 C
- North American (AWG): 18 AWG
-
Supplier: UL Standards & Engagement
Description: the National Electrical Code (NEC). Cables covered by these requirements are: a) Types CL3P and CL2P (plenum cables), b) Types CL3R and CL2R (riser cables), c) Types CL3 and CL2 (commercial cables for other than plenum, riser, or tray uses), d) Types CL3X
-
Supplier: HAVE, Inc.
Description: GEPRGB644TS - GEPCO RGB644 Hybrid Video & Audio Composite Cable. 6 Mini Coax Channels, with 4 Audio Pairs and 4 Power Conductors. PLENUM RATED New from Gepco, the RGB62 and RGB644 Series ofHybrid Component Video cables. A hybrid construction with audio pairs and/or
-
Supplier: HAVE, Inc.
Description: GEPRGB644TS-1000F - GEPCO RGB644 Hybrid Video & Audio Composite Cable. 1000' Reel. 6 Mini Coax Channels, with 4 Audio Pairs and 4 Power Conductors. PLENUM RATED New from Gepco, the RGB62 and RGB644 Series of Hybrid Component Video cables. A hybrid construction with
-
Supplier: SFCable.com
Description: RG59 w/2x18AWG Power Cable CMP (Plenum) rated UL listed 20AWG Coax 95% braid shield Length: 500ft
- Cable Length: 500 ft
- Application: Cordage
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: UL Standards & Engagement
Description: Electrical Code (NEC). Cables covered by these requirements are: a) Type FPLP (plenum cable), b) Type FPLR (riser cable), and c) Type FPL (cable for other than plenum and riser uses in general and in trays). 1.2 The cables covered in these
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these cables? Non Plenum, Plenum and Shielded fire alarm cable for power-limited fire alarm and communications cable for riser and non-riser applications Use our fire alarm cable with confidence for your smoke detectors,
-
Supplier: SFCable.com
Description: RG59 w/2x18AWG Power Cable. CMP (Plenum) rated. UL listed 20AWG Coax 95% braid shield Length: 1000ft Color: black
- Cable Length: 1,000 ft
- Application: Cordage
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Waytek, Inc.
Description: Southwire R40015-1A Multi-Conductor Unshielded Cable, 18 Ga., 6 Conductor Category: Strobe Cable Manufacturer: Southwire Type: CMR/CL3R Unshield/Drain Jacket: Gray PVC Jacket Rated at 300VDC Standard & References Flame Test UL 1666 rated UL 444 and UL 13 Non-plenum
- Number of Conductors: 6 #
- North American (AWG): 18 AWG
- Features: Bulk Cable, No Shielding, Other
- Product Type: Multiconductor Cable
-
Supplier: Waytek, Inc.
Description: Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor Category: Strobe Cable Manufacturer: Southwire Type: CMR/CL3R Unshield/Drain Jacket: Gray PVC Jacket Rated at 300VDC Standard & References Flame Test UL 1666 rated UL 444 and UL 13 Non-plenum
- Number of Conductors: 4 #
- North American (AWG): 18 AWG
- Features: Bulk Cable, No Shielding, Other
- Product Type: Multiconductor Cable
-
Supplier: Amphenol Cables on Demand
Description: Amphenol 5m (16.4 ft) External 4x HD Mini-SAS (SFF-8644) to HD Mini-SAS Active Optical Cable (AOC) Assemblies offer IT professionals an install-ready Mini-SAS HD optical cable solution, comprised of a pair of low-power HD Mini-SAS 850nm VCSEL Multimode Optical Transceiver
- Cable Length: 16.404208333333333 ft
- Operating Temperature: 70 C
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: Amphenol 10m (32.8 ft) External 4x HD Mini-SAS (SFF-8644) to HD Mini-SAS Active Optical Cable (AOC) Assemblies offer IT professionals an install-ready Mini-SAS HD optical cable solution, comprised of a pair of low-power HD Mini-SAS 850nm VCSEL Multimode Optical Transceiver
- Cable Length: 32.808416666666666 ft
- Operating Temperature: 70 C
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: Amphenol 2m (6.6 ft) External 4x HD Mini-SAS (SFF-8644) to HD Mini-SAS Active Optical Cable (AOC) Assemblies offer IT professionals an install-ready Mini-SAS HD optical cable solution, comprised of a pair of low-power HD Mini-SAS 850nm VCSEL Multimode Optical Transceiver Modules
- Cable Length: 6.561683333333334 ft
- Operating Temperature: 70 C
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: TelephoneStuff.com
Description: connectivity - AC power ready (receptacle not included) - UL2043 approved for use in air-handling spaces - Meets NEC standards - 25 pound door weight capacity - Includes doorplate, equipment mounting bracket, plenum rated foam kit and 9 CFM fan (fan provides in excess of 100 air
-
Supplier: Cable Depot Inc.
Description: 24 Gauge 3 Pair Solid Shielded Cable Shielded twisted pair cable is used on LAN connections where the user wishes to shield out excessive electronic noises (power machines or some lights). Impedance Capacitance Conductor size 100 ohms 19 pf/ft 24 AWG (solid) This wire has a PVC
-
Supplier: Visual Sound, Inc.
Description: is ideal for transmitting DVI signals over moderate to long distances. It is lightweight, secure, and immune to EMF and RFI interference. Different cables types are available for special requirements, including plenum- rated and armored. And where "sniff-proof" security is
-
Supplier: NETGEAR Inc.
Description: designed from the ground up to optimize the installation of Wave 2 11ac access points. Includes eight full power PoE+ and multi-speed 1G, 2.5G ports for 100 meter legacy cable runs, combined with two 10G uplinks for a fully non-blocking deployment of eight Wave 2 11ac access points.
- Users: 100 #
- Features: Layer 3 Capable, Power-over-Ethernet (PoE) Ready
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Microchip Technology, Inc.
Description: Ethernet cables in the most efficient way. The PDS-408G is a 480W fan-less switch, designed to be deployed in the ceiling or in communications rooms. Provides automatic output PoE power based on PoE PD device class. It supports full power mode by providing 60W for all 8 ports
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: Hardened 10 Mbps Ethernet BNC to Copper Media Converter features a sealed metal case, which is also used to dissipate heat. The H101 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke and insects. In addition, the H101 is rated for above-the ceiling
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Features: LED Indicator
- Form Factor: Module
-
Supplier: Xirrus Inc.
Description: convention centers, airports, train stations, and arenas. The plenum rated XA4 AP features external antennas for customization of Wi-Fi coverage in structures with high ceilings, long hallways, or wide open spaces, delivering the robust performance needed to support thousands of Wi-Fi
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: TMP Pro Distribution
Description: the vast majority of installation application requirements. The removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit. Security toggle
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: for use with plenum rated cable or conduit. An integral low insertion loss 60W line transformer uses an easily accessible front baffle mounted rotary tapping switch to select between low impedance and 70V or 100V operation: 70V: 60W / 30W / 15W / 7.5W / OFF & low impedance
- Speaker Size: 6 inch
- Application: Music / Audio Systems
-
Supplier: Data Connect Enterprise, Inc.
Description: with the Ethernet V1.0 / 2.0 specifications and the IEEE 802.3 standards. Power consumed in use is only 3 watts. The TB14 regular-package units are for wiring closet environments and use an external AC power supply for either 0° to 40°C or the more stressful industrial 0° to 50°C
- Features: Full Duplex, LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45, ST Multimode, ST Single Mode
-
Supplier: ZyXEL Communications, Inc.
Description: utilize the existing cabling and receive power from PoE switches. Once installed and powered up, the NWA3000-N Series AP automatically discovers the controller AP and join the management group; and secure automatic provisioning is established between the controller AP and the managed APs
- Network Equipment: Access Points
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics designs and manufactures custom and semi-custom power supplies in IP66-rated enclosures for operation in heavy industry, railway, power generation and distribution, telecom, marine, mining, and other harsh environments. Our IP66-rated designs include AC-DC power (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
built-in cable clamp allows for strain relief on wires. The compact sleek high-power design of these environmentally rugged connectors makes them ideal for outdoor applications. The IP68 weatherproof rating ensures that the connector will be free of water for full protection up to 30 minutes at 6 feet (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
Northwire specializes in designing and manufacturing custom cables for the backup power market, including Vehicle-to-Home (V2H), Backup Power Transfer Switch (BPTS), and Backup Power Transfer Meter (BPTM) systems. Northwire’s Backup Power (read more)
Browse Cable Assemblies Datasheets for Northwire, Inc. -
Anderson Power™, an international leader in high-power interconnect solutions, is expanding its product portfolio to include constructed cable assemblies. The pre-crimped cable assemblies provide a convenient, reliable solution for maintaining proper contact between cables, terminal (read more)
Browse Cable Assemblies Datasheets for Anderson Power Products -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda 1500W rated CUS1500M series of AC-DC power supplies. This extends the CUS-M family of products, to now cover 30W to 1500W. The CUS1500M has both medical and ITE (Information Technology Equipment) certifications (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Need a rugged high flex life interconnect solution, ideal for harsh environments and demanding applications? Northwire designs and manufacturers DATA + POWER in one slag-resistant, high flex life custom cable. Ideal for robotic welding applications! 10 Million (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Applications Cable Jacketing Computer Disc Drives Control Instrumentation Granular Transfer Lines Grease Lines Insulating Sleeves (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Power & Data Custom Cable Northwire designs and manufacturers POWER with DATA in one slag-resistant, high flex life custom cable—ideal for harsh environments and demanding applications, such as welding (read more)
Browse Datasheets for Northwire, Inc. -
industrial wiring. They have a single sleek spherical connector for power and signal. You can just plug in any Amphenol cable assembly. Prewired and tested. The circular lock is unaffected by strong shaking and frequent shocks. The contacts are produced to a very high standard, so you can always count on (read more)
Browse Cable Harness and Wire Harness Services Datasheets for QL-Custom Technology Limited -
dense patching applications. Heilind stocks plenum, riser rated and Low Smoke Zero Halogen (LSZH) Cat5e cables engineered to comply with stringent building codes. L-com’s Cat6 Ethernet cables are standardized twisted pair cables for Ethernet, other network physical layers, and (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Plenum-rated 28 AWG Category Patch Cable Meets Stringent Building Safety Requirements
DataMax Mini-28 AWG stranded plenum patch cable meets the loss-prevention requirements of insurance companies, as well as the demands of Power over Ethernet (PoE) connections short-space cables, where inflexible solutions do not work.
More Information Top
-
Firming up the Framing Why and How to Stiffen the Telecommunications Cabling Infrastructure
The problem with dc power is that there is no North American cable manufacturer that makes a plenum rated power cable .
-
Screening of plenum cables using a small‐scale fire test protocol
Cable 3 – Power limited alarm cable ; plenum rated .
-
Lighting&Sound America Volume 9 Issue 7 July 2012
Ilumiline Logic 36 fea- tures plenum - rated Belden 1585A power supply cable with RJ45 connec- tor and a durable extruded aluminum construction with proprietary Integrated Cooling Enhancement design, or ICE, a process of amplifying cooling efficiency in the external aesthetics and internal …
-
cable in ductwork - Self Help Forums
It is used for fire alrarm stuff and is also rated for non power limited use as regular plenum MC cable .
-
Shopping In Cables & Adapters - Big Bruin
… CMP/CL3P - Plenum, Multi Conductor Electronic Wire (Unshielded) - 1000' Box CMP Plenum Multi-Conductor Electronic Wire (Unshielded)Features:Low Smoke PVC jacketRipcord and Sequential Footage MarkingTemperature Rating of 75°CApplications: Power limited circuit and communication cable for use in plenum applicationsRemote Control, Signaling, Security …
-
Shopping In Cables & Adapters - Big Bruin
… CMP/CL3P - Plenum, Multi Conductor Electronic Wire (Shielded) - 1000' Reel CMP Plenum Multi-Conductor Electronic Wire (Shielded)Features:Low Smoke PVC jacketRipcord and Sequential Footage MarkingTemperature Rating of 75°CApplications: Power limited circuit and communication cable for use in plenum applicationsRemote Control, Signaling, Security …
-
Shopping In Cables & Adapters - Big Bruin
… CMP/CL3P - Plenum, Multi Conductor Electronic Wire (Unshielded) - 1000' Box CMP Plenum Multi-Conductor Electronic Wire (Unshielded)Features:Low Smoke PVC jacketRipcord and Sequential Footage MarkingTemperature Rating of 75°CApplications: Power limited circuit and communication cable for use in plenum applicationsRemote Control, Signaling, Security …
Indicates content that may require registration and/or purchase.