-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC POPPET VALVE, SOLENOID ACTUATED, DIRECTIONAL CONTROL, 3 PORT, NORMALLY CLOSED, AC TO DC COIL, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 3
- Valve Type: Control Valves, Plug Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Description: Technical Specifications •300# Class 316 stainless steel body per ANSI B16.34 •17-4 stainless steel plug and stem •Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range. For extended ranges, consult factory. •Actuator is field reversible, air to open, air to
- Valve Type: Diaphragm Valves
- Media: Hydraulic Fluid
-
Supplier: Victaulic Co. of America
Description: Typically used in reverse osmosis desalination plants for on/off and control services Available without operator or with manual, pneumatic, hydraulic and electric actuators Features grooved ends for installation in either StrengThin Systems or OGS Sizes from 2 - 20″ | DN50 -DN500
- Valve Size: 2 to 20 inch
- Pressure Rating: 1,450 psi
- Actuation: Electric, Electro-hydraulic, Manual / Hand, Pneumatic
- Valve Type: Plug Valves
-
-
Supplier: Rotork plc
Description: RH heavy-duty actuators are a compact, economical and robust solution for quarter-turn valves that have a fairly constant torque requirement throughout the stroke and are designed to operate ball, butterfly, plug and other quarter-turn valves for either on/off or
- Features: Hydraulic, Modulating, On / Off (isolating)
- Valve Motion: Rotary Motion Valve
-
Supplier: Radwell International
Description: DIRECTIONAL CONTROL VALVE, SERIES D1V, SOLENOID / WET PIN / SCREW-IN ACTUATOR, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, NITRILE SEAL, 24 VDC, DIN W/O PLUG, STANDARD PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Plug Valves, Solenoid Valves
-
Supplier: Rotork plc
Description: GP/GH range scotch yoke actuators are designed to operate ball, butterfly and plug valves requiring a rotary, quarter-turn movement for either on/off or modulating duty and can be supplied with symmetrical or canted torque arms. The robust design has been proven in thousands of
- Features: Hydraulic, Modulating, On / Off (isolating)
- Valve Motion: Rotary Motion Valve
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch valves
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: DeZURIK, Inc.
Description: for larger sized pinch valves in abrasive and high-velocity applications. Patented by Red Valve Company in 1983, the Series 5700 with centerline closure outlasts all other types of gate, plug or ball valves on control of abrasive and corrosive slurries. Cone Sleeves can
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: DFT Inc.
Description: The LSV-200 control valve is a heavy duty, single seated cage-type valve which is available for flanged and weld end applications. Unbalanced trim is used for valves 1-1/2” line size and smaller. Balanced trim is used for 2” and larger valves. The unique unbalanced design
- Valve Size: 1 to 6 inch
- Pressure Rating: 200 to 740 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
-
Supplier: KSB AG
Description: ACTELEC; Hydraulic actuator type ACTO Body design U- section body Valve disc material 1. 4408;JS 1030+COATING;JS 1030+EBONITE;CC333G Liner material NBR- K;EPDM-XC Valve disc/plug material Soft seat Threaded-end design Flange design Body material (EN standard) JS
- Valve Size: 43.30711 to 125.98432 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 33.8 to 149 F
- Number of Ports/Ways: 2
-
Description: electro-hydraulic, with manual and automated adjustment, sensitive adjustment, a high shut-off force, and variable flow characteristics (linear or equal percentage). Electro-hydraulic actuator with automatic power failure reset protection, 0-10V or 4-20mA input signal, and
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Description: control valve? A hand-operated globe control valve is a type of valve used to control the flow of fluids and gases manually. These valves are commonly used in industrial applications, where precise control of flow rates is essential. They are called “globe” valves
- Features: Bolt Flange
- Valve Type: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Media: Steam
-
Supplier: KSB AG
Description: disc butterfly valves. Overview of technical data Actuator options available ex works Hydraulic actuator type DYNACTO; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR Body design Lug body; Wafer body
- Valve Size: 1.968505 to 39.3701 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -58 to 500 F
- Number of Ports/Ways: 2
-
Supplier: Red Valve Company, Inc.
Description: Red Valve’s redesigned Series 5400 Control Pinch Valve features centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts, and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch
- Valve Size: 4 to 54 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient,
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Spirax-Sarco
Description: or to 20 mm stroke for high flowrates, by repositioning the internal cam. A valve position indicator is provided. The valve can be opened manually by turning the actuator handwheel clockwise. A ¼ " plug at the base of the valve may be removed to allow a sample
- Pressure Rating: 464.12064 psi
- Media Temperature: 32 to 131 F
- Number of Ports/Ways: 2
- Features: Bolt Flange, Other
-
Supplier: KSB AG
Description: Design Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of minimum
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: WEH Technologies Inc.
Description: connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.
- Material: Aluminum, Stainless Steel
- Features: Gas Fitting
- Fitting Type: Hose Fitting
-
Supplier: WEH Technologies Inc.
Description: control systems. Special applications, i.e. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible. Pressure range up to 5,000 psi. Features: Just PUSH to connect No tapes, no thread sealants, no hand tightening required Unique WEH® Jaw
- English Size: 0.125 to 2 inch
- Metric Size: 10.000000000000002 to 33 mm
- Material: Aluminum, Stainless Steel
- Features: English, Metric
-
Supplier: WEH Technologies Inc.
Description: also available as TW17V with pneumatic actuation via valve head and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are
- Material: Aluminum, Stainless Steel
- Features: Gas Fitting
- Fitting Type: Hose Fitting
-
Supplier: Caterpillar Oil & Gas
Description: outside the engine block - Engine control terminal with analog instrumentation in robust cast casing - Connecting rod, split off design - Compact module for lower valve drives and injection pump drives with cam followers - Optional Flexible Camshaft Technology (FCT) Ease of Installation -
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Engine control terminal with analog instrumentation in robust cast casing - Connecting rod, split off design - Compact module for lower valve drives and injection pump drives with cam followers - Optional Flexible Camshaft Technology (FCT) Ease of Installation - Standard modular design allows
- Volt-Ampere: 4,850,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: outside the engine block - Engine control terminal with analog instrumentation in robust cast casing - Connecting rod, split off design - Compact module for lower valve drives and injection pump drives with cam followers - Optional Flexible Camshaft Technology (FCT) Ease of Installation -
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: the engine block - Engine control terminal with analog instrumentation in robust cast casing - Connecting rod, split off design - Compact module for lower valve drives and injection pump drives with cam followers - Optional Flexible Camshaft Technology (FCT) Ease of Installation - Standard
- Volt-Ampere: 14,550,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
double handwheel actuators. All metal plugs are available for high temperature applications that do not require dead-tight shut off. Standard body materials include cast iron, aluminum, carbon steel, and 316 stainless steel with higher alloys available on application. Three-Way and Four-Way valves (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc. -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
are easy to remember for eccentric plug valves by using the old mnemonic device: “Righty tighty, lefty loosey.” Standard Eccentric Plug Valves close by rotating the valve stem clockwise and standard gear actuators are also designed to close the valve by rotating the gear input shaft (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Electromechanical Actuators (ZA Series) replace complex, high-maintenance fluid networks with a clean, modular mechanical drive system. When compared to legacy hydraulic and pneumatic systems, the ZIMM ZA Series excels across four primary performance pillars (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
The E2C DynaMatic Series of electrically actuated 2-piece carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
valves are often on the order of 40-80 microns and the clearances on actuators can be as small as 10 microns, so particles larger than 4 microns can cause serious problems in hydraulic systems. There are several ISO codes, SAE guidelines and ASTM Methods devoted to measuring particles in hydraulic (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc.
More Information Top
-
AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
A historical timeline for valve development, 2 Valve elements (rectangular butterfly valve), 4 Eccentric plug valve with handwheel actuator, 5 Eccentric plug valve with hydraulic actuator , 6 Globe valve, 11 Butterfly valve, 12 Eccentric nonlubricated plug valve, 14 Cone valve, 15 Resilient…
-
AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
Eccentric plug valve with hydraulic actuator , 6 .
-
AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
Eccentric plug valve with hydraulic actuator , 6 .
-
CR4 - Thread: Valve Plug and Valve Seat
You might be interested in: Valve Actuators, Plug Valves , Electrohydraulic Valve Actuators and Hydraulic Valve Actuators .
-
CR4 - Thread: 1992 Ford Thunder bird SC with ABS Break booster or Master Cylinder?
Main Valve (Disconnect main 2 Pin Plug on Hydraulic Actuator Assembly & measure resistance.
-
Geothermal well head and actuator assembly
With the gate valve member in a closed position, the plug , actuator and hydraulic cylinder may be removed from the valve supporting tubular assembly for maintenance purposes without shutting down the well.
-
Modeling and Controller Design of an Electro-Hydraulic Actuator System
There are electro- hydraulic valve actuators which move rotary motion valves such as ball, plug and butterfly valves through a quarter-turn or more from open to close.
-
Other Valve Parts - China Other Valve Parts Manufacturers, Suppliers, Buyers, Sellers, Products Directory
High pressure make electro-hydraulic actuator have high torque output and relatively small size Flowtecal F4-Series hydraulic actuators are ideally suited for operating ball, butterfly, plug valves ,dampers and...
-
Ocean Thermal Energy Conversion power system development. Phase I: preliminary design. Final report
The pressure balanced, plug -type configuration valves are closed by spring force and opened by hydraulic actuator piston pressure.
-
Advanced Designs and Researches for Manufacturing
The control valve regulates the rate/pressure of fluid flow as the position of the valve plug of the regulating component is changed by force from the electro- hydraulic actuator .
Indicates content that may require registration and/or purchase.