Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Burkert Fluid Control Systems
Description: Valve 6011 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB)
- Pressure Rating: 174.04524 psi
- Media Temperature: 14 to 212 F
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: Burkert Fluid Control Systems
Description: Valve 6014 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB)
- Valve Type: Pilot Valves, Solenoid Valves
- Primary Material: Stainless Steel
-
Supplier: Burkert Fluid Control Systems
Description: Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically
- Pressure Rating: 174.04524 psi
- Media Temperature: 14 to 284 F
- Number of Ports/Ways: 2
- Power: 24 volts
-
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1025 plunger-style dump valve, also referred to as a 1025 newton kwik dump valve, is manually operated. The handle for the 1025 plunger valve is mounted on the right hand side of the valve. This 1025 dump valve is available in mild or stainless
- Actuation: Manual / Hand
- Features: Other
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1020 plunger-style dump valve, also referred to as a 1020 newton kwik dump valve, is manually operated. The handle for the 1020 plunger valve is mounted on the left hand side of the valve. This 1020 dump valve is available in mild or stainless
- Actuation: Manual / Hand
- Features: Other
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1010 plunger-style dump valve, also referred to as a 1010 newton kwik dump valve, is manually operated. The handle for the 1010 plunger valve is a two position handle mounted on the top of the valve. This 1010 dump valve is available in mild or
- Actuation: Manual / Hand
- Features: Other
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1040 plunger-style dump valve, also referred to as a 1040 newton kwik dump valve, is electrically operated. The actuator for the 1040 dump valve are mounted on the left hand side. Also included with the 1040 electric operated dump valve is an unattached
- Actuation: Electric
- Features: Other
-
Supplier: Accuris
Description: Plunger (for Thermal Relief Valve)
-
Supplier: Newark, An Avnet Company
Description: VALVE PLUNGER
-
Supplier: Accuris
Description: Plunger (for Thermal Relief Valve - AS3350)
-
Description: The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC |
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Description: The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals: 0.25" QC
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 44 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Accuris
Description: Hydraulic Valve Tappet Body and Plunger Assembly
-
Supplier: 3X Ceramic Parts Company Limited
Description: purpose of oil absorption and oil pressure. The suction valve and discharge valve of the plunger pump are one-way valves. When the column plug is pulled out, the pressure in the working chamber decreases and the outlet valve closes. When it is lower than the inlet
- Media Temperature: 2,732 F
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Atos North America
Description: PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery ports with the inlet port through the delivery valves. The by-pass valve is
- Maximum Discharge Pressure: 1,740.4524 to 7,251.885 psi
- Media Temperature: 14 to 176 F
- Features: Hand / Foot Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
- Power Source: Manual
-
Supplier: General Pump
Description: Features: • Forged brass manifold with an exclusive lifetime warranty • High-flow applications • Dual manifolds utilizing a common crankcase for efficient performance • Solid ceramic plungers with continuously lubricated packings • Unitized stainless steel inlet and discharge valves •
- Maximum Discharge Flow: 28 GPM
- Maximum Discharge Pressure: 2,175 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Komline
Description: plungers available as standard with harder ceramic coatings and tungsten carbide coated plungers available for the most severe applications. K-S exclusive direct drive cycloidal arrangement that eliminates backlash commonly associated with other gear boxes or drive arrangements
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: URACA P-Series High Pressure Plunger Pumps A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series pumps include compact design, good
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
Supplier: Flomatic Valves
Description: 816 - All 316 stainless steel threaded FNPT “Y-Type” check valve. Patented Spring loaded, Teflon® soft-seated plunger with all 316SS internals. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 600 psi
- Media Temperature: 450 F
- Features: ANSI, NSF, Threaded
-
Supplier: National Oilwell Varco
Description: Valves NOV's Valve Division manufactures top of the line Reset Relief Valves, Shear Relief Valves, Float Valves, and Gate Valves for the oil and gas industry. These product lines protect drilling equipment from pressure spikes and backflow, which can lead to
- Controlled Pressure Range: 0 to 10,000 psi
- Valve Type: Check Valves, Gate / Knife Valves, Pressure Relief Valves
- Media: Gas
- Features: Lift Check Valves
-
Supplier: Radwell International
Description: 3-WAY SPOOL PLUNGER VALVE, ACTUATED SPRING RETURN VALVE, #10-32. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Spool Valves
-
Supplier: General Pump
Description: spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating
- Maximum Discharge Flow: 77.4 GPM
- Maximum Discharge Pressure: 2,900 psi
- Discharge Size: 1.4173236 inch
- Media Temperature: 140 F
-
Supplier: Radwell International
Description: SOLENOID VALVE REPAIR KIT, ITEMS INCLUDED: DIAPHRAGM, PLUNGER, PLUNGER SPRING, SHAFT, FILTER SCREEN, WASHER. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Diaphragm Valves, Solenoid Valves
-
Supplier: General Pump
Description: oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearings Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 69 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid
- Maximum Discharge Flow: 8 GPM
- Maximum Discharge Pressure: 1,600 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Radwell International
Description: VALVE, MECHANICAL AIR CONTROL VALVE, 2 POSITION, 4-WAY CONTROL, 5 PORT, PLUNGER ACTUATOR, THREADED END, 1/8" INLET. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 5
- Valve Type: Control Valves
- Features: Threaded
-
Supplier: Flomatic Valves
Description: 816 - All 316 stainless steel threaded FNPT “Y-Type” check valve. Patented Spring loaded, Teflon® soft-seated plunger with all 316SS internals. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 600 psi
- Media Temperature: 450 F
- Features: ANSI, NSF, Threaded
-
Supplier: Williams
Description: •Discharge Pressures to 3450 psi (238 bar) •100:1 Turndown Ratio •Variety of Seal and Plunger Materials available. •Manual or automatic with solenoid valve. •Dual acting pneumatic relay used to cycle pump. •Pneumatic Pumps are often the choice for FPSO (Floating, Production, Storage,
- Maximum Discharge Flow: 0.15 to 1.5 GPM
- Maximum Discharge Pressure: 3,450 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: EXACT Dispensing Systems
Description: EXACT offers an extensive line of dispense valves which have been developed to address a wide variety of applications. Most of the valves incorporate a 90? shut off design and utilize a pneumatically actuated plunger. MODEL S-900 & S-901 SERIES For small dot, bead, and fill
- Material Inlet Pressure Range: 70 to 100 psi
- Dispense Rate: 75.75757575757576 L/min
- Dispensed Width / Diameter: 3.175 to 25.4 mm
- Material Feed: Continuous Feed
-
Description: Chemical inertness Resistance to molten metals High hardness Applications Grinding media Nozzles Ball valve and ball seats Milling pot Metal extrusion dies Pump seals and shafts Oxygen sensor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality ZrO2
- Thermal Conductivity: 2.5 W/m-K
- MOR / Flexural Strength: 174,044.207228636 psi
- Compressive / Crushing Strength: 304,577.362650114 psi
- Modulus of Elasticity: 29,007,367.8714394 psi
-
Supplier: BI-TORQ® Valve Automation
Description: position, the valve piston extends to the inner surface of the pipe and prevents any possibility of the valve inlet becoming plugged. When the valve is in the open position, the plunger retracts into the bonnet allowing a full flow. There are no dead spots in the
- Number of Ports/Ways: 2
- Actuation: Electro-pneumatic, Manual / Hand
- Valve Type: Sampling / Dispensing Valves
-
Supplier: Clippard
Description: 4-Way Plunger Valve, #10-32
- Valve Size: 0.19 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media: Air, Compressed Air
-
Description: This is a compact, direct drive (1750 RPM) motorized pump unit used in portable extractors, electric truck mounts, misting, hydrostatic testing, and wash down applications. It is constructed of a plated aluminum crankcase body, 304 stainless steel valve assemblies, solid ceramic
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 100 to 650 psi
- Discharge Size: 0.38 inch
- Features: Hydraulic Pumps, Piston / Plunger Pumps
-
Supplier: Clark Solutions
Description: Model MCV-R-1 isolation valve is useful for fluidic on-off and diverting applications where chemical compatibility and feedback of valve status are considerations. Operation is simple: A shaft connected to the isolation valve plunger moves 0.7 mm upon valve
- Valve Size: 0.0787402 inch
- Pressure Rating: 14.50377 psi
- Number of Ports/Ways: 3
- Power: 10.8 to 26.4 volts
-
Supplier: Gems Sensors & Controls
Description: 2 Way or 3 Way Valves Low Power 7 /5 Watt Coils MOPD: 100PSI Dual Diode Protection Optional The BL series latching valve allows the user to pulse the valve and have it change state. The voltage does not need to be constantly applied in order to hold it in a state. These
- Pressure Rating: 30 to 240 psi
- Number of Ports/Ways: 2 to 3
- Power: 6 to 24 volts
- Flow (Cv): 0.018 to 0.43
-
Description: Introduction to Zirconia Toughened Alumina Ceramic Plungers Zirconia Toughened Alumina (ZTA) Ceramic Plungers are composite materials made from alumina and zirconia. They combine the outstanding characteristics of both materials, offering superior hardness, higher flexural strength,
- Material Type: Alumina-Zirconia
Find Suppliers by Category Top
Featured Products Top
-
, valves, and precision dosing equipment, these ceramic plungers support critical applications in chemical, pharmaceutical, and fluid control industries. By integrating gel forming technology, manufacturers (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
delivery and other OEM flow switching applications requiring moderate chemical resistance. The valve's wetted materials include Chrome Core 18â Alloy armature and plunger stop for superior corrosion resistance, epoxy, 316 CRES spring, PBT housing, PFE/FFKM elastomer seal and PPA plunger (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
the valve. Pinch valves have no areas or dead volume where fluid can become trapped. Only the inside of the tubing contacts the fluid. Energizing the solenoid retracts or attracts the plunger, which opens or closes the tube. De-energizing the solenoid will allow the plunger to return to its original (read more)
Browse Pinch Valves Datasheets for Clippard -
when the valve plunger moves and outputs a 0 or 12/24 VDC signal to the user’s control or data acquisition system. For normally-closed valves, the output is 0 when the valve is off and 12/24 V when open; for normally-open valves the logic is reversed. LED indicators provide clear, color (read more)
Browse Pinch Valves Datasheets for Clippard -
Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT TRUE BLUE® SOLENOID VALVES SERIES (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Test • Plunger-Needle Assembly Same for S4A, S5A, S6N, S6A, S8F • Molded Class “F” Coil Construction • Same Coil Fits Most Refrigerating Specialties Solenoid Valves • Pilot Light Available (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
. Needle Valves Needle valves are ideal for any situation where you must regulate fluid flow and pressure with fine precision. This valve includes a plunger shaped like a needle. Hence, it is sometimes called a plunger valve. Poppet Valves A poppet valve is also known as a mushroom (read more)
Browse Wrenches Datasheets for Lowell Corporation -
tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on. By choosing the right polymer family, you can custom materials to withstand even (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
Liquid Gasket for Seal and Valve Servicing
SUBJECT: Liquid Gasket - Plunger Pump Models
-
Proportional Solenoids: Technical Overview
. Proportional Solenoids have two ranges of stroke; the control stroke where the plunger position is dependent on the applied current, and the approach stroke where force is dependent on stroke position. Most applications use only the control stroke. Proportional solenoids are used in Hydraulic control
-
The 5 Key Advantages of Magnetic Latching Solenoids
In standard solenoid valves, the solenoid requires the introduction of an electric current to produce a magnetic field. This magnetic field pulls the plunger away from the opening and allows the valve to open. With standard solenoid valves, they must continuously receive electrical power to keep
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
Oil hydraulic system
Abb. 2.16 pressure loss Δpv of a directional valve ( piston valve ) dependently of volume flow ˙V, flow path and flow direction measured at kinematic viscosity νmes = 36 mm2 / s.
-
Oil hydraulic system
Pressure loss ∆pv of a directional valve ( piston valve ) dependently of volume flow V .
-
Manual combustion engine
Oil converts the piston valve ball (1) valve spring (2) oil supply groove .
-
Hydraulic system
This great sensitivity is avoided by piston valves according to Abb. 8.3b m. H. of notches at the piston tax edge.
-
Dubbel
Ventilähnliche blocking organs, in that because of particularly favorable flow ratios or a membrane compressed special aggressiveness of the fluid, membrane valve and annular piston valve with rotationally symmetric flow direction are (image 22g) (image 22h).
-
Dubbel
Ventilähnliche blocking organs, in that because of particularly favorable flow ratios or a membrane compressed special aggressiveness of the fluid, membrane valve and annular piston valve with rotationally symmetric flow direction are (image 22g) (image 22h).
-
Dubbel
Ventilähnliche blocking organs, in that because of particularly favorable flow ratios or a membrane compressed special aggressiveness of the fluid, membrane valve and annular piston valve with rotationally symmetric flow direction are (image 22 g) (image 22 h).
-
Casing Plungers: Colorado Project Delivers Promising Results
inspection of the rotary gas sales chart usually does not reveal any interruption of gas sales as the casing plunger valve closes or as differential pressure builds below the casing plunger.
-
Fluid technique in motor vehicles
Abb. 3.8 components of a rotating piston valve for a ball circulation steering [3.3].
-
New developments of valves for high pressure installations
Differential piston valve .
Indicates content that may require registration and/or purchase.