Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: CRANE TRUCK, WAREHOUSE, PNEUMATIC RUBBER TIRES
-
Supplier: J.D. Neuhaus
Description: integrated in the crane installation. A comfortable and user-friendly pneumatic speed control is also available as for example the standard two speed control for crane and trolley drive.An infinitely variable speed control of the trolley and the hoist is also possible.
- Load Capacity: 1 to 100 tons
- Horizontal Available Span: 36 ft
- Type: Bridge / Overhead Crane, Jib Crane - Floor Mount
- Features: Motorized Motion, Other, Pendant
-
Supplier: J.D. Neuhaus
Description: Carrying capacities: up to 10 tWith these crane kits overhead travelling cranes up to 10 t capacity can be built very simply and economically especially for applications in hazardous areas.The crane manufacturer provides the main girder and JDN delivers all the components that
- Load Capacity: 1 to 10 tons
- Type: Bridge / Overhead Crane
- Features: Pendant
-
-
Supplier: Accuris
Description: CRANE, TRACTOR TOWED, (NONREVOLVING, WHEELED, PNEUMATIC TIRED)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Standard Product Outline Drawing Application Filed Ingiant pneumatic slip rings are widely used in metallurgical machinery, rolling machinery, paper machinery, Capping machines, Mechanical handling, Lifting equipment, Cranes, fire trucks, Control systems, Robotics, Remote
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Supplier: Accuris
Description: CRANE TRUCKS, WAREHOUSE, DIESEL ENGINE, PNEUMATIC RUBBER TIRES
-
Supplier: Accuris
Description: CRANE, WHEEL MOUNTED, PNEUMATIC TIRES, DIESEL ENGINE DRIVEN, HYDRAULIC
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHS035-2Q Pneumatic Slip Ring For Crane, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product Outline Drawing Application Filed
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Supplier: Demag Cranes & Components
Description: KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. KBK Aluline is used in a very wide range of applications and enables customers to design almost any overhead suspension crane or monorail system with smooth
- Load Capacity: 1.1 tons
- Horizontal Available Span: 26 ft
- Features: Motorized Motion, Other
-
Supplier: Columbus McKinnon Corporation
Description: Better by Design. Unified Industries Control Handles provide precise load positioning and control in ergonomic, easy-to-use designs. Ideal for lift assists, air tractors, air balancers, and air hoists, these control handles are available in electric, pneumatic, and electric/pneumatic
- Features: Other
-
Supplier: Kundel Industries, Inc.
Description: devices are light weight and very easy to maneuver. Together with a stable suspension, it offers a smooth side movement with minimal risk for unforeseen oscillation. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. Quick-Lift Systems™ is
- Load Capacity: 0.12127500000000001 tons
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Rotating
-
Supplier: Kundel Industries, Inc.
Description: devices are light weight and very easy to maneuver. Together with a stable suspension, it offers a smooth side movement with minimal risk for unforeseen oscillation. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. Quick-Lift Systems™ is
- Load Capacity: 0.48510000000000003 tons
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Rotating
-
Supplier: CSA Group
Description: ISO 17096:2015 specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists, and manually controlled load manipulating devices as defined in Clause 3: - plate clamps; - vacuum lifters; - self priming, - non-self-priming (pump, venturi, turbine); -
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine, etc. papermaking, steel, corrugated, textile,
-
Supplier: FLSmidth
Description: offer Smooth, long-distance transport of abrasive bulk material Pneumatic conveying with airslide technology is an efficient and economical means of transporting dry bulk materials. But it’s not safe to operate classic airslide systems at high pressure. The MÖLLER-FLUIDFLOW® system takes
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Pneumatic Rotary Joint Rotary Union DHS145-8Q For Pneumatic Equipment, Automobile Slip Ring、Hdmi Slip Ring、Industrial Cable Drum Slip Ring、Miniature Thru Hole Slip Ring、Slip Ring、Slip Ring For Crane、Slipring For Robot, Specification Application Filed Ingiant
-
Supplier: AENOR
Description: MOBILE CRANES. PNEUMATIC EQUIPMENT
-
Supplier: ASTM International
Description: 1.1 This test method covers measurements for comparative tire strength and dimensional characteristics. This test method covers new and retreaded pneumatic tires, both tube and tubeless types, and flaps when applicable, for mounting on construction, earthmoving, mining and logging equipment,
-
Supplier: Positech Corporation
Description: articulated jib and balancer but the part handling requires the gentle touch of a pneumatic balancer. The articulated design allows for reach in and around obstructions that the conventional jib does not allow.
- Load Capacity: 0.15 tons
- Vertical Available Lifting Height: 5 ft
- Horizontal Available Span: 9 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Kundel Industries, Inc.
Description: lifting devices are light weight and very easy to maneuver. Together with a stable suspension, it offers a smooth side movement with minimal risk for unforeseen oscillation. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. Quick-Lift Systems™
- Load Capacity: 0.1378125 tons
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Rotating
-
Supplier: Kundel Industries, Inc.
Description: lifting devices are light weight and very easy to maneuver. Together with a stable suspension, it offers a smooth side movement with minimal risk for unforeseen oscillation. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. Quick-Lift Systems™
- Load Capacity: 0.0826875 tons
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Rotating
-
Supplier: Optimal Handling Solutions
Description: Achieves high performance, excellent safety, and low cost in the handling of heavy materials Designed to effortlessly handle materials in a three dimensional work space The push-button hand control operates the pneumatic cylinder, raising and lowering the cable, in turn, positioning the load
-
Supplier: Optimal Handling Solutions
Description: Achieves high performance, excellent safety, and low cost in the handling of heavy materials Designed to effortlessly handle materials in a three dimensional work space The push-button hand control operates the pneumatic cylinder, raising and lowering the cable, in turn, positioning the load
-
Supplier: Optimal Handling Solutions
Description: Achieves high performance, excellent safety, and low cost in the handling of heavy materials Designed to effortlessly handle materials in a three dimensional work space The push-button hand control operates the pneumatic cylinder, raising and lowering the cable, in turn, positioning the load
-
Supplier: IBT Industrial Solutions
Description: Dumping Machine Tending Applications: Loading/Unloading Press Assembly Operations: Supporting/Suspending Products Contact your local IBT Industrial Solutions branch today to learn more about what we can do for your material handling needs. SPECIAL MATERIAL HANDLING Air Balancers Crane Bumpers
- Power: Pneumatic, Spring
-
Supplier: Givens Engineering Inc.
Description: Lightweight, high-moment capacity pneumatic grippers developed specifically for lift assists. The grippers are single acting (there is one stationary, and one moving jaw). These grippers are ideal for holding large, heavy (50-300 lbs) parts. The STD-G24 grippers are an excellent choice for
- Gripping Force: 711.743772241993 N
- Stroke: 99.06 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: Price Pump Company
Description: Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon® seal available. Optional seal face materials
- Discharge Size: 1.5 inch
- Horsepower: 10 HP
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 65 psi
-
Supplier: Dearborn Overhead Crane
Description: Dearborn Overhead Crane provides many solutions to meet your wire rope hoist needs. Dearborn Overhead Crane represents most every major wire rope hoist manufacturer available. We can provide electric wire rope hoists in any configuration available, whether it be single hook, twin hook
- Load Capacity: 1,000 to 200,000 lbs
- Load Hook: Double / Twin, Single
- Type: Electric, Pneumatic
- Line Type: Wire Rope / Cable
-
Supplier: Harrington Hoists, Inc.
Description: a perfect fit for fast-paced assembly line and workstation crane applications.
- Load Capacity: 500 lbs
- Maximum Lift Speed: 196.99999999999997 ft/min
- Line Type: Chain
- Type: Pneumatic
-
Supplier: Givens Engineering Inc.
Description: TORQUE TUBES are a lower cost alternate to torque arms and the spatial arm. Torque tubes generally hang from crane rails and normally cannot withstand the same torque levels as torque arms. Movement is straight up and down, balanced by a spring balancer or an air cylinder. Torque tubes canbe
- Capacity: 30 lbs
- Actuation: Air / Pneumatic
- Type: Manipulator / Lifter
- Mechanism: Telescoping Lift
-
Supplier: Givens Engineering Inc.
Description: TORQUE TUBES are a lower cost alternate to torque arms and the spatial arm. Torque tubes generally hang from crane rails and normally cannot withstand the same torque levels as torque arms. Movement is straight up and down, balanced by a spring balancer or an air cylinder. Torque tubes canbe
- Capacity: 50.715 lbs
- Actuation: Air / Pneumatic
- Type: Manipulator / Lifter
- Features: Mechanical
-
Supplier: David Round
Description: baskets when lifting over dip tanks side walls Minimize motor and pump service crane heights Raise and lower loads with precision Variable speed operation is affordable with pneumatic controls Slowly lower assemblies and mold sections into place with variable speed rope controls
- Load Capacity: 4,000 lbs
- Maximum Lift Speed: 8 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Pneumatic
-
Supplier: CIRCOR Energy
Description: from basic trays to assist manual pig handling of small diameter pigging tools through to fully adjustable trays with manual or pneumatic/hydraulic winches for larger diameter pigging tools. These pig trolleys and cranes help reduce risk and ensure damage free handling of both utility
-
Supplier: Greene, Tweed & Co.
Description: industrial and mobile equipment – including rough terrain lift trucks, front end loaders, tractors, back hoes, excavators, graders, cranes, jacks, oil field valves and well heads, and machine tools. Extrusion Resistance The G-T design resists extrusion by preventing the elastomeric sealing
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Slip rings are used in electromechanical applications for transmitting power, electrical signals and data through a 360° rotating joint from a stationary part to a freely rotating part. Typical use applications are cranes and radars Features Center hole is easy to install, as well as
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 50 volts
- Maximum Current: 10 amps
- Operating Temperature: -40 to 131 F
Find Suppliers by Category Top
Featured Products Top
-
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Custom Electric-Hydraulic-Pneumatic Combined Slip Ring | 1500A High-Power Industrial Rotary Solution Ingiant custom electric-hydraulic-pneumatic combined slip ring is a high-end integrated rotary transmission solution, engineered for extreme harsh industrial working (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
communication, Industrial Ethernet, fiber optics, pneumatics, or hydraulics often result in large cable bundles, increased assembly effort, and additional potential failure points. To address these challenges, SAB Bröckskes develops customized hybrid cables that combine multiple (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Unified Torque Tubes provide robust, uniform control with an easy-to-use ergonomic design that increases safety while reducing operator fatigue during torquing and other general assembly applications. Available in pneumatic and spring balancer styles, our UT2 Torque Tubes are ideal for use in any (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
7 independent power circuits in a rugged, industrial?grade housing. Designed for 360° continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
pad eye, monorail system or other overhead structure from which the hoist will be suspended. In addition to the factors listed above for manual hoists, when determining the capacity requirement for an electric or pneumatic hoist we must not only consider the weight of the heaviest load to be (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
the capacity requirement for an electric or pneumatic hoist we must not only consider the weight of the heaviest load to be lifted, but we must also determine the Mean Effective Load ( MEL) and apply the MEL factor of .65. Selecting a Suspension Type Chain hoists can be (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
Conduct Research Top
-
Pneumatic Rotary Union Apply to the Pneumatic Balance Crane
CENO designs a new product Pneumatic/Hydraulic Rotary Union which has 3 circuits for Electrical Power, 5 circuits for Signal and 1 channel for gas. It's designed and applied to the Pneumatic balance crane.
More Information Top
-
Experimental verification of an adaptive input shaping scheme for hoisting cranes
A. Pneumatic crane experimental setup .
-
Position and swing control of a pneumatic pendulum system
3 Pneumatic Crane Experimental Set-up .
-
Progress in Artificial Intelligence
Stergiopoulos, J., Manesis, S., Tzes, A., Nikolakopoulos, G.: Control via Input Shaping of a Pneumatic Crane System.
-
Failure Modes of Rock Berms For Offshore Pipeline Protection
With the aid of an overhead pneumatic crane , this section could easily be lifted out of the tank, allowing reconstruction of the berm model between tests.
-
6. Industrial Methods for Building Oil Tanks in the Soviet Union
During the assembly of tanks, a crawler crane or a pneumatic crane may be used for hoisting.
-
Pulling G
Above the pool are two pneumatic cranes , capable of lifting full-scale payload mockups, and on one side of the pool is a storage area for a vast assortment of these full-scale models.
-
Present-day dam construction in Switzerland
Pneumatic cranes , with a lifting capacity of 8-8 tons, and a dead weight up to 15 tons, are employed for installing the forms.
-
WebLAut: A Universal Human-Machine Interface for Process Visualization
The simulation model consists of a high bay racking with a robot, some band-conveyors and a pneumatic crane component.
-
Table of contents
Control Via Input Shaping of a Pneumatic Crane System (I), .
Indicates content that may require registration and/or purchase.