Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Custom Control Sensors, Inc.
Description: Operating ranges: .5 to 100 psia Proof pressure to 1000 psig Low range, high proof differential pressure switch for pneumatic, fuel and hydraulic systems Weighs 12 oz. (approx.)
- Pressure Measurement: Absolute
-
Supplier: Custom Control Sensors, Inc.
Description: Operating range: 0 to 80 psid Proof pressure to 1,800 psig Stainless steel, fire resistant switch with high vibration and shock resistance for hydraulic, pneumatic or fuel systems Weighs 11 oz. (approx.)
- Pressure Measurement: Absolute
-
Supplier: ifm efector inc.
Description: Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible slanted LED display Red/green display for clear identification of the acceptable range With programmable switching output and analog
- Working Pressure Range: -14.6 to 14.6 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 158 F
- Switch Point Range: -14.2136946 to 14.5036839357197 psi
-
-
Supplier: Delta Controls Ltd.
Description: Technical Data Available on 200, 230 (pressure), 300 (differential pressure) and 700 (temperature) Performance series. Signal / pilot pressure range 0.2 to 7 bar (3 to 100 psi). 5/2 valve for increases flow capacity - Optional. ATEX option for use in hazardous areas.
- Pressure Measurement: Absolute
-
Supplier: Neo-Dyn
Description: Designed for high pressure pneumatic or low impulse hydraulic applications requiring a narrow deadband. Has diaphragm sensor with efficient Nega-Rate® Belleville disc spring for excellent accuracy and repeatability. Specifications Deadband (Differential): The deadband can be
- Working Pressure Range: 20 psi
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
-
Supplier: Neo-Dyn
Description: Designed for high pressure pneumatic or low impulse hydraulic applications requiring a narrow deadband and tamperproof set point. Has diaphragm sensor with efficient Nega-Rate® Belleville disc spring for excellent accuracy and repeatability. Specifications Deadband
- Working Pressure Range: 20 psi
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
-
Supplier: Transcat, Inc.
Description: silmultaneously display the INPUT and OUTPUT current. Accuracy: 0.025% FS for all pressure ranges Ranges Available: -14.7 to 10,000 PSI including gage absolute & differential versions Integral pneumatic pressure/vacuum source: -22 in Hg to 300 PSI Pressure Source:
- Environmental Properties: Pressure / Vacuum
-
Supplier: ifm efector inc.
Description: Two switching outputs, one of which can be configured as diagnostic output For use in pneumatic applications Clearly visible numerical display Differential pressure measurement without the need to connect a second pressure pick-up Country-specific pressure units
- Working Pressure Range: -14.50377 to 14.50377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Switch Point Range: -14.14117575 to 14.5036839357197 psi
-
Supplier: Radwell International
Description: SEPEL SWITCH, 3AMP, 125/250VAC, DIFFERENTIAL PRESSURE 5 KPA, PNEUMATIC BRIDGE/ 0.7 MM, ADJUSTMENT NEEDLE INTEGRATED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hi-Tech Controls, Inc.
Description: The diaphragm pressure switches in the PM Series ore available in two versions: one with NC (normally closed) contacts and one with NO (normally open) contacts. A regulating screw, which can be adjusted using a small screwdriver, allows the switch to be set to the required
- Working Pressure Range: 36 to 145 psi
- Operating Temperature: 23 to 140 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: Richardson RFPD
Description: SM9000. SMI ULTRA-LOW PRESSURE DIGITAL SENSOR The SM9000 series are digital, ultra-low pressure sensors offeringstate-of-the-art MEMS pressure transducer technology and CMOSmixed signal processing technology to produce a digital, fullyconditioned, multi-order pressure and
- Measurement Type: Differential, Gauge
- Device Category: Sensor
-
Supplier: Micro Technologies
Description: A snap action low-range high temperature pressure switch designed for outstanding performance in air-proving type applications. Self-cleaning contacts afford durable and stable switching performance throughout life. Ideal for air proving applications such as gas fired heating or appliance
- Switch Point Range: 0.0036127 to 0.072254 psi
- Operating Temperature: -40 to 185 F
- Switched Current: 2 amps
- Pressure Measurement: Differential, Vacuum
-
Supplier: Festo Corporation
Description: Pneumatic/electric differential pressure switch Pneumatic/electric pressure transducer Design for vacuum Mounting on mounting frame 2N Splash-proof design Certification: CCC
- Operating Temperature: 14 to 122 F
-
Supplier: MAMCO
Description: The MAMCO/ LEFOO LF31 series switch was designed for use in the HVAC industry where safety and reliability are essential. Despite the design intent, this series has proven to be a viable solution for many pneumatic applications as well. Available in vacuum, differential, and
- Switch Point Range: 0.00541905 to 1.228318 psi
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Differential, Gauge
- Tech: Electro-mechanical
-
Supplier: Rotork plc
Description: Model 24 Snap Acting Relay is a highly accurate differential relay with snap-acting switching. The output of the unit will go to supply pressure when the signal is equal to or greater than the setpoint. The signal pressure must fall below the set point to return the output to
-
Supplier: Orange Research, Inc.
Description: wide selection of standard options; enough to satisfy any requirement. Switches, Relays, Transmitters A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 4 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: TM Electronics, Inc.
Description: The TME Industrial Solution™ enables leak and flow testing in environments where an ordinary test instrument would be subjected to possible damage. The instrument's electronics and pneumatics are contained in one steel enclosure, and the touch-screen display is protected by a clear window.
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
- Computer Interface Options: Serial Interface
-
Supplier: TM Electronics, Inc.
Description: The TME Industrial Solution™ enables leak and flow testing in environments where an ordinary test instrument would be subjected to possible damage. The instrument's electronics and pneumatics are contained in one steel enclosure, and the touch-screen display is protected by a clear window.
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
- Computer Interface Options: Serial Interface
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the RS232 Converter Board for its Proportional Valve and Electronic Precision Pressure Regulator product lines. The RS232 Converter Board accepts ASCII commands via a standard RS232 comport or microprocessor, allowing accurate, proportional, customized
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Control cabinet power supply PN2,1/4”MVCJ Purge HPN2,1/4”MVCJ High pressure holding GN2.1/4” MVCJ Vacuum 1/2” MVCJ VENT drain pipe CDA driver, 1/4″ SWG Pneumatic air source OD 150MM, silane
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: power supply: 220VAC, 50HZ, 1-6KW Control cabinet power supply PN2,1/4”MVCJ Purge HPN2,1/4”MVCJ High pressure holding GN2.1/4” MVCJ Vacuum 1/2” MVCJ VENT drain pipe CDA driver, 1/4″ SWG Pneumatic air source OD 150MM, silane 810m/hr; others 204m3/hr Cabinet ventilation Automatic
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: aggressive environments, the system is constructed from high-performance materials, including 316L stainless steel and corrosion-resistant PVDF polymers. Beyond basic filtration, this advanced design incorporates smart monitoring. Integrated sensors track pH levels and differential
- Airflow: 476.5473 SCFM
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: aggressive environments, the system is constructed from high-performance materials, including 316L stainless steel and corrosion-resistant PVDF polymers. Beyond basic filtration, this advanced design incorporates smart monitoring. Integrated sensors track pH levels and differential
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Poles: Double Pole, Single Pole
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series DPI Indicator designed to show at a glance if maximum filter pressure has been exceeded. 1/8″ FNPT connections with 0-15 PSID or 0-30 PSID Gauge; PVC or CPVC. Series DPIS includes optional switch.
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: 0 to 150 F
- Dial Diameter: 1 inch
- Pressure Connection Size: 0.125 inch
-
Supplier: DigiKey
Description: PRESSURE SWITCH 575VAC 1HP F +OP
- Working Pressure Range: 25 to 80 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -22 to 158 F
- Pressure Measurement: Differential
-
Supplier: United Electric Controls Company
Description: The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates.
- Vacuum Range: -560.2376287985998 to 466.90220490339976 torr
- Operating Temperature: -40 to 160 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Poles: Double Pole, Single Pole
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Throws: Double Throw
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can safely
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Pressure Measurement: Differential, Vacuum
- Number of Throws: Double Throw
-
Supplier: Neo-Dyn
Description: Ultra low adjustable hazardous rated differential pressure switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Wide range of wetted materials makes this differential pressure switch series
- Operating Temperature: -50.8 to 249.8 F
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
-
Supplier: RS Components, Ltd.
Description: Bourdon UT16 Pressure Switch
- Working Pressure Range: 43.51131 to 232.06032 psi
- Vacuum Range: 12,004.556127999993 torr
- Pressure Measurement: Differential, Vacuum
- Material: Gas, Liquid
-
Supplier: Neo-Dyn
Description: Compact, versatile pressure switch with built to order set points. This easy to install switch features the efficient NegaRate® Belleville disc spring for the set and forget application. Specifications Deadband (Differential): The deadband can be selected anywhere from 1.5 psig or 8%
- Working Pressure Range: 1.5 psi
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
-
Supplier: Rotork plc
Description: Differential pressure switch for hazardous locations (ATEX) with SIL rating. The solution to protect your employees, your plants and production processes – protection of life, health and assets!
- Pressure Measurement: Differential
Find Suppliers by Category Top
Featured Products Top
-
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01 Compact, 316 stainless steel enclosure Pressure: 1 to 12,500 psi (0,1 to 861,9 bar) Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar) Temperature: -130 to 650 ºF (-90 to 343.3 ºC) (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
gap’ has resulted in the demand for an emerging class of affordable instrumentation called electronic switches. Electronic Switches Electronic switches (e.g., pressure (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Precise control via 100% adjustable set point and deadband is achieved through a simple programming menu that can be password protected. This innovative, reliable, electronic switch delivers everything operators need for better switch performance, minimum maintenance and at an affordable (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Littelfuse's LQ050 series integrated load switch ICs incorporate cutting-edge technology that achieves industry-leading performance in ultra-low-power consumption (low IQ, ISD, and RDS(ON)), empowering designers to curtail parasitic leakage current, enhance system (read more)
Browse Pressure Switches Datasheets for DigiKey -
Some fluid chemical or petrochemical processing systems require level switching to control certain processes. Areas that are classified as “hazardous”, due to the explosive atmosphere that may be present, require equipment that has attained approvals, which ensure they are suitable (read more)
Browse Pressure Switches Datasheets for Sensata Technologies -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
pressure, differential pressure and/or temperature switch rests upon that switch protecting equipment, processes and personnel. Meeting hazardous location requirements through adherence to cULus and ATEX standards, UE (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
Conduct Research Top
-
Product Showcase and Marketplace
collection and pneumatic conveying applications. Featured are reverse-pulse jet timer board controllers for continuous and on-demand cleaning; differential pressure switches, gauges and transmitters; and paddle level controls. Please contact us for more information or quote requests . Glatt is a major
More Information Top
-
CR4 - Thread: Online repair of RTRP lines carrying cooling water
Next in Forum: Differential pressure driven pneumatic switch .
-
CR4 - Thread: Blade Wear and Usable Life
Previous in Forum: Differential pressure driven pneumatic switch .
-
CR4 - Thread: Differential pressure driven pneumatic switch
Differential pressure driven pneumatic switch .
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > SAMPLE EXTRACTION, CONDITIONING AND PREPARATION FOR ON-LINE ANALYSIS (CONTINUOUS SAMPLE F...
Another technique developed by Deans [ 1] uses mechanical valves outside the oven to produce pneumatic switching by changing the pressure differential across the separation columns.
-
Manufacturing process of self-luminous glass tube (SLGT) utilizing tritium gas: Design of tritium handling facilities
To monitor and control GB atmosphere, an argon supply sys- tem, a dew point sensor, an oxygen analyzer, a differential pressure switch (DPS) with the adjunctive pneumatic valve were installed.
-
Radiation Effects on the Electrical Properties of Solid Insulation
… find the following types of electrical equipment: power cables, control cables, instrumentation cables, pump drive motors, fan drive motors, limit switches, relays, transmitters, terminal blocks, valve actuator motors, solenoid valves, pneumatic activators, water level switches , differential pres- sure switches, electrical enclosures, electrical …
Indicates content that may require registration and/or purchase.