Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SANDPIPER Pump
Description: Air-Powered Single Diaphragm High Pressure Metallic Pumps deliver discharge pressure twice the inlet pressure, up to 250 PSI (17.2 BAR). Designed for filter press feed and applications requiring higher discharge pressures. Available in Aluminum, Cast Iron
- Discharge Size: 1 to 2 inch
- Maximum Discharge Pressure: 250 psi
- Maximum Discharge Flow: 90 GPM
- Power Source: Air / Pneumatic
-
Supplier: Gardner Denver, Inc.
Description: by compressing volume in order to increase pressure and create vacuum. Flow rates up to 10 cfm (283 l/min), Pressure to 160 psi (11 bar) Welch-Ilmvac provide high quality vacuum pumps and systems for laboratory, life science, chemical, refrigeration and light industrial
- Pump Type: Mud Pumps, Piston / Plunger Pumps, Triplex Pumps, Well Stimulation Pumps
-
Supplier: Williams
Description: . •Pneumatic Operation •Corrosion Resistant •High Flow Turndown •Greater Reliability •Simple Maintenance •Ease of Installation •Intrinsically Safe •Flows: up to 9 gph (35 lph) •Discharge Pressure: 13,100 psi (903 bar) •Manual mode or automatic with solenoid valve.
- Maximum Discharge Pressure: 13100 psi
- Maximum Discharge Flow: 0.0012 to 0.1513 GPM
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
-
Supplier: Williams
Description: Rates From 9 to 90 gph (34 to 336 lph) •Discharge Pressures to 3450 psi (238 bar) •100:1 Turndown Ratio •Variety of Seal and Plunger Materials available. •Manual or automatic with solenoid valve. •Dual acting pneumatic relay used to cycle pump. •Pneumatic
- Maximum Discharge Pressure: 3450 psi
- Maximum Discharge Flow: 0.1500 to 1.5 GPM
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: Watson McDaniel Company
Description: The PMPBP is an extremely high-capacity pressure motive pump for applications requiring large transfer of condensate or other liquids. The internal operating mechanism function identically to other pumps in the PMP series.
- Housing Material: Stainless Steel
- Media Temperature: 366 F
- Power Source: None, Pump Only, Air / Pneumatic, Steam
- Type Of Pump: Condensate Pumps
-
Supplier: Williams
Description: compatibility Duplex option available. Simple Design Easy to Maintain Intrinsic Safety of Pneumatic Operation Stroke Length and Stroke Rate Adjustment High Flow Turndown Corrosion Resistant Construction All 316 SS or TFE Wetted Parts Ease of Installation Recommended for discharge
- Maximum Discharge Pressure: 73 to 98 psi
- Maximum Discharge Flow: 0.0125 to 2.84 GPM
- Media Temperature: 40 to 185 F
- Power Source: Air / Pneumatic
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The type T pump is designed for high pressure applications up to 15,000 psi (1,000 bar). The pump and system may be ordered with either oil or a water/alcohol mixture as the pressure medium. The pump is constructed of 300 series stainless steel and Monel
- Calibrator Style: Hand Held
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Description: withstand long term continuous operation and high pressure resistance better than any other pump. Leak detection and drive sensing enhance the reliability and safety of these pneumatic pumps.
- Discharge Size: 1 inch
- Maximum Discharge Flow: 10.6 GPM
- Media Temperature: 68 to 212 F
- Power Source: Air / Pneumatic
-
Supplier: FLSmidth
Description: Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball
- Pump Type: Screw Pumps
-
Description: Whether your application requires high pressure or high temperature, the FW-H universal temperature pump will meet your needs! High purity and exceptional performance are central to the design mission of these pumps - in fact, the pumps are
- Discharge Size: 1 inch
- Maximum Discharge Pressure: 75 psi
- Maximum Discharge Flow: 11.4 GPM
- Media Temperature: 50 to 212 F
-
Supplier: Versa-Matic Pump Co.
Description: When pressure is critical, Versa-Matic's E2HP 2" high pressure pumps provide the performance you need. The E2HP features the Elima-Matic Air Valve System for non-stalling, non-icing, and lube-free operation. Features delivers up to 200 psi of pressure
- Discharge Size: 2 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 200 psi
- Maximum Discharge Flow: 0.0 to 69 GPM
-
Supplier: Versa-Matic Pump Co.
Description: Blagdon N25 1" and N50 2" full flow high pressure pumps offer enhanced power when pressure and flow rate are important. The N25 and N50 achieve discharge pressure up to 238 psi using two air chambers to double the amount of air per stroke. Included in the full flow
- Discharge Size: 1 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 238 psi
- Maximum Discharge Flow: 0.0 to 30 GPM
-
Description: Iwaki America's best known bellows pumps, the FF-H Series, offers a full temperature range (20 to 180°C) in three sizes, encompassing most wet bench recirculation pump requirements. High purity and exceptional performance are central to the design mission of these pumps -
- Discharge Size: 0.7500 inch
- Housing Material: Plastic
- Maximum Discharge Flow: 5.8 GPM
- Media Temperature: 48 to 356 F
-
Supplier: Armstrong International
Description: Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy. The Armstrong PT-516 High Capacity Pump Trap is the low-maintenance, non-electric solution to
- Discharge Size: 2 to 4 inch
- Maximum Discharge Pressure: 150 psi
- Power Source: Air / Pneumatic, Steam
- Type Of Pump: Condensate Pumps
-
Supplier: Savino Barbera Srl
Description: 94/9/EC ATEX Equipment. Other technical advantages regard speed fine tuning without affecting high pressure, the potential to double the manifolds and mount connections in 3 positions on discharge or suction. These pneumatic diaphragm pumps also run dry without problems
- Discharge Size: 2 inch
- Maximum Discharge Flow: 172 GPM
- Power Source: Air / Pneumatic
- Pump Type: Diaphragm Pumps
-
Supplier: Savino Barbera Srl
Description: 94/9/EC ATEX Equipment. Other technical advantages regard speed fine tuning without affecting high pressure, the potential to double the manifolds and mount connections in 3 positions on discharge or suction. These pneumatic diaphragm pumps also run dry without problems
- Discharge Size: 3 inch
- Maximum Discharge Flow: 224 GPM
- Power Source: Air / Pneumatic
- Pump Type: Diaphragm Pumps
-
Supplier: Savino Barbera Srl
Description: 94/9/EC ATEX Equipment. Other technical advantages regard speed fine tuning without affecting high pressure, the potential to double the manifolds and mount connections in 3 positions on discharge or suction. These pneumatic diaphragm pumps also run dry without problems
- Discharge Size: 1 inch
- Maximum Discharge Flow: 26.4 GPM
- Power Source: Air / Pneumatic
- Pump Type: Diaphragm Pumps
-
Supplier: Savino Barbera Srl
Description: 94/9/EC ATEX Equipment. Other technical advantages regard speed fine tuning without affecting high pressure, the potential to double the manifolds and mount connections in 3 positions on discharge or suction. These pneumatic diaphragm pumps also run dry without problems
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 89.76 GPM
- Power Source: Air / Pneumatic
- Pump Type: Diaphragm Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: Cole-Parmer
Description: • Ergonomic pump design and unique hand-tightened quick disconnects provide easy hand operation • Precision screw press technology provides great stability and eliminates leakage • Isothermal bellows chamber yields high pressure stability and is not affected by
- Maximum Discharge Pressure: -14 to 3000 psi
- Type Of Pump: Other
-
Supplier: Cole-Parmer
Description: • Ergonomic pump design and unique hand-tightened quick disconnects provide easy hand operation • Precision screw press technology provides great stability and eliminates leakage • Isothermal bellows chamber yields high pressure stability and is not affected by
- Maximum Discharge Pressure: -14 to 3000 psi
- Type Of Pump: Other
-
Supplier: General Pump
Description: pressure in the system to the adjusted valve Unloading eliminates high pressure in the pump Adjusted pressure can be set ON or OFF by means of the double-acting pneumatic cylinder Reduces pump start-up load Protects the system from over pressurization
- Controlled Pressure Range: 2900 psi
- Media Description: Water
- Port Size: 0.2500 to 1.25 inch
- Pressure Rating: 2900 psi
-
Supplier: Trebor International
Description: excellent dry start and self-priming capabilities. Pneumatic shuttle valve operation improves reliability and simplifies control requirements, while the 'smart' pilot valves overcome the difficulties created with high head pressure. The 960's non-metallic exterior makes it ideal
- Discharge Size: 0.5000 to 1.25 inch
- Maximum Discharge Pressure: 80 psi
- Maximum Discharge Flow: 22 GPM
- Media Temperature: 212 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
- Bore Size: 1 inch
- Device Type: Pneumatic Thruster
- Material: Stainless Steel, Other
- One: Yes
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
- Bore Size: 2 inch
- Device Type: Pneumatic Thruster
- Material: Stainless Steel, Other
- One: Yes
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
- Bore Size: 2 inch
- Device Type: Pneumatic Thruster
- Material: Stainless Steel, Other
- One: Yes
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
- Bore Size: 1 inch
- Device Type: Pneumatic Thruster
- Material: Stainless Steel, Other
- One: Yes
-
Description: TESCOM™ 54-2100 Series backpressure regulator is suitable for 15000 PSIG [1035 bar] liquid applications. Modification also available for 20000 PSIG [1380 bar] and 30000 PSIG [2069 bar]. Hardened stainless steel seat and stem provide excellent wear resistance in harsh applications. Ideal for use in
- Actuation: Manual / Hand, Pneumatic
- Connection: Threaded
- Controlled Pressure Range: 0.0 to 15000 psi
- Pressure Rating: 15000 psi
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of
- Discharge Size: 0.2500 to 0.5000 inch
- Maximum Discharge Pressure: 700 to 7500 psi
- Maximum Discharge Flow: 0.1584 to 1.73 GPM
- Power Source: Air / Pneumatic
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of
- Maximum Discharge Pressure: 8000 to 15000 psi
- Maximum Discharge Flow: 1.03 to 2.11 GPM
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of
- Maximum Discharge Pressure: 400 to 16000 psi
- Maximum Discharge Flow: 2.43 to 211 GPM
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of
- Maximum Discharge Pressure: 1000 to 10000 psi
- Maximum Discharge Flow: 1.16 to 10.38 GPM
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps, Reciprocating Pumps
-
Supplier: Pump Solutions Group
Description: ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge. With a driving pressure of max. 7 bar, the pumps of series AH build up a delivery pressure of 16 bar on account of the
- Pump Type: Water Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: - HIGH FLOW CAPACITY - DOUBLE ACTING, DOUBLE AIR MOTOR - COMPATIBLE WITH MOST FLUIDS - STAINLESS STEEL WETTED PARTS - AIR OPERATED - NO ELECTRICITY NEEDED - PRESSURE UP TO 12,800 PSI The SC L7 Series pump has a 7" diameter air drive section and stainless
- Discharge Size: 7 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: Clark Solutions
Description: Model MICR Air Operated Diaphragm Pump Flow Rates to 30 LPM ( 7.93 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MICR diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high
- Discharge Size: 0.5000 inch
- Maximum Discharge Pressure: 99.7 psi
- Maximum Discharge Flow: 7.93 GPM
- Power Source: Air / Pneumatic
-
Supplier: Clark Solutions
Description: Model MID Air Operated Diaphragm Pump Flow Rates to 5 LPM (1.32 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MID mini diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high
- Discharge Size: 0.2500 inch
- Maximum Discharge Pressure: 99.7 psi
- Maximum Discharge Flow: 1.32 GPM
- Power Source: Air / Pneumatic
-
Supplier: Clark Solutions
Description: Model B150 Air Operated Diaphragm Pump Flow Rates to 220 LPM (58.1 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B150 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high
- Discharge Size: 1.25 inch
- Maximum Discharge Pressure: 99.7 psi
- Maximum Discharge Flow: 58.08 GPM
- Power Source: Air / Pneumatic
-
Supplier: Clark Solutions
Description: Model B50 Air Operated Diaphragm Pump Flow Rates to 50 LPM (13.2 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B50 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high
- Discharge Size: 0.5000 inch
- Maximum Discharge Pressure: 99.7 psi
- Maximum Discharge Flow: 13.2 GPM
- Power Source: Air / Pneumatic
-
Supplier: Xylem Applied Water Systems
Description: . High altitude auto shut-off also available. Fully automatic, operates only when beverage is being dispensed. 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas. Maintains constant pressure at the dispensing valve. High suction capability empties the
- Discharge Size: 0.2500 inch
- Maximum Discharge Pressure: 80 psi
- Maximum Discharge Flow: 1.88 GPM
- Media Temperature: 120 F
-
Supplier: Trebor International
Description: Ideal for single-wafer wet process applications, the Trebor® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without
- Discharge Size: 0.5000 inch
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 1.6 GPM
- Media Temperature: 248 F
-
Description: Iwaki America's FF Series pumps are economical solutions for low to medium temperature liquid applications (5 to 100°C). PTFE bellows and liquid end share the same proven design and manufacturing quality as the rest of the F Series family, ensuring high purity and long service life.
- Discharge Size: 0.7500 inch
- Maximum Discharge Flow: 5.8 GPM
- Media Temperature: 41 to 212 F
- Pump Type: Positive Displacement Pumps
-
Supplier: Bijur Delimon International
Description: Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to
- Discharge Size: 0.7500 inch
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 8 GPM
- Power Source: Air / Pneumatic
-
Supplier: Trebor International
Description: Patented Non-Stall Air Logic Design Safe, Pneumatic Operation With Clean, Dry Air Or Nitrogen Adjustable Exhaust Muffler For Steady Operation In High Back Pressure/Low Flow Conditions High Dry Suction Capability Because Of Patented Floating PTFE O-Ring Check Valve
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 5.5 GPM
- Media Temperature: 212 F
-
Supplier: Pump Solutions Group
Description: hazardous atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: unique high pressure or priming selector on the scissor action pump mechanism, making pressure generation above 5,000 psi easier. The STP1 pneumatic pump generates pressure to 600 psi and vacuum to 28â€Hg on the same unit. Made with no plastic parts
- Type Of Pump: Other
-
Supplier: Trebor International
Description: the demands of high purity, moderate pressure applications, such as semiconductor wafer processing, bio-analytical processing, and pharmaceutical processing. Third, we focused on making improvements with cost as the driving factor. We worked with our suppliers to drive down costs and
- Housing Material: Plastic
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 15 GPM
- Media Temperature: 212 F
Find Suppliers by Category Top
Featured Products Top
-
prevention and control, and environmental effects. Testing can range from cabinet testing, immersion, and high pressure/ high temperature tests to electrochemical tests. (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
Discover the cutting-edge Freudenberg Sealing Technologies' high-performance polyurethane AU 30000. Crafted to resist water and various hydraulic fluids, this specialized material seamlessly integrates into equipment. Engineered to excel under extreme temperature and pressure fluctuations, the AU 30000 compound surpasses all other polyurethane options available, making it an unparalleled choice for industrial applications. (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Freudenberg Sealing Technologies -
. Any mix of readings or units can be stored for later recall. The HydroData Multimeter is accurate across an extremely broad range of fluid gage pressures and differential pressures. The high pressures existing at pumps, chillers (read more)
Browse Pressure Instruments Datasheets for Shortridge Instruments, Inc. -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
) rubber for high-pressure environments across a wide range of temperatures, and a unique thermoplastic polyurethane (TPU) for very low temperatures. (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Trelleborg Sealing Solutions Americas -
conjunction with O-rings or other seals in high-pressure applications. Backup rings are installed in the downstream side of the gland, however, can be installed either side of the O-ring to give a high-performance double-acting seal. Back-up rings come in a variety of materials such (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The differential pressure sensors USD70 are available for small measuring ranges with extremely high overload resistance. The piezoresistive sensors with welded metal membrane are typically used in process and environmental industries. Applications include level (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata's automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7100 features (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
. Any mix of readings or units can be stored for later recall. The HydroData Multimeter is accurate across an extremely broad range of fluid gage pressures and differential pressures. The high pressures existing at pumps, chillers (read more)
Browse Pressure Instruments Datasheets for Shortridge Instruments, Inc. -
This double head KNF pump features internal head connections integrated into the housing for high flow and exceptional gas tightness. The volume within the sealed compressor housing is not compressed, resulting in extremely low noise levels. The pump is available with DC, ironless-core, or (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc.
Conduct Research Top
-
Rotork Pneumatic Actuators Installed on Canadian Well Pads
of the earth. This process is a form of steam stimulation in which two horizontal wells drill into an oil reservoir, one a few metres above the other. High pressure steam is continuously injected into the upper wellbore to heat the oil and reduce its viscosity. The heated oil then drains into the lower
-
Introduction to Piezoelectric Pressure Sensors
Dynamic pressure sensors are designed to measure pressure changes in liquids and gasses such as in shock tube studies, in-cylinder pressure measurements, field blast tests, pressure pump perturbations, and in other pneumatic and hydraulic processes. Their high rigidity and small size give them
-
A Push Towards Efficiency
the closing force, enhancing pinch tube element service life. Boreline seals virtually eliminate entrapment areas. Other features include: working pressures up to 125 psig (8.6 bar), temperatures up to 285 F (140 C) and easy conversion between manual and pneumatic actuation. The 313D automated cell
More Information Top
-
Proceedings of the FISITA 2012 World Automotive Congress
It should be reminded that the fuel return line was connected before the high pressure pneumatic pump , which had a pressure of 1.5 MPa as mentioned in the experimental setup section.
-
Chromatographic properties of silica modified with 6,10-ionene and sodium lignosulfonate
The columns were filled from a phos phate buffer solution (pH 7.2) using a pneumatic high pressure pump K 1900 (Knauer).
-
Matrix effect on the enantiorecognition ability of adsorbents based on heptakis(6-amino-6-deoxy)-β-cyclodextrin
A Knauer K-1900 high pressure pneumatic pump was used to pack the columns.
-
Laboratory devices
The model 830 (Abb. 32) of You operate Pont de Nemours (Germany) GmbH,Frankfurt/M. with a pneumatic high - pressure pump with a piston stroke of 65 ml.
-
Injection of Hydrogen Peroxide into the Combustion Chamber of Diesel Engine: Effects on the Exhaust Gas Behaviour
This injection system consists of a pneumatic high pressure pump , with which pressures of up to 500 bars are possible, and an electronic controller for regulating injection duration and time.
-
HPLC separation of nitrogen-containing compounds on silica gel modified with gold nanoparticles stabilized by chitosan
The column was filled with synthesized sorbent from a mixture of hexane and isopropyl alcohol (20 : 80) via the suspension method using a Knauer K 1900 high pressure pneumatic pump .
-
2013 International Conference on Process Equipment, Mechatronics Engineering and Material Science
Two increasing pressure structure is obtained using two imports of high - pressure pneumatic pump for the test, the low pressure pump can provide large flow amount of injection and improve the efficiency, then the high pressure pump can achieve a big pressure…
-
The study of stereoisomerism influence on speed of sound, isentropic compressibility and heat capacity
The pressure was generated by a high - pres- sure pneumatic pump and measured by a high-pres- sure transducer frequently checked vs. a dead mass tester to an accuracy of better than 0.02% full scale.
-
Comparison of nonporous silica‐based ion exchangers and monolithic ion exchangers in separations of inorganic anions
Stain- less steel chromatographic columns of 5064 mm were from Bischoff Analysentechnik and packed by us using a high - pressure pneumatic pump (Haskel, USA) at a pres- sure up to 800 bar.
-
Thermodynamic consistency between calorimetric acoustic and volumetric measurementents
The pressure, generated by a high - pressure pneumatic pump was measured by a high-pressure transducer frequently checked against a dead mass tester to an accuracy of better than 0.02% full scale.