-
Supplier: Radwell International
Description: CPR ACTUATOR, SPARE, STANDARD FIELD, CPR COMPOSITE MAGNETIC INTERLOCK SWITCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Release by means of pneumatic cylinder Two Ex switch inserts in one enclosure Problem-free opening of stressed doors by means of bell-crank system High holding force 3500 N Ball catch Wiring compartment Special version only for dust Ex zone 22 available N.B.:
- Number of Normally Open Contacts: 2
- Number of Normally Closed Contacts: 2
- Maximum Current: 6 amps
- Maximum AC Voltage: 250 to 20 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC MANIFOLD, 2 PIECE SEGMENTS THAT INTERLOCK TOGETHER. FREE 2 YEAR RADWELL WARRANTY
- Application: Gas
-
-
Supplier: Radwell International
Description: CHECK VALVE REGULATOR INTERLOCK LQA. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Check Valves
- Features: Regulator (general)
-
Supplier: Mark-10 Corporation
Description: industry-unique integrated open/close valve for quick sample engagement and disengagement, an added benefit for repetitive applications. An air connection kit, consisting of air tubing and fittings, is available as an option. Use a pair of these pneumatic grips with a force gauge and a test
- Test Standard: ASTM
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Clean Air Products
Description: CAP18WVP-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning Pneumatic vertical sliding doors powered by individual low pressure rodless cylinders
- Inside Width: 18 inch
- Inside Depth: 18 inch
- Inside Height: 18 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PCB CONTROL MODULE, PNEUMATIC INTERLOCK VECTOR, FOR USE IN GASEOUS CHEMICAL CONTROL, INLET/PURGE INDICATORS, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation - Sensors
Description: 10316 Special Purpose Limit Switches The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial
- Maximum Current Rating: 40 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 600 volts
- Certifications / Approvals: CSA Certification, UL listed
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS Down-Cut saw sequencing performs cuts from top down where the table returns to home after the cut. A heavy-duty support base is painted for corrosion resistance and operator clamp controls are pneumatic for additional control. Safety features include a full blade safety shroud equipped
-
Supplier: RobotWorx
Description: T Series incorporates tamper resistant, safety interlocks, fully enclosed robot-operating area with protective arc shielding. Other features include light curtains to prevent the turntable from indexing while the operator is in the "working area" of the system.bsp; The DAIHEN T Series of
- Robot Type: Robot System
-
Supplier: Open Date Systems, Inc.
Description: The Eurocode 300 has twice the foil roll capacity of the Eurocode 180. In simple terms this means that it will operate for twice as long before the roll runs out and has to be replaced hence less down time and longer production runs. Main Features Simple, reliable controls Full safety spec. Easy
- Printing / Marking Width: 40.00000000000001 mm
- Operation: Air / Pneumatic, Electric
- Applications: Date Stamp, Graphics
- Features: Other
-
Supplier: Open Date Systems, Inc.
Description: Debossing is the process of stamping a mark without using ink or printing ribbon. As long as the substrate material is receptive, debossed marks are permanant being removable only by destroying it. As no ink or ribbon is used, debossers are extremely economical to run. Debossing Units/Discreet
- Printing / Marking Width: 50 mm
- Printing Width: 50 mm
- Features: Air / Pneumatic, Date Stamp, Labels, Other
-
Supplier: Open Date Systems, Inc.
Description: labels and cartons. Features of the Digi 3 Coder 40mm x 16mm print area Easy load foil mag. Integral electronic controls Safety interlocks 152m Foil Capacity Compact size User output signals Digital display
- Printing / Marking Width: 40.00000000000001 mm
- Printing Width: 40.00000000000001 mm
- Features: Air / Pneumatic, Date Stamp, Electric, Labels, Other
- Technology: Thermal Transfer
-
Supplier: Plascon Group (The)
Description: Minimal controls for ease of use Fully interlocked for safety Completely hose-proof design Mounted on four adjustable legs, each with bolt-down capability Versions available for most can sizes Totally pneumatic and mechanical models also available Optional can collection bin
-
Supplier: Hale Engineering Company, Inc.
Description: ceiling, pre-piped to solenoid valve that is activated by wall mounted, pneumatic push to start button, with an adjustable time cycle - (2) 36” x 80” Anodized aluminum frame doors & frames w/ ¼” clear safety glass window, closures & pneumatic interlock w/ E stops -60 FC, sealed,
-
Supplier: RobotWorx
Description: the AXHF-500 incorporates tamper resistant safety interlocks and fully enclosed robot-operating area with protective arc shielding. Shot pins are used for optional detached jog and additional operator safety. Other features include light curtains to prevent the turntable from indexing while
- Robot Type: Robot System
-
Supplier: Vecoplan, LLC
Description: vinyl strips that allow drivers to bck the truck in, unload and pull away. The containment module includes a built-in pneumatic dust collection system and an enclosed inclined conveyor with feed chute that automatically transfers the shredded paper to your baler. TUCSTM features a small
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin, Portable / Mobile
- Material Type: Pulp and Paper / Wood
- Bulk Container Type: Truck
-
Supplier: SEYI America Inc.
Description: Miss Feed Detector Socket. Pneumatic Ejector Air Outlet. Maintenance Tools. 5. Optional Attachments Power Take-off Shaft. Pneumatic Die Cushion. Photoelectric Satety Device. Varibale Speed Motor. (Inverter) Quick Die Change Device. (Q.D.C.) Preset Counter. Knockout Device. Foot Switch.
- Capacity / Operating Force: 110 tons
- Stroke: 4.330711 to 7.086618 inch
- Rate: 35 to 90 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Makita USA, Inc.
Description: Ideal Size for Chipping, Breaking and Digging Powerful 13.5 AMP motor delivers 1,300 BPM for the most demanding applications Innovative pneumatic compression system automatically adjusts air in the cylinder to minimize power loss and deliver unmatched power-to-weight ratio AC/DC switch for
-
Description: Look Inside Table of Contents Preview Provides symbols for binary operating functions. Intended to symbolize the binary operating functions of a system in a manner that can be applied to any class of hardware, whether electronic, electrical, fluidic, pneumatic, hydraulic, mechanical, manual,
-
Supplier: Froude, Inc.
Description: control under both transient and steady state conditions. The Texcel V4 unit incorporates a safety interlock which can be integrated with the rest of the test facility. The Texcel V4-H & HE versions can control a variety of inlet valves such as servo-hydraulic, motorized and pneumatic.
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Rack Mount
-
Supplier: JST Manufacturing, Inc.
Description: type J Teflon coated Temperature probe Touch Screen PLC Controller Liquid Level detection interlocked to pump Dual diaphram pneumatic pump Air Operated Drain Valve Dispersion cassette platform
-
Supplier: JST Manufacturing, Inc.
Description: bath. A Microprocessor PID programmableTemperature Timer ontrols the process parameters and proess times. A RTD probe monitors the process temperature, high and low temperature set points and the alarms. A liquid level monitors the liquid level in the tank and has an audio alarm and interlock
-
Supplier: Tinius Olsen, Inc.
Description: to the test frame Built-in pneumatic distribution ports that provide local air supply to pneumatic grips Options & Accessories Test frame can be extended by up to 400mm/16in to increase test area size Grips and fixtures can be easily mounted securely with a simple locking pin, which
- Force / Load Capacity: 67,440 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: 10kN/2,000lbf Meets or exceeds the requirements of national and international standard for materials testing systems Built-in pneumatic distribution ports provide local air supply to pneumatic grips Primary system interface is a PC running Tinius Olsen’s Horizon data analysis software
- Force / Load Capacity: 2,248 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: 50kN/11,000lbf Meets or exceeds the requirements of national and international standard for materials testing systems Built-in pneumatic distribution ports provide local air supply to pneumatic grips Primary system interface is a PC running Tinius Olsen’s Horizon data analysis software
- Force / Load Capacity: 11,240 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: 25kN/5,000lbf Meets or exceeds the requirements of national and international standard for materials testing systems Built-in pneumatic distribution ports provide local air supply to pneumatic grips Primary system interface is a PC running Tinius Olsen’s Horizon data analysis software
- Force / Load Capacity: 5,620 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Bartell Machinery Systems, LLC
Description: driven former assembly for precise speed and position control, a servo driven pay-on head, servo driven head height adjust assembly and a servo driven former expand/collapse feature. The SWS-1000 uses an adjustable radially expanding former design and a pneumatic unloader which automatically
-
Supplier: Bartell Machinery Systems, LLC
Description: the automatic cycle. A pneumatic festoon unit interfaces the stop/start action of the winder with the more constant insulating process of the extruder. The pneumatic festoon uses a cable cylinder to pretension the wires. The lower sheave assembly travels up and down the masts using
-
Supplier: Visual Sound, Inc.
Description: permitting) Steel ball corners (size permitting) Shockmount rack systems Custom foam interiors M.I.C.S.™ - patented Modular Interlocking Case System Lift Case system Self contained pneumatic or electric lifts Locking latches twist keylock or twist hasp latch Heavy duty or super heavy duty
- Features: ATA Case
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s N12 Multi Door enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, large complex instrumentation systems and pneumatic, hydraulic, and complex machine tool controls. Construction All N12 Multi
- Length / Height: 86.5 inch
- Width/Diameter: 187 inch
- Depth: 15.5 inch
- Height: 86.5 inch
-
Supplier: JST Manufacturing, Inc.
Description: Liquid Level detection interlocked to pump Dual diaphram pneumatic pump Air Operated Drain Valve Dispersion cassette platform
-
Supplier: SPIROL
Description: USB and Ethernet ports • Easy access quick disconnects of all fixture sensors and pneumatic devices Safe: • Full perimeter safety interlocked guarding with light curtain • Hands clear installation • CE certified / Safety Controls meet safety category 4 per EN 954-1 / Performance Level PLe per
- Capacity / Operating Force: 0.5 to 1 tons
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: Videojet Technologies, Inc.
Description: pumps, solenoids and other moving parts • Efficient use of ink and a mechanically simple system mean these printers will always be ready to print the next code without needing human intervention and the associated costs of downtime • Carton tracking interlock system eliminates risk of dual
- Printing Rate: 4.999999999999988 to 2,200 mm/sec
- Resolution: 180 dpi
- Features: Air / Pneumatic, Automatic, Bar Codes, Date Stamp, Electric, Graphics, Mail Pieces (Envelopes), Other, Programmable
- Bar / Matrix Code Symbologies: Code 128, Code 39, EAN / JAN, PDF417, UPC, VeriCode and DataMatrix
Find Suppliers by Category Top
Featured Products Top
-
A leading forklift manufacturer turned to SPIROL after struggling with slow, injury-prone manual installation of Slotted Spring Pins. Seven pins per unit, installed by hammer, caused interlocking issues, production delays, and injuries on the assembly floor (read more)
Browse Spring Pins Datasheets for SPIROL -
. Fabricated from Type 304 stainless steel with an 80-grit interior finish, the mixing trough includes a two-piece hinged cover with quick disconnect pin hinges, FDA-compliant silicone gasket, and NEMA 12 safety interlock switches for dust-tight operation and safe access during cleaning and maintenance (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Medical Image Computing and Computer-Assisted Intervention – MICCAI 2009
Nonmagnetic Rigid and Flexible Outer Sheath with Pneumatic Interlocking Mechanism for Minimally Invasive Surgical Approach . . . . . .
Indicates content that may require registration and/or purchase.