Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TrimTeck
Description: The ALPHATECK Valve Positioner is a cam-characterized, electro-pneumatic valve positioner that provides versatility, dynamic performance, and high positioning accuracy. The versatile design and quality construction allows the ALPHATECK to be used with a variety of actuators.
- Pneumatic Input Signal Range: 3 to 15 psi
- Maximum Supply Pressure: 30 to 150 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: ABB Measurement & Analytics
Description: the segments are square root, linear, and square. The Type AV1 positioner receives an external pneumatic signal and converts it to a pneumatic output. This output produces the motive force that positions the power actuator. The type AV2 positioner receives an external
- Pneumatic Input Signal Range: 3 to 27 psi
- Operating Temperature: -40 to 250 F
- Output Action: Direct Action, Reversible Action
- Positioner Type: Pneumatic
-
Supplier: Assured Automation
Description: Pneumatic positioner accepting a 3-15 psi control signal. This unit features a NAMUR drive shaft and visual indicator to identify the unit's position. The P5 is a modular design unit, so additional options like feedback modules and gauge ports can be added.
- Pneumatic Input Signal Range: 3 to 15 psi
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -4 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
-
Supplier: ABB Measurement & Analytics
Description: The TZIDC represents the digital, intelligent positioner for communication via HART within the positioner family. Unmatched shock and vibration immunity of 10g up to 80 Hz distinguishes the TZIDC from other‘s and guarantee reliable operation in almost all areas under harshest
- Maximum Supply Pressure: 90 psi
- Milliampere Input Signal Range: 20 milliamps
- Operating Temperature: -40 to 185 F
- Output Action: Direct Action, Reversible Action
-
Supplier: Assured Automation
Description: Electro-pneumatic positioner accepting a 4-20mA control signal. This unit features a NAMUR drive shaft and visual indicator to identify the unit's position. The E5 is a modular design unit, so additional options like feedback modules and gauge ports can be added.
- Maximum Supply Pressure: 150 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -4 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to
- Pneumatic Input Signal Range: 3 to 15 psi
- Maximum Supply Pressure: 145 psi
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Gemu Valves
Description: The GEMU 1436 cPos is a digital electropneumatic positioner with an optional integrated process controller for the control of liquids, gases and steam in conjunction with pneumatically operated process valves. The positioner exactly adjusts the stroke of the process valve. When using
- Maximum Supply Pressure: 21.755655 to 101.52639 psi
- Milliampere Input Signal Range: 2.5 to 18 milliamps
- Operating Temperature: 32 to 140 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: BI-TORQ® Valve Automation
Description: Our 3-15PSI pneumatic and 4-20mA electro-pneumatic positioners provide repeatable, positive control of quarter-turn ball and butterfly valves. The modular design allows for retrofit of component parts and the corrosion-resistant housing makes it ideal for a wide variety of
- Pneumatic Input Signal Range: 3 to 15 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 150 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Gemu Valves
Description: The GEMU 1434 µPos is a digital electro-pneumatic positioner for process valve control. Designed for simple, safe and quick use with valves with strokes 25mm. The positioner, travel sensor, switching valves and status LEDs are integrated in a solid compact housing with
- Maximum Supply Pressure: 14.50377 to 116.03016 psi
- Milliampere Input Signal Range: 0 to 20 milliamps
- Operating Temperature: 32 to 140 F
- Positioner Type: Electro-pneumatic (I / P)
-
Supplier: Bonomi North America, Inc.
Description: Pneumatic-Pneumatic 3-15 psi Positioner
- Maximum Supply Pressure: 3 to 15 psi
- Positioner Type: Pneumatic
- Split Range: Two-way Split
-
Supplier: Spirax-Sarco
Description: aspects to a new level; the use of piezo-electric technology at the heart of the positioner means accurate conversion of signal-to-position and gives it unrivalled reliability when compared to traditional positioner technology. With increasing pressure on industry to reduce carbon
- Valve Stem Stroke Length: 0.5 to 4 inch
- Air Supply Pressure: 100 psi
- Operating Temperature: 14 to 176 F
- Air Supply Pressure Range: 100 psi
-
Supplier: Rotomation, Inc.
Description: Unique like our AL75, the A032 packs a lot of torque per cubic inch of rugged construction and fits in the palm of your hand. With a heat treated alloy steel pinion shaft and relatively large ball bearings, it will handle loads heavier than its competition. Optional features are available for you
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 14.95 In-lbs
- Shaft / Table Axial Load Capacity: 30 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Allied Electronics, Inc.
Description: POSITION. DETECTOR, PNEUMATIC, STEEL, BARB EX.
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to
- Maximum Supply Pressure: 21.8 to 145 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to
- Maximum Supply Pressure: 21.8 to 145 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Allied Electronics, Inc.
Description: CONTROL VALVE MANUAL, PNEUMATIC,3 POSITION, DUAL VALVE, MANUAL RETURN, RED
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Electro-Pneumatic Positioner Series EPP Precise Electronic Control for Air-Actuated Ball Valves Features: Uses force balance principle of operation and 4-20mA electronic signal for precise control of air actuated ball valves. Combine with Series ZC characterized or custom-profile ball
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: 40 to 185 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Rotary Valve Actuation
-
Description: Nor-Cal?s 3-position gate valves employ two pneumatic solenoids and an air pressure regulator to achieve the three positions of fully open, fully closed, and an adjustable third position. One solenoid controls the fully open and fully closed positions, while a second solenoid controls the
- Port Flange & Seal Type: ANSI ASA
- Type: Gate Valve
- Vacuum / Pressure Range: High Vacuum (<10-3,>10-8 torr)
- Valve Actuation: Pneumatic
-
Supplier: R&I Manufacturing Co.
Description: DURA- SLIDE LSE Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The external air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. QUALITY CONSTRUCTION DURA- SLIDE LSE
- Stroke or X-Axis Travel: 0.5 to 20 inch
- Features: Bumpers / Cushions, Integral Sensor, Non-rotating, Shock Absorbers
- Orientation: Horizontal
- Bearing Type: Metal Bushing
-
Supplier: Allied Electronics, Inc.
Description: Position, Detector, Pneumatic, Timer with Adjustable Timing, Positive Output
-
Supplier: PHD, Inc.
Description: Multi-Position Multi-Motion Actuators can yield three, four, or five rotary positions. Each rotary position is located by means of positive internal stops. (Torque values equal those of a single rack unit.): Advantages: Offered 3, 4, or 5 rotary positions, pneumatically or hydraulically powered,
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
- Actuation Type: Hydraulic, Pneumatic
-
Supplier: PHD, Inc.
Description: PHD’s Series SFM Multiple Position Slide offers a modular multi-position stop system that includes optional mid-position actuators and adjustable end stops to support diverse applications. Multiple intermediate stopping positions are available, limited only by the length of the slide. The New
- Stroke: 1.968505 to 133.85834 inch
- Operating Pressure: 36 to 116 psi
- Bore Size: 1.0629927 to 1.574804 inch
- Operating Temperature: 41 to 140 F
-
Supplier: Lift-Tables.net
Description: Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for
- Capacity: 4,500 lbs
- Stroke: 21 inch
- Width: 43.625 inch
- Actuation: Air / Pneumatic
-
Supplier: Bonomi North America, Inc.
Description: Electro-Pneumatic 0-10 mA or 4-20 mA Positioner
- Milliampere Input Signal Range: 4 to 20 milliamps
- Positioner Type: Electro-pneumatic (I / P)
- Split Range: Two-way Split
-
Supplier: PHD, Inc.
Description: Series PDK Pneumatic Crowder Slides feature a simple design, compact size, long actuator life, and the ability to absorb high impact forces. Built-in rod compliance eliminates side load on the cylinder’s piston rod. Series PDK Slides are ideal for pushing sheet metal into location for precise
-
Supplier: Azbil Corporation
Description: Our positioners include electric/pneumatic positioners and pneumatic/pneumatic positioners.
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
- Positioner Type: Pneumatic
-
Supplier: PHD, Inc.
Description: Multi-Position Rotary Actuators can yield three, four, or five rotary shaft stop positions. Each position is located by means of positive internal stops. Advantages: Four bore sizes available, wide range of options available, output torque up to 15,900 in-lb [1797 Nm].
- Operating Pressure Range: 40 to 1,500 psi
- Operating Temperature: -20 to 180 F
- Rotation Angle: 180°, 270°, 360°, 45°, 90°, >360°
- Actuator Style: Multi-Motion (Linear & Rotary)
-
Supplier: Radwell International
Description: PNEUMATIC ACTUATOR, POSITIONER, SINGLE ACTING, 4-20 MA, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Accuris
Description: VALVES, PNEUMATIC, 4-WAY, 2-POSITION MANUALLY OPERATED
-
Supplier: Bonomi North America, Inc.
Description: Electro-Pneumatic 0-10 mA or 4-20 mA Positioner w/ Feedback
- Milliampere Input Signal Range: 4 to 20 milliamps
- Positioner Type: Electro-pneumatic (I / P)
- Split Range: Two-way Split
-
Supplier: Pneumadyne, Inc.
Description: The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Allied Electronics, Inc.
Description: Direct or Rotary Action L/H or R/H Direction of Rotation Two Lever/Roller Options Wire with Roller Options
-
Supplier: Newark, An Avnet Company
Description: POSITIONER, MANUAL/PNEUMATIC CRIMP TOOL; For Use With:Manual & Pneumatic Crimping Tools; Crimp Locator Applications:0.7mm Male Crimp Contacts; Product Range:DCE Series RoHS Compliant: NA
Find Suppliers by Category Top
Featured Products Top
-
The new Bonomi SP Series smart valve positioner uses a microprocessor to position a pneumatic valve actuator for continuous valve control while monitoring and recording operating data. It can be used with virtually any size pneumatic actuator, single or double acting (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Solartron Metrology's Orbit® 3 Measurement System using Solartron Contact Measurement Transducers provides a cost effective solution for a wide range of gauging, measuring or positioning in diverse industries. Pneumatic (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Precision Control with the Push of a Button LS1 Series with analog interface The LS1 Series of position sensors lets you program start– and end–points, slope and (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Pneumatic Shaft Locking for Automated Machine Changeover Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles. Achieve fast, secure clamping from a (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
mere 0.18 N when used in the horizontal position. This reduction is achieved by replacing the gaiter with a close tolerance gland. Despite the low volume of air flow the bearing is constantly purged, avoiding the build up of dust. DT - Feather Touch - Spring and Pneumatic (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
. For customers with space limitations, smaller sizes can be created while still offering the same quality of conveyance. In situations where the Line Vac requires a specific flange mounting option, EXAIR can accommodate. Locations requiring custom mounting holes, brackets or inlet positions are (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
pneumatic positioners. The YT-3400 range is available in multiple housing options (aluminium and stainless steel) for different regional certification requirements, making it highly versatile and ideal for a broad range of applications. Learn More (read more)
Browse Valve Actuators Datasheets for Rotork plc -
Designed for professional industrial applications, our 16-way integrated electrical & pneumatic slip ring is a (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Pneumatic Cylinders
sensors over that of linear potentiometers. In recent years, MTS has supported pneumatic cylinder manufacturers in the development of servopneumatic control solutions. In these types of applications we can provide the right combination of performance and outputs like position and velocity.
-
Sensor Technologies to Detect Pneumatic Cylinder Position - White Paper
Over the years, many users have abandoned the use of reed switches due to their failure rate and have utilized mechanical or inductive sensors to detect pneumatic cylinder position. AMR and GMR sensors are smaller, faster, and easy to integrate and are much more reliable however; they must overcome
-
LVDT Position Sensors For Use With Pneumatic Cylinders
There are two general applications to use LVDTs with pneumatic cylinders described here:
-
Position Sensor Technology Comparison
Position feedback sensors for hydraulic. or pneumatic cylinders have used one of three. traditional technologies: magnetostrictive, variable. resistance, and variable inductance sensors. While other sensor technologies have occasionally. been used successfully in this application,. the focus
-
Selecting Pneumatic and Electrical Actuators: Part 2
, positioners, speed controls, transducers and other control accessories are necessary to properly communicate with the system and to characterize the performance of the automated valve to meet the process/flow control requirements.
-
Linear Actuators for High-Speed Low-Load Applications
A number of medical applications need high-speed actuation in the lower load band. Many OEMs use pneumatic actuators or electric solenoids for this purpose; however, these options do not provide precise positioning. And although more expensive technology such as servo pneumatic positioning systems
-
Angle and Inline Valves Options Guide
MDC angle and inline valves are available with precision mechanical position indicator (MPI) option. The MPI system consists of two single pole, double-throw micro switches mounted on top of the pneumatic actuator air cylinder. Each micro switch is wired in the normally open position. Wiring
-
Thermal Shutoff Valves - Then and Now
vents the pneumatic actuator, allowing it to move into its fail-safe position (open or closed). At the same time, it closes the supply airline, eliminating oxygen that would feed the fire. A second entire fusible link valve assembly dedicated to the thermal shutdown is no longer required.
More Information Top
-
Pneumatic Drives
19.1 Characteristics of Process Control Systems ...............................271 19.2 Positioners ..................................................................................273 19.2.1 Pneumatic Positioners .........................................................275 19.2.2 Analogue Electro-Pneumatic Positioners ............................276 19.2.3 Digital Positioners ...............................................................277 .
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
There are two general types of valve position- ers: pneumatic positioners and digital positioners.
-
ISA CNTRL VALVES - Control Valves
Pneumatic/ pneumatic positioners may have a bypass switch that combination units may not have.
-
Valve Handbook, Third Edition > Manual Operators and Actuators
When pneumatic positioners are used with a pneumatic actuator, they are ideal for use in explosive and flammable environments since they do not depend upon electrical signals or power, which could potentially spark a fire if not explosion-proof or intrinsically safe.
-
ISA CNTRL VALVE PRIMER - Control Valve Primer: A User's Guide
While the latter description refers to pneumatic positioners , the basic functions are identical for digital positioner, except here the signal created input force comes from a voice coil, a torque motor, or a solenoid.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > CONTROLLERS, FINAL CONTROL ELEMENTS, AND REGULATORS
The output from this block in the case of a pneumatic positioner is a single connection to the spring and diaphragm actuator or two connections for push/pull operation of a springless piston actuator.
-
ISA ADV CNTRL UNLEA PLA PER MAN BEN - Advanced Control Unleashed - Plant Performance Management for Optimum Benefit
Pneumatic positioner requires a negative signal to close valve .
-
ISA 75.13 - Method of Evaluating the Performance of Positioners with Analog Input Signals and Pneumatic Output
Electro- Pneumatic Positioner Input .
Indicates content that may require registration and/or purchase.