Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: Deltapi N series includes a range of pneumatic transmitters suitable for reliable measurements of pressure, differential pressure, flow or level of liquids, steam and gas. Deltapi N transmitters provides a wide selection of measuring elements to match required
- Working Pressure Range: 3 to 15 psi
- Accuracy: 0.35 ±% FS
- Operating Temperature: -40 to 350.6 F
- Pressure Measurement: Differential, Gauge
-
Supplier: PMC Engineering LLC
Description: PMC Miniature Pressure Transmitters accurately measure pressure in process industries where plugging of gauges and seals is a problem. The small diameter of the transmitter (1”) permits flush installation with the inside wall of pipes 2” and larger. This feature avoids
- Working Pressure Range: 0 to 150 psi
- Operating Temperature: 400 F
- Media: Gas
- Pressure Measurement: Gauge
-
Supplier: GP:50 Melt Pressure
Description: The IMH Series pressure transmitter from GP:50 Melt Pressure is designed to provide reliable operation within all melt applications, and particularly, injection molding, hydraulics and pneumatics.
- Working Pressure Range: 100 to 15,000 psi
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Gauge
- Media: Liquid
-
-
Supplier: Rotronic Instrument Corp.
Description: Reliable measurement of process pressure. Pressure transmitters measure the pressure of neutral gases and nitrogen in piping and closed containers. The pressure of the medium being measured acts on a pressure cell, which converts the pressure into an
- Working Pressure Range: 0 to 145.0377 psi
- Accuracy: 0.25 ±% FS
- Signal Output: Analog Current
- Media: Gas, Liquid
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4736 is a digital pressure transmitter and digital temperature sensor with high precision and stability. The digital transmitter adopts an OEM pressure sensor with high strength, reliability, and high precision digital signal processing circuit, with a unique algorithm
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Pressure Measurement: Absolute, Gauge
-
Supplier: Viatran
Description: Vatran's PT139 pressure transmitter is designed to measure hydraulic pressure in extreme environments of vehicle and other hydraulic and pneumatic applications. The PT139 series withstands cyclic pressure and provides outstanding performance under the severe
- Working Pressure Range: 0 to 10,000 psi
- Vacuum Range: 760 to 517,909.0799999997 torr
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 285 F
-
Supplier: SensorsONE, Ltd.
Description: and pneumatic controls. The DMP457 pressure transmitter is Germanischer Lloyd (GL) and Det Norske Veritas (DNV)approved for marine use and can be used below deck on ship systems. ATEX approved for intrisically safe use in hazardous environments the DMP 457 marine pressure
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4511 Pressure Transmitter adopts micro-fused technology, the structure is specially designed, and the whole product has undergone digital calibration and temperature compensation. It is suitable for construction machinery, hydraulic and pneumatic systems, energy and water
- Accuracy: 1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Angst+Pfister Sensors and Power
Description: The Series 85 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is specially designed for low pressure application where board-mount is not applicable. Multi-order compensation for correction of
- Working Pressure Range: 0.036259425 to 101.52639 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Measurement: Differential, Gauge, Vacuum
-
Supplier: ES Systems S.A.
Description: ES Systems has developed a series of medium isolated pressure transmitters suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a CMOS ASIC for
- Working Pressure Range: 29.00754 to 5,801.508 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Automation24, Inc.
Description: The PT2443 electronic pressure transmitter from ifm electronic has one analog output (4-20 mA). The compact and robust metal housing is responsible for the high protection rating of IP67/IP69K. The pressure transmitter measures a pressure range from 0-500 psi. The
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 194 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: The PT2424 electronic pressure transmitter from ifm electronic has one analog output (4-20 mA). The compact and robust metal housing is responsible for the high protection rating of IP67/IP69K. The pressure transmitter measures a pressure range from 0-200 psi. The
- Working Pressure Range: 0 to 200 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 194 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: The PT2434 electronic pressure transmitter from ifm electronic has one analog output (4-20 mA). The compact and robust metal housing is responsible for the high protection rating of IP67/IP69K. The pressure transmitter measures a pressure range from 0-300 psi. The
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 194 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: The PT2432 electronic pressure transmitter from ifm electronic has one analog output (4-20 mA). The compact and robust metal housing is responsible for the high protection rating of IP67/IP69K. The pressure transmitter measures a pressure range from 0-3000 psi. The
- Working Pressure Range: 0 to 3,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 194 F
- Signal Output: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: • Up To Three Field Selectable Ranges In A Single Unit • Ideal for Monitoring Pneumatic Pressure • Suited For Clean, Dry, Non-Corrosive Gases • Rugged Steel NEMA-4 Enclosure • Solid State Reliability
- Working Pressure Range: 0 to 20 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 0 to 180 F
- Signal Output: Analog Current
-
Supplier: Enercorp Instruments Ltd.
Description: Series VIP-9000 Current To Pressure Transmitter Current To Pressure Transmitters Series VIP-9000 are current to pressure or voltage to pressure transmitters for interfacing electronic control panels to pneumatic valves. A 4...20 mA or 2...10
-
Supplier: Accuris
Description: Air Pressures for Pneumatic Controllers, Transmitters, and Transmission Systems
-
Supplier: PMC Engineering LLC
Description: The PMC Slimline Miniature Electronic Pressure Transmitter incorporates a highly precise ceramic-capacitive pressure sensor. Its compact design of 1 1/16" diameter x 4" long makes installation in confined spaces possible. Accuracy is ±0.2% over full sensor range. Tolerance to
- Working Pressure Range: 0 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
- Signal Output: Analog Current
-
Pressure Transmitters - Smart Miniature Electronic Pressure Transmitters -- PMC-SMT/MIN-EL CV SeriesSupplier: PMC Engineering LLC
Description: PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol allows easy access to the configuration, test, and
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: PMC Engineering LLC
Description: larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 PSIG +/-
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 100 SERIES, STYLE 25-100, DRY FILL, HYDRAULIC/PNEUMATIC, 2.5" DIAMETER, ABS CASE, COPPER ALLOY INTERNALS, 160 PSI/KPA, 1/4" NPT MALE, 1-160 PSI, BOTTOM CONNECTION, STANDARD MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: MEAS M5600 Wireless Pressure Transducer The modular M5600 wireless pressure transducer from our Microfusedline is enclosed in a stainless steel and polycarbonate housing. Thishigh accuracy, 24-bit ADC digital output wireless transducer eliminateshard wiring and provides remote process
-
Supplier: Cole-Parmer
Description: • Pressure ranges up to 10,000 psi • Non-linearity is < + 0.5% BFSL • Signal output is 4 to 20 mA • Electrical connection- DIN 43 650 plug connector The WIKA A-10 pressure transmitter is precision engineered and manufactured to fit many industrial and OEM pressure
- Working Pressure Range: 0 to 15 psi
-
Supplier: Cole-Parmer
Description: • Pressure ranges up to 10,000 psi • Non-linearity is < + 0.5% BFSL • Signal output is 4 to 20 mA • Electrical connection- DIN 43 650 plug connector The WIKA A-10 pressure transmitter is precision engineered and manufactured to fit many industrial and OEM pressure
- Working Pressure Range: 0 to 100 psi
-
Supplier: Cole-Parmer
Description: • Pressure ranges up to 10,000 psi • Non-linearity is < + 0.5% BFSL • Signal output is 4 to 20 mA • Electrical connection- DIN 43 650 plug connector The WIKA A-10 pressure transmitter is precision engineered and manufactured to fit many industrial and OEM pressure
- Working Pressure Range: 0 to 25 psi
-
Supplier: Cole-Parmer
Description: • Pressure ranges up to 10,000 psi • Non-linearity is < + 0.5% BFSL • Signal output is 4 to 20 mA • Electrical connection- DIN 43 650 plug connector The WIKA A-10 pressure transmitter is precision engineered and manufactured to fit many industrial and OEM pressure
- Working Pressure Range: 0 to 100 psi
-
Supplier: Azbil Corporation
Description: level, and can handle pneumatic pressure signals. Besides indicating controllers we also provide indicating transmitters and indicating transmitter-controllers.
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Mechanical / Magnetic Floats
- Media Type: Liquid
- Features: Submersible
-
Supplier: Winters Instruments
Description: Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications: • Suitable for all hydraulic, pneumatic, level and industrial
- Working Pressure Range: 0 to 200 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 170 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Azbil Corporation
Description: We provide various types of pressure gauges (pressure sensors) and differential pressure gauges (differential pressure sensors) that were developed using the latest technologies based on our long amassed performance record. High-efficiency and high-quality pressure
- Features: Controller, Transducer
- Pressure Measurement: Differential, Gauge
-
Supplier: Tecmark Corporation
Description: Series PT transmitters provide air pressure needed to activate remote air switches which turn a variety of electrical devices on/off including motors, lights, pumps, air blowers, or other associated equipment. Basic Construction Field-tested critical components specifically selected to
- Type: Electric / Pneumatic Relay
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER, PNEUMATIC, WC RANGE 0-3IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: TEMP TRANSMITTER, INDUST PRESSURE SWITCH PARTS. FREE 2 YEAR RADWELL WARRANTY
- Gaging Technology: Air / Pneumatic
-
Supplier: Radwell International
Description: FLOW SENSOR, SFAH SERIES, UNIDIRECTIONAL FLOW, 0.02-1 L/MIN FLOW MEASURING RANGE, -0.9-10 BAR OPERATING PRESSURE, 2 X PNP OR 2 X NPN SWITCHABLE, PNEUMATIC CONNECTION: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 4 MM, 8058466. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: STW Technic
Description: Stationary pneumatic applications, compact design, cost effective
- Working Pressure Range: 0 to 360 psi
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Current
- Media: Gas, Liquid
Find Suppliers by Category Top
Featured Products Top
-
With the PEWA100, Angst+Pfister Sensors and Power is launching a new series of pressure transmitters with an incredibly versatile range of applications. The sensors can be configured for a broad spectrum of pressure ranges as well as for relative pressure, absolute pressure and vacuums (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power -
to several reasons: Precise control – Due to its electronic design, the customer was able to easily program the setpoint for the relay in the device down to the second decimal point. As a result, the customer was able to control the blocking of pilot pneumatic pressure to the (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
commonly used methods include: Pressure Decay Differential Pressure Decay Vacuum Decay Leak Testing with Direct Leak Rate Measurement Flow Testing The selection of the most appropriate method depends on the component's characteristics (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp
Conduct Research Top
-
Product Showcase and Marketplace
collection and pneumatic conveying applications. Featured are reverse-pulse jet timer board controllers for continuous and on-demand cleaning; differential pressure switches, gauges and transmitters; and paddle level controls. Please contact us for more information or quote requests . Glatt is a major
More Information Top
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
This system is analogous in its principle to the pneumatic pressure transmitter .
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
Without the relay, all of the air in the output circuit of a pneumatic pressure transmitter would be required to bleed through the nozzle opening.
-
ISA MEASRMNT CNTRL BASC - Measurement and Control Basics
Pneumatic Pressure Transmitter A typical pneumatic pressure transmitter is called a force-balance pneumatic transmitter.
-
ISA SENS PERF RELI - Sensor Performance and Reliability
A complete pneumatic pressure transmitter is shown in Figure 4.22.
-
Project W-314 DST and DCRT instrument and control systems, initial assessment
These Pressure sensors are pneumatically operated and embody a pneumatic pressure transmitter .
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Process Instrumentation
PNEUMATIC PRESSURE TRANSMITTERS .
-
Dynamic Simulation and Control System Design for Gas-Liquid Cylindrical Cyclone Separators
Similarly, the pneumatic pressure transmitter is given by .
-
CR4 - Thread: Pneumatic Transmitter Panel
b) Pneumatic pressure transmitters (4PCS.).
-
INTERIM REPORT ON COLD TRAP INVESTIGATIONS
Pneumatic pressure transmitters having stainless steel diaphragms were provided upstream from the first pass economizer inlet, upstream from the cooling chamber, downstream from the filter, and downstream from the second pass economizer outlet.
-
Pneumatic controls for mixing viscose additives
The pressure pulse proceeds from the air chamber of the special sensor to a pneumatic pressure transmitter 4, where it is transformed into a pneumatic signal commensurate with the pulse magnitude.
Indicates content that may require registration and/or purchase.