-
Supplier: Festo Corporation
Description: Measuring principle: magnetic Pneumatic proximity sensor Function: 3/2-way valve, normally closed Pneumatic connection via internal thread M5 Visual switching status indication
- Operating Temperature: 5 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: DigiKey
Description: PNEUMATIC CYLINDER SENSOR, DC, P
- Operating Temperature: -13 to 185 F
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
-
Supplier: MFP Automation Engineering
Description: MFP offers Parker sensors, electronic components and controls for a broad range of mobile equipment applications. Parker sensors and controls are known for their ruggedness. Parker has experience developing and manufacturing all of the following sensors: Optical sensors
- Sensor Technology: Capacitive Proximity Sensor, Eddy Current Proximity Sensor, Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor, Photoelectric Sensors
-
-
Supplier: TE Connectivity
Description: Gc IP66/IP67 IP Rating : IP66, IP67 Operation/Application Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
- Operating Temperature: -4 to 140 F
-
Supplier: RS Components, Ltd.
Description: SICK MZT8-03VPS-KRD Pneumatic Sensor
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Radwell International
Description: MAGNETIC PROXIMITY SENSOR, SERIES ST6, ST6-PN-M08V-030. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR1341 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS technology to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for pneumatic cylinder position sensing in
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Radwell International
Description: MAGNETIC FIELD SENSOR, 10-30VDC, M12 4 PIN CONNECTOR, PNEUMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: elobau U.S., Inc.
Description: Pneumatic cylinder switches for short stroke cylinders.
- Operating Temperature: -13 to 167 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Radwell International
Description: PARALLEL GRIPPER, SIZE 20, POSITION SENSING VIA PROXIMITY SENSOR, 8 BAR. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Euchner-U.S.A., Inc.
Description: The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable for use in
- Operating Distance: 0.072 to 0.088 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, 63MM PISTON DIA, 400MM STROKE, PNEUMATIC CUSHIONING ADJUSTABLE AT BOTH ENDS, PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: steute
Description: Features / Options Thermoplastic enclosure Application on pneumatic cylinders Long life 1 Reed contact Actuation from front and from side With pre-wired cable With LED Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in the delivery of
- Operating Temperature: 14 to 176 F
- Repeatability: 0.7874015748031497 mils
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: GIMATIC S.r.l.
Description: 2-jaw self centering angular pneumatic gripper (series GW) • Double acting. • Long life and reliability, maintenance free. • Various options for fastening. • Optional proximity magnetic sensors. • Spring closed (-NC) or spring open (-NO) option. • FDA-H1 food-grade grease.
- Gripping Torque: 0.08 to 3.56 N-m
- Angular Stroke: 20 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: 2-jaw self centering radial pneumatic gripper (series GX-S) • Double acting. • Very high gripping force at the end of the closing stroke. • Long life and reliability, maintenance free. • Various options for fastening. • Optional proximity magnetic sensors. • FDA-H1 food-grade
- Gripping Torque: 0.52 to 8.6 N-m
- Angular Stroke: 90 degrees
- Operating Temperature: 41 to 140 F
- 180°: 180° Open
-
Description: and extending the pump’s service life. Innovative clamp design allows for field repair, greatly reducing maintenance costs. Accurate, predictable flow rate is provided by “smart sensors” that control air via proximity sensors: no separate flow meter is necessary. Reliable leak
- Maximum Discharge Flow: 11.4 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Media Temperature: 50 to 212 F
-
Supplier: Milwaukee Cylinder
Description: We provide inductive proximity switches for end of stroke sensing. These non-contact switches detect the presence of the spud/cushion bushing. Designed for up to 3000 PSI hydraulic systems, as well as pneumatic applications. Available on the A, LH and H Series cylinders. The switches
- Output Load: 3-Wire NPN, AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: One type of proximity switch is an enclosed reed switch that is activated by a permanent magnet mounted to the piston. As the piston approaches, the magnetic field closes the switch, completing an electric circuit and producing an electric signal. Others prefer to use Hall-effect
-
Supplier: GIMATIC S.r.l.
Description: Pneumatic swivelling units series RT • Rack and pinion movement. • Continuously adjustable stroke. • Large ball bearings on the shaft. • Through hole in the pinion. • Optional rubber bumpers (FGD) or hydraulic shock-absorber. • Optional intermediate stopper (RTD). • Optional proximity
- Application: Automation
- Drive Mechanism: Pneumatic Drive
-
Supplier: Dorner Manufacturing Corp.
Description: Includes cushioned lift stroke 200 lbs load capacity Includes mechanism, pallet stop, mounting hardware and fittings for 1/4″ push in air line Includes sensor mount track for lift cylinder and rotation cylinder to mount 4 mm C-Track proximity sensors Optional sensor mount
- Maximum Load: 200 lbs
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: GIMATIC S.r.l.
Description: ID expansion grippers series MFD/MFU • New concept for innovative air hands. • Downward movement (MFD), or upward movement (MFU). • The elastic part can be in Silicone or EPDM. • Grip diameters from 8 to 85 mm. • Optional nose cones for centering. • Optional proximity magnetic sensors.
- Gripping Size: 8 to 63 mm
- Operating Temperature: 41 to 140 F
- Features: Other
- Style: Parallel
-
Supplier: Festo Corporation
Description: Very short overall length High forces in a compact size Piston rod with internal or external thread Optimized fitting space and height Mounting hole pattern to VDMA 24562 as of Ø 32 mm For position sensing with proximity sensor for T-slot and for C-slot
- Operating Pressure Range: 14.50377 to 145.0377 psi
- Linear Stroke: 0.393701 inch
- Operating Temperature: -4 to 176 F
- Shaft or Table Diameter: 3.93701 inch
-
Supplier: ROLLON Corporation
Description: cabinet Motor with brake and drive Electric and pneumatic power supply on board Safety features External safety sensors Emergency functions Emergency stop button Dynamic optimization Axis features Stroke length 5.500 mm Pre-selected gearbox Security brakes Simplified mounting and
- Load Capacity: 3 kg
- Robot Type: Collaborative / Cobot
- Drive System: Electric, Pneumatic
-
Supplier: Gemu Valves
Description: The GEMU 1214 electrical position indicator can be used for pneumatically operated linear actuators. GEMU 1214 has a corrosion resistant plastic housing and is designed for actuator strokes up to 70 mm. It has one or two inductive proximity switches with integrated LED indication. The
- Maximum Number of Switches: 2 #
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Dorner Manufacturing Corp.
Description: to either side of the conveyor without guide modification Lower speed increases load capacity Higher load options available Sensor brackets available either on the stop or as a stand alone part Sensor mounts are for standard 12 mm diameter proximity switch Pallet assembly
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Burkert Fluid Control Systems
Description: takes over all pneumatic actuation, feedback and diagnostic functions including field bus communication. The housing is easy to clean and features proven IP protection and chemically resistant materials for use in hygienic processing in food, beverage and pharmaceutical industries. Depending
- Type of Position Indication: LED Indicator
- Switching Options: Non-Contact Switch or Proximity Sensor
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: ASCO
Description: shock absorbers. Shocks: Proximity switch sensors available for rotary position sensing.
- Operating Pressure Range: 120 psi
- Maximum Torque: 6.5 In-lbs
- Shaft or Table Diameter: 2.25 inch
- Shaft Length or Table Height: 0.281 inch
-
Supplier: Gemu Valves
Description: rotatable 4 x 90° Optional accessories Electrical remote indication Electrical position indicator with microswitches or proximity sensors Pneumatic or electro-pneumatic positioner
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 13.053393 to 145.0377 psi
- Media Temperature: 104 F
- Number of Ports/Ways: 2
-
Supplier: AGI - American Grippers Inc.
Description: contain tapped holes and dowel pin holes for precision mounting or fixturing. Standard end plate to stop shaft vibrations. Proximity switches are available to monitor end of stroke position of the body. Optional shock absorbers can be ordered for smooth operation. Series AGT-4 is fully field
- Stroke or X-Axis Travel: 1 to 8 inch
- Rated Speed: 1 to 40 in/sec
- Rated Force: 70 lbs
- Operating Pressure: 30 to 120 psi
-
Supplier: Festo Corporation
Description: parallel gripper is available in 4 sizes, which can be optimally adjusted for application-specific stroke sizes thanks to elastic cushioning. The smallest of the size-optimized HPPFs weighs just 68 g – ideal, for example, for assembling small parts in the electronics industry. Inductive
- Gripping Force: 176 N
- Stroke: 16 mm
- Gripping Size: 16 mm
- Operating Temperature: 14 to 140 F
-
Supplier: AGI - American Grippers Inc.
Description: tapped holes and dowel pin holes for precision mounting or fixturing. Custom mounting holes and air ports can be added. Please consult factory. Main body or end blocks can be anchored due to the 1/16" height clearance. Standard built-in stroke adjustment for precise, repetitive operation.
- Stroke or X-Axis Travel: 0 to 4 inch
- Rated Speed: 14 in/sec
- Rated Force: 25 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Double End Rod, Integral Sensor, Non-rotating, Shock Absorbers
-
Supplier: AGI - American Grippers Inc.
Description: fit to each application. Units are permanently lubricated for non-lube air operation, this allowing for compliance with OSHA regulation. Pistons seals are quad ring type for long service life. Proximity sensors are available to monitor open and closed position of the jaws. AGA is fully
- Gripping Force: 800.711743772241 N
- Angular Stroke: 0 to 180 degrees
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: ATI Industrial Automation
Description: pass-through. (8) 1/8 NPT connections for passing air or vacuum through the Tool Changer. (2) 1/8 NPT connections are available to supply pneumatic pressure for coupling and uncoupling the Tool Changer. Internal proximity sensors are designed into the body of the Master plate to
- Pay Load or Weight: 110 lbs
-
Supplier: Hymark/Kentucky Gauge
Description: with PC • Linear error compensation, 100 points • Pneumatic material clamps • Two speed stroke control with variable drill feed • Proximity sensors for end of stroke • Clean hole breakthrough • Adjustments for varying material widths & center line changes Specifications •
Find Suppliers by Category Top
Featured Products Top
-
because their models have extraordinary lifetime under pressure cycles and they can handle operating temperatures up to 100 degrees Celsius. Moreover, the high-pressure inductive sensors work well for continuous duty when you have a demanding pneumatic and/or hydraulic application with (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Festo Proximity Sensors SMT-/SME-10M Are Versatile, Reliable, and Cost Effective These proximity sensors are compatible with all Festo drives with C-slots and with round cylinders using the respective mounting kit. Festo proximity sensors SMT-/SME-10M are (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
How High Pressure Proximity Sensors Can Help Your Business Used in an array of industries, inductive sensors provide presence detection in problematic environments coping with (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
factor, ideal for multi?signal applications (sensors, control signals, low?power devices). Pneumatic capability – Supports compressed air up to 1MPa (10 bar) with a Ø16 mm fitting outer (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
simplifies cleaning, reduces downtime, and helps maintain uninterrupted production. The clipping and cutting head is equipped with magnetic proximity sensors that can be easily positioned to optimize cutting and clipping, saving time and improving overall throughput. In addition to (read more)
Browse Filling Machines Datasheets for Prosys
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/34967/2-12Fall-2004/NR/rdonlyres/Mechanical-Engineering/2-12Fall-2004/270BAA06-F98D-4B06-BC1D-A886BC3FF02A/0/sens...
Pneumatic Proximity Sensor .
-
Design of a mechanical proximity sensor
An Adaptive Control of Robot Hand Equippedwith Pneumatic Proximity Sensors .
-
A Focused Bibliography on Robotics
Adaptive Control of Robot Hand Equipped with Pneumatic Proximity Sensors .
-
Sufficient and ε-sufficient statistics in pattern recognition and their relation to fuzzy techniques
H. Hanafusa and H. Asada, “An adaptive control of robot hand equipped with pneumatic proximity sensors ,’’ presented at the 3rd Int. Conf.
-
A sensory gripper using tactile sensors for object recognition, orientation control, and stable manipulation
H. Hanafusa and H. Asada, “An adaptive control of robot hand equipped with pneumatic proximity sensors ,’’ presented at the 3rd Int. Conf.
-
Laser Trigger Systems For High Speed Cameras
This usually precludes use of pneumatic or proximity sensors .
-
A low oxygen consumption pneumatic ventilator for emergency construction during a respiratory failure pandemic *
Contactless magnetic proximity sensor with pneumatic output SMPO-1-H-B .
-
India Led Monitor, India Led Monitor Manufacturers
[ Related Keywords : Magnetic Sensor, Proximity Sensor , Pneumatic & Hydraulic Cylinders, Position Sensor ] .
-
A study on the optimum position and repeatability control of a pneumatic cylinder actuator using PLC and proximity sensors
This research developed a position control system of the pneumatic cylinder consisted of pneumatic valves, proximity sensors , and a PLC, and analyzed the repeatability of the displacement of the pneumatic cylinder.
-
Case-Based Reasoning For Robotic Assembly Cell Diagnosis
Many different devices, such as pneumatic activators, proximity sensors , gripper, tools, fixtures, etc., were used and represented as functional device models.
Indicates content that may require registration and/or purchase.