-
Supplier: Radwell International
Description: PROXIMITY REED SWITCH, VOLTAGE: 10-30 VDC, 2 COLOR INDICATOR, PROXIMITY SWITCH FOR PNEUMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Euchner-U.S.A., Inc.
Description: The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable for use in
- Operating Distance: 0.072 to 0.088 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Supplier: elobau U.S., Inc.
Description: Pneumatic cylinder switches for short stroke cylinders.
- Operating Temperature: -13 to 167 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
-
Supplier: Radwell International
Description: MAGNETIC PROXIMITY SENSOR, SERIES ST6, ST6-PN-M08V-030. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: compliant Applications Pneumatic cylinder position switches
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Festo Corporation
Description: Measuring principle: magnetic Pneumatic proximity sensor Function: 3/2-way valve, normally closed Pneumatic connection via internal thread M5 Visual switching status indication
- Operating Temperature: 5 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Radwell International
Description: PNEUMATIC GRIPPER, PARALLEL, 191 SERIES, BOTTOM MOUNTING, JAW STYLE 1, 25.4 MM BORE, PROXIMITY AND SOLID STATE SWITCH READY, MAX FORCE ON OPEN, NO SPRING OPTION, BUNA-N SEALS. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: RS Components, Ltd.
Description: SICK MZ2Q-CSSPSKP0 Pneumatic Sensor
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CYLINDER, 32 MM PISTON, 380 MM STROKE, PNEUMATIC CUSHIONING, ADJUSTABLE AT BOTH ENDS, PROXIMITY SWITCH, 10 BAR, 145 PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: current; Hall-effect (Solid-State) switches are limited to DC only. Also, reed switches are about half the price of their electronic counterpart, although the price differential is decreasing. On the other hand, Hall-effect (Solid-State) devices react much faster than reed
-
Supplier: TE Connectivity
Description: Gc IP66/IP67 IP Rating : IP66, IP67 Operation/Application Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
- Operating Temperature: -4 to 140 F
-
Supplier: Milwaukee Cylinder
Description: We provide inductive proximity switches for end of stroke sensing. These non-contact switches detect the presence of the spud/cushion bushing. Designed for up to 3000 PSI hydraulic systems, as well as pneumatic applications. Available on the A, LH and H Series cylinders.
- Output Load: 3-Wire NPN, AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Kitagawa - NorthTech Inc.
Description: Quick jaw exchange gripper Reduce jaw exchange time Replace jaws without tools Modification from an existing NTS gripper is possible One set of hard jaws supports workpieces from φ20 to φ60 on NTS309 Proximity switches can not be used for the quick jaw change grippers. Close Force(N):
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Jaygo, Inc.
Description: Standard sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve to detect position.
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: Jaygo, Inc.
Description: Standard DN25 sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve. Valve can also be provided with Easy clean TC connection
- Valve Size: 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information Constructed of 304 stainless steel Available as Air/Spring or Air/Air operated Solenoid and proximity switches are available K1111–1 (non-solenoid) equipped with friction fit plastic top K1111–2 has secured NEMA 4 stainless cover with solenoid and mechanical limit
- Features: Pneumatic
-
Supplier: steute
Description: Features / Options Thermoplastic enclosure Application on pneumatic cylinders Long life 1 Reed contact Actuation from front and from side With pre-wired cable With LED Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in the delivery of
- Operating Temperature: 14 to 176 F
- Repeatability: 0.7874015748031497 mils
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Gemu Valves
Description: The GEMU 1214 electrical position indicator can be used for pneumatically operated linear actuators. GEMU 1214 has a corrosion resistant plastic housing and is designed for actuator strokes up to 70 mm. It has one or two inductive proximity switches with integrated LED indication. The
- Maximum Number of Switches: 2 #
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Precision Move Pallet System Lift and Rotate Module Specifications: Pneumatic lift from center of conveyor Pneumatic rotation with adjustable positioning Includes break-away magnetic coupled rotation place for product safety in case of a malfunction Rotation angle: 90
- Maximum Load: 200 lbs
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Burkert Fluid Control Systems
Description: takes over all pneumatic actuation, feedback and diagnostic functions including field bus communication. The housing is easy to clean and features proven IP protection and chemically resistant materials for use in hygienic processing in food, beverage and pharmaceutical industries. Depending
- Type of Position Indication: LED Indicator
- Switching Options: Non-Contact Switch or Proximity Sensor
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: ASCO
Description: shock absorbers. Shocks: Proximity switch sensors available for rotary position sensing.
- Operating Pressure Range: 120 psi
- Maximum Torque: 126 In-lbs
- Shaft or Table Diameter: 4.47 inch
- Shaft Length or Table Height: 0.609 inch
-
Supplier: Gemu Valves
Description: and diaphragm sizes have coordinated diameters hence the fitting time is reduced because the pipe and fixing centres remain the same. Spares inventory is also reduced. Optional accessories Electrical position indicator Electrical position indicator with microswitches or proximity
- Pressure Rating: 87.02262 to 145.0377 psi
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: AGI - American Grippers Inc.
Description: and porting.Proximity switches are available to monitor open and closed position of the jaws.Series AGP-250 is fully field repairable for cost savings and minimum down time.
- Gripping Force: 97.8647686832739 N
- Stroke: 0 to 6.35 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: AGI - American Grippers Inc.
Description: positions. Proximity switches are available to monitor open and closed position of the jaws. Series AGA-50 is fully field repairable for cost savings and minimum down time.
- Gripping Force: 333.629893238434 N
- Angular Stroke: 0 to 180 degrees
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of FlexMove Pallet System Pallet Stops Features: All stops are pneumatic single acting with spring return, double acting available Available in Cushioned & Non-Cushioned Models Capable of back to back pacing Up to 45 kg (100 lbs) total per pallet stop @ 30 m/min (100 FPM) Stops can
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: AGI - American Grippers Inc.
Description: long service life. Large jaw support shafts are guided through the full width of the main body. Proximity switches are available to monitor open and closed position of the jaws. The AGW Series is fully field repairable for cost savings and minimum down time. Non-synchronous versions
- Gripping Force: 169.039145907473 N
- Stroke: 0 to 50.8 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: J. W. Winco, Inc.
Description: These clamps offer the advantage of toggle action (in case of pressure drop the tool remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Theses clamps have a magnetic piston. In conjuction with a GN 896.3 proximity switch, the piston position is sensed
- Clamp Type: Toggle Clamp
-
Supplier: J. W. Winco, Inc.
Description: These clamps offer the advantage of toggle action (in case of pressure drop the tool remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Theses clamps have a magnetic piston. In conjuction with a GN 896.3 proximity switch, the piston position is sensed
- Clamp Type: Toggle Clamp
-
Supplier: AGI - American Grippers Inc.
Description: contain tapped holes and dowel pin holes for precision mounting or fixturing. Standard end plate to stop shaft vibrations. Proximity switches are available to monitor end of stroke position of the body. Optional shock absorbers can be ordered for smooth operation. Series AGT-4 is fully
- Stroke or X-Axis Travel: 1 to 8 inch
- Rated Speed: 1 to 40 in/sec
- Rated Force: 70 lbs
- Operating Pressure: 30 to 120 psi
-
Supplier: APV, An SPX Brand
Description: industry, the food industry, the chemical and pharmaceutical industries. Main advantages Hygienic design Ideally suited to CIP applications All product-contact parts finished to Ra <= 0.8µ Pneumatic or manual operation The pneumatic seat lifting device includes the facility for
- Valve Size: 1 to 6 inch
- Pressure Rating: 145 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Manual / Hand
-
Supplier: APV, An SPX Brand
Description: Gas tight design Maintenance-free pneumatic seat lift actuator for remote function control. Feedback through proximity switch Free draining with no dead pockets Optimum cleaning facility due to ball-shaped housing No shaft guide in product chamber Cleaning of the inside of the housing
-
Supplier: igus® inc.
Description: Product information For loads up to 5.0[kg] For precision requirements of 0.5[mm] At speeds up to max. 3.0[m/s] Optionally available Proximity switches incl. Mounting bracket Free Robot Control Software Connection cables in 3, 5 & 10m 3-axis delta robot | Working diameter 360mm Based
- Number of Axes: 3 #
- Load Capacity: 5 kg
- Reach: 360 mm
- Drive System: Electric
-
Supplier: igus® inc.
Description: Product information For loads up to 5.0[kg] For precision requirements of 0.5[mm] At speeds up to max. 0.7[m/s] Optionally available Proximity switches incl. Mounting bracket Free Robot Control Software Connection cables in 3, 5 & 10m 3-axis delta robot Based on a modular system, users
- Number of Axes: 3 #
- Load Capacity: 5 kg
- Reach: 660.0000000000001 mm
- Drive System: Electric
-
Supplier: APV, An SPX Brand
Description: The valve can be supplied with feedback signal indication with either proximity or micro switches, fitted in an optimal control unit or directly into the valve actuator yoke. The double seat ball valve DELTA DKR can be welded direct in the pipe lines or supplied with pipeline
- Valve Size: 1 to 4 inch
- Pressure Rating: 145 to 1,450 psi
- Valve Type: Ball Valves, Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Features: Bolt Flange
Find Suppliers by Category Top
Featured Products Top
-
Festo Proximity Sensors SMT-/SME-10M Are Versatile, Reliable, and Cost Effective These proximity sensors are compatible with all Festo drives with C-slots and with round cylinders using the respective mounting kit. Festo proximity sensors SMT-/SME-10M are (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
reliable package appearance. Servo dosing technology provides exceptional accuracy, reducing material waste and delivering greater efficiency in every run. Unlike traditional systems that rely on pneumatic switches, both the electrical components and clipping head are controlled by a programmable (read more)
Browse Filling Machines Datasheets for Prosys
More Information Top
-
Automated handling of flexible materials
Figure 2-4: Clippard 1022 Pneumatic Proximity Switch (Diagram from Clippard Inc. sales literature) I %" I.D. TUBING SFX2 .
-
Sensors for the process and factory automation
Pneumatic proximity switches are funktionssicher also at dust and at high ambient temperatures.
-
Sensors for the process and factory automation
Pneumatic proximity switches are funktionssicher also at dust and at high ambient temperatures.
-
Bases of the control technique
Pneumatic proximity switch .
-
An integration architecture for flexible manufacturing cells
The Bosch system consists of six conveyor modules; each module has proximity switches , pneumatic stop gates, pneumatic cylinders, motors, locator lifts, and transfer lifts.
-
solenoid switch manufacturers & suppliers ( Page 12 ) - solenoid switch manufacturers, exporters, factories, suppliers, China solenoid switch
solenoid valve, fitting, sensors, proximity switch , pneumatic hydraulic components and instruments, etc.
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
The gripper consists of pneumatic components, proximity switches , ATC(Automatic Tool Changer), safety latch lock, clamps, and other modular components.
-
Manual of the Mess- and automation technique in the production
The system structure is simplified the receivings for proximity switch , airs and cable guides and assembly grooves, by the use of pneumatic cylinders with integrated additional functions like, e.g., pneumatic end position attenuation, paths, currents and stop valves, linear directions.
-
Enabling Manufacturing Competitiveness and Economic Sustainability
The use of a proportional pneumatic valve and a proximity switch near the top position can circumvent this problem, but adds extra cost.
-
The influence of stress conditions on the wear of UHMWPE for total joint replacements
The load was applied to the top of the pin holder and the time dependent nature of the loading was generated by a pneumatic system controlled by proximity switches attached to the outside of the lubricant bath.
Indicates content that may require registration and/or purchase.