-
Supplier: DEPRAG, Inc.
Description: Application: The rammers are used in many applications - such as the scaling of forgings when used with tampered- or rubber butts - the cleaning of Open-Hearth- or Electric Ovens - for the comacting of concrete and dirt during construction - as well as for fabrication in the cement and stone
-
Supplier: Mannesman Demag
Description: The vibration dampening of the MD rammers S 5102 and S 5402 (7,8 m/s2) leads to an unloading of the hands and arms of the workers. Rod piston available as round version, or as guided squared or polygon version With safety lever noise dampening exhaust guide short or long version available Polygon
-
Supplier: ASG, Division of Jergens, Inc.
Description: FIAM CY auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized
- Torque Range: 5.1622418879056 to 17.6991150442478 Ft-lbs
- Rated Free Speed: 450 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
-
Supplier: ASG, Division of Jergens, Inc.
Description: FIAM CY auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized
- Torque Range: 5.1622418879056 to 11.7994100294985 Ft-lbs
- Rated Free Speed: 700 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
Supplier: Weber UK, Ltd.
Description: jacking beam in capacities of 6, 12, 16 and 20 Tonnes - (Support Arms to be specified when Ordering) Two individually controlled rams offer safe and balanced lifting. Rapid and precise air hydraulic unit with high speed ram travel. Simple modern design with control panel at ergonomical
- Actuation: Air / Pneumatic, Hydraulic
- Features: Other
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, 10000 PSI, HYDRAULIC RAM, WITH SADDLE, SINGLE ACTING, STEEL, WITHOUT HANDLE, 1 INCH DIAMETER CENTER HOLE, 1 ICH NOMINAL STROKE, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Weber UK, Ltd.
Description: extensions (100/200mm) and pneumatic tyres.
- Lift Capacity: 65 tons
- Minimum Height: 9.6456745 inch
- Maximum Height: 15.0393782 inch
- Actuation: Air / Pneumatic, Hydraulic
-
Supplier: Radwell International
Description: RAMER PRODUCTS INC , 146-1255X1370, LEAK TEST FITTING, W/LEVER, RAMSEAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Weber UK, Ltd.
Description: 2 individually controlled rams offer safe and balanced lifting. Rapid and precise air hydraulic unit with high speed ram travel. Simple modern design with control panel at ergonomical working height. Can be made to fit all pits due to its adjustable frame (590-890mm or 850-1150mm)
- Lift Capacity: 10 to 20 tons
- Actuation: Air / Pneumatic, Hydraulic
- Features: Other
-
Supplier: Weber UK, Ltd.
Description: Minimum height of 221mm Designed for heavy-duty, intensive commercial use. Hard chromium plated piston rod for long life. Built-in safety overload valve. Hand-operated dead-man's control for optimum safety whilst lifting and lowering.
- Lift Capacity: 25 tons
- Minimum Height: 8.661422 inch
- Maximum Height: 13.5433144 inch
- Actuation: Air / Pneumatic, Hydraulic
-
Supplier: PennEngineering®
Description: safety. Adjustable positive ram stop. Large parts tray with dividers. Rapid tooling changeover, perfect for short production runs. Laser pointer, stroke counter, and lockable cabinet for tools and accessories storage. One-year parts warranty and two-year limited warranty on pneumatic
- Capacity / Operating Force: 0.5058 to 6.00216 tons
- Throat: 17.9921357 inch
- Technology: Air / Pneumatic
- Operation: Insertion or Press Fitting
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,GLAND KIT,ECONO-RAM I AND II. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Air Cycle Corporation
Description: The Smash-It™ pneumatic compactor compresses waste into a 55-gallon drum. The Smash-It™ can compact many types of waste, saving on disposal costs and required space. Smash-It™ is available in models with 3,400 or 6,000 lbs of compacting force, depending on your facility's needs. Once
- Equipment Type: Compactor
-
Supplier: CSA Group
Description: ISO 28927-6:2009 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven rammers. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine run under specified test conditions. It is
-
Description: ISO 28927-6:2009 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven rammers. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine run under specified test conditions. It is
-
Supplier: Norgren LLC
Description: Norgren offers one of the industry’s most comprehensive ranges of pneumatic actuators and air cylinders. With Norgren quality at the heart customers can choose from a wide range of variants for many industrial applications.
-
Supplier: Norgren LLC
Description: Norgren offers one of the industry’s most comprehensive ranges of pneumatic actuators and air cylinders. With Norgren quality at the heart customers can choose from a wide range of variants for many industrial applications.
-
Supplier: Norgren LLC
Description: Norgren offers one of the industry’s most comprehensive ranges of pneumatic actuators and air cylinders. With Norgren quality at the heart customers can choose from a wide range of variants for many industrial applications.
-
Supplier: Daemar Inc.
Description: U-Cups derive their name from their shape and are self-sealing on both the inside diameter and outside diameter. They are most often used for sealing rams or rods and are very popular due to the small gland space required.
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Zinko Hydraulic Jack
Description: Single Speed Air Pump, operating at up to 10,000 psi. Operate on shop air to drive a variety of single acting rams, presses and hydraulic pullers.
- Maximum Discharge Pressure: 10,000 psi
- Power Source: Air / Pneumatic
-
Supplier: Zinko Hydraulic Jack
Description: Remote Operated Single Speed Air Pump, operating up to 10,000 psi. Converts compressed air into hydraulic pressure to drive a variety of single acting rams, presses and hydraulic pullers.
- Maximum Discharge Pressure: 10,000 psi
- Power Source: Air / Pneumatic
-
Supplier: F.C. Kingston Inc.
Description: Kingston Pneumatic Control Valve Kingston Model 301AC Pneumatic Control Valve is a pneumatic control valve for operating single acting cylinders, rams, lifts, etc. It is constructed from cast brass with stainless steel springs and Buna-N seals. The Kingston Model 301AC
- Media: Hydraulic Fluid
-
Supplier: GT Schmidt Marking Systems
Description: Series 9 Bench Style Pneumatic Roll Marking Machine - Compact and economical, the Series 9 roll marker features a smooth .5" downward ram stroke and 3.5" of maximum cross slide motion. With a 1.4 ton pressure capacity, it is best suited for marking round parts up to 3" in diameter and
- Operation: Air / Pneumatic
- Applications: Date Stamp
- Media Handling: Glass / Ceramics, Irregular Surfaces, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper
- Automation: Manual
-
Supplier: Element Materials Technology
Description: Temperature, flow, pressure The requirements for testing modern technology's military or commercial hydraulic/pneumatic components are increasingly complex and demanding. Element's experienced engineering staff creates customized solutions for your hydraulic/pneumatic applications,
- Services Offered: Aging / Life Testing, Condition Monitoring, Fatigue / Endurance, Fire Characteristics / Flammability Testing, Flow Testing, Fungus / Biofouling, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Pressure / Hydrostatic Testing,
- Capabilities: Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test Development, Test Fixtures
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Specialty / Other
-
Supplier: Flexicon Corporation
Description: Conditioners are available integrated into bulk bag unloading frames, or as self-standing units. Both configurations utilize two hydraulic rams with specially contoured end plates to press opposing sides of bulk bags.
- Material Characteristics: Dry / Free Flowing
- Power: Pneumatically Powered
-
Supplier: Resco Products, Inc.
Description: MixesRamming refractory typically use a pneumatic rammer and are stiffer than plastic refractories Plastic RefractoriesTypically used in Iron & Steel, Incineration, and the Power industry, plastics have an alumina chemistry and installed by ramming.
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Specialty Ceramic Type: Magnesia / Magnesite
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: FTL Technology
Description: In this case, a combination of PTFE composite seals and wipers would be used to ensure superior sealing performance and a long service life. For heavy duty hydraulic seals used on the main ram of an extrusion press, rubber fabric chevron seals are the chosen solution to ensure maximum
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: even with worn bushes or rams. Because the sealing rings are manufactured with an interference fit at the lips, the seal will perform even at low system pressure. The unique “V” shape takes over when system pressure increases and energizes the lips providing a positive seal at the lips. The
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: RAM Electronics, Inc.
Description: Ram can offer expert schematic design, circuit board lay-out, control software and firmware along with complete assemble service. Ram Electronics has the capability to integrate electronics into to your product line, or manufacture your electronic product from concept to production. We
- Industry / Application: Agriculture / Forestry, Automotive, Consumer / Retail, Electronics / Semiconductors, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Material Handling
- Services: Computer Aided Design (CAD) / Solid Modeling, Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product Manufacturing, Warehousing / Stocking
- Capabilities: Electrical and Electromechanical Assembly, Electronic Manufacturing, Mechanical Assembly, Plastic Fabrication
- Features: Midwest US Only, North America, United States Only
-
Supplier: Quality Bearings & Components
Description: Includes gauge for precise control of the press force. Available in 2 models: 10 and 25 ton. Single-acting and spring-return ram with 10" stroke is horizontally moveable on head channel. Also available with electric- or air-hydraulic pump. BETEX WSP 10 ton Ideal for mounting and dismantling
- Capacity / Operating Force: 10 tons
- Pressure: 10,152.639 psi
- Stroke: 9.842525 inch
- Technology: Air / Pneumatic, Hydraulic
-
Description: The repair and service of hydraulic and pneumatic power systems and components has been the heart of RUSCO Hydraulics business since 1947. They are full-service fluid power specialists serving industrial, agricultural and commercial customers nationwide.
- Services: Bench (Off-site), Calibration Service, Component Remanufacturing / Rebuild, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory,
- Capabilities: Hydraulic Accumulators, Hydraulic Cylinders, Hydraulic Hose, Hydraulic Linear Actuators, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rams, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives
- Features: North America, Northeast US Only, United States Only
-
Supplier: Inductotherm Group
Description: to melt the entire electrode into an ingot. The Consarc RVAR furnace, with its column design allows the ram drive and head lift to collapse on one another minimizing the overall furnace height while maximizing the head and ram travel available. Consarc RVAR furnaces are available in a
- Width / Tube O.D.: 900 to 1,200.0000000000002 mm
-
Supplier: Aries Engineering Co., Inc.
Description: Design… At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe power
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: GT Schmidt Marking Systems
Description: The Air-Over-Oil press Marker is quiet, safe and great for either bench mounted or mobile applications.Schmidt's air/oil pneumatic marking machines are suitable for a multitude of applications. You can use them individually or in series and install them in virtually any location.Our
- Operation: Air / Pneumatic
- Applications: Date Stamp
- Media Handling: Glass / Ceramics, Irregular Surfaces, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper
- Technology: Impact Press / Indenting
Find Suppliers by Category Top
More Information Top
-
AGC-1 Irradiation Experiment Test Plan
Each peripheral channel will have a second pneumatic ram located at the bottom of the capsule below the core, which is capable of displacing the graphite sample stack.
-
AGC-1 Experiment and Final Preliminary Design Report
Arrangement of the lower pneumatic rams used to upset the graphite specimens during outages........................................................................................................................................
-
Building with Earth
Refined formwork systems and electrical or pneu- matic ramming reduces labour input signifi- cantly and makes rammed earth techniques relevant in some industrialised countries as well.
-
Conceptual design report for the mechanical disassembly of Fort St. Vrain fuel elements
The mechanical ram has several moving parts; therefore, it may not be as reliable as the hydraulic or pneumatic rams .
-
Interim storage study report
20 360 Pneumatic Ram 1 3 5 20 300 Demolition Machine (Remnte Control * 0 4 4 45 - * Nd needed, centamination not expeded Total houo/yr 3,160 Total heavy equipment hours = 9,480 Assume each piece of equipment uses 6 gallon of diesel …
-
Aircraft engines
During the flight, the flow on cooling air through S christening air ( RAM Airflow) is supported that is laterally pressed cooling into the cruising opening for the EEC.
-
Topics in Experimental Dynamics Substructuring and Wind Turbine Dynamics, Volume 2
The swiveling bracket allows the pneumatic ram to maintain a perpendicular pulling angle with respect to the whiffle tree.
-
Aircraft engines
During the flight, the flow on cooling air through S christening air ( RAM airflow) is supported that is laterally pressed cooling into the cruising opening for the EEC.
Indicates content that may require registration and/or purchase.