-
Supplier: GIMATIC S.r.l.
Description: Pneumatic indexing tables (series ITSC) • Available in two sizes with 4, 6 or 8 positions. • Available clockwise or counter clockwise (ending A). • High torque. • Suitable for heavy loads. • Through hole for cables and hoses. • Reduced weight and overall dimensions.
- Thru Hole Diameter: 0.21653555 to 0.5905515 inch
- Application: Automation
- Features: Indexing
- Drive Mechanism: Pneumatic Drive
-
Supplier: WEISS North America, Inc.
Description: maintenance cost. The TW at a glance User programmable Much faster than pneumatic solution Much more precise than pneumatic solution Higher power density than pneumatic solution Very little dwelltime Absolute encoder Precise zero-point through locating holes in the body No wear
- Features: Indexing
-
Supplier: Festo Corporation
Description: For swiveling or separating tasks Sturdy mechanical system Easy planning and commissioning Rotary table diameters: 65, 90, 140, 220 mm Free control of rotational direction
- Operating Pressure Range: 58.01508 to 116.03016 psi
- Shaft / Table Axial Load Capacity: 1,124 lbs
- Shaft / Table Radial Load Capacity: 1,798.4 lbs
- Operating Temperature: 41 to 140 F
-
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 68.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Rotary Indexing Tables - Plate-mounted Dual-Spindle Servo Indexer with Pneumatic Tailstocks -- HA2TSSupplier: Haas Automation, Inc.
Description: Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Rotomation, Inc.
Description: Available with 1 to 30 uniform steps or special combination of steps Keyed 1" diameter solid shaft or hollow on special order Optional washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
- Operating Pressure Range: 0 to 120 psi
- Maximum Torque: 415.2 In-lbs
- Shaft / Table Axial Load Capacity: 180 lbs
- Shaft / Table Radial Load Capacity: 150 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signal) and pneumatic/ hydraulic transmission when 360°Rotating; Compact structure, circuits can be Ethernet, Ethercat, profibus, profinet, canbus, devicenet, and so on. Number of Circuits,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Vektek, LLC
Description: Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360° rotation of the fixture with or without pressure. A machine or independent indexer may do this indexing. Feature aluminum construction for low weight and excellent durability. Dual precision
- Pressure Range: 200 psi
- Speed Range: 100 rpm
- Length: 2.6 inch
- Diameter: 2.187 inch
-
Supplier: Rotomation, Inc.
Description: simultaneous operations. If your application features a load that would exert a pull force on the indexer’s shaft or requires washdown protection, consider using an X3 indexing actuator instead. If independently-controlled linear motion is desired, combined with the X22 rotary
- Operating Pressure Range: 0 to 75 psi
- Maximum Torque: 73.5 In-lbs
- Shaft / Table Axial Load Capacity: 20 lbs
- Shaft / Table Radial Load Capacity: 612 lbs
-
Supplier: Vektek, LLC
Description: Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360° rotation of the fixture with or without pressure. A machine or independent indexer may do this indexing. Feature aluminum construction for low weight and excellent durability. Dual precision
- Pressure Range: 200 psi
- Speed Range: 100 rpm
- Length: 3.31 inch
- Diameter: 2.187 inch
-
Supplier: Centricity
Description: Direct drive indexer - ideal for low inertia applications requiring very high accuracy. Comes standard with Centricity's Drive/Control Package. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control
- Work Table Diameter: 30 inch
- Maximum Axial load: 150 lbs
- Maximum Radial Load: 75 lbs
- Table Rotation Speed: 1,000 rpm
-
Supplier: Haas Automation, Inc.
Description: Dual-Spindle Servo 5C System. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Haas Automation, Inc.
Description: Quad-Spindle Servo 5C Heads. Requires Haas mill with 4th axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Vektek, LLC
Description: Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360° rotation of the fixture with or without pressure. A machine or independent indexer may do this indexing. Feature aluminum construction for low weight and excellent durability. Dual precision
- Pressure Range: 200 psi
- Speed Range: 100 rpm
- Length: 3.31 inch
- Diameter: 2.187 inch
-
Supplier: Vektek, LLC
Description: Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360° rotation of the fixture with or without pressure. A machine or independent indexer may do this indexing. Feature aluminum construction for low weight and excellent durability. Dual precision
- Pressure Range: 200 psi
- Speed Range: 100 rpm
- Length: 3.31 inch
- Diameter: 2.187 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Overview Our 16-way integrated slip ring is a high-performance rotary joint designed to simultaneously transmit 10 power circuits (30A each), 6 signal circuits (2A each), and 3 pneumatic channels through a single compact unit. With a 60mm inner diameter, it is engineered for
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK035-6-2Q Pneumatic Slip Ring Rotary Joint, High Amp Slip Ring, pancake slipring, shaft grounding slip ring, Slip Ring, Slip Ring Contact, Slip Ring For Cable Reel, slipring, Product Description Ingiant pneumatic slip ring is combination of electrical
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Centricity
Description: AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic.
- Work Table Diameter: 600 inch
- Thru Hole Diameter: 480 inch
- Maximum Axial load: 1,000,000 lbs
- Maximum Radial Load: 30,000 lbs
-
Supplier: Carr Lane Manufacturing Co.
Description: Pneumatic coupling for rotary index tables with an independent load/unload station. Unload and reload while all other stations remain clamped. Clamps automatically at the loading station, or can be controlled with a clamping valve.
- Pressure Range: 145 psi
- Length: 3.75 inch
- Diameter: 3.34375 inch
- Port Size: 1/4"
-
Supplier: KADANT
Description: The G rotary union is a high performance, high precision union for coolant, air, and hydraulic oil applications. G rotary unions are generally applied to the machine tool industry for: Transfer lines Gun drills Spindles Drilling Milling Rotary index tables The G rotary
- Pressure Range: 3,610 psi
- Speed Range: 100 to 42,000 rpm
- Temperature Range: 250 F
- Port Size: 1/2", 1/4", 1/8", 3/4", 3/8"
-
Supplier: RS Components, Ltd.
Description: DHTG-220-24-A Rotary indexing table
-
Supplier: Harold Beck and Sons, Inc.
Description: Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout
- Supply Voltage: 120 to 575 volts
- Maximum Torque: 960 In-lbs
- Operating Temperature: -40 to 185 F
- Torque: 960 In-lbs
-
Supplier: Compact Automation
Description: Features: 25 base Comp-Act® s with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation Precise Repeatability. Continuous full torque throughout the rotation. Patented
- Operating Pressure Range: 15 to 200 psi
- Maximum Torque: 2,600 In-lbs
- Operating Temperature: -20 to 180 F
- Shaft or Table Diameter: 1.25 inch
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 1,117.5 In-lbs
- Shaft / Table Axial Load Capacity: 300 lbs
- Shaft / Table Radial Load Capacity: 300 lbs
-
Supplier: DigiKey
Description: ROTARY INDEXING TABLE
- Operating Pressure Range: 44 to 116 psi
- Operating Temperature: 41 to 140 F
- Actuator Style: Multi-Motion (Linear & Rotary)
-
Description: LT Series Rotary Unions The 4-passage LT Series rotary unions can be used to transfer air, vacuum and fluid to rotating and indexing equipment. All LT Series rotary union designs feature dual precision sealed ball bearings for consistent performance and long seal life. Available
- Pressure Range: 0 to 600 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 3.314 inch
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and speed without the use of
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: DCM Tech Inc.
Description: automation. The servo driven Z-axis delivers true feed rates and repeatable positioning. An electromagnetic rotary chuck with electronic sensed demag is standard while optional configurations may include mechanical, vacuum, pneumatic or hydraulic work-piece fixturing. Machine
- Rotary Speed: 0 to 2,400 rpm
- Power: 20 HP
- Current: 80 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: AZCO Corporation
Description: adjustments. This unit cuts the card into strips. The BCR™ unit a rotary die would cut the blister into any configuration or shape required. Radius edges and shaped blister cuts are possible with this unit. Quick rotary die change over makes this unit easy to use and economical compare
- Stations: 1 #
- Technology: Air / Pneumatic, Mechanical
- Automation / Control: Automatic / Indexing
- Frame & Head Type: Bench Mounted
-
Supplier: Automation Solutions of America
Description: devices: - Power-and-Free Pallet Assembly Systems - Cartesian, Gantry, SCARA, & 6-Axis Robotic Cells - Vision Systems - Servo, DC and AC Rotary Indexing Dial Systems - Synchronous High Speed Cam Driven Systems - Non-Synchronous Servo & Pneumatic Assembly Systems - Semi-Automated & Lean
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Electrical, Electronics, Food / Beverage, General Industry / Manufacturing, Medical
- Assembly Process: Assembly Press, Automatic Insertion, Brazing and Soldering, Clinching / Stitch folding, Insert Drivers, Riveting, Impact, Riveting, Nonimpact, Screwdriving / Nutdriving, Seal / O-ring Installation, Welding
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, In-house Prototyping / Testing, Manufacturing Cells, On-site Support / Training, Process Development, Safety and Operator Protection, Systems Design / Integration, Turnkey Systems
- Configuration: Carousel Systems, Inline Indexing, Multi-station, Nonsynchronous, Rotary / Dial, Synchronous, Walking Beam Transfer
-
Supplier: Visumatic Industrial Products
Description: multiple fasteners simultaneously for increased speed and efficiency. It's your process, it's your choice. Multi-Spindle systems can be incorporated: Over conveyers With 2 to many spindle combinations Into rotary indexing system As a stationary weldment mount Every multi-spindle component
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: 2 Passage Pneumatic + Electrical Rotary Joint ◆ Can combine to transmit power and signals ◆ Standard ports M5, can be G1/8, G1/4, G3/8, G1/2, G3/4 ◆ Specification can be customized ◆ Housing Material,Aluminum Alloy ◆ Working Temperature, -20℃-+80℃ ◆ Working Humidity, 60% RH ◆
-
Supplier: Weldon Solutions
Description: Large Capacity OD Grinder. The Weldon Solaris CNC cylindrical grinder is designed to satisfy processing of large, heavy work parts. Rotary and linear axes are sealed from airborne contaminates providing unmatched longevity in carbide and ceramic grinding applications.
- Rotary Speed: 8,500 rpm
- Power: 25 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Biotech / Medical Devices, Building and Construction, Ceramics / Glass, MRO / Resurfacing, Metals / Metalworking, Tool and Die (e.g., Punches), Wood / Woodworking
-
Supplier: Visumatic Industrial Products
Description: placement in a variety of assembly processes: as an assembly line conveyor screwdriving station installing different fasteners, nuts, screws, and plastic clips inserting barbed darts and pins integration into rotary indexing systems The Viper MBC end-of-arm tooling is designed for your
- Number of Axes: 4 #
- Robot Type: Articulated Robot, Robot System, SCARA Robot
- Industry / Application: Assembly
- Features: Cleanroom, Other / Specialty
-
Supplier: Prosys
Description: Inpres Federal CCP Sapona Automatic Filling Station LB30 Heated product hopper (3 gallon) LB30 Positive displacement heating filling head LB60 Heated product hopper (5 gallon) LB60 Two Positive displacement heating filling head Touch screen adjustable fill level control (stepper motor)
- Rate: 60 Pieces / Min
- Closing Method: Cap / Lid
- Industry: Cosmetics / Perfumery, Industrial / General Use
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
Find Suppliers by Category Top
Featured Products Top
-
Aviation Connector Slip Ring with Pneumatic Channel - Hybrid Electric and Air Rotary Union Product Overview This Aviation Connector Slip Ring integrates a pneumatic channel into the center of the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
efficiency. Rotary Tables & Indexing Systems: Perfect for precision rotary tables and indexing machines, delivering stable power and pneumatic transmission, ensuring accurate (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
machinery – Rotary heat sealers, film winders requiring both electrical signals and compressed air. Robotic end?effectors – Pneumatic grippers with sensor feedback (24 (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
: Pick and place systems Rotary and linear part indexing Part and insert presence sensing Torque monitoring for self-tapping insert installation Our standardized, time-tested, modular designs are robust, reliable and easily adjustable — allowing simple (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
This slip ring is widely used in: Automated rotary tables and indexing equipment Heavy?duty construction and mining machinery (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-round reliability and reducing turbine downtime. B. Industrial Automation and Robotics: In automated manufacturing, this slip ring is ideal for applications involving rotating tables, indexing chucks, tool changers, and robotic wrist joints. It can deliver spindle motor power, coolant control (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
ASAT4-Enhanced Flexibility for the C-17
The nests are spaced 120 degrees apart on a pneumatic rotary indexer as shown in Figure 8.
-
Wing Manufacturing: Next Generation
The nests are spaced 120 degrees apart on a pneumatic rotary indexer as shown in Figure 8.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43325/37149254-MIT.pdf?sequence=2
This strip would jam into the rotary pneumatic cylinder so that the indexer was no longer capable of advancing the strip.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78162/829681358-MIT.pdf?sequence=2
… in the middle to allow easy mounting of the rotary union, and the rotary motor would preferably … Many options were considered, including fixed-station pneumatic indexers and servo motors.
-
Trunnion Rotary Systems Offer Multiple Part Positioning
The A2-5 Plate Trunnion bolts on the indexer 's spindle nose and has a 1" x … 5C pneumatic , fail-safe collet blocks easily mount to the plate to accept collets, expanding collets or … Plate and Cube Trunnions can be field installed to an existing Hardinge Rotary System.
-
Hardinge Introduces Next-Generation 5C2 Rotary Indexer
The pneumatic high-force closer allows reduction of gripping force for delicate parts. It is easy to integrate the 5C2 Rotary Indexer into your CNC manufacturing application for true 4th axis interpolation.
-
A New Type of Motor: Pneumatic Step Motor
Directional rotary motion of discrete displacement is achieved by sequentially pressurizing the three ports of the motor. Pulsed pressure waves are generated by a remote pneumatic distributor. … special electronic driver is used to control the new motor with electric stepper indexers and standard motion …
-
http://www.ctemag.com/pdf/2007/0710-RotaryTables.pdf
… be considered whether the table is used to position a workpiece as an indexer or to provide … … your accu- racy is going to suffer,” said Bill Meo, president of rotary table supplier Koma … A clamping system may consist of hydraulic or pneumatic clamps or of calipers that clamp on a …
-
Hardinge Demonstrates Gearless Rotary Products At WESTEC
A pneumatic collet closer is equipped with a dual cylinder resulting in 4560-pound (2068kg) of adjustable … The A2-4, 5C High-Speed Direct-Drive Rotary System is designed to position extremely fast with … … per-second indexing speed combined with the gearless direct-drive features make this indexer ideal for drill …
-
New 16C And 3J Collet Indexing Systems Introduced
… is in the spindle, closest to the spindle bearings, unlike surface-mounted adapters used on rotary tables. A pneumatic collet closer provides 4560-pound (2068kg) draw bar pull. Removable eyehooks locate on the top or on the face of the indexer for installation to a …
Indicates content that may require registration and/or purchase.