Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AVK International A/S
Description: AVK knife gate valves embody user requests for a valve which functions well under harsh conditions. The wafer/lug knife gate valves are bi-directional with full and plain bore. The protected sealings and high-quality materials bring about a great performance and a
- Valve Size: 2 to 24 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: Taylor Products / Smoot
Description: The knife gate is designed to control a material flow in pneumatic, hydraulic, and gravity flow convey lines. Their robust design was originally designed for slurry system control in the pulp and paper industries. The shearing action of these gates will cut through most solids
- Media: Powder / Solids
-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
-
Supplier: Accuris
Description: Hydraulic and Pneumatic Cylinder and Vane-Type Actuators for Valves and Slide Gates
-
Supplier: Radwell International
Description: PNEUMATIC VALVE, 5/3 CLOSED, PISTON SLIDE, REVERSIBLE, SOUND PRESSURE LEVEL: 85 DB(A), ALUMINUM DIE CAST. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Aluminum
- Valve Type: Piston Valves
- Actuation: Pneumatic
-
Supplier: Rotolok Valves, Inc.
Description: Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard and heavy duty valves are made in versions: manual, rack and pinion, single and double pneumatic and
- Valve Size: 6 to 16.5 inch
- Number of Ports/Ways: 1
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Deca Vibrator
Description: Three interchangeable drives for the same valve body, hand wheel, pneumatic drive, gear motor drive. Key Features • Painting: RAL 7001 • Valve body entirely coated with SINTEX (SINTAL) in order to avoid direct contact between the product and the valve body. • Heavy Duty
- Features: Gate / Knife Valves
-
Supplier: Deca Vibrator
Description: Three interchangeable drives for the same valve body, hand wheel, pneumatic drive, gear motor drive. Key Features • Painting : RAL 7001 • Valve body entirely coated with SINTEX (SINTAL) in order to avoid direct contact between the product and the valve body. • Heavy Duty
- Features: Gate / Knife Valves
-
Supplier: Waterman Industries, Inc.
Description: and spigotback models. On embedded models, the headrail is bolted to the frame to allow easy removal of the slide should repair be necessary. The Model SR slide gates utilized the standard range of Waterman stems and lifts. Stem material can be matched to the gate. Lifts
- Features: Gate / Knife Valves
-
Supplier: Festo Corporation
Description: Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders Non-overlapping, so no pressure losses when switching Low installation costs
- Pressure Rating: -13.7785815 to 174.04524 psi
- Media Temperature: 176 to 14 F
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: Lumaco Sanitary Valves
Description: Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough cleaning.
- Valve Size: 3 inch
- Pressure Rating: 60 psi
- Number of Ports/Ways: 2
- Connection Description: Clamp Flange
-
Supplier: Taylor Products / Smoot
Description: The Smoot Slide Diverter Valves feature a unique sealing method that uses regulated compressed air applied to the sealing rings, which results in an air-tight seal between the inlet and outlet ports. The unique model design features minimal line deflection and full port flow from low
- Valve Type: Diverter Valves
- Media: Powder / Solids
-
Supplier: Flexicon Corporation
Description: intake points, or by a vacuum pump that removes air from the system downstream of material discharge points. Material is separated from the conveying air at the use point, then discharged on a batch basis via butterfly or slide gate valves, or continuously via rotary airlock
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: OMEGA Engineering, Inc.
Description: DRG Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, and production applications where low precision end stop positioning are acceptable. Typical applications include diverter gates, escapements and ejection stations. These rotary actuators can handle small to
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 33.2 In-lbs
- Operating Temperature: -30 to 180 F
- Rotation Angle: 180°, 90°
-
Supplier: B+E - Stainless Valve Company
Description: The main characteristic of this type of valve, also called slide-gate valve or through-port valve is the well-guided blade passing through both ends of the valve body, having a hole in the middle of the blade.
- Valve Size: 4 inch
- Pressure Rating: 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 450 F
-
Supplier: Technetics Group
Description: Pneumatic seals offer the easiest, safest and most effective way of sealing parts that move in relation to one another and need to be connected and disconnected. CEFIL’AIR® seals, which are expanded and retracted by a pneumatic process, feature a patented design that employs advanced
-
Supplier: Eriez
Description: injection and blow molding machinery. As the use of plastic regrind increases, so does the probability of metal contamination, causing blockages in nozzles and valve gates resulting in downtime, shipment delays and product contamination. Performance Features: Excellent metal detection,
- Equipment Type: Magnetic Separator
- Applications: Metallurgical / Foundry
-
Supplier: Festo Corporation
Description: Corresponds to ISO 5599-1 Pneumatic actuation
- Pressure Rating: -13.053393 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: Festo Corporation
Description: Pneumatic 3/2-way valve for pressurizing and exhausting pneumatic installations Especially suitable for applications requiring explosion protection Size: mini, midi, maxi
- Pressure Rating: 0 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air, Gas
- Material Of Construction: Aluminum
-
Supplier: Radwell International
Description: SOLENOID VALVE, 18 MM SIZE, 24 VDC, 1.5 WATT, 8 MM NOMINAL SIZE, -0.09-1 MPA, PISTON GATE DESIGN, PNEUMATIC SPRING, THROUGH HOLE MOUNTING, DIE-CAST ALUMINUM, 100% DUTY CYCLE, ROHS COMPLIANT, IP65 RATING. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Material Of Construction: Aluminum
- Features: Gate / Knife Valves, Piston Valves, Solenoid Valves
- Actuation: Pneumatic
-
Supplier: Koger Air Corporation
Description: 10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Provides a more positive seal than cut-offs. ; Works efficiently with
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
- Connection Description: Bolt Flange
-
Supplier: KSB AG
Description: Design Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steelor stellite. Applications In industrial plants, power stations, process
- Valve Size: 3.149608 to 11.81103 inch
- Pressure Rating: 2,320.6032 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,022 F
-
Supplier: VAT, Inc.
Description: The HV stainless steel gate valve with bellows is designed for harsh process conditions. The grease free wedge valve design allows multiple differential pressure (1 bar) openings even in a dirty and a dusty environment. Further features are the quick and easy cleaning of the
- Valve Size: 2 to 6 inch
- Pressure Rating: 17.404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2~ 6 inch ● Pressure class : ASME class 150 to class 600 ● End connection : socket weld, threaded ● Temperature : -196°C to 850°C (-327°F to 1562°F) ● Standard inclusion of a back seat facility for ease of maintenance. ● Bolted extension bonnet ● Inside or outside screw stem
- Valve Size: 0.5 to 6 inch
- Number of Ports/Ways: 2
- Media Temperature: -320.8 F
- Actuation: Electric, Electro-hydraulic, Pneumatic
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied
- Valve Size: 0.5 to 30 inch
- Media Temperature: -320.8 to 1,472 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Actuation: Electric, Manual / Hand, Mechanical Device, Pneumatic
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series G Knife Gate Valve features a cast iron body with stainless steel wetted parts. This efficient valve design affords the user a high-quality valve in which all the wetted parts, including the gate, seat, packing gland and flange face are
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Material Of Construction: Cast Iron, Stainless Steel
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas by means of two bypass valves with orifice Analysis of the residual gases at base
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Media: Gas
- Features: Gate / Knife Valves
-
Supplier: KSB AG
Description: Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems. Overview of
- Valve Size: 1.968505 to 27.55907 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: VAT, Inc.
Description: These gate valves are well suited for vacuum systems requiring extremely low particle count and virtually shock-free operation. Modular design: configurable for vacuum, high vacuum, corrosive processes, etc.
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 14.50377 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
Find Suppliers by Category Top
Featured Products Top
-
The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more – to meet the needs of even the most unusual applications or (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
?piece design offers reliable performance because the rolled seating surface naturally compresses the slide into the frame, creating a tight, dependable seal without the need for complex hardware. C-8 Advantage: Locking Mechanism The C-8 Ditch Gate’s cam (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
click here. For questions or more information on the new Waterman S-6000 Heavy-Duty Sluice/Slide Gates – or on any of our wide range of valves, pipes, gates or fittings – contact your local MPI representativecomplete and submit this form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
(secondary circuit), irrigation plants, well engineering, sanitary engineering, water treatment, mixing plants, pipeline construction, and pneumatic automation systems. "To our process valve (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
-related disruptions. Angle Body Valve – A compact valve efficient in thermal and space-constrained systems. Angle Seat Valve – Pneumatically operated valve often used in steam, water, or compressed air (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
pipeline construction, steam boiler construction, liquid gas installations, hot water applications, heating circuits, power plant systems, petrochemical industry, pump systems, storage tank installations, and pneumatic automation systems. "Gas and liquid valve solutions expand Festo's process (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
process offerings that already include lines of ball, butterfly, and gate valves and automated controls,” said Craig Correia, process industry segment manager, Festo. “The fact customers can now come to Festo for a host of process solutions as well as discrete options brings a lot (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
Defense Leak-tight panels Industrial Applications Land-based turbines Cofferdams Pneumatic conveyors (bagging hoppers, valve gates) Phonic isolation Sliding or quick-locking doors (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
Applications Cofferdams for temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers) Oil & Gas (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Rooms and Fulfillment Centers. Batch processing and continuous conveying are two systems that are capable of handling large amounts of moving material, without interruption. Batch controllers use linear solenoid valves for equipment that may be powered with electricity, pneumatics (compressed air
More Information Top
-
Data Package for Secondary Waste Form Down-Selection—Cast Stone
The bin discharges from its bottom cone outlet to the premix weigh bin, first, through a pneumatic slide gate shutoff valve , second, through an air operated butterfly fill control valve.
-
High-Lift Box/Container Dumper
A pneumatic or manual slide gate valve prevents material flow until the discharge cone has been properly seated, and allows discharging at controlled rates.
-
Equipment | High-Lift Box/Container Dumper discharges dust-free into vessels 6 to 10 ft | Food Processing
A pneumatic or manual slide gate valve prevents material flow until the discharge cone has been properly seated, and allows discharging at controlled rates.
-
System for sorting crude magnesite at the crushing-concentration plant of the “Magnezit” combine with the use of laser analyzer MAYA 6060-M2010
The system includes an automated slide - gate valve with a pneu- matic drive and a control computer (Fig. 6).
-
Urban Wood-Based Bio-Energy Systems in Seattle
… following items should be immediately stopped or de-energized: • Solenoid FQY-0175 for silo vibration elements • Solenoid FQY-0177 for bed aeration • Solenoid FQY-0176 for the pneumatic slide gate • Ash Bin Rotary Valve 01-056 • Solenoid …
-
Modernizing the lubrication system of automatic machines for manufacturing container glassware
However, without dependable, small-sized, controlled-regu!atable apparatus both hydraulic and pneumatic ( slide gates , throttles, safety and reverse valves , filters, spigots, mounting, etc.) the advantages of the new pumps and dispensers cannot be completely rea- lized.
-
Folder 1: technical proposal. Design of long-life, space-maintainable nuclear stage regulators and shutoff valves. To George C. Marshall Space Flight Cent...
He has also participated in the design, development, and qualification of such components as pneumatic and hydraulic regulators, ball valves, pneumatic and electrically operated gate valves , electrically operated slide valves, squib valves, and solenoid valves for space, missile, and aircraft applications.
Indicates content that may require registration and/or purchase.