-
Supplier: Accuris
Description: Reciprocating Engine Pneumatic Starters
-
Supplier: Accuris
Description: HANDLE, COUPLING, PNEUMATIC STARTER
-
Supplier: SAE International
Description: The purpose of this SAE Aerospace Information Report (AIR) is to present a brief discussion of pneumatic starters for reciprocating engines. This AIR also provides a general analysis guide for preliminary sizing of pneumatic starter systems for reciprocating engines.
-
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is particularly
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is particularly
- Required Torque: 39.08554572271386 to 376.10619469026545 Ft-lbs
- Maximum Air Pressure: 116.03016 to 217.55655 psi
- Air Consumption: 342.55259 to 2,189.5114 SCFM
- Weight: 24.5 to 52 lbs
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is particularly
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is particularly
- Required Torque: 39.08554572271386 to 58.99705014749262 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 342.55259 to 476.74845 SCFM
- Weight: 20.5 to 21.5 lbs
-
Supplier: Accuris
Description: CONNECTOR, PNEUMATIC STARTER DUCT, FLANGED, MALE
-
Supplier: Accuris
Description: CONNECTOR, PNEUMATIC STARTER, DUCT, DOUBLE ENDED
-
Supplier: SAE International
Description: The starters covered by this specification shall be designed to operate on compressed air from ground support equipment, engine interbleed or on board air supply.
-
Supplier: SAE International
Description: This specification covers the general requirements for pneumatic control valves for use with the starters on aircraft gas turbine engines. This specification shall be used in conjunction with AS943, ARP949, and AIR1639.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COIL, 110 VAC, 60 HZ, SCREW TERMINAL, FOR BULLETIN 849 PNEUMATIC TIMING RELAYS. FREE 2 YEAR RADWELL WARRANTY
- Motor Voltage: 110 volts
- Features: AC Motor Starter
-
Supplier: Radwell International
Description: TIMER ATTACHMENT, PNEUMATIC, LEFT HAND, OFF DELAY, FOR 500 LINE CONTACTORS AND STARTERS, SIZES 0 5, 1 NO 1 NC CONTACTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hilliard Corporation (The)
Description: the starter to the turbine. Dynamically balanced, gas tight. Delivers rated torque at 0 RPM.
-
Supplier: Radwell International
Description: 388 ENGINE STARTER PART, CYLINDER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric offers a wide range of specialty relays and starters that can be used with our control devices for additional protection and control of motors or other complex applications. Mitsubishi Electric SRTD series pneumatic time delays are designed for general purpose time
- Protective Functions: Time Delay
-
Supplier: Radwell International
Description: GRADUAL STARTER, SERIES AM-52, G1/8 6.5. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
-
Supplier: Newark, An Avnet Company
Description: PNEUMATIC TIMER, 0.1-30 SEC, CONTACTOR; Accessory Type:Pneumatic Timer; For Use With:Eaton NEMA Size 00-2 or IEC Size A-K Starter/Contactors; Product Range:Freedom Series RoHS Compliant: No
-
Supplier: Jergens, Inc.
Description: 130mm Pneumatic Self-Centering air vise and high pressure ZPS pallet Kits Jergens 130mm Pneumatic Self-Centering Vise Kits serve as an ideal starter setup for powering our 130mm Pneumatic Self-Centering Vise. The kit includes everything needed to hook up and control a
- Weight: 36 lbs
- Vise Features: Self-centering
-
Supplier: Central Air Compressor Co.
Description: The RCP duplex compressors are available from 10 HP up to 20 HP and can deliver up to 50.50 acfm on single phase power. RCP duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. Features: Solid Cast Iron Cylinders Magnetic Starters
- Flow Capacity: 50.05 SCFM
- Horse Power: 10 to 20 HP
- Power Source: AC Single Phase
- Mounting: Tank Mounted
-
Supplier: SAE International
Description: The starters covered by this specification shall be designed to operate on compressed air from ground support equipment, engine interbleed or on board air supply, for the purpose of starting aircraft jet engines.
-
Supplier: Air Compressors Direct
Description: ASME/CRN certified •Magnetic starters and three phase power •Full 2 year factory warranty
- Flow Capacity: 37 to 33.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: ASME/CRN certified •Magnetic starters; single phase power •Full 2 year warranty
- Flow Capacity: 50.5 to 44.56 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: ASME/CRN certified •Magnetic starters and three phase power •Full 2 year factory warranty
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 74.46 to 70.74 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 36.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
-
Supplier: Air Logic
Description: Swivel Bulkhead Fitting can be purchased in a Starter Kit or if you prefer, we can provide them already assembled to your specifications. Specifications Mounting Hole Diameter: 1/4" or 3/8" Operating Temperature: 40° to 120°F (5° to 48°C) Supply Pressure: 125 psi (max) Swivel Barb
- English Size: 0.0625 to 0.125 inch
- Fitting Type: Adapter, Bulkhead Fitting, Quick Coupler, Tee, Tube Fitting
- Connection Type: Barbed, Face Seal, Threaded
- Features: English, Pneumatic Fitting, Polypropylene (PP), Single Shut-Off
-
Supplier: Safran Helicopter Engines
Description: Air Force) but also for the Australian and South African air forces. This APU provides the pneumatic power required for the air turbine starter developed by Microturbo for the main engine as well as 12 kVA of electrical power. It also provides output for cockpit air conditioning.
-
Supplier: Pressure-Pro
Description: unloader Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Low speed pump and thermo-sensor (prevents overheating in bypass mode) TEFC Commercial/Industrial motors Mag Starter assembly, w/thermal overload, and start-stop buttons in NEMA
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Power: 20 HP
- Power Source: Electric Motor
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 218 to 271 SCFM
- Horse Power: 60 HP
- Power Source: AC Single Phase
-
Supplier: Higher Power Supplies, Inc.
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • 50 mesh inlet filter • Adjustable pressure unloader • 10 inch Pneumatic tires • General or Cat Pump • Dual spring cushioned shock absorbing feet • 3/4 inch cold -rolled steel axle •
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Adjustable pressure unloader • Oversize pneumatic tires • Pro Max HP series Poly Chain drive • Dual spring cushioned shock absorbing feet • Low speed pump and thermo-sensor prevents overheating in bypass mode • TEFC Commercial/Industrial motors • Meg Starter assembly, with thermal
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Precision Surfacing Solutions
Description: the controller continually monitors and adjusts the top plate weight to maintain constant pressure on the parts. The LSP-9’s unique combination of pneumatic pressure controls, frame design, and load control algorithms produce the most accurate and repeatable thickness results in the industry.
- Power: 5.4 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Aerzen USA Corp.
Description: installation, a no-space adder Plug & Play solution with integrated starter, possibility to install IE5 motors and extended turndown ratio up to 1:5. Let yourself be surprised at how easy and cost-saving it is to generate low pressure compressed air. The advantages of AERZEN direct driven
- Air Flow Rate: 235.44 to 2,825.28 SCFM
- Static Pressure: 120.40855869571234 to 501.8407285409804 in H2O
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Filter 1 Clean Air Consultants
Description: of clean air in the "breathing zone." The standard design includes a 3 phase TEFC motor with starter and rubber vibration mount, a magnahelic guage, and sound insulation to less than 78 db. The Benchtron is available in configurations of one work surface or two, for sitting or standing. The
- Efficiency: 99.9 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 8,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System LH-side remote positive-lock speed control lever, hydromechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shutoff cylinder, mechanical speed and temperature
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
coefficients stored in on-chip EEPROM. A variety of output configuration, including resolution, sampling rate, output interface are available to provide simple and ready- to-use solution for a wide rage of application. Multiple chosen for pneumatic interface are suitable for system integration. Multiple (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
dry-running screw compressors. WIDE RANGE OF APPLICATIONS IN BOTH INDOOR AND OUTDOOR INSTALLATIONS Conveyance or compression of inert gases Pneumatic air or nitrogen transport of powders, bulk solids, ash, etc. Aeration of sewage tanks (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
just begun thanks to a super efficient newly designed stage with 3+4 rotors profile and a new drive concept for low pressure applications, a reduced footprint with side by side installation, a no-space adder Plug & Play solution with integrated starter, possibility to install IE5 motors and (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
CR4 - Thread: Pneumatic Starter for Diesel Engine
Pneumatic Starter for Diesel Engine .
-
Systems of turbofan engines
7.1.2.2 of The compressed air starters of The compressed air starters (air starter, pneumatic starter) contain a turbine, a reduction gear (geartrain) and a clutch (clutch) (with free wheel) that connect the reduction gear to the drive shaft of …
-
Aircraft engines
A pneumatic starter that brings over the auxiliary equipment carrier first the high pressure compressor and then residual turbomachines for rotation serves for starting of an engine (cf. Abb. 4.23) so that the air of the engine is drawn.
-
Aircraft engines
A pneumatic starter that brings over the auxiliary equipment carrier first the high pressure compressor and then residual turbomachines for rotation serves for starting of an engine (cf. the image 4-23) so that the air of the engine is drawn.
Indicates content that may require registration and/or purchase.