Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: PNEUMATIC TIMER
-
Supplier: Specialty Product Technologies
Description: The Model 90 Pneumatic Timer opens or closes a circuit after an adjustable time delay. Its compact size allows it to fit in a 1 1/2 inch cube and requires no electricity to operate. The time range is adjustable between 2 seconds and 60 seconds standard ±15%. The Model 90 is ideally
- Minimum Time Setting: 1.999999999999998 seconds
- Maximum Time Setting: 1 minutes
- Features: Pneumatic / Hydraulic (Dashpot)
-
Supplier: Festo Corporation
Description: Complete system offering control elements with all the functions required for pneumatic sequence controls For control cabinet installation Fast replacement of components
- Operating Temperature: 14 to 140 F
- Functions: Controller
-
-
Supplier: Newark, An Avnet Company
Description: PNEUMATIC TIMER
-
Supplier: Allied Electronics, Inc.
Description: Position, Detector, Pneumatic, Timer with Adjustable Timing, Positive Output
-
Supplier: Newark, An Avnet Company
Description: TIMER PNEUMATIC
-
Supplier: Newark, An Avnet Company
Description: PNEUMATIC TIMER TIMING HEAD
-
Supplier: Newark, An Avnet Company
Description: RELAY PNEUMATIC TIMER ATTACHMENT NEMA
-
Supplier: Galco Industrial Electronics
Description: ELECTRIC PNEUMATIC TIMER; PANEL
-
Supplier: Radwell International
Description: TIMER, TAMPERPROOF, TIMER ON BASE, PNEUMATIC VALVE BODY MANIFOLD T66580. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: VALVE, PNEUMATIC, DIRECTIONAL, TIME-SWITCHED,TIMER 2-3 SEC. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
-
Supplier: Airotronics
Description: TGMT series Cube Relay True Off Delay timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. For users of pneumatic timers, these units offer the many advantages of electronic timing with a relay output. They
- Minimum Time Setting: 0.5 seconds
- Maximum Time Setting: 0.16666666666666666 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.5 ±%
-
Supplier: Radwell International
Description: PNEUMATIC TIMER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PNEUMATIC AIR TIMER DELAY SIGNAL, NORMALLY CLOSED, KLC SERIES, TWO 1/8 INCH NPT THREADED PILOT PORTS, .75-5S DELAY TIME, 11/64 CLEARANCE HOLES, 50-150 NC/40-150 NO PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Pilot Valves
- Actuation: Pneumatic
- Features: Threaded
-
Supplier: Festo Corporation
Description: Complete system offering control elements with all the functions required for pneumatic sequence controls For control cabinet installation Fast replacement of components Mechanical sequence counter with pneumatic actuator Adjustable delay time Available with protective cap
- Operating Temperature: 14 to 140 F
-
Supplier: Quarktwin Technology Ltd.
Description: PNEUM TIMER
-
Supplier: Allied Electronics, Inc.
Description: Position, Detector, Pneumatic, Timer with Adjustable Timing, Negative Output
-
Supplier: Tridak LLC - A DYMAX Company
Description: Optimize your efficiency and control by actuating pneumatic dispensing valves with Tridak valve controllers. These valve controllers feature a timer range of 0.001 to 10 seconds, which can be set in 0.001 increments. The operator-friendly front panel controls feature a prime mode,
-
Supplier: KADANT
Description: build-up under the doctor blade is minimized. The continuous motion also encourages more even blade wear which can result in longer blade life while minimizing the possibility of roll scoring. Pneumatic Oscillation Applications Pneumatic oscillation is ideal for use in the fourdrinier
- Device Type: Rod Type
-
Supplier: Bijur Delimon International
Description: pneumatically-activated lubricator. Brake counters are normally installed in on-road trailers and semi-trailers where electronic timers cannot be used. Features Externally adjustable settings eliminate need to remove cover Easy to set up
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Features: Flow Controller
- Control: Limit / Set Point Control
-
Supplier: Deca Vibrator
Description: consume less air than standard piston vibrators because they do not run continuously. A timer, push button or Programmable Logic Controller, or any device capable of energizing a 3-way solenoid valve can activate High Energy Impactors.
-
Supplier: SPIROL
Description: The SPIROL Model HP Pneumatic Heat Insert Driver provides an accurate and consistent method to install virtually any type of Heat/Ultrasonic Style Insert into thermoplastic assemblies. As much as 75% of an Insert’s performance is the direct result of how well it was installed. Therefore, in
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: Terra Universal, Inc.
Description: Designed for heavy duty applications Optional digital temperature control Foot-pedal operated for expansive clear work surface At 29 lbs. (13.2 kg), light enough to be easily moved Side-mounted heat and cool timers ensure airtight, watertight operation Jaws have to be locked to operate,
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Desiccant towers designed to ensure consistent outlet dew points, minimize purge air usage, and extend desiccant life. Simple Heatless Design Reliable Solid State Timer Integral Support Screens & Air Defussers Front Mounted Control panel Moisture indicator kit Furnished in a sturdy
- Dryer Technology: Desiccant
-
Supplier: DigiKey
Description: RELAY PNEUMATIC TIMER ATTACHMENT
-
Supplier: RS Components, Ltd.
Description: Schneider Electric LADR2 Pneumatic Timer
- Shape / Form: Pin / Probe
-
Supplier: LS Industries
Description: Features: All Steel Construction Physical Dimensions : 12’ Long x 7’ Wide Truck Rim Capacity : 96 rims/ 8 hr shift Cycle: A rim cycles through every three to four minutes Temperature Control : Digital Curing Temperature : 850 Radiant Heat Pneumatic operated Doors Variable cycle timer
- Temperature Range: 850 F
- External: Continuous (Convey, Shuttle)
- Application: Drying
- Heat Source: Infrared / Radiant
-
Supplier: Williams
Description: The MK-II Oscillamatic Controller is a pneumatic pulser/timer used to operate the Williams series of pneumatically operated pumps. Manually operates Williams pneumatic pumps Diaphragm design eliminates need for lubrication. Uses diaphragms vs “U” cups for reliability. Inlet
- Accuracy: 1.75 ±% FS
- Media: Liquid
-
Supplier: CiMa-Pak Corporation
Description: Second Adjustable Electronic Heat Timer 60 Second Adjustable Electronic Cool Timer Electronic Temperature Control Set of 2 Standard Size Racks
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
Supplier: ACS Valves
Description: material transfer volume. Pneumatic operation, ships ready for start-up, including: complete factory assembled solenoid valve, timer, filter regulator, flow control valve, lubricator, and regulator. Excellent performance in high-temperature applications up to 500°F. Options: 304 or 316
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Valve Type: Double Flap Airlock / Flap, Metering Valves
-
Supplier: Cleveland Vibrator Company (The)
Description: The single impact vibrator delivers one impact at a maximum frequency of once every three seconds through a five-port spool valve. A timer is used to vary the cycle required. Single impactors are most effective for sticky materials because they are less likely than continuous vibration to
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom blowdown,
- Pressure Rating: 580.1508 psi
- Number of Ports: 2
- Media Temperature: 176 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
. Miniature In-Line Screens provide a crucial added level of protection to help ensure systems continue to run smoothly. They are commonly installed to protect such critical components as orifices, check valves, pneumatic transducers, pneumatic timers, hydraulic controls, and more (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
part. The pneumatic action of the machine, coupled with an adjustable timer, completes the installation of the insert when actuated. Manual Insert Drivers require that the insert be manually loaded into the part or the machine. The operator then completes the installation by pulling the arbor press lever. (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
equipment such as 4-20mA control, timers and speed control are required. These compact actuators are equipped with spur gear drive and, as in all ICI actuators, can withstand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 and/or 7 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their compact design and relatively light weight are ideal for situations where installation space is limited, enabling additional clearance for alternative (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Product Showcase and Marketplace
collection and pneumatic conveying applications. Featured are reverse-pulse jet timer board controllers for continuous and on-demand cleaning; differential pressure switches, gauges and transmitters; and paddle level controls. Please contact us for more information or quote requests . Glatt is a major
More Information Top
-
American Electricians' Handbook, Sixteenth Edition > CONTROL EQUIPMENT FOR MOTORS
Pneumatic timer .
-
Electronic Troubleshooting, Fourth Edition > Troubleshooting Industrial Controls
The pneumatic timer , illustrated in Fig. 4.21, is a timing relay that works on an air-diaphragm principle.
-
SQUARE D Relay Accessories - Relays - Grainger Industrial Supply
• ○ Off Delay Pneumatic Timer Attachment (1 .
-
Square D - 8501XO40V02 - Sensors, Switches & Relays - Relays - Allied Electronics
Relay, Pneumatic Timer Attachment, 1 Phase, Off-Delay 0.2 to 60 Seconds .
-
Off Delay, Ring Terminals IEC Delay Timers - Starters and Contactors - Grainger Industrial Supply
• Pneumatic Timer , Ring, Delayed Off 60 SecPneumatic Timer,Ring,Delayed Off 60 Sec .
-
$600-$700 Starters and Contactors - Electrical - Grainger Industrial Supply
• Pneumatic Timer , On/Delay, 120 Volt Coil, 0.1 Seconds To 1 Minute .
-
Starters and Contactors - Electrical - Grainger Industrial Supply
• Pneumatic Timer , On/Delay, 120 Volt Coil, 0.1 Seconds To 1 Minute .
-
Grainger.com
• Pneumatic Timer , On/Delay, 120 Volt Coil, 0.1 Seconds To 1 Minute .
-
GENERAL ELECTRIC Contactor,IEC,240VAC,4P,50A - IEC Magnetic Contactors - 4LWN7|CL05A400M7 - Grainger Industrial Supply
Pneumatic Timer Block, Delayed On 60 Sec .
-
Square D - 8501XO20V02 - Sensors, Switches & Relays - Relays - Allied Electronics
Relay, Pneumatic Timer Attachment, 1 Phase, Off-Delay 0.2 to 60 Seconds .
Indicates content that may require registration and/or purchase.