Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mile-X Equipment, Inc.
Description: OTC 5097 Low Profile Transfer Tanker Draining oil from a large displacement engine and getting it to your bulk storage container is a snap with OTC's Transfer Tanker on your team. Used oil is collected in a reservoir, and then rolls smoothly on 4" free-wheeling casters to your storage
-
Supplier: DRUM-MATES Inc.
Description: Air Operated Drum & Tank Pumps Applications & Examples of Liquids Pumped A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump for most types of mild or aggressive liquids up to medium thickness (450
- Pump Type: Drum Pumps
-
Description: Our most popular power source is electric motors. Available in sizes ranging from .23 to 200 HP from various manufacturers.
-
-
Supplier: FLSmidth
Description: Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: SANDPIPER Pump
Description: General Transfer Separators & Knockout Drums General Duty Spill Clean-Up Diesel Fuel Transfer Sea Water Pump for Drilling Mud Make-Up Produced Water / Condensate Transfer Cellar Pump-Out & Mud Transfer
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: Bijur Delimon International
Description: Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.375 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Carlisle
Description: Name: Pogo Plus Pump Part Number: See description for part numbers Family: Stick or Transfer Pumps Type: Pogo "Plus' Max Output Pressure: 200 PSI Ratio: 2:1 200 psi Wetted Materials: available in Stainless Steel Air In: 0 -150 PSi Fuild Out: 0 -300 PSi Fits Pail Size: Stub and
- Maximum Discharge Flow: 2.15 GPM
- Maximum Discharge Pressure: 290 to 500 psi
- Discharge Size: 1.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Watson McDaniel Company
Description: The PMPBP is an extremely high-capacity pressure motive pump for applications requiring large transfer of condensate or other liquids. The internal operating mechanism function identically to other pumps in the PMP series.
- Media Temperature: 366 F
- Power Source: Air / Pneumatic, None, Pump Only, Steam
- Pump Type: Condensate Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Versa-Matic Pump Co.
Description: Leak-free bolted construction provides a greater positive seal with Versa-Matic's E5 1/2" pump. Elima-Matic's air valve system provides the reliability you need and lets you transfer chemicals safely and confidently. Features is available in either plastic or metal supplies a
- Maximum Discharge Flow: 0 to 14 GPM
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum, Plastic, Stainless Steel
-
Supplier: Pump Solutions Group
Description: ALMATEC pneumatic diaphragm pumps of series CX are used as general-purpose pumps for low to medium duty and also as drum pumps. CX pumps are self-priming and protected against dry running. They are used to empty containers down to the very last drop and can
- Pump Type: Diaphragm Pumps, Self-Priming Pump
- Features: Water Pumps
-
Supplier: Haskel International LLC
Description: Haskel refrigerant pumps are designed for recovery or recharge of fluids, whether they are liquid or gas. The pumps offer you plenty of leverage in terms of their operation. Not only can they condense a common refrigerant without the use of a condenser, but they also provide the
- Maximum Discharge Flow: 11.220779220779226 to 11.968831168831173 GPM
- Discharge Size: 0.375 to 0.5 inch
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps with twin impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels.
- Maximum Discharge Flow: 13.2 to 15.84 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps, Drum Pumps
- Pump Housing Material: Plastic, Stainless Steel
-
Supplier: VARNA Products
Description: transfer pump. In addition they make great process pumps where constant pressure or constant flow is important. With our self-contained constant pressure regulator and internal bypass, CF pumps can supply several processes running in parallel. Variations for any reason in
-
Supplier: DRUM-MATES Inc.
Description: Food Grade 316 Stainless Steel, 1.5” Tri-Clamp Port Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number of applications with
- Pump Type: Double Diaphragm Pumps
-
Supplier: DRUM-MATES Inc.
Description: Bolted, 1/2 Port, Max. 14 GPM, Choice of Polypropylene, Kynar or Teflon Double Diaphragm Pumps, pneumatically operated, in a wide variety of sizes, MOC's and flow rates. DRUM-MATES drum pumps, IBC pumps and tank pumps can help you transfer liquids in a wide number
- Pump Type: Double Diaphragm Pumps
-
Supplier: DRUM-MATES Inc.
Description: For Drum & Tote Transfer of Very Thin to Very Thick Compounds These high viscosity sanitary pump tubes can transfer very thick food, pharmaceutical, cosmetic or bio-science additives or ingredients at up to 25,000 Cps with or without solids and fibers. There is a continuous flow
- Pump Type: Drum Pumps, Sanitary Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid ring compressor. These
-
Supplier: Armstrong International
Description: From institutional low-pressure steam heating to industrial process critical heat transfer, Armstrong’s engineered condensate pump trap packages provide the most efficient and cost-effective solution to your condensate recovery requirements. ASME pumps and receivers Check
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 2 to 3 inch
- Power Source: Air / Pneumatic, Steam
- Pump Type: Condensate Pumps
-
Description: For explosive environments or where an air source is plentiful, we have a variety of pneumatic (air-driven) motors available.
-
Supplier: Durst
Description: Transfer Cases DURST transfer cases are heavy-duty and engineered to meet the rugged operational demands of a wide range of mobile off-highway applications. Targeted toward mobile construction, agricultural, forestry and mining equipment, they excel at transferring between two-wheel
- Mounting Style: Flange(s)
- Gearing: Helical, Spur
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs
-
Supplier: Serfilco, Ltd.
Description: pumps include a built-in check valve and feature a self-cleaning double volute which allows the Series 'S' pump to self prime and lift to 25 ft. The self priming capability and chemical resistance make this an ideal chemical transfer, waste treatment, and emergency / backup
- Pump Type: Centrifugal Pumps
-
Supplier: Nex Flow Air Products Corp.
Description: 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel pump and is a logical replacement for a
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: NPT(F) Pump outlet 3/4" NPT(F) Pump inlet Suction Tube Features & Benefits: 1:1 Ratio for transfer applications Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Suction Tube fits 55 Gallon Drums Only Large exhaust port Oil lubricator 10
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with a standard 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and flexible siphon
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with an industrial grade 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and flexible
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: SAE International
Description: The transfer unit may also be used for flushing the vehicle fill lines and transfer unit with appropriate flushing fluids, followed with nitrogen for the purpose of drying the lines and weigh tank. The transfer unit may include provisions for helium purging of the propellant
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel
-
Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel
-
Supplier: Xylem Applied Water Systems
Description: G57 Air Operated Double Diaphragm Pump Automotive Cleaning and Recycling;Chemical Transfer and dispensing;Bag-In-Box chemicalsParts Washers ;Car Wash Systems; Model No.: G57 Series Capable of Air or CO2 drive pressures up to 100PSI (6.9bar) Robust Design with durable integral mounting
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Diaphragm Pumps
-
Supplier: Haskel International LLC
Description: H-Drive, Haskel’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is reliable and robust,
- Maximum Discharge Pressure: 3,200 to 13,050 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
Find Suppliers by Category Top
Featured Products Top
-
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
A Push Towards Efficiency
culture pump is designed for the metering, transfer and dosing of process fluids and PBS rinse solution, aiding in the production of highquality, consistent cells. The pumphead has no valves, is self-priming, and can run dry without incurring damage. Pumped fluids remain completely contained within
More Information Top
-
Produced-Water Separation at Unmanned Offshore Wellhead Platform: A Concept Report
Pneumatic Transfer pump • .
-
Functional design criteria radioactive liquid waste line replacement, Project W-087. Revision 3
The tank 219-S-102 pneumatic transfer pump shall have lock out .
-
Summary report on close-coupled subsurface barrier technology: Initial field trials to full-scale demonstration
24 Photograph of the pneumatic transfer pump used to move grouts from drums to 1500 liter (400 gallon) supply tanks . . . . . . . . . . . . . . . . . . . .
-
A Change for the Better -- Environmental Protection
The covered, outdoor area that had been used for storage of one-ton chlorine cylinders was enclosed and three 2,500-gallon sodium hypochlorite storage tanks and a 500-gallon day tank were installed along with pneumatic transfer pumps .
-
An Industrial-Based Consortium to Develop Premium Carbon Products from Coal Final Report - Part 4
A pneumatic pump transferred the slurry from the container to the reactor.
-
Waste Management facilities fault tree databank 1995 status report
… TOOL, HAND TORNADO ' TOWER, BUILDING981-S, COOLING TOWER, COOLING TOWER, DISTILLATION TRACK / RAIL TRACTOR / FORK LIFT/ MOTORCRANE TRAILER TRAILER, TANK , TRAINING TRANSFER, CAR TRANSFER, DEVICE TRANSFER, ERROR TRANSFER, INTERAREA TRANSFER LOCKS TRANSFER, PNEUMATIC TRANSFER , PUMP TRANSFER,TANK TRANSFER, SYSTEM …
-
Thermo-pneumatic pumping in centrifugal microfluidic platforms
Graduations, printed on paper below the disc, allow for real- time measurement of liquid levels in the microchannel and microfluidic reservoir. b A design intended to be an implementation of the thermo- pneumatic pump that transfers a fluidic sample to a more …
-
CR4 - Thread: Oil Handling and Properties at Low Temperatures.
It was not in a cold environment but it allowed the use of a fireball pneumatic pump to transfer the grease.
-
250-WATT RADIOISOTOPE THERMOELECTRIC GENERATOR FEASIBILITY STUDY. VOLUME III. RTG HANDLING SYSTEM ANALYSIS AND DESIGN. Final Report.
The mercury system design, due to its redundancy of pumps or pneumatic trans- fer system and valves, plus the capability to drain the shield by gravity, is inherently reliable.
-
Industrial Gases
Frequently nitrogen is used for propelling corrosive liquids without the use of pumps (pressure transfer or pneumatic lift pumping ) and for agitating the reaction baths.
Indicates content that may require registration and/or purchase.