Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to
- Operating Distance: 0.1574804 to 0.3149608 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Baumer Ltd.
Description: Sn = 1,6 mm, connector M8
- Operating Distance: 0.06299216 inch
- Operating Temperature: -13 to 167 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical
-
Supplier: Newark, An Avnet Company
Description: PROXIMITY SWITCH, PNP; Sensing Range Max:3mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:TL-W Series; Frequency Response Max:600Hz; Sensing Range:0mm to 3mm; Sensor RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PROXIMITY SWITCH, CAPACITIVE, PNP; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:CJ8-18GM-E2; SVHC:No SVHC (07-Jul-2017); External Length /
-
Supplier: Radwell International
Description: PROXIMITY SWITCH INDUCTIVE PNP. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Newark, An Avnet Company
Description: PROXIMITY SWITCH, PNP; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:40V; Product Range:Type EI Series; SVHC:No SVHC (15-Jan-2019); Frequency Response Max:250Hz;
-
Supplier: Newark, An Avnet Company
Description: PROXIMITY SWITCH, M12, PNP; Sensing Range Max:10mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (17-Dec-2015); Frequency Response Max:400Hz; SensingRoHS Compliant: Yes
-
Supplier: Azbil Corporation
Description: Proximity switches (proximity sensors) provide contactless detection of an approaching metal object. We offer a variety of induction-based proximity switches, which make use of electromagnetic coupling to detect eddy currents generated in a metal target object.
- Output Load: 2-Wire, 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Rectangular
- Sensor Technology: Eddy Current Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Allied Electronics, Inc.
Description: Switch, Proximity, M12 PNP, Distance Sensing Max 3.2mm
-
Supplier: Comus International
Description: F42 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 42x25mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded
- Output Load: 3-Wire PNP
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
- Switch Type: Normally Closed
-
Supplier: Comus International
Description: S25 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 25x25x39mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 8mm, shielded
- Output Load: 3-Wire PNP
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
- Body Shape: Rectangular
-
Supplier: PHD, Inc.
Description: These switches offer high reliability provided by solid state inductive sensing technology and are suitable for plant environments where dirt and contamination create difficulties for electromechanical and other types of switches. Advantages: High reliability, ease of mounting, and
- Operating Distance: 0.03149608 to 0.06299216 inch
- Output Load: 3-Wire NPN, 3-Wire PNP
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Current
-
Description: the switches is a three-wire, solid state device recommended for low current DC loads such as interfacing with a programmable controller. It provides compact, reliable sensing for virtually infinite life. An LED indicator light illuminates when switching occurs. Models are available in
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Euchner-U.S.A., Inc.
Description: as muting sensors for REER light curtains FEATURES Ilion dual range 8 and 20 meters Up to 50 meter connection length Ulisse anodized aluminum housing Safe PNP photo signals BENEFITS Provides safe muting signals for light curtains Easy installation and wiring TECHNICAL ILION Specifications M18
- Operating Distance: 0.0393701 to 0.5905515 inch
- Repeatability: 3.937007874015748 to 15.748031496062993 mils
- Operating Temperature: -25 to 70 F
- Output Load: 2-Wire, 3-Wire NPN, 3-Wire PNP, 4-Wire NPN, 4-Wire PNP, AC Load, DC Load
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized
- Operating Distance: 0.0787402 to 0.5118113 inch
- Operating Temperature: -13 to 167 F
- Output Load: 3-Wire PNP, DC Load
- Power Requirements: DC Powered
-
Supplier: Schmalz Inc.
Description: The magnetic grippers from Schmalz make it easier to handle complex laser-cut ferromagnetic workpieces. The permanent magnet is moved over compressed air. This is how the magnetic workpiece is gripped and deposited again.
-
Description: LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be selected,
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: M12 cylindrical capacitive proximity sensor, non-contact position detection is adopted; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy material; Flush and non-flush housing mounting,
- Operating Distance: 0.0787402 to 0.1574804 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: 4B Components, Ltd.
Description: Detects the presence of metallic objects in hazardous areas such as handling, storage, packaging, conveying, assembly, processing, etc. Detects the position of doors, slides, gates and containers 10 - 30 VDC NPN / PNP or full voltage contact style output LED status indication lights
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensor proximity switch produces a digital output. The output produced by Hall-Effect Proximity Switch sensor switches between logic low (operate point) and logic high (release point) with presence and absence of a magnet as a target. The difference between
- Operating Temperature: -4 to 221 F
- Electrical Output: Current, Resistance, Switched / Alarm, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Proximity Sensors - SENSOR; PROXIMITY; ULTRASONIC; PLASTIC;M12 CONN; PNP; NO; DUAL MOUNT -- 70007593Supplier: Allied Electronics, Inc.
Description: VIRTU™ ultrasonic proximity sensors extend the offering of reliable object detection where simple On/Off automatic switch control is required. Features: 50.8 mm to 501 mm (2" to 20") NEMA 4X (Indoor Use Only) Uses XXZPB100 Removable Teach Button Accessory for Easy Setup Available in 18 mm
-
Supplier: Allied Electronics, Inc.
Description: Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm
-
Supplier: Allied Electronics, Inc.
Description: Mountable Options Available in Plastic or Metal Housing in 8 mm, 12 mm, 18 mm and 30 mm Barrel Style Available in Normally Open or Normally Closed Outputs with NPN or PNP Functionality 100 mA Switching Capacity Specifications: Sensing Ranges from 2.5 mm (0.09") to 10 mm (0.39") –20°C to +70°C
-
Supplier: Eaton Corporation
Description: RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.51 INCH H SIZE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13, IP68 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: CARLO GAVAZZI Automation Components
Description: Special-design proximity switch with long sensing distance, up to 40 mm. With transistor NPN, PNP or made in accordance with Namur DIN 19 234. Sturdy ABS housing. ABS housing, Ø 50 mm, Ø 77 mm Sensing distance: 25 to 40 mm Power supply: 8.2 VDC (Namur) 24 VDC Output: Namur (DIN 19234)
- Operating Distance: 0.9842525 to 1.574804 inch
- Operating Temperature: -4 to 140 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Power Requirements: DC Powered
-
Supplier: Eaton Corporation
Description: FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.94 INCH
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Micro-Epsilon Group
Description: CLS1000-2Q with two switching outputs, CLS1000-OC with optocoupler, CLS1000-AU with voltage output and CLS1000-AI with current output. Each model is available in NPN, PNP or push-pull versions, each with or without trigger. Due to the high resistance to ambient light and the possibility to
- Operating Temperature: 23 to 131 F
- Power Requirements: DC Powered
- Features: Infrared, Light/Dark Programmable
- Body Shape: Rectangular
-
Supplier: Classic Automation LLC
Description: PROXIMITY SWITCH BERO M18 INDUCTIVE, DC 15...34V, 8MM, NOT FLUSH, NO, 200MA, PNP, 3 WIRE, NICKEL-PLATED BRASS, WITH M18 CONN.
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Monarch Instrument
Description: 1-24,000 RPM. The PS-12 Proximity Sensor is a rugged industrial 3 wire probe style inductive sensor. It can be used up to 0.15" (4mm) from a 0.5" (12mm) metallic target such as a bolt head or shaft locking key. Includes red LED on target indicator. Common Usage: Permanent Installation in
- Operating Distance: 0.15 to 0.5 inch
- Operating Temperature: -13 to 167 F
- Output Load: 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Locon Sensor Systems, Inc.
Description: Capacitive sensors designed for analog capabilities. Analog Series This special sensor offers some application advantages over the common capacitive proximity sensor. It is has several different application situations ranging from material selection, to product thickness monitoring, to
- Operating Distance: 0 to 0.3149608 inch
- Operating Temperature: 50 to 131 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: proximity sensors are the standard sensor use for metal detection, they are widely used in automation and robotics applications. These proximity switches come in shielded NPN or PNP models with extended sensing distances to allow the sensor to be mounted farther from the
- Operating Distance: 0.06 to 0.39 inch
- Operating Temperature: 13 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP
- Electrical Output: Current
-
Supplier: Festo Corporation
Description: With increased switching distance Flush installation Metric thread LED switching status indication Design with stainless steel housing
- Operating Distance: 0.0393701 inch
- Repeatability: 0.7874015748031497 mils
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire PNP
-
Supplier: Eaton Corporation - Sensors
Description: The Global Proximity is available in AC or DC, 2-wire or 3-wire, and NPN or PNP. You can even choose between cable wiring or quick-disconnect connectors. For power handling, our DC units feature a 100 mA load current rating and AC units are rated up to 200 mA Product Features The
- Operating Distance: 0 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Fargo Controls, Inc.
Description: Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
- Operating Distance: 0.03149608 inch
- Operating Temperature: -13 to 248 F
- Output Load: 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Locon Sensor Systems, Inc.
Description: High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded housing
- Operating Distance: 0.0393701 to 0.1574804 inch
- Operating Temperature: -13 to 356 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
Electronic proximity switch for T-slot, can be used from above; the simplest, quickest and safest commissioning without a power supply, without fine adjustment and without readjustment: Auto teach-in, programmable (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
proximity switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC Please visit www.locon.net for further information on this product. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC). Please visit www.locon.net for further product information. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC). Please visit www.locon.net for further product information. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC). Please visit www.locon.net for further product information. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC). Please visit www.locon.net for further product information (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC) Please visit www.locon.net for further product information (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
BLNAL2, verify the output polarity, switching function, target material, mounting arrangement, cable length, supply voltage, and environmental requirements. Similar XS1 models may use PNP instead of NPN output, normally closed instead of normally open switching, a connector instead of a cable, or a (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Proximity Switch as Zero Speed Switch - Entries - Industry Support - Siemens
Is there a standard function block or a function block which converts proximity switch input ( PNP 24V DC) to a Zero Speed Switch Output.
-
Eaton / Control Automation - 13104AQD07 - Sensors, Switches & Relays - Sensors - Allied Electronics
Switch , Proximity , M12 PNP , Distance Sensing Max 3.2mm .
-
Telemecanique Sensors - XS1N12PA349D - Sensors, Switches & Relays - Sensors - Allied Electronics
Switch , Proximity , M12 PNP , Distance Sensing Max 3.2mm .
-
Frontiers of Advanced Materials and Engineering Technology
The system will also choose the angle sensor for WDG-AM34-360, 42BYG004 permanent magnetic induction stepping motor, stepping motor drive for SH2024A, CNC controller, PNP normally open type eddy current proximity switch .
-
CR4 - Thread: Difference Between Proximity and Limit Switch?
I have seen many switches which are proximity but their output is either npn or pnp . but i want a proximity switch whose output is SPDT contact output.
-
EI1204PPCSS-1 - Carlo Gavazzi/Electromatic Controls - Proximity Switch | Galco Industrial Electronics
EI1204PPCSS-1, Carlo Gavazzi/Electromatic Controls, Proximity Switch , IND PROX STEEL M12 PNP NC PLUG .
-
proximity switch sensor - offers from proximity switch sensor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : proximity switch , proximity sensor, npn, pnp ] .
-
proximity - offers from proximity manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : proximity switch , proximity sensor, npn, pnp ] .
-
IC Exporters, IC Selling Leads (Page 18)
[ Related Keywords : proximity switch , proximity sensor, npn, pnp ] .
-
Industrial Automation: Hands-On > Components and Hardware
In addition to the PNP or NPN output designation, inductive proximity switches are categorized as being shielded or unshielded.
Indicates content that may require registration and/or purchase.