-
Supplier: Newark, An Avnet Company
Description: SOLAR DISCONNECT SWITCH; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: No
-
Supplier: Altech Corp.
Description: Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switch Non-Fused
- Current Rating: 125 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 5 to 60 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 40 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 2 to 20 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 30 amps
- Operating Voltage: 600 volts
- Short Circuit Interrupt Capacity: 10 kiloamps
- Poles: 3 Poles
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, FLANGE-MOUNTED, 3 POLE, 600 VAC, WITH DISCONNECT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Littelfuse, Inc.
Description: Cut all battery power to vehicle electrical systems with the TR Series 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch with Black Knob (880175). The dual-pole, single-throw (DPST) switch works in heavy-duty truck, construction, emergency vehicle, bus and transit,
- Current Rating: 500 amps
- Operating Voltage: 48 volts
- Power: DC
- Approvals: RoHS
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880175 Battery Disconnect Switches Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems Power Systems TR Series Heavy-duty case designs for surface, panel or floor trim mount Lock panel switch Switch Type: Mechanical Circuitry: DPST Amp Rating:
- Current Rating: 500 amps
- Operating Voltage: 32 volts
- Power: DC
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SWITCH BODY, 3 POLE, DISCONNECT SWITCH; For Use With:Schneider Mini-Vario and Vario Series Motor Disconnect Switches; Product Range:Mounting Kits RoHS Compliant: Yes
-
Supplier: BACO Controls, Inc.
Description: Compactness Numerous combinations for customized applications Reversible terminal blocks for front or rear mounting saving valuable time during installation
- Current Rating: 80 amps
- Operating Voltage: 690 volts
- Short Circuit Interrupt Capacity: 10 kiloamps
- Poles: 4 Poles
-
Supplier: TE Connectivity
Description: Body Features Operating Handle Color : Red Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Not Removable Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 200 Mechanical Attachment Operating
- Current Rating: 200 amps
- Operating Voltage: 32 volts
- Poles: 1 Pole
-
Supplier: Allied Electronics, Inc.
Description: UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use. Features: Rotary Switches — Extended or Direct Handle Toggle Switches Non-Fused Switch Short Circuit Withstand Rating: 10 kA DIN Rail-Mount (Panel-Mount Option for Switches
-
Supplier: Allied Electronics, Inc.
Description: GS1 Fusible/LK3 Non-fusible disconnects Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the stringent
-
Supplier: Littelfuse, Inc.
Description: The Heavy-Duty Single-Pole Series 24 V 175 A Master Battery Disconnect Switch with Copper Studs & IP67 Rating (24025-03) features single-pole, single-throw (SPST) circuitry and is designed for disconnecting a vehicle battery from the vehicle electrical system.Disconnecting the
- Operating Voltage: 24 volts
- Poles: 1 Pole
- Power: DC
-
Disconnect Switches - 36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch -- M-284-02Supplier: Littelfuse, Inc.
Description: The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnecting a boat or vehicle battery from the
- Current Rating: 175 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: Mersen
Description: Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power
- Current Rating: 80 amps
- Operating Voltage: 0 volts
- Short Circuit Interrupt Capacity: 100 kiloamps
- Poles: 3 Poles
-
Supplier: ABB Inc.
Description: Enclosed manual motor controllers and disconnects Reliable switching time after time The eOT series of enclosed switches are suitable for use as motor disconnects. The range is UL508 and 98 listed: Plastic enclosed disconnect switches, from 16 to 80 Amperes -
-
Supplier: Hubbell Incorporated
Description: ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 1 PHASE VOLTAGE RATING BASE MOUNTING NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 2 HP AT 20 VAC 1 PHASE, 5 HP AT 240 VAC 1 PHASE, 10 HP AT 480 VAC 1 PHASE, 15 HP AT 600 VAC 1 PHASE POWER RATING 2 POLE(S) 14 TO 10 AWG CONDUCTOR SIZE ROTARY
- Current Rating: 30 amps
- Poles: 2 Poles
- Power: AC
- Approvals: CSA Mark, UL
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH, SPST, 400A, 12VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP68; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes
-
Supplier: Hubbell Incorporated
Description: 14 TO 4 AWG WIRE SIZE UL 508, CSA C22.2 APPROVAL 240/480/600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 85 AMPERE CURRENT RATING 10 HP AT 240 VAC, 25 HP AT 480 VAC, 40 HP AT 600 VAC POWER RATING 3 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE PROVISION 80 AMPERE FUSE CLIP CURRENT RATING BRYANT[R] BRAND
- Current Rating: 85 amps
- Operating Voltage: 240 to 600 volts
- Horsepower Rating: 10 to 40 HP
- Poles: 3 Poles
-
Supplier: Newark, An Avnet Company
Description: SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
-
Supplier: Automation24, Inc.
Description: Disconnect switch GA016A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage of 600 V AC and a rated uninterrupted current of 16 A. Disconnect switch GA016A can be locked via
- Current Rating: 16 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Mounting Style: DIN Rail
-
Supplier: Automation24, Inc.
Description: Disconnect switch GA040A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage of 600 V AC and a rated uninterrupted current of 40 A. Disconnect switch GA040A can be locked via
- Current Rating: 40 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Mounting Style: DIN Rail
-
Supplier: Automation24, Inc.
Description: Disconnect switch GA063A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage of 600 V AC and a rated uninterrupted current of 60 A. Disconnect switch GA063A can be locked via
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Mounting Style: DIN Rail
-
Supplier: Appleton Electric
Description: 4/4X/7/9 ENCLOSURE 100 AMPERE CURRENT RATING BOLTED, HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF EXTERNAL HANDLE OPERATOR TYPE TOP, BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION AE MODEL
- Current Rating: 100 amps
- Mounting Style: Base Mount
- Approvals: CSA Mark, UL
- Type: Non-Fusible
-
Supplier: Hubbell Electrical Products
Description: COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF,
- Current Rating: 30 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: Carling Technologies, Inc.
Description: Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. Applications On/Off Highway Equipment Military Marine Specs Number of
- Current Rating: 100 to 250 amps
- Operating Voltage: 12 to 24 volts
- Poles: 1 Pole
- Power: DC
-
Supplier: RS Components, Ltd.
Description: Parallel Connection Kit, 4 Pole
- Approvals: RoHS
-
Supplier: RS Components, Ltd.
Description: Eaton 266006 PN2-200 Switch Disconnector
- Poles: 3 Poles
- Type: Fusible
- Features: Other
- Mounting Style: Panel Mount
-
Supplier: Waytek, Inc.
Description: Littelfuse 2484 Battery Disconnect Switch Category: Disconnect Switches Single-pole switches designed to disconnect the battery circuit on 6-36VDC systems Two-positions: Off-On UL listed 375M Intermittent Rating: 250A at 6VDC, 125A at 12VDC Continuous
- Current Rating: 175 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
- Features: Other
-
Supplier: ABB Inc.
Description: Manual operated switch-disconnectors High performance, compact solution The OT range of switch-disconnectors suitable for diverse applications such as machinery, power distribution, motor control centers or photovoltaic installations. Save installation time, space and cost The switches can be
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 1500V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) 1500V DC switches are developed for solar PV high power voltage. Compact body design is for solar inverter DC side, solar combiner box and battery energy storage systems
- Current Rating: 13 amps
- Operating Voltage: 1,500 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Description: Superseded. Tests for high-voltage fuses (above 600 V), distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories (for AC distribution systems) are covered. These include enclosed, open, and open-link types of distribution cutouts and fuses;
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 350V 500V 600V 750V 1000V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) DC switches are developed for solar PV high power voltage. Compact body design is for solar inverter DC side, solar combiner box and battery energy storage
- Current Rating: 16 to 50 amps
- Operating Voltage: 350 to 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Description: Service conditions and definitions for high-voltage fuses (above 1000 V), distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories for ac distribution systems are covered. These include enclosed, open, and open-link types of distribution
-
Supplier: Allied Electronics, Inc.
Description: R5 Series (UL 508 listed) products are manually operated modular switches. Load break switching and isolation provide safety solutions for any low voltage circuit, particularly for machine and control circuits. The R5 Series products are manual motor controllers suitable as motor
Find Suppliers by Category Top
Featured Products Top
-
Disconnect switches play a crucial role in ensuring the safety of both equipment and personnel by facilitating the rapid shutdown of incoming power. At Altech, we offer competitively priced 80A switches, recognized as the smallest in the industry, which incorporate advanced silver contacts (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Protect Your Electrical Systems with Littelfuse TR Series Battery Disconnects Quickly cuts all battery power to vehicle electrical systems with one switch. Learn more here (read more)
Browse Disconnect Switches Datasheets for Waytek, Inc. -
Now Available: Marathon's Class J Fused Disconnect Switch Series Marathon's Class J Fused Disconnect (read more)
Browse Disconnect Switches Datasheets for bisco industries -
LSF Series AC/DC Extended/Direct Handle Motor Disconnect Switch Dual AC/DC rated; click for the data sheet Integrated Base and DIN-Rail Mounting Loadsafe LSF Series Switch make/break operation is independent (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
, emergency stops, selector switches, step switches, main disconnect switches, and indicator lights. These devices have a standard 22.3 mm installation diameter and utilize a modular contact terminal block system, which allows application flexibility. The pushbuttons, mushroom buttons, and indicator (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
-stop buttons, and signal light indicators, in a variety of colors. In addition, there are selector switches with two or three positions, step switches from 2 to 12 positions, main disconnect switches and a potentiometer drive knob. Knobs on these devices are available in white or black, and many offer (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
The BARTEC switch?disconnectors 07?39E1 are designed for use in hazardous areas and are suitable for applications such as main switches, emergency?stop switches, and motor disconnectors in machines and equipment with rated currents up to 100 A. Thanks to their wide range of AC utilization (read more)
Browse Electrical Connectors Datasheets for BARTEC -
Emergency disconnect switches Emergency disconnect switches for up to 440 V or battery voltages Emergency disconnect switches ensure immediate power interruption by manual (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Photovoltaic balance-of-system designs and costs at PVUSA
A pole - mounted disconnect switch (#1475) servesas the interface point with the utility.
-
New References for 1955–1961
H. Dzierzek, "Interrupting Ability Tests on Pole - Mounted Disconnecting Switches ," Przeglad elektrotech.
-
Advanced conceptual design report. Phase II. Liquid effluent treatment and disposal Project W-252
Pole - mounted disconnect switch and 1ightning arrester combination, 15 kV, 100 A switch, 12 kV arrester.
-
Medium voltage disconnectors and safety
Pole - mounted disconnecting switches Back-track flashovers .
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Suitable barriers shall be installed on both sides of each pole of disconnecting switches mounted indoors.
-
Engineering evaluation of a formerly utilized MED/AEC site. Site A and Plot M, Palos Forest Preserve, Palos Park, Illinois
Cable, 2/C #6, direct burial cable Disconnect switch , pole mounted .
-
Liquid Effluent Retention Facility (LERF) Final Hazard Category Determination
Pole - mounted , hsed disconnect switches are installed at the line near the LERF.
-
Electric submersible pump grounding
Disconnect switches are three phase and pole mounted .
Indicates content that may require registration and/or purchase.