-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 protection class and impact resistant diecast aluminum terminal junction box. Diecast aluminum box has superior heat dissipation, heat resistance, and oil resistance compared to plastic boxes. Protection class : IP65 Operating temperature : -40℃ ~ +80℃ Recommended torque : 1N・m
- Length / Height: 2.26378075 to 3.543309 inch
- Width/Diameter: 3.149608 to 5.1968532 inch
- Depth: 2.9527575 to 8.661422 inch
- Height: 2.26378075 to 3.543309 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with
- Length / Height: 12.32 inch
- Width/Diameter: 12.32 inch
- Depth: 6 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Hinged structure allows easy access for maintenance or replacement of components. 2, 3 and 4 way types are available. A screw type wiring connection is adopted; allowing for easy installation and removal. 4P pole models and no terminal models are available. 【Technical Data】 Protection class :
- Length / Height: 1.47637875 inch
- Width/Diameter: 5.3543336 inch
- Depth: 2.6771668 to 3.8188997 inch
- Height: 1.47637875 inch
-
-
Supplier: Waytek, Inc.
Description: 7 Way Terminal Trailer Junction Box Category: Junction Blocks Number of Terminals: 7 Terminal Type: #10-32 Studs Has black ABS plastic construction Allows simple replacement of trailer connectors Provides quick and easy connection between the trailer plug and trailer cable Commercial
-
Supplier: Powell Electronics, Inc.
Description: GEOS MSS-50, Pole Mount kit
- Features: Terminal and Junction Boxes
-
Supplier: HUBER+SUHNER AG
Description: Features Ruggedised outdoor fiber-to-the-antenna (FTTA) distribution box Up to 8 adapters of SC shape Fitted with bend radius limiting mandrels 4 knock-out holes for flexible cable entry Suitable for mounting on poles, walls and tower legs with round-, L- and V-shape Easy to mount and install
- Shape: Rectangular
- Features: Terminal and Junction Boxes
- Mounting Type: Wall Mount
-
Supplier: HUBER+SUHNER AG
Description: Features Ruggedised outdoor fiber-to-the-antenna (FTTA) distribution box Up to 12 adapters of SC shape Fitted with bend radius limiting mandrels 16 knock-out holes for flexible cable entry Suitable for mounting on poles, walls and tower legs with round-, L- and V-shape Easy to mount and
- Shape: Rectangular
- Features: Terminal and Junction Boxes
- Mounting Type: Wall Mount
-
Supplier: HUBER+SUHNER AG
Description: Features Ruggedised outdoor fiber-to-the-antenna (FTTA) box Up to 18 adapters of SC shape Fitted with bend radius limiting mandrels 15 knock-out holes for flexible cable entry Suitable for mounting on poles, walls and tower legs with round-, L- and V-shape Easy to mount and install with
- Shape: Rectangular
- Features: Terminal and Junction Boxes
- Mounting Type: Wall Mount
-
Supplier: PolyPhaser Corporation
Description: be mounted to any flat surface or can be pole mounted using steel hose clamps.
- Length / Height: 11.9 inch
- Width/Diameter: 9.6 inch
- Depth: 3.9 inch
- Material: ABS
-
Supplier: Legrand
Description: The Wiremold CCFB Series Convention Center Floor Boxes are an excellent solution for providing multi-utility services directly to the show room floor. The versatile design of the CCFB Series can be configured to accommodate virtually any utility requirement including audio/video,
- Length / Height: 15 inch
- Width/Diameter: 34 inch
- Depth: 25 inch
- Features: Hinged Cover, Knockouts, Other, Screw-on Cover, Terminal and Junction Boxes
-
Supplier: Radwell International
Description: DISTRIBUTION BOX, PASSIVE, DEVICENET, MINI-CHANGE, SIDE MOUNT, 5 POLE, 4 JUNCTION, 8 PORT, W/ PASS THRU, 120 VAC/DC, (1300360005). FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: Radwell International
Description: BREAKER ENCLOSURE, NEMA 1, 2 AND 3 POLE BREAKER MOUNT, SENTRON SERIES. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: nVent Electric
Description: COMLINE? Vertical-Mount Cabinet is ideal for telecommunications industry applications. The unique vertical orientation of the 19-in. rack equipment makes this cabinet especially suitable for pole-mount applications. The narrow cabinet width also makes it very wind resistant. Vertical-Mount
-
Supplier: Charles Industries, LLC
Description: multiple splitters for incremental growth. They may be pad, pole or wall mounted for placement flexibility and are well suited for multi-dwelling unit (MDU) distribution in centralized or distributed Optical Network Terminals (ONT). Everything about the interior of the OHC?is designed
- Length / Height: 28.3 inch
- Width/Diameter: 23.8 inch
- Depth: 15.8 inch
- Features: Locking, Other, Terminal and Junction Boxes
-
Supplier: Charles Industries, LLC
Description: Charles' new CFIT-Flex Series of universal enclosures were designed around the principal of "flexibility." These versatile enclosures may be wall, pole, strand or pedestal mounted and configured to meet a variety of fiber, copper or coaxial distribution applications. With a universal
- Length / Height: 15 inch
- Width/Diameter: 12 inch
- Depth: 5.5 inch
- Features: Knockouts, Locking, Terminal and Junction Boxes
-
Supplier: Altech Corp.
Description: Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries, mounting tabs
- Length / Height: 3.15 inch
- Width/Diameter: 3.15 inch
- Depth: 2.05 inch
- Height: 3.15 inch
-
Supplier: Eaton Cooper Power Systems
Description: systems. The pad-mounted voltage regulator provides all the functionality of traditional round tank pole-mounted and substation-mounted regulators, with the convenience of pad-mounting The pad-mounted voltage regulator provides state-of-the-art voltage regulation
- Input Voltage: 7,620 to 14,400 volts
- Configuration: Wall Mount
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosure Accessories Pole Mount Kit For PJ/PJU Series
- Features: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures PoleMountKit for PJ 241010/242410/302410
- Type: Electronic and Instrument Enclosures
- Features: RoHS Compliant
-
Supplier: Transtector Systems, Inc.
Description: Transtector provides one of the broadest selections of same-day ship industrial power surge protection enclosure cabinets and devices. As with our Electrical Cabinet Outdoor Split-Phase 240/120 Vac 100A Main 16x 20A 1-Pole + 2x 20A 2-Pole MOV, 16x 20A 1-Pole, 2x 20A
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Transtector Systems, Inc.
Description: Transtector provides one of the broadest selections of same-day ship industrial power surge protection enclosure cabinets and devices. As with our Electrical Cabinet Outdoor Split-Phase 240/120 Vac 100A Main 6x 15A 1-Pole + 1x 20A 2-Pole MOV, 6x 15A 1-Pole, 1x 20A 2-Pole
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: CableOrganizer.com, Inc.
Description: connectors to be used in all types of wall mounted or flush-mounted junction and electrical boxes HellermannTyton HelaCon Easy Push-In Wire Connectors offer electricians a safe, fast and reliable solution for connecting electrical wiring inside a junction box.
-
Supplier: Corning Optical Communications
Description: Corning OptiTect® sealed local convergence point enclosure (LCPE) is a sealed enclosure suitable for aerial, buried, pedestal, pole- or wall-mounted installations that eliminates right-of-way issues and minimizes the risk of damage from road accidents. Designed to hold up to five 1x32
-
Supplier: Corning Optical Communications
Description: minimize field training, installation time and overall labor costs while increasing speed-of-deployment and revenue generation. Feeder and distribution fibers, as well as splitter modules, are all contained within a single, robust, pad- or pole-mounted enclosure to accommodate both
- Length / Height: 18 to 39.3 inch
- Width/Diameter: 18.5 inch
- Depth: 13.6 inch
- Shape: Rectangular
-
Supplier: Altech Corp.
Description: Enclosure with access door for up to 5 pole DIN Circuit breakers, Polystyrene, Gray, Metric knockouts
- Length / Height: 4.92 inch
- Width/Diameter: 7.87 inch
- Depth: 4.8 inch
- Height: 4.92 inch
-
Supplier: Thermon, Inc
Description: The 4X/7-350235JB, equipped with a double-pole switch, is designed for use as an adjustable control thermostat for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. The design of the thermostat permits its use as a junction box for
- Temperature Set Point Range: 35 to 235 F
- Thermostat Type: Mechanical
-
Supplier: Bodine Electric Company
Description: Brushless DC, 8-pole motor for high torque, compact size and zero maintenance Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV Face mounting is standard; Base
- Other DC Voltage: 12 VDC
- Torque Constant: 7.02 in-oz/amp
- Other Output Power: 0.47041735510088983 HP
- Continuous Current: 38 amps
-
Supplier: Waytek, Inc.
Description: The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A.
- Voltage Rating: 1,000 volts
- Operating Temperature: -40 to 130 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Bodine Electric Company
Description: Canada Brushless DC, 8-pole motor for high torque, compact size and zero maintenance. Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is standard
- Other DC Voltage: 12 VDC
- Other Output Power: 0.47 HP
- Continuous Current: 38 amps
- Continuous Torque: 58 In-lbs
-
Supplier: Campbell Scientific, Inc.
Description: Wind Monitor-MA is a robust instrument designed for offshore and marine applications. It features waterproof bearing lubricant and a sealed, heavy-duty cable pigtail instead of the standard junction box.
- Height: 14.6 inch
- Weight: 3.2 lbs
- Operating Temperature: -58 to 122 F
- Output Options: Analog Voltage
-
Supplier: Pfannenberg
Description: junction boxes, or walls. Several mounting options are available including direct-to-base, tube-and-bracket, and tube-and-stand (plinth). An optional wall-mount bracket supports the tube-and-stand mount for an attractive look. Pfannenberg’s Series BR 50 stack lights are the smart
- DC Voltage Rating: 24 volts
- AC Voltage Rating: 115 to 230 volts
- Power Rating: 7.000000000000001 watts
- Light Colors Available: Amber (Orange), Blue, Clear, Green, Red, Yellow
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: mounting accessories, it can be installed on walls and poles with ease. Optional terminal blocks, WTB series can be installed onto the existing bosses inside the WG series box without additional processing or customization, hence can also function as a terminal junction box.
- Length / Height: 2.1653555 to 3.543309 inch
- Width/Diameter: 3.93701 to 5.7086645 inch
- Depth: 5.905515 to 8.267721 inch
- Height: 2.1653555 to 3.543309 inch
-
Supplier: Waytek, Inc.
Description: The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A.
- Voltage Rating: 1,000 volts
- Operating Temperature: -40 to 130 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: VICFUSE
Description: Rating:UL94 V-0 Environmental:RoHS compliant Ordering Information Power distribution blocks offer a safe, convenient way of splicing cables, providing a fixed junction tap-off point or spltting primary power into secondary circuits. VLx2xxx-DIN series offers integral DIN-Rail mount and an
- Certifications: CE, UL, cUL
- Features: Other
-
Supplier: VICFUSE
Description: Flammability Rating:UL94 V-0 Environmental:RoHS compliant Ordering Information Power distribution blocks offer a safe, convenient way of splicing cables, providing a fixed junction tap-off point or spltting primary power into secondary circuits. VLx2xxx-DIN series offers integral DIN-Rail
- Certifications: CE, UL, cUL
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
The junction boxes PBS/PBM-400-E are used to connect one or multiple (depending on model) series resistance heating circuits of the BARTEC types EMK and EKL medium / premium in Ex-Zone applications. Polyester enclosures have proven their worth in many industrial plants. They offer (read more)
Browse Heat Tracing Datasheets for BARTEC -
clamps Bonding provision on door External wall-mounting brackets for easy installation Oil-resistant gasket Weldnuts provided for mounting optional panels and terminal block kits in size 6.00 x 4.00 in. (152 x 102 mm) and larger (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
OKW has launched a new universal bracket (accessory) for mounting IP-rated electronic enclosures on poles and masts in harsh outdoor or industrial environments. It is suitable for poles of minimum ø1.181" (ø30 mm) or > ø2.756" (ø70 mm). Mounting enclosures (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
The IP67 UV-PROTECT NETWORK PLASTIC BOX is designed not only with waterproofing in mind, but also to be able to withstand being placed outdoors with easy mounting on walls and poles; not to mention its elegant design. Suitable to be (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Shaw-Box® SK™ electric wire rope hoists are now available with open loop vector control (OLV) in 460V and capacities up to 30 tons. Open loop vector control units (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
WGV series box without additional processing or customization, hence can also function as a terminal junction box. Protection class : IP68 (24 hours / 1m depth) Operating temperature : -30°C ~ +60°C Material?UV-resistant ASA UL94HB (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Posts offer many of the same durability benefits in a format suited for essential marking tasks. Both poles and posts are effective for marking culverts, drains, junction boxes, cross country ski trails, and areas where infrastructure needs to remain visible under deep snowpack. Specific models can (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
Hammond's new CSPP series panels are designed to work with our CS, CHKO, and CSKO series junction boxes. 1/8" diameter holes on staggered 1/4" centers provide a quick and accurate measuring tool for installing components inside the enclosure. The panels mount into the enclosure (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Protection: IP67 (in mated form) Color: Orange Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries Potential Applications: Inverters, power electric box, junction box, xEV battery (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc.
More Information Top
-
The MMT all-sky camera
The image on the left shows the enclosure and junction box mounted on a pole at the east end of the summit parking lot.
-
The Hi-OVIS Optical Communication System
In the service areas, junction boxes are mounted on the poles according to the distribution of subscribing homes.
-
Fiber powered extender for XG-PON/G-PON applications
According to Fig. 1(a) (option A), the extender can be in- stalled in an environmentally controlled enclosure system placed in a curbside ground mount, in a pole mount , or in buried junction boxes [22–24].
-
Speed of the Earth : illusion and experience of speed and scale
The wires may be submerged in the earth at a minimal depth and/or may be carried for the entire run in modular sections of PVC tubing with appropriate junction boxes . contained lamp unit mounted on a single pole .
-
States > California > State > Register > 2011 > [2011 CA Register 429] 04/29/2011
The existing language in subsection (b) provides that wood poles with pole or strand mounted terminals (e.g. equipment or junction boxes providing access points for commu- nication services) expected to be frequently climbed for maintenance or operating purposes shall be stepped…
-
States > California > State > Proposed Regulations > 2011 Documents > April 29‚ 2011 > [2011 CA Proposed ca-20110429-0083-0007799] Title 8 - Hazardous Li...
The existing language in subsection (b) provides that wood poles with pole or strand mounted terminals (e.g. equipment or junction boxes providing access points for communication services) expected to be frequently climbed for maintenance or operating purposes shall be stepped in…
-
Reflex Oscillators
…feed lines are different in length by one-quarter wavelength, a convenient length made use of by the fact that the junction point, which is at the center of a junction box , is of necessity on … side of the antenna mounting pole .
-
A New Studio-to-Transmitter Antenna
…feed lines are different in length by one-quarter wavelength, a convenient length made use of by the fact that the junction point, which is at the center of a junction box , is of necessity on … side of the antenna mounting pole .
-
Smart Sensor for Autonomous Noise Monitoring (SSAM)
When mounted to a telephone pole , the SSAM's shape and color resemble a common electrical junction box .
-
Smart Sensor for Autonomous noise Monitoring (SSAM)
When mounted to a telephone pole , the SSAM's shape and color resemble a common electrical junction box — therefore, SSAM can be deployed in an inconspicuous manner for unattended testing over longer periods of time.
Indicates content that may require registration and/or purchase.