Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Chi Mei Corporation
Description: manufacturing process. Our polycarbonate resins are FDA and UL certified. WONDERLITE® Polycarbonate Resin has excellent transparency, high heat resistance, ultra high impact resistance, dimensional stability, etc., making it suitable for a wide range of applications. All
- Deflection Temperature (@ 264 psi, 1.8 MPa): 262.4 to 289.4 F
- Tensile Strength (Break): 10,877.762951789775 psi
- Elongation: 120 %
- Melt Flow Index (MFI): 10 g / 10 minutes
-
Supplier: ASTM International
Description: This specification covers the general, physical property, and biocompatibility requirements, and the associated test methods for establishing a reasonable level of confidence concerning the performance of unfilled thermoplastic polycarbonate resin for use in the manufacture of
-
-
Supplier: Ensinger North America
Description: TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics, lower chemical
- Deflection Temperature (@ 264 psi, 1.8 MPa): 270 F
- Tensile Strength (Break): 9,000 psi
- Tensile Modulus: 320 ksi
- Elongation: 50 %
-
Supplier: Ravago Manufacturing Americas
Description: the best possible economics, offering the marketplace unsurpassed value in thermoplastic resins
- Tensile Strength (Break): 7,000 psi
- Resins & Compounds: Casting Resin
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Ravago Manufacturing Americas
Description: the best possible economics, offering the marketplace unsurpassed value in thermoplastic resins
- Resins & Compounds: Casting Resin
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
- Filler: Unfilled
-
Supplier: Performance Polymers Group
Description: The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate
- Tensile Strength (Break): 3,000 to 10,000 psi
- Elongation: 500 to 1,200 %
- Viscosity: 100 to 50,000 cP
- Features: Biocompatible, Thermoplastic
-
Supplier: APSX, LLC
Description: LEXAN HF1130 PC is UV-stabilized and has good clarity, heat resistance and dimensional stability.
- Tensile Strength (Break): 8,992.284040146214 psi
- Tensile Modulus: 333.58473052155307 ksi
- Elongation: 110 %
- Melt Flow Index (MFI): 25 g / 10 minutes
-
Supplier: Ensinger North America
Description: TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and
- Deflection Temperature (@ 264 psi, 1.8 MPa): 295 to 298 F
- Coeff. of Thermal Expansion (CTE): 10 µin/in-F
- Tensile Strength (Break): 11,000 psi
- Tensile Modulus: 700 ksi
-
Supplier: Total Plastics, Inc.
Description: Clear with Blue Tint. Custom Tints and Opaques Available. Medical grade Zelux® GS polycarbonate is produced from a resin formulated to meet the stringent performance characteristics and requirements of the healthcare industry. The resin used in Zelux® GS is USP Class VI
- Overall Width / O.D.: 1 to 1.5 inch
- Overall Length: 48 inch
- Chemical System: Polycarbonate (PC)
- Form / Shape: Rod / Round Stock
-
Supplier: Ravago Manufacturing Americas
Description: the best possible economics, offering the marketplace unsurpassed value in thermoplastic resins
- Tensile Strength (Break): 9,300 psi
- Elongation: 40 %
- Resins & Compounds: Casting Resin
- Chemical System: Polycarbonate (PC)
-
Supplier: Idemitsu Chemicals USA Corporation
Description: TARFLON™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light
- Deflection Temperature (@ 264 psi, 1.8 MPa): 257 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 µin/in-F
- Tensile Strength (Break): 9,427.39455821781 psi
- Tensile Modulus: 333.584730521553 ksi
-
Supplier: Pacific Materials
Description: PC Material
- Resins & Compounds: Pellets
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: MCG - Performance Polymers Division
Description: MODIC™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC™ - ACID-GRAFTED POLYMER (TIE RESIN) MODIC™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor affinity.
- Industry: Automotive, Industrial, Medical / Food (FDA)
- Resins & Compounds: Extrusion Grade Resin, Film Grade Resin, Molding Resin
- Chemical System: Polycarbonate (PC), Polyester (PET, PBT), Polyethylene, Polypropylene (PP)
- Features: Thermoplastic
-
Supplier: Polyplastics USA, Inc.
Description: methacrylate, acrylic resin), superior heat resistance to PC (polycarbonate), and superior dimensional stability to PMMA and PC. Furthermore, is a material that is suitable for modifier applications for existing materials, where it can improve the water vapor barrier, increase
- Deflection Temperature (@ 264 psi, 1.8 MPa): 338 F
- Tensile Strength (Break): 8,412.13668271743 psi
- Tensile Modulus: 435.110518071591 ksi
- Elongation: 2.4 %
-
Supplier: SEKISUI KYDEX
Description: ALLEN® 8300FR is a polycarbonate and ABS blend with high impact properties, stiffness, heat resistance, and a non-halogenated flame retardant V-0 @0.060", 5VA @0.118" rating.
- Chemical System: ABS
- Industry: Medical / Food (FDA)
- Features: Thermoplastic
-
Supplier: Ellsworth Adhesives
Description: 3M Hot Melt Adhesive 3764 TC Clear, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for bonding HSE/LSE plastics, polypropylene, polycarbonate, polyethylene, and packaging. It offers flexibility at low temperatures. 0.625 in x 2 in Stick.
- Viscosity: 6,000 cP
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: LG Chemical of America Inc.
Description: BPA Bisphenol A Raw material for polycarbonate and epoxy resins BPA is a white-colored crystal that is created through condensation of phenol and acetone. It is used as a raw material for polycarbonate and epoxy resins. LG Chem produces not only BPA but also phenol and
- Application: Adhesives, Other
- Material Type: Phenolics
- End Product: Thermoplastic
-
Industrial Adhesives - 3M 3764 Q Hot Melt Adhesive Clear 0.625 in x 8 in Stick, 11 lb Case -- 3764 QSupplier: Ellsworth Adhesives
Description: 3M Hot Melt Adhesive 3764 Q Clear, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for bonding HSE/LSE plastics, polypropylene, polycarbonate, polyethylene, and packaging. It offers flexibility at low temperatures. 0.625 in x 8 in Stick.
- Viscosity: 6,000 cP
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: 3M Hot Melt Adhesive 3764 AE Clear, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for bonding HSE/LSE plastics, polypropylene, polycarbonate, polyethylene, and packaging. It offers flexibility at low temperatures. 0.45 in x 12 in Stick.
- Tensile Strength (Break): 652.6657771073865 psi
- Elongation: 625 %
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: MCA - Advanced Materials Division
Description: Altron™ Life Science Grade (LSG) Polycarbonate PC shapes are produced from select batches of non-UV stabilized polycarbonate resin that complies with EU and FDA regulations, for plastics intended to come into contact with food products. In addition to this, Altron™ LSG PC
- Tensile Strength (Break): 10,500 psi
- Tensile Modulus: 320 ksi
- Use Temperature: 250 F
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE PE 401E E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® PE 401E E&C conductive, screen printable ink is a blend of finely divided carbon particles disperesed in a thermoplastic resin. It is specifically designed for use in the assembly of low voltage
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Haida International Equipment Co., Ltd.
Description: flow state of various polymers, it is applicable to the high melting temperature of polycarbonate, poly-aryl sulfone, fluorine plastic, nylon and other engineering plastics, also applicable to polyethylene (PE), polystyrene (PS), polypropylene (PP), ABS resin, poly (POM),
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Ferguson Production, Inc.
Description: We operate 35 presses ranging from 55 ton to 1500 ton 260 oz. We utilize commodity items such as PVC, polypropylene, polyethylene, and HIPS, as well as engineering resins such as santoprene, acrylic, polycarbonates, ABS, and filled and unfilled nylons.
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Bonding, Graphics, Midwest US Only, North America, United States Only
- Molding Type: Gas Injection Molding (GIM), Thermoplastic Injection Molding
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG 418SS E&C, Thermoplastic, Conductive Ink LOCTITE® EDAG 418SS E&C conductive screen printable ink consist of very finely divided silver particles in a thermoplastic resin . It is designed for use in the production of low voltage circuitry on flexible substrates and
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Preferred Plastics, Inc.
Description: Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality
- Size Capabilities: 0.03 to 12 inch
- Materials: ABS, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Drilling/Punching, EDM Cutting, Embossing, Grinding, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
-
Supplier: United Technologies Corporation
Description: STROBE LIGHT TYPE POLYCARBONATE LENS, GLASS REINFORCED THERMOPLASTIC POLYESTER RESIN HOUSING, BRASS HARDWARE MATERIAL 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL, CSA APPROVAL 120 VAC OPERATING VOLTAGE HEAVY DUTY, INDOOR, INDUSTRIAL, MARINE APPLICATION 3/4 INCH NPT CONDUIT/6 INCH BOX
-
Supplier: DME Company
Description: with all thermoplastic resins, especially polyolefins including polyethylene and polypropylene. Also releases polycarbonates, rubbers & some epoxies. Paintable, Non-Silicone. Idea for medical, food, electrical and optical molding. UL approved. Colorless, odorless, and tasteless.
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: Pexco
Description: (CAB) Conductive Materials FDA Approved Materials Medical Grade Resins Noryl PETG Polycarbonate (Clear, Colored or ESD) Polyethylene (HDPE) Polypropylene Polystyrene (HIPS) Polysulfone (PSU) (Clear, Amber Tinted or White) Propionate Radel Rigid Vinyl (PVC) (Clear or Colored)
- Outside Diameter / Size: 0.125 to 8 inch
- Color / Clarity: Clear, Solid
- Design Units: English
- Application: Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Polycarbonate (PC) · Polypropylene (PP) · PVC · Acrylic · Resin · Nylon · Glass-filled Nylon · ABS · Thermoplastics Rubber · Polystyrene(PS) · Low-Density Polyethylene (LDPE) · Fiber-Reinforced Plastic (FRP) · High-Impact Polystyrene (HIPS) · Acetal/Polyoxymethylene (POM) · Many
- Industry: Automotive, Consumer, Electrical / Electronics, Medical, Packaging
- Supplier Capability: Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: East Asia / Pacific Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
-
Supplier: Proto Labs, Inc.
Description: Real Injection Molded Parts In as Fast as 1 Day! Prices from $1495. Best for 10–10,000+ pieces. Choose from hundreds of engineering-grade resins: ABS, Polycarbonate, Nylon, Acetal, Polypropylene, Acrylic, PBT, HDPE, LDPE, TPE, TPU, and LCP including glass or fiber filled grades. What
- Supplier Capability: Design Assistance, Large Part Molding, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Industry: General Industrial
- Features: Midwest US Only, North America, United States Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
-
Supplier: Polymer Technologies Inc.
Description: Resins and Material Selection PTI specializes in the production of advanced plastic components, including complex geometries and technologically-demanding and engineered materials. The types of resins that we mold include: PEEK, Ultem Implantable PLA, PMMA, PVOH, PVA PPA, TPE Nylon
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Tool / Mold Making
- Features: North America, Northeast US Only, United States Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
Find Suppliers by Category Top
Featured Products Top
-
: Thermoplastic processable Excellent flexibility, heat performance & chemical resistance Static Dissipative (if requested) Low permeation Proven THV500 replacement compound. Typical Applications: Fuel Systems - Auto and Small Engine Wire & Cable Chemical transfer Tubing/sheet/film (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech announces the introduction of a new line of Cri-plastMPTM PFA Static Dissipative - High Flow Compounds. Specially formulated for injection molding and designed to meet your static dissipative/conducti
(read more)ve, ATEX requirements in multiple applications.
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
range of applications including Automotive, Wire & Cable, & Chemical Industry. Specific grades can be processed by extrusion and injection molding. Product Features: Thermoplastic processable Excellent flexibility, heat performance & chemical (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
can be processed by extrusion and injection molding. Product Features: Thermoplastic processable Excellent flexibility, heat performance & chemical resistance Static Dissipative (if requested) Low permeation Proven THV500 (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech specializes in both Elastomer (FKM) and Plastic Fluoromaterials (PVDF, ETFE, FEP, PFA), allowing for the development of unique F-TPE, TPV & TPXs for automotive wire & cable and fuel systems. Cri-plastMPTM F-TPXs can be processed on your existing thermoplastics (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom resins and compounds to match your specifications. Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
– Thermoplastic Elastomers, Vulcanizates and e-beam crosslinkable compounds developed to meet a wide range of applications including Automotive Wire & Cable, Fuel Systems, and Chemical Industry. Specific grades can be processed by extrusion, injection, transfer, and compression molding (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
in high performance fluoroplastics (ETFE, PVDF, FEP, PFA) and other high temperature resins (PEEK, etc.) Capable of ultra-high MIT Flex performance. Retains electrical conductivity even at 150% elongation. Customizable filler blends offer a range of performance (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
At Cri-Tech, we don’t make Fluoro-materials such as PVDF, ETFE, EFEP, FEP & PFA … but we do make them better! We make unique compounds to meet your specific application, process, and tooling needs. While many compounders produce some Fluoro-material compounds, this has been our area of expertise and passion for over 40 years. You will like the results.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Flexible and Fluoromaterial based, Cri-plastMP TPE & TPVs s are a family of melt-processable Thermoplastic Elastomers & Vulcanizates developed to meet a wide range of applications including Automotive Fuel Systems, Wire & Cable, and Chemical Industry. Specific grades can be processed (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
Conduct Research Top
-
Advancement of Thermoplastics in Commercial Aerospace
In the 1970's, with commercial airline objectives set at weight reduction, increased safety factors, lower manufacturing costs and reduced maintenance schedules, Aerospace Engineers looked to thermoplastic material manufacturers, and component suppliers to develop the necessary resins, filler
More Information Top
-
Pharmaco-Imaging in Drug and Biologics Development
The high-containment zone is extended into the bore of each imaging device with the use of transparent biocontainment tubes made of polycarbonate resin thermoplastic (Philips Bioshield™ , North Ryde, Australia) (Fig. 10.1) (de Kok-Mercado et al. 2011).
-
Gas-Substrate Heat Exchange During Cold-Gas Dynamic Spraying
Lexan is a polycarbonate resin thermoplastic with low thermal conductivity (0.2 W/m K).
-
Electrokinetic Removal of Manganese from River Sediment
In the two end cells, electrodes were placed and, in the middle, the sediment was inserted in a tube made of Lexan® (General Electric Company, polycarbonate resin ther- moplastic ).
-
Voxel‐shift and interpolation for hadamard‐encoded MR images
Therefore, a cylindrical phantom with “puck- like” compartments was built from polycarbonate resin thermoplastic (LEXAN ), as shown in Fig. 2.
-
States > New Hampshire > State > Statutes > Title XXI - Motor Vehicles > 266 - Equipment of Vehicles
(e) Safety glass or polycarbonate resin thermoplastic .
-
ZCP2012ITSCCSP237
Lexan is a polycarbonate resin thermoplastic with low thermal conductivity (0.2 W/m-K).
-
ZCP2012ITSCCSP1
Lexan is a polycarbonate resin thermoplastic with low thermal conductivity (0.2 W/m-K).
-
http://dspace.mit.edu/bitstream/handle/1721.1/62979/720330406-MIT.pdf?sequence=2
The specific kind, polycarbonate resin thermoplastic , more commonly known as Lexan, is especially suitable for the purposes .
-
http://dspace.mit.edu/bitstream/handle/1721.1/82861/863442747-MIT.pdf?sequence=2
The specimens were first cut with a table saw from a single 12 mm thick sheet of Lexan polycarbonate resin thermoplastic produced by SABIC Innovative Plastics (see Fig. 6.12a).
-
AIAA Journal > Energy Deposition Applied to a Transverse Jet in a Supersonic Crossflow
The top of the test section was constructed with a polycarbonate resin thermoplastic (LEXAN), in which a circular round jet was installed.
Indicates content that may require registration and/or purchase.