-
Supplier: Henkel Corporation - Industrial
Description: TECHNOMELT® PA 2157is a polyamide hot melt adhesive. It is a unique hot melt with excellent heat resistance and low viscosity immediately above the softening point. This product is particularly well suited for bonding metals, elastomers, phenolics, and reinforced
- Features: Thermoplastic / Hot Melt
-
Supplier: R. S. Hughes Company, Inc.
Description: Technomelt Euromelt off-white 8856 hot melt adhesive is compatible with polyester materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +174.2 to +179.6 F.
- Viscosity: 1,700 cP
- Features: Thermoplastic / Hot Melt
-
Supplier: R. S. Hughes Company, Inc.
Description: Technomelt off-white EM 5000 hot melt adhesive is compatible with metal, pet, plastic, polyester and polypropylene materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +230 F.
- Viscosity: 375 cP
- Features: Thermoplastic / Hot Melt
-
-
Supplier: Accuris
Description: SHEETING, POLYESTER - NONWOVEN - WITH HOT MELT ADHESIVE
-
Supplier: Accuris
Description: POLYESTER HOT MELT ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Accuris
Description: ADHESIVE, POLYESTER - HOT MELT
-
Supplier: Ellsworth Adhesives
Description: Elemelt HM302 Hot Melt Adhesive Pellets White are a versatile thermoplastic designed for adhesion to glass, polypropylene, and polyester filter media and glass. Ideal for potting filter end caps or coating and sealing electrical components. 30 lb Case.
- Viscosity: 1,500 to 6,100 cP
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Accuris
Description: ADHESIVE, HOT MELT, POLYESTER BASE, POWDER FORM
-
Supplier: Ellsworth Adhesives
Description: Bostik Vitel® 2200B Clear is a one component, thermoplastic, linear saturated polyester resin. Exhibits good dielectric properties and good retention of physical properties after ultraciolet light exposure. Features high tensile strength, low elongation, and superior clarity, adhesion,
- Viscosity: 290,000 cP
- Tensile Strength (Break): 9,600 psi
- Elongation: 7 %
- Dielectric Strength: 4,000.0000000000005 to 6,500 kV/in
-
Supplier: Ellsworth Adhesives
Description: Bostik Vitel® 2700B Clear is a one component, high molecular weight, linear saturated copolyester resin. Exhibits high tensile strength, low elongation, and superior scuff resistance. Compatible with other Vitel® resins and can be cross-linked with an isocyanate system for applications that require
- Viscosity: 279,000 cP
- Tensile Strength (Break): 6,500 psi
- Elongation: 3 %
- Chemical System: Polyester (PET)
-
Supplier: Techsil Limited
Description: Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 12 is a high performance, clear, acrylic based hot melt adhesive that gives exceptional adhesion to many difficult to
- Use Temperature: 195 F
- Features: Thermoplastic / Hot Melt
-
Supplier: Budnick Converting, Inc.
Description: CARTPET 3301 is a 3.0 Mil heavy duty polyester tape with an extremely aggressive high tack hot melt rubber adhesive that ensures instant holding power and provides a quick reliable seal when used for strip closure or sealing.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Adhesive: Hot Melt / Heat Activated
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Shurtape Technologies, LLC
Description: Extremely tough hot melt packaging tape used for manual and automated industrial sealing to create heavy duty carton seals to protect high-value items such as military supplies and electronics, as well as for sealing hazardous materials and chemicals. The strongest, thickest packaging
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0034 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Temperature Resistance: -28.88888888888889 to 65.55555555555556 C
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P89000Artificial lawn adhesive tape to non-woven fabric as the substrate, opalescent release film for the backing, coated with hot melt adhesive pressure-sensitive adhesive production and become, with non-woven single-sided with adhesive (double-open release
- Thickness: 0.023622047244094488 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: DCPET 3542 is a 3.4mil (0.086mm) exclusive of liner. The 0.4mil polyester film is coated with an aggressive synthetic hot melt rubber adhesive and wount on a 2.7 mil (82 gr) white siliconized paper release liner. It offers superior moisture resistance in humid conditions
- Thickness: 0.0034 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: TAPE, SEALING, 48Mm x 50M, TAN; Adhesive Type:Pressure Sensitive Hot Melt Rubber Resin; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:164ft RoHS Compliant: Yes
-
Supplier: Titebond
Description: and industrial installations. Carpets: Woven polypropylene, jute, latex unitary, foam and sponge rubber, polyurethane, hot melt, woven and hard unitary backings. Tiles:Vinyl composition, asphalt, cork, rubber and fiberglass polyester. Resilient Sheet Goods: Mineral, felt, paper
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 353 is a 1.9 mil, Polyester film with hot melt rubber-resin adhesive. It is primarily used for box sealing, splicing and other packaging applications.
- Thickness: 0.0019 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Mactac
Description: Platinum premium bright white coated facestock featuring smoothness and strength for excellent printability and converting. Featuring a general purpose hot melt adhesive for permanent labels.
- Materials of Construction: Paper, Plastic / Film
- Features: Permanent, Specialty / Other
-
Supplier: Infinity Tapes, LLC
Description: Permanent unsupported adhesive transfer tape with tinted blue polyester release Hot melt adhesive provides quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and
- Width: 0.5 to 1 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Adhesive: Hot Melt / Heat Activated, Rubber, Transfer
- Features: Permanent
-
Supplier: Infinity Tapes, LLC
Description: with a permanent adhesive on both sides or a permanent adhesive on one side and a removable/repositionable adhesive on the other
- Width: 0.5 to 1 inches
- Thickness: 0.00048 inches
- Peel Strength / Adhesion: 1.3125 to 4.4375 lbs/in
- Features: Double-Sided Adhesive, Other, Permanent
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, PET / Polyester, Plastic / Polymer
- Adhesive: Hot Melt / Heat Activated
-
Description: Liner Side Adhesive Elastomeric heat sealable adhesive. Adhesive bonds at temperatures between 200 to 250°F. Common Applications Label: identification
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Adhesive: Hot Melt / Heat Activated, Silicone
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Adhesive Applications
Description: 533HPN is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a tan, moisture stable, lay flat paper liner. Low 200°F heat activation temperature
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a white, moisture stable, lay flat paper liner. Low 200°F heat activation temperature
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: HP800 is a 3.4 mil, heavy duty grade hot melt, PET polyester packaging tape. It is extremely tough and used in demanding sealing applications.
- Thickness: 0.0034 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Infinity Tapes, LLC
Description: message is revealed As a film with adhesive and release liner, the product is available with Paper or Plastic Release Liners Custom Hidden Graphic messages available
- Adhesive: Hot Melt / Heat Activated
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Oak-Trees, Inc.
Description: Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features With conductive hot melt, it can be bonded while maintaining continuity. Using for primary purposes Shielded FFC
- Width: 0.023622047244094488 to 1.1811023622047243 inches
- Thickness: 0.0011023622047244095 inches
- Features: Electrically Conductive, Specialty / Other
- Adhesive: Hot Melt / Heat Activated
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch Box Sealing Tape 351 Clear is a pressure sensitive, hot melt rubber adhesive with a polyester film backing, that is used for splicing, recouperage, sealing, and demanding government packaging. It offers excellent performance in a variety of environments and
- Backing: PET / Polyester
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Shurtape Technologies, LLC
Description: Premium grade fiberglass reinforced strapping tape for heavy duty closing, strapping, packaging, protecting, bundling, reinforcing, sealing, unitizing, palletizing and L-Clip applications that demand maximum security. With high tensile strength, good adhesion and a durable polyester backing
- Width: 0.47244094488188976 to 3.779527559055118 inches
- Thickness: 0.0067 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -23.333333333333332 to 65.55555555555556 C
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of
- Thickness: 0.004724409448818898 inches
- Peel Strength / Adhesion: 2.5625 lbs/in
- Backing: Filament, PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of
- Thickness: 0.004881889763779528 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Backing: Filament, Glass / Fiberglass, PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of
- Thickness: 0.007480314960629921 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Backing: Filament, Glass / Fiberglass, PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of
- Thickness: 0.007480314960629921 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Backing: Filament, Glass / Fiberglass, PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Rubber
Find Suppliers by Category Top
Featured Products Top
-
Hot melt adhesives are a functional and economical way to bond substrates. Without the correct formula for your application or equipment to dispense them, they can get messy quickly. Elemelt by Ellsworth Adhesives offers a range of stick and bulk hot melt adhesives and specialty cleaning (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
The DYNAMINI hot melt adhesive supply unit is equipped with a High-Volume Hopper (HVH) that combines compact design with powerful performance. Its user-friendly control panel, precise temperature control, and Melt-On-Demand hopper grid ensure efficient and reliable operation (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
the overall quality of mattresses. With years of expertise, our team can help identify the best solution from hot melts to dispensing tools. Don't know the best fit for your current production line? Our team can provide a custom product recommendation. Connect with an adhesives (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
. The cartridge is constructed with a polypropylene core, cage, and end caps, and is manufactured using advanced hot-melt sealing technology — without any adhesives or surfactants (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Process: 3D input-> mold R&D-> wax injetion-> wax tree making-> mould shell making by 7layer sand and glass water adhesive-> harden the shell->lost wax-> mould shell baking->pour the melted steel-> cut from the tree-> grind the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Borges ProSys CEO. Based out of Durham, NC Pendergraph is the leader in hot melt filling for lip balms, deodorants, creams, scrubs and other cosmetic applications and containers. Pendergraph also brings its vast filling knowledge to Nutraceutical market with its gummy filling lines as (read more)
Browse Filling Machines Datasheets for Prosys -
The EV Seal product line from H.B. Fuller features resealable capabilities designed to protect the battery pack assembly from...
(read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
Gripper/Grabber base pattern, doubling the adhesive surface area compared to hollow markers. Compatible with factory-applied butyl pads, epoxy, or hot-melt bitumen, these markers stay put long after installation. Planning Ahead Winter may pause (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
More Information Top
-
Handbook of Adhesives and Sealants, Second Edition > THERMOPLASTIC ADHESIVES
Polyester hot melt adhesives are based on terephthalic acid, but other diacids, such as isophthalic, adipic, and azelaic, are also used.
-
Adhesives
Polyesters for hot melt adhesives are made from terephthalic acid, other acid(s), and a diol.
-
Natural Fatty Acids
Other markets for dimer acid include its use in special coatings, oil field chemicals, polyester hot - melt adhesives , lubricants, greases, cutting oils, corrosion inhibitors and as an epoxy curing agent.
-
Isophthalic Acid
Isophthalic acid can be used in the production of hot - melt polyester adhesives and polyurethanes.
-
Comparison of the role of the foliar sheath in nutrient (ammonium and phosphate) acquisition by the seagrass Thalassia hemprichii (Ehrenb.) Aschers. at two di...
On the basis of this container, the plants were held in position (pre-enwrapped by PTFE thread-seal tape, see the section ‘‘Plant parti- tion’’, below) and sealed with low-melting and quick- crystallizing polyester hot - melt adhesive (solid after the adhesive…
-
Thermoplastic‐thermosetting hybrid polymer systems as gap‐filling adhesives
(i) An aluminum-aluminum lap shearjoint was prepared using a polyester hot - melt adhesive .
-
Development of Biodegradable Wood Fiber Foam Packaging Material
Abstract:In this paper, the birch flour was the raw material with its particle size less than 100μm and the polyester hot - melt adhesive was used as...
-
Preparation of block copolyetheramides and their properties as hot melt adhesives
The hot melt adhesive has become very popular in the last decade because it is convenient and fulfills the environmental req~irements.l-~Although EVA copolymer is the most frequently used hot melt adhesive , polyesters and polyamides have increased their shares in the…
Indicates content that may require registration and/or purchase.