-
Supplier: Peridot Corporation
Description: Peridot offers media blasting services to support our component manufacturing efforts. We have invested in COMCO precision blasting systems that provide for total control of repeatability lot to lot. We use blasting for surface ablation and preparation, selective coating
- Capabilities: Abrasive Blasting, Sandblasting
- Industry Served: Aerospace, Electronics, Energy / Utilities, Maintenance / MRO, Marine, OEM / Industrial
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Metal, Nickel / Nickel Alloys, Polymer (Plastic / Rubber), Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: New / OEM Parts
-
Supplier: Protomatic, Inc.
Description: Surface finishing services include coarse sandblasting, ultrafine microblasting with microabrasive particles, and CO2. Gravity deburring and magnetic peening and polishing.
- Capabilities: Abrasive Blasting, Dry Ice Blasting, Peening, Sandblasting
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Polymer (Plastic / Rubber), Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Midwest US Only, North America, Specialty / Other, United States Only
-
Supplier: Composition Materials Co., Inc.
Description: Corn Cob Blasting Media & Corn Cob Grit are used in blasting, tumbling and vibratory finishing, polishing, deburring, deflashing and drying operations. Corn Cob is very effective for blasting wood, aluminum, fiberglass, buildings, boats, and excellent for log cabin restoration.
- Type: Absorbent
- Application: Drying / Dehydration
- Material Type: Polymer / Organic
- Absorbate: Water / Moisture
-
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM
- Capabilities: Abrasive Blasting, Peening
- Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Polymer (Plastic / Rubber), Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: North America, Northeast US Only, United States Only
-
Description: Introducing the world's only automated surface modification technology that achieves an injection molded surface quality and materials properties in polymer 3D printed parts. Compatible with over 90 materials in parts printed using Laser Sintering, HP Multi Jet Fusion, High Speed Sintering,
- Operation: Cleaning / Surface Preparation
- Workpiece Material: Metal, Plastic
- Features: Other
-
Description: The PostPro3D Mini offers all the advantages of the PostPro3D® machine, but in a more compact unit for smaller production runs, STEM programs and design studios. KEY FEATURES / CAPABILITIES BLAST Automated Smoothing and surface modification Most 3D printing polymers Modular Size configurable
- Applications / Materials Abraded: Additive Manufacturing, Plastics / Composites
- Automation / Material Handling: Automatic / Indexing
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Features: Specialty / Other
-
Supplier: General Pump
Description: Straight Insulated Lance YL Lances are designed for hot or cold water systems and couple easily to trigger guns. The round insulator is constructed of tough, reinforced polymer mounted to 1/4” zinc-plated steel tube. YL Lances (straight or bent) features 1/4” NPT inlet and 1/4” NPT nozzle
- Water Jet Pressure: 4,050 psi
- Water Flow: 630 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: General Pump
Description: Bent Insulated Lance YL Lances are designed for hot or cold water systems and couple easily to trigger guns. The round insulator is constructed of tough, reinforced polymer mounted to 1/4” zinc-plated steel tube. YL Lances (straight or bent) feature 1/4” NPT inlet and 1/4” NPT nozzle fitting
- Water Jet Pressure: 4,050 psi
- Water Flow: 630 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: General Pump
Description: round reinforced polymer insulator mounted to 1/4” zinc-plated steel pipe for comfort and durability.
- Water Jet Pressure: 4,050 psi
- Water Flow: 630 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: Sesotec GmbH
Description: ■ Universal system for plastics recycling ■ Effective contamination detection and separation ■ Sorting by material type and colour ■ Customised solutions Features: • Optimised material infeed for a more evenly distributed product flow and increased material throughput • Dust-proof design and
- Applications: Dry / Free Flowing Materials, Other, Polymers
- Equipment Type: Magnetic Separator
-
Supplier: Techsil Limited
Description: blasting for steel is recommended. To use, paint directly onto substrates with a clean paint brush and leave to dry. Drying time @ 23°C = 5 minutes Alternative grade for AP134-1
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Type: Primer
-
Supplier: Techsil Limited
Description: blasting for steel is recommended. To use, paint directly onto substrates with a clean paint brush and leave to dry. Drying time @ 23°C = 5 minutes Alternative grade for AP134-1
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Type: Primer
-
Supplier: Pressure Washers Direct
Description: Transfer System Pump •Lightweight & strong patented N-Cor polymer resists corrosion •Out performs & lasts longer than previous pumps •Pump design results in a quieter pump Vario Spray Wand & Dirt Blaster Turbo Nozzle Included •Vario Spray twists for pencil point to wide spray pattern
- Water Jet Pressure: 1,800 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: motor, extending life New N-Cor Swash Plate Transfer System Pump •Lightweight & strong patented N-Cor polymer resists corrosion •Out-performs & lasts longer than previous pumps •Vario Spray Wand & Dirt Blaster Turbo Nozzle Included •Vario Spray twists for pencil point to wide spray
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Transfer System Pump •Lightweight & strong patented N-Cor polymer resists corrosion •Out performs & lasts longer than previous pumps •Pump design results in a quieter pump Vario Spray Wand & Dirt Blaster Turbo Nozzle Included •Vario Spray twists for pencil point to wide spray pattern
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Description: Transparent Interior-Grade Polyurethane Film with Urethane adhesive. Applications Heavy-duty short- or long-term surface protection. Anti-squeak, vibration, and sound damping for marine and automotive OEM. Protective film for shot peening and other media blast applications. Surface protection for
- Width: 0.25 to 48 inches
- Thickness: 0.0094 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -42.77777777777778 to 121.11111111111111 C
-
Description: by hydroblasting, grit blasting or mechanical tooling. No dew point or relative humidity restrictions Excellent anticorrosive properties Can be applied over damp substrates Can be applied over medium flash rust Excellent substrate and intercoat adhesion
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 50 to 104 F
- Operating / Use Temperature: 50 to 122 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: AMPP Resources
Description: Revised in 2019! This updated NACE International standard practice provides the most current technology and industry practices for material requirements and the use of tape coatings for external mainline coating, coating repair, coating rehabilitation, and coating weld joints on buried metal
-
Supplier: Products Finishing, Inc.
Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon Plating Armcoat Plating Hard Chrome Plating Mold
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Anodizing, Buffing / Polishing, Degreasing, Electropolishing, Honing / Superfinishing, Mirror Finishing, Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Ultrasonic Cleaning
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Features: North America, Northeast US Only, United States Only
- Capabilities - Recoating: Phosphate Coating
-
Description: Revised in 2019! This updated NACE International standard practice provides the most current technology and industry practices for material requirements and the use of tape coatings for external mainline coating, coating repair, coating rehabilitation, and coating weld joints on buried metal
-
Supplier: NACE International
Description: Revised in 2019! This updated NACE International standard practice provides the most current technology and industry practices for material requirements and the use of tape coatings for external mainline coating, coating repair, coating rehabilitation, and coating weld joints on buried metal
-
Description: rusted / pitted steel when abrasive blasting is not possible Where chemical and moisture resistance is needed in a high build coating Marine applications Storage tanks Refineries Conforms to AWWA D102-03 OCS #
- Wet / Applied Thickness: 0.005 to 0.0075 inch
- Cure / Dry Temperature: 35 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Substrate: Aluminum, Steel
-
Supplier: IRISS, Inc.
Description: withstanding water, ultrasonic frequencies, and will not degrade over time. Poly-View System Technology The exclusive industrial-grade, reinforced Poly-View System™ polymer allows any theromographic camera to monitor completely undisturbed assets inside electrical equipment. Our patented
- Temperature Rating: -40 to 617 F
- Body / Housing: Aluminum
- Features: Other
- Optical / Window: Plastic
-
Description: Corothane® I MIO-ZINC PRIMER is a two component, VOC compliant, moisture curing urethane with micaceous iron oxide, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. Low temperature application - down to 20°F Meets Class B requirements for Slip
- Wet / Applied Thickness: 0.005 to 0.0065 inch
- Cure / Dry Temperature: 55 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Immersion in fresh or salt water Water and waste water facilities Marine - ships, barges, and offshore structures High humidity and moisture areas May be used in non-immersion areas where abrasive blasting is impractical or impossible Areas requiring good chemical resistance to splash,
- Wet / Applied Thickness: 0.01 to 0.026 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 55 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in
- Capabilities: Abrasive Blasting
- Industry: Aerospace, Agricultural / Forestry, Automotive, Chemicals / Materials, Consumer, Electrical / Electronics, Environment, Food and Beverage, General Industrial, Marine, Medical, Metals and Mining, Military / Law Enforcement, Packaging, Petroleum / Oil & Gas, Pharmaceutical, Pulp and Paper, Rail / Mass
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Midwest US Only, North America, Other, United States Only
-
Description: Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities Ten paint lines Eight pre-treatment lines Proven technology Highly experienced personnel
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Pickling / Chemical Deburring, Pressure / Spray Washing, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Capabilities - Recoating: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, On-site / Field Work (Buildings / Facilities), Painting, Phosphate Coating, Powder Coating, Screen Printing / Selective Coating
- Materials: Aluminum, Composites, Iron / Cast Iron, Metal, Plastic / Polymer, Stainless Steel, Steel / Steel Alloys, Wood
- Features: Midwest US Only, North America, Other, Specialty / Other, United States Only
-
Supplier: ASTM International
Description: composed of aggregates, air-entraining admixtures, blended cement, chemical admixtures, fly ash, ground granulated blast-furnace slag, hydrated lime, latex and powder polymer modifiers, masonry cement, mortar cement, Portland cement, and silica fume. All aggregates shall be dried, without
-
Supplier: ASTM International
Description: composed of aggregates, air-entraining admixtures, blended cement, chemical admixtures, fly ash, ground granulated blast-furnace slag, hydrated lime, latex and powder polymer modifiers, masonry cement, mortar cement, Portland cement, and silica fume. All aggregates shall be dried, without
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic Cleaning
- Capabilities - Recoating: Abrasives / Superabrasives, Ceramic Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Midwest US Only, North America, Northeast US Only, Southern US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
producing sustained tones or coded blasts through push button or PLC control devices without duty cycle or interval limitations. The 450E is ideal for general alarm, start and dismissal, coded paging, and process control signaling in areas of high ambient noise levels. Additionally, the 4-wire (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns?
Model 450E electronic horn offers a patent pending electronics design that produces a very loud, clear and distinctive electronic tone. This model is capable of producing sustained tones or coded blasts through push button or PLC control devices without duty cycle or interval limitations. The (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
More Information Top
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
The nozzle’s standoff distance is tre- mendously enhanced because of the oil molecule structure, which optically appears similar to polymer blasting , creating a higher nozzle impact, and thus allowing for applying equipment operating at 1,500–4,000 psi.
-
Orion mockup makes splash at Trident Basin
Corn Hybrid Polymer Blast Media Demo The NASA Technology Evaluation for Environmental Risk Mitigation, or TEERM, held an environmentally preferable corn- based media blasting event at the Space Station Processing Facility on April 2.
-
Handbook of Adhesives and Sealants, Second Edition > SURFACES AND SURFACE PREPARATION
Although polymer blasting is generally thought of as a coating removal process rather than a surface preparation process, it has found use as a prebond process in electrical and electronic applications where a conductive blast medium is not acceptable.
-
Advanced Mud System for Microhole Coiled Tubing Drilling
Howells, W.G., “ Polymer Blasting with Super-water”, from 1974-1989 A Review, International Journal of Waterjet Technology, Vol. 1, No. 1, March 1990, pp 1-16.
-
Over the mechanism of the growth reaction of mikroorientierter polymers (popcorn growth)
Of it, the SchluI ~ became gczogen, dal ~ by this growth operation is detonated " a gro ~ e number yon C-C chains in the polymer and probably, the so formed radicals as weitcre polymerization centers serve.
-
SUPER-WATER Jet Cutting of Packaging Foams
D. Alexander and J. T. Regan, " Polymer blasting eliminates hard deposits in refinery heat exchangers," Chemical Processing, May 1984.
-
Crafting The Perfect Shock
polymer blast doors Aluminum probe Stainless- steel barb .
-
Composition and ultrastructure of the suberized cell wall of isolated crystal idioblasts from Agave americana L. leaves
Fatty alcohols and fatty acids comprised 4 and 8%, respectively, of the aliphatic portion of the idio- blast polymer and in both cases, monomers with chain-lengths greater than Cas totalled 65-70% of the components in that class (Table 1).
-
Curtains for LCD rubdown? : Nature News
But IBM's cheap, robust, environmentally friendly new alignment method -- a hard ion- blasted polymer -- could spell curtains for the velvet rub-down1.
Most new technologies progress slowly from the initial discovery of the…
-
Fracture and wear of composite materials in interaction with a stream of abrasive particles
In particular, in blasting polymer -, aluminum-, or magnesium-base ma- terials reinforced with boron fibers with quartz sand, the binder is worn first (Figs. 3a, 4a) ; in carbon-aluminum, the filler is worn first (Figs. 3b and 5a, 5b).
Indicates content that may require registration and/or purchase.